-
Supplier: Cablecraft Motion Controls
Description: Tuthill Controls offers a full range of push-pull controls that provide a means of transmitting linear motion from one location to another. They offer ease of installation as well as superior performance. The Bristow® Type control is an economical construction for
- Operating Load: 30 to 1,500 lbs
- Travel: 1 to 6 inch
- Type: Cable Only
- Jacket: Metal Jacket / Casing
-
Supplier: Cablecraft Motion Controls
Description: Commercial, cost effective product range for simple push-pull applications. Available in four different sizes. The inner member consists of a multi-strand high tensile steel cable, which is overwound with an armored covering to prevent spreading under compressive loads. This
- Travel: 1 to 4 inch
- Type: Cable Only
- Jacket: Plastic Jacket / Coating
- Material: Stainless Steel, Steel
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides guidelines for the configuration and design of mechanical control signal transmission systems and subsystems. It is focused on the recommended practices for designing cable and pulley, pushrod and bellcrank and
-
-
Supplier: Cablecraft Motion Controls
Description: A control head designed primarily for hand throttle applications on commercial and industrial vehicles, and also suitable for many other uses. Compact and efficient for imparting light-to-medium pull-only or push-pull loads through flexible conduits and innermembers.
- Travel: 2 inch
- Type: Lever / Control Head
-
Supplier: Cablecraft Motion Controls
Description: This Light Duty lever controls VLD control lever with available locking detents, offering a 4.5 to 1 mechanical advantage. Adjustable friction control with 2-bolt mounting scheme. Robust cast alloy weatherproof assembly in black finish with chrome steel lever and black
- Travel: 1 to 3 inch
- Type: Lever / Control Head
-
Supplier: Allied Electronics, Inc.
Description: 2 Lbs. push and pull and a 90° bend. Mounting Hardware (not supplied): For 3⁄8 bushing, use hex mounting nut 3⁄8 × 32 thread, 1⁄2 across flats, 3⁄32 thick; internal tooth lockwasher 11⁄16 O.D. by 0.022 thick. Seals: Mounting seal and shaft seal available. Controls are not sealed
-
Supplier: Loos & Co., Inc.
Description: on many designs, Zinc die cast Fittings reduce quality issues and material fall out, improving efficiencies and your bottom line. Some common applications include: Push-pull Controls Bicycles Brake and gear cables ATV Yard Equipment Automotive Lighting
- Diameter: 0.125 inch
- Application: Aircraft Cable, Automotive / Vehicular, Commercial, Crane / Hoist / Lift, Elevator, Forestry, Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation
- Type: Cable Assembly / Attached Fittings
- Features: Eye, Specialty / Other
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: L-com offers Brad® Ultra-Lock® M12 cable assemblies. Ultra-Lock® connectors use a unique radial seal and mechanical-locking design that offers a fast and secure connection that secures with a quick push/pull motion. There is no need to tighten them down and wonder whether
- Cable Length: 16.404208333333333 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
-
Supplier: BEI IDEACOD SAS
Description: • Especially designed for heavy-duty (steel, paper, wood – mills, cranes…), compact and robust conception, its connection can be done with industrial connector or shield cable • Various standard and specials electronics: push-pull 11-30V (HTL) & 5VRS422 (TTL); for long of high
- Encoder Type: Incremental
-
Supplier: Marposs Corp
Description: electronics. It also has a bi-color LED, providing immediate visual feedback on sensor status, ensuring easy control and monitoring. The new push-pull connector allows for fast, tool-free connections and disconnections, significantly simplifying installation and maintenance,
- Features: Data Acquisition Instrument / System
-
Supplier: Douglas Electrical Components
Description: mechanical interface. Our expert team continually partners with clients to ascertain the most effective hermetic connector solutions, optimized for environmental conditions and interfaces, such as integrated wires, connectors, fiber optic cables, solder pins, and circuit board seals.
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
Connector LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
The Original Push-Pull Connector LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications. LEMO has been designing precision connectors for seven decades (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Connector LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
The Original Push-Pull Connector LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
The ZQ900 is designed to provide continuous emergency stop control along exposed areas of machinery and conveyors which present hazards to operator/maintenance personnel. Unlike E-Stop pushbuttons, emergency cable-pull systems can be actuated at any point along the "trip wire". The unit (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
. Durability and Reach Mechanical life up to 1 million cycles. Supports cable spans up to (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
experience mechanical shock (twisting, crushing, flexing, pulling, etc.). Typical applications include: * Medical Instrumentation – ECG, EEG, Pulse Oximetry * Microphones * Test and Measurement * Sensors 2. What is a Low Noise cable? (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Beechcraft King Air 350
Actuation by control cables , push - pull rods and mechanical linkages.
-
Opportunities for micro-steerable catheters and tactile feedback technology with high performance electrostrictive EAPs
The motivation for this application is based on the shortfalls of the current technology which relies on mechanical push / pull cables for steerability and force control , which does not provide surgeons with sufficient reproducibility, precision and flexibility of control of the…
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2000 > [F...
Both controls used mechanical levers to move push - pull cables .
-
Journal of Guidance, Control, and Dynamics > Smart-Cue and Smart-Gain Concepts to Alleviate Loss of Control
In the simplest and most primitive systems the cockpit controls are mechanical , comprising cables , push – pull rods, etc., that connect the controls directly to the control surface.
-
The Fundamentals of Aircraft Combat Survivability: Analysis and Design, 2nd Edition > Vulnerability (PK |H and PK |F)
The mechanical flight control system consists of push – pull rods, cables , and other components that form a mechanical path from the pilot’s controls to the servoactuators that position the rotor blades.
-
Federal Register > Wednesday, January 21, 1998 > [63 FR 3023] Special Conditions: Ilyushin Aviation Complex Model Il-96T Airplane
The Model Il-96T flight control system is an electro-hydromechanical system utilizing both fly-by-wire (FBW) and conventional mechanical ( cables and push - pull rods) linkages between pilot control column and control surface hydraulic actuators in two simultaneously operated and synchronized…
-
Federal Register > Tuesday, November 4, 2014 > [79 FR 65508] Airplane and Engine Certification Requirements in Supercooled Large Drop, Mixed Phase, and Ice Cry...
This term refers to flight deck controls connected to the pitch, roll, or yaw control surfaces by direct mechanical linkages, cables , or push - pull rods in such a way that pilot effort produces motion or force about the hinge line.
Indicates content that may require registration and/or purchase.