Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Precision Products LP
Description: Features Rotating dial scale. Easy-to-clean white ribbed mat. Red pointer line indicates weight. Contemporary, compact design. Solid steel construction. Capacity 300 lb x 1 lb.
-
Supplier: Accuris
Description: Mechanical balancing of rotating bodies. Recommendations on balance quality of rotating rigid bodies
-
Supplier: Accuris
Description: Rotating and reciprocating machinery - Mechanical vibration, Part 2: Test and measurement conditions for rotating electrical machines
-
-
Supplier: Accuris
Description: Rotating and reciprocating machinery - Mechanical vibration - Measurements and evaluation of vibration severity of small rotating machines
-
Supplier: Accuris
Description: Mechanical Balancing of Rotating Machinery: Shaft and Fitment Key Convention
-
Linear Actuators - HSB-beta® Mechanical Linear Drive with Counter-rotating Screw Drive -- 80-SSS-R/LSupplier: Hymark/Kentucky Gauge
Description: Mechanical unit with counter-rotating screw size 80 with 2 carriages, ball screw and linear guide rail: Max. speed: v = 1,0 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 3000 N Max. feed force: FX = 4000 N Aluminum profile 80 x 80 mm with screwed-on linear guide rail size 20 and 2
- Rated Speed: 39.3700787401575 in/sec
- Rated Force: 899.2 lbs
-
Description: Mechanical vibration of rotating and reciprocating machinery -- Requirements for instruments for measuring vibration severity
-
Description: Mechanical vibration -- Vibration of rotating machinery equipped with active magnetic bearings -- Part 1: Vocabulary
-
Supplier: Evident Scientific
Description: Bolt Hole Probes for Olympus Rotating Scanners Rotating scanner probes are used with mechanical devices for automatically rotating the probe in the hole. Probes utilize reflection differential coils with operating frequencies of 100 kHz to 2 MHz are typical. They bear close tolerances and are
- Probe Frequency: 100 to 2,000 kHz
- Features & Format: Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
-
Description: Mechanical vibration of non-reciprocating machines -- Measurements on rotating shafts and evaluation criteria -- Part 1: General guidelines
-
Description: ISO 10816-7:2009 gives instructions for the evaluation of vibration on rotodynamic pumps for industrial applications with nominal power above 1 kW. It defines the special requirements for evaluation of vibration when the vibration measurements are made on non-rotating parts (bearing housing
-
Supplier: CSA Group
Description: ISO 10816-7:2009 gives instructions for the evaluation of vibration on rotodynamic pumps for industrial applications with nominal power above 1 kW. It defines the special requirements for evaluation of vibration when the vibration measurements are made on non-rotating parts (bearing housing
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cookware Rotatable Drum Inspection Equipment 1. Tailor-made by customer specfication 2. Hong Kong sales office Specifications: 1. Robber-lined of hexagonal cross section measuring 250 mm+/-20mm across the fats. 2. Length of the drum is approximately 500 mm. 3. Ipiece of transverse dividing panels
- Features: Specialty / Other
-
Supplier: Meadowlark Optics, Inc.
Description: Our Liquid Crystal Polarization Rotator (LPR) continuously rotates the polarization orientation of a monochromatic, linearly polarized input beam. Our LPR consists of a compensated Liquid Crystal Variable Retarder combined with a zero-order polymer quarter-wave retarder. The fast axis of the
-
Supplier: CSA Group
Description: ISO 14839-2:2004 sets out general guidelines for measuring and evaluating rotating machinery equipped with active magnetic bearings (AMBs) with respect to the following two indices: shaft vibratory displacement measured at or close to the AMBs; and working current and voltage measured in magnetic
-
Supplier: Autoquip Corporation
Description: floor space of conventional upenders. Hydraulic rotators utilize single acting hydraulic cylinders with specially designed mechanical linkages and interflow hydraulic piping to accomplish this unique, non-intrusive, tilting feature. Autoquip has been designing and manufacturing 90
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 4.5 ft
- Length: 4.5 ft
- Tilt Angle: 90 degrees
-
Supplier: CSA Group
Description: and conventional mechanical bearings; c) identifies the environmental factors that have significant impact on AMB system performance; d) identifies the operating limitations that are unique to AMB systems and defines standardized methods of assessing these limitations; e) identifies typical
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened stainless steel
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Rotating Cleaning Nozzle These cleaning heads are an accessory for spray guns SP and other mechanically guided cleaning equipment. Special Features § No external energy source required § Robust and light weight § Excellent service life § Stepless speed control through a wear-free eddy current brake
-
Supplier: Flex-A-Seal, Inc.
Description: Single Rotating Multi Spring Cartridge with Circulation Gland High Value at Low Cost for economic installations Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; The RS is hydraulically balanced. It has a monolithic face with homogenous
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: WEISS North America, Inc.
Description: gearbox the ST and SW offer the optimal solution. The compact profile, low weight and various mounting-possibilities as well as the different drive shafts and mechanical configurations open a wide range of applications.
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications Chair Seat Rotating Testing Machine is used to test the durability of the seat swivel of the chair. According to test Standard: BIFMA X5.1-2002, Test No. 8,11 The usage Office Chair Seat Rotating Testing Machine is a two station testing equipment. According to test Standard: BIFMA
- Stroke / Travel: 11.81103 inch
- Mechanical Test: Fatigue / Cyclic
-
Supplier: John Crane, Inc.
Description: The rotating mating ring features micromachined spiral grooves that compress an inert barrier gas and create a lifting force on the primary seal faces. Gas-lubricated non-contacting seal faces operate without friction and without added heat. No seal liquid is used, which preserves 100 percent
- Shaft Diameter (Nominal): 0.875 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 232 psi
- Operating Temperature: -40 to 500 F
-
Supplier: John Crane, Inc.
Description: John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount of maintenance and adjustment. All John Crane mechanical packings are made of asbestos-free
- pH Range: 0 to 14
- Operating Temperature: 550.4 F
- Material Classification: FDA Approved PTFE
- Construction: Multi-Braid or Lattice
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by product pressure in the
- Shaft Diameter (Nominal): 0.937 to 3.25 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Location on Shaft: Externally Mounted
-
Supplier: Fargo Controls, Inc.
Description: The 207 series of mechanical revolution, rotary or ratchet counters feature small size with high durability and low cost. They have a reset knob that zeros the counter by rotating the knob. FEATURES: Low cost High quality No power required Long mechanical life
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Stroke Counters
-
Supplier: Kundel Industries, Inc.
Description: Custom Mechanical Gripping Units are custom built based upon the application. Features like gripping, flipping, rotating, expanding collars and more can be built into the gripping device. Each unit is designed to create a balanced work environment allowing the user to move the product with
- Capacity: 661.5 lbs
- Type: Manipulator / Lifter
- Features: Mechanical
-
Supplier: Newport MKS
Description: The 8341-UHV Ultra-High Vacuum Rotating Picomotor Actuator is for those vacuum applications (10-9 Torr) requiring rotation without translation. This 0.0187 in. (4.76-mm) rotating shaft is ideal for rotating small optical components or mechanical devices from remote locations. The 0.375 in.
- Features: Other
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Mechanical Face Seals or heavy duty seals are specifically engineered for rotating applications in extremely arduous environments where they withstand severe wear and prevent ingress of harsh and abrasive external media.
- Features: Other
-
Supplier: EnviroPump and Seal, Inc.
Description: *Ideal for highly corrosive applications, all parts in contact with pumped fluid are made of corrosion resistant materials! Concentric Design – Places both rotary faces close to bearings to minimize deflection and vibration effects on seal. Cartridge Design – No measuring, self centering
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: Yankee Environmental Systems, Inc.
Description: necessary. In addition, because it uses only one mechanical axis of rotation it tends to stay in alignment with the sun much better than a two axis tracker, reducing labor required to operate the system.
-
Supplier: Deublin Co.
Description: Duo flow design Self-supported rotating union Flanged rotor Radial housing connections Low torque Balanced mechanical seals Full-media flow Aluminum housing Cast iron rotor Oil cup (3-5 drops/month) Seal combination: Carbon Graphite/Cast Iron
- Length: 5.25 inch
- Diameter: 3.31 inch
- Number of Ports: 2
- Port Size: 3/8"
-
Supplier: EnviroPump and Seal, Inc.
Description: Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World’s first double balanced single seal. O-ring shifts to accommodate pressure from either the
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: Deublin Co.
Description: Mono flow design Self-supported rotating union Radial housing connection Balanced mechanical seal Felt oiler in seal cavity for air service Oiler for relubrication (3 - 5 drops/month) Low torque Weight-optimized design Aluminum housing Bearings lubricated for life Seal combinations: Standard
- Length: 3.19 inch
- Diameter: 1.62 inch
- Number of Ports: 1
- Port Size: 1/4"
-
Supplier: McWane Plant and Industrial
Description: Scrapers - Allow valve mounting in horizontal position or angle as specified from vertical or horizontal center lines. End Connections: Flanged ASME B16.1 Class 125 or 250 Mechanical Joint Mechanical Joint by Flange
- Valve Size: 3 to 108 inch
- Features: Bolt Flange
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
The MECO HC Seal model is ideal for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HC Seal model is used on horizontal, inclined and vertical shafts for unsplit installations (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. View Products What is a Mechanical Seal, and What Goes Into the Design? The primary purpose of a mechanical seal is to separate air from fluids in rotating applications. Mechanical seals consist of a rotating component, a rotor or mating (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
The MECO HB seal is the best choice in sealing technology for screw conveyors/scrolls, small blenders, bucket elevators, and similar rotating equipment used in bulk process industries. The HB is a full-contact, soft-face mechanical shaft seal, using an elastomer drive to rotate bearing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
challenges, and design to meet the requirements. How the MECO AH Type-2 Works The AH Type-2 seal incorporates separate inboard and outboard stator housings as stationary seal faces. Between the stators there is a rotating seal face assembly — two rotors with a (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Mechanical seals are more than 100 years old, originating in 1905 when they were used in refrigeration compressors. Seals today contain, withstand, accommodate and survive a rotating shaft in a closed or confined space. The rotating shaft is necessary to transform raw ingredients into value (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Benefits of Non-Contacting Lift-off Mechanical Seals Enhance longevity and efficiency while reducing maintenance costs. Found inside gearboxes, air turbine starters, generators, and more, see (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
seals that prevent leakage of process materials from machinery. A single seal type and size will not be the ideal solution for every application. To ensure proper seal function, the seal’s specifications must be matched to the application. In the case of rotating shafts entering a (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
extractors, pressurized conveyors, holding tanks or similar rotating equipment. Fitment for some blenders, dryers & sigma mixers is also possible. Common industries that use the seal are plastics, oilseed processors, chemicals, carbon anodes, metals, pharmaceuticals and food processors. The EA Type-2 (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
option? The MECO EA Type-2 seal model is ideal for large solvent extractors, pressurized conveyors, holding tanks or similar rotating equipment. Fitment for some blenders, dryers & sigma mixers is also possible. Common industries that use the seal are plastics, oilseed (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
This paper introduces the key requirements for resin rich electrical insulation materials for rotating machinery. The key requirements, or stresses that insulation are subject to, are summarized as T.E.A.M. (thermal, electrical, ambient, and mechanical). Resin rich insulation materials can be based
-
Rotating Motion: The Role of Ball Bearings
Ball bearings are mechanical components designed to reduce friction between moving parts while supporting rotary motion. They consist of an inner ring, an outer ring, and a set of steel or ceramic balls positioned between them. Balls made of steel or ceramic, are precisely spaced by a cage
-
Energy Efficiency Improvement with Permanent Magnet Motors and Variable-Frequency Drives
In the induction motor, slip frequency (i.e., the frequency difference between stator rotating flux and mechanical rotating speed) induces current in the rotor windings. The interaction between rotating magnetic field and induced rotor current produces a driving force, but the motor current causes
-
Spinning Mass Mechanical Gyroscopes
In early times, people discovered the spinning top, a toy with a unique ability to balance upright while rotating rapidly. Ancient Greek, Chinese and Roman societies built tops for games and entertainment. The Maori in New Zealand have used humming tops, with specially-crafted holes, in mourning
-
Whitepaper: Calculating the Moment of Inertia
The most difficult mechanical parameter in torque motor sizing, tends to be the moment of inertia. It is the rotative equivalent of moving mass.
-
Avoiding Coupling Failure: Considerations in Design Selection
Mechanical couplings have a principal use in the connection of rotating shafts for the transfer of rotary motion and torque. As with all mechanical devices, a coupling must match its intended purpose and application parameters, including many different performance, environmental, use and service
More Information Top
-
Simultaneous measurement of circular dichroism and Faraday rotation at
terahertz frequencies using heterodyne detection
Next, an aperture stop reduces the beam di- ameter to a size so that the radiation does not encounter the sides of the bore tube of the mechanical rotator .
-
1.8-m solar telescope in China: Chinese Large Solar Telescope
The CLSTwill employ a mechanical rota- tor plate to cancel the image rotation or pupil rotation.
-
Control of the Gemini Cassegrain rotator
The bearing of this second position from the pointing origin is then the mechanical rotator orientation that corresponds to a desired position angle of OO in the rotator tracking frame.
-
Fusion Energy Division progress report, January 1, 1992--December 31, 1994
where R is the responsivityof the detector; 8 is the sum of the polarization rotation angle due to the mechanical rotator , Ob, and the Faradayrotation inplasma, €y; omisthe modulationfrequency: upis the frequencyof theprobing beam; wristhefrequencyof the referencebeam; Jl(8,) is the Bessel …
-
An air-supported polarizer rotator with precise phase control for LF modulation of optical and infrared radiation
We have designed a mechanical rotator for producing the modulation of incident radiation by a polarizer.
-
HIV and AIDS: Basic Elements and Priorities
Materials and Equipment Required: round bottle (30 mL capacity), water bath, micropipettes to deliver 20–60 µL, VDRL slide with depressions (14 mm in diameter), antigen (0.5 mL vial), buffered saline, and mechanical rotator .
-
ANNUAL REVIEWS OF COMPUTATIONAL PHYSICS V
With a higher dimensional Hilbert space, we assume this effect to set in already at lower temperatures, thus in the whole range of temperature the quantum- mechanical rotator allows the surrounding to fluctuate more than the classical rotator.
-
High Precision Measurement Of Glass Sample Properties By Transmission Ellipsometry
These errors may be caused, for example, by the alignment of the ellipsometer, the mechanical rotators and the optical components.
Indicates content that may require registration and/or purchase.