-
Supplier: 3X Ceramic Parts Company Limited
Description: Large Diameter 422mm Silicon Carbide Mechanical Seal SiC RBSiC silicon carbide mechanical seal ring has the advantages of high strength, good thermal conductivity, low density, high hardness, good thermal shock resistance, wear resistance and corrosion resistance. Whether
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Accuris
Description: Mechanical standardization of semiconductor devices Part 6-8: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for glass sealed ceramic quad flatpack (G-QFP)
-
Supplier: Accuris
Description: Mechanical Standardization of Semiconductor Devices - Part 6-8: General Rules for the Preparation of Outline Drawings of Surface Mounted Semiconductor Device Packages - Design Guide for Glass Sealed Ceramic Quad Flatpack (G-QFP)
-
-
Supplier: Accuris
Description: Mechanical standardization of semiconductor devices - Part 6-8: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for glass sealed ceramic quad flatpack (G-QFP)
-
Supplier: CSA Group
Description: IEC 60191-6-8:2001 provides the common outline drawings and dimensions for all types of structures and composed materials of glass sealed ceramic quad flatpack (hereinafter called G-QFP). The object of this design guide is to standardize outlines and obtain interchangeability of G-QFP.
-
Description: IEC 60191-6-8:2001 provides the common outline drawings and dimensions for all types of structures and composed materials of glass sealed ceramic quad flatpack (hereinafter called G-QFP). The object of this design guide is to standardize outlines and obtain interchangeability of G-QFP.
-
Supplier: CSA Group
Description: Preface CSA Group's 2015 Gas Trade materials reference the Red Seal Program's trade outlines for your preparation to become a nationally recognized gasfitter. Please visit the Red Seal Program's website for more details. Unit 6 - Technical manuals, specifications, drawings, and
-
Supplier: Brookfield Industries, Inc.
Description: Mechanical Lift Hinge Kit for Doors weighing up to 500 lbs For use on personnel size acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides A full mortise (2) hinge kit comprised of: (1)
- Length: 5 inch
- Open Width: 5.75 inch
- Features: Other
- Leaf Material: Steel
-
Supplier: SAE International
Description: seal. Included in the document is a compilation of present practices, as in a description of the various types of seals, material combinations, design data, tolerances, drawing format, qualification and inspection information, and quality control data. The terminology used
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended as a guide in the usage of mechanical face seals for the passenger car air-conditioning compressor application. Included in this guide is a compilation of present practices; for example, a description of various type seals, material
-
Supplier: SAE International
Description: This SAE Recommended Practice is intended as a guide in the usage of mechanical face seals for the passenger car air-conditioning compressor application. Included in this guide is a compilation of present practices; for example, a description of various type seals, material
-
Supplier: Broadcom Inc.
Description: product is capable of operation and storage over the full military temperature range and may also be purchased with full MIL-PRF-38534 Class H testing (HSSR-7111), or from the DSCC Standard Microcircuit Drawing (SMD) 5962-93140. The devices are manufactured and tested on a MIL-PRF-38534
- Isolation Voltage: 1,500 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: AC, DC
-
Supplier: SAE International
Description: die/sheet/blankholder interface. Traditionally, such leaks have been successfully addressed through the use of a seal bead. However, for advanced die technologies that result in reduced cycle times (such as hot draw mechanical performing, which combine aspects of mechanical
-
Supplier: AENOR
Description: Mechanical standardization of semiconductor devices -- Part 6-8: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for glass sealed ceramic quad flatpack (G-QFP).
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included 2-year warranty Download Mechanical Ratings Chart Download 3-D Drawings Download 2-D Drawings
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: WorldWide Electric Corporation
Description: gearing for life Extended gear centers and tooth contact Metal reinforced double lip, spring loaded oil seals Dimensional drop-in for all major makes Torque arm included Made in Taiwan (highest level of manufacturing expertise) 3-year warranty Download Mechanical Ratings Chart Download
- Gear Ratio: 15 (X : 1)
- Reducer Style: Shaft Mount
-
Supplier: WorldWide Electric Corporation
Description: mounting holes for all angle mounts Epoxy paint applied to the outside of reducer to protect against rust Hollow output bores with plug-in output shafts 1-year warranty Download Mechanical Ratings Chart Download CALM 3-D Drawings Download ALM 3-D Drawings Installation &
- Gear Ratio: 40 (X : 1)
- Maximum Input Power: 0.39 HP
- Gearing: Worm
-
Supplier: Electro Optical Components, Inc.
Description: This is due to the strong mechanical adhesion of the metal directly to the silica cladding during drawing process. Applications: High temperature environments Harsh Chemical environments Nuclear radiation High Power Laser delivery Medical applications Soldered fiber bundles
- Numerical Aperture: 0.12 to 0.26
- Bending Radius: 100 to 200 mm
- Operating Temperature: -270 to 600 C
- Features: Metallized
-
Supplier: OMEGA Engineering, Inc.
Description: turbulence will generally not cause false switching. The cable can be fixed to a pipe, or the accessory counterweight can be used by slipping it over the cable (see drawing). The mechanical SPDT switch has no potentially dangerous mercury, is rated for 15A at 250 Vac, and can switch
- Maximum Operating Pressure: 75 psi
- Features: Controller Functions, Electromechanical Switch, Single Pole, Double Throw (SPDT)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: TE Connectivity
Description: Contact Type : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Other Backplane Connector Comment : Dust cover not included., Customer marking, see drawing. Product Type Features
-
Supplier: TE Connectivity
Description: Signal ULTRA-LITE Connector : No Other Comment : See drawing for additional product information., AMP, date code & part number marking, see drawing. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System :
- Current Rating: 5 amps
- Number of Contacts: 15 #
- Connector Type: D-Sub, Wire-to-Wire Connector
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2
-
Description: Extensive quality controls are employed in the manufacture of this alloy to ensure uniform physical and mechanical properties for ease in deep drawing, coining, stamping and machining.
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 49,000 psi
- Elongation: 42 %
- UNS Number: 94,610
-
Supplier: Kelco Industries
Description: analysis, together with a detailed Mechanical Piping Review, will ensure that your mechanical system will function as intended for its useful service life.
- Capabilities: Certification, Evaluation, Field Evaluation / On-site Inspection
- Forms Tested / Certified: Components / Parts
- Applications / Industry: HVAC, Plumbing and Lighting
- Features: Specialty / Other
-
Description: Mechatronics Optical applications Machine-construction Positioning Guide parts Coatings, Transport ceramic rollers Ceramic Dies Textile machine parts, Furnace parts Rotating equipment Ceramic Sliding Bearings Ceramic Ball bearings Mechanical seals Ceramic Plungers Ceramic Valves /
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Saint-Gobain Coating Solutions
Description: finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Polyguard Products, Inc.
Description: application over every insulation; each type of insulation application has its own intricacies; consult your design engineer and Polyguard for technical assistance or detail drawings. ZeroPerm is not intended as a mechanical fastener or a mechanically protective jacketing system.
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Technical Courses and Programs - Introduction to Geometric Dimensioning & Tolerancing (GD&T) - Y14.5Supplier: ASME Learning & Development
Description: Designed for those who use the ASME Y14.5 Dimensioning and Tolerancing Standard, this course covers most of the geometric dimensioning controls used on mechanical engineering drawings. Theoretical and practical concepts of each of the geometric controls are explained relative to
- Type: Course
-
Technical Courses and Programs - Introduction to Geometric Dimensioning & Tolerancing (GD&T) - Y14.5Supplier: ASME
Description: Designed for those who use the ASME Y14.5 Dimensioning and Tolerancing Standard, this course covers most of the geometric dimensioning controls used on mechanical engineering drawings. Theoretical and practical concepts of each of the geometric controls are explained relative to
- Type: Course
-
Technical Courses and Programs - Introduction to Geometric Dimensioning & Tolerancing (GD&T) - Y14.5Supplier: ASME Standards and Certification
Description: Designed for those who use the ASME Y14.5 Dimensioning and Tolerancing Standard, this course covers most of the geometric dimensioning controls used on mechanical engineering drawings. Theoretical and practical concepts of each of the geometric controls are explained relative to
- Type: Course
-
Supplier: ASME Learning & Development
Description: based on the functional requirements while also considering the cost implications for final assembly. This course covers most of the geometric characteristic symbols used in mechanical drawings. Theoretical and practical concepts of each symbol are explained relative to design,
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME
Description: based on the functional requirements while also considering the cost implications for final assembly. This course covers most of the geometric characteristic symbols used in mechanical drawings. Theoretical and practical concepts of each symbol are explained relative to design,
- Type: Course
- Delivery: Internet / Online
Find Suppliers by Category Top
Featured Products Top
-
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Metal Ring Seals are highly customized components in mechanical design. Have you spent so much effort on researching but still have no clear picture? Here is the solution (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PPE offers a comprehensive design and modelling service for seals, custom moulded elastomers and bonded components. Typical services include: Material recommendations, based upon chemical and mechanical constraints. O-ring size optimisation to maximise sealing (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Gaskets are flat sealing devices that are positioned strategically between two or more surfaces, such as pipe components or mechanical assemblies. The main function of a gasket is to prevent liquids, gases, or (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
valued for outstanding hardness, high thermal conductivity, wear resistance, chemical stability, low thermal expansion, and performance in extreme environments. These characteristics make SiC a practical material option for components such as mechanical seals, pump and fluid-handling parts, semiconductor (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Electromechanical Actuators (ZA Series) replace complex, high-maintenance fluid networks with a clean, modular mechanical drive system. When compared to legacy hydraulic and pneumatic systems, the ZIMM ZA Series excels across four primary performance pillars (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
external bearings. Maintain seal integrity under low-speed rotation (0–30 RPM). Operate reliably under pressure up to 1.6 MPa and temperature from -40°C to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Test report for run-in acceptance testing of Project W-151 300 HP mixing pumps
Column Water Flow through the Lower Mechanical Seal The mechanical seal drawing (See Section 8.2.3) states that the design flow rate through the seal is 250 cc/hour.
-
A Practical Guide to Compressor Technology 2nd Edition
(3) Mechanical seal drawing and bill of materials .
Indicates content that may require registration and/or purchase.