Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8"
- Measuring Range: 8 to 48 inch
- Column Height: 8 to 48 inch
- Features: Analog Meter / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Krueger Sentry Gauge Co.
Description: The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and
- Measuring Range: 6 to 110 inch
- Column Height: 6 to 110 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings
- Maximum Operating Pressure: 900 psi
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Krueger Sentry Gauge Co.
Description: The Gfk gauge is a lower profile fill gauge with an all metal top construction for maximum durability. Internal wetted components consist of Galvanized Steel Rods, HDPE Floats, and an Aluminum Bushing. Due to a different joint configuration, this gauge is only available from 8"
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Gems Sensors & Controls
Description: Level Gauges feature the same patented flag and guide assemblies used on our alloy versions, so you can be assured of excellent visibility and long-life reliability. Accessory Options: Transmitters, Indicating Scales and Switch Modules
- Measuring Range: 228 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 280 F
- Column Height: 228 inch
-
Supplier: Krueger Sentry Gauge Co.
Description: The Therma Type H Liquid Level Gauge is a reliable, swing arm type tank gauge used for measuring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. This liquid
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Alfa Laval Inc.
Description: Electronical pressure gauge Thermometer Alfa Laval instrumentation is part of the Alfa Laval tank equipment portfolio, which includes agitators and mixers, tank cleaning machines, tank covers and other tank accessories.
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: KOBOLD Instruments, Inc.
Description: level indication. The NBK tanktop mounted indicators are used for continuous indication, transmission and monitoring of tank level. A sealed float inside the tank is connected to a magnetic carrier in the indicating tube. The magnetic carrier operates magnetic roller
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Qualitrol Company, LLC
Description: Hydro-mechanical, capillary based, oil level indicator (liquid level gauge). Provides accurate indication of level at the safest and most convenient location, eye level. Designed for use in even the highest conservator tanks. Includes integrated
- Media Type: Liquid
-
Supplier: Alfa Laval Inc.
Description: transmitter Pressure gauge Thermometer Alfa Laval tank equipment instrumentation is part of the Alfa Laval tank equipment portfolio, which includes agitators and mixers, tank cleaning machines, tank covers and other tank accessories.
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Taylor Dynamometer, Inc.
Description: shafts 1 1/2" NPT mechanical fuel level gauge All plumbing pre-connected Slim tank design Secondary containment tank Fuel cooler Prime pump
-
Supplier: Uehling Instrument Company
Description: The Tank-O-Meter® is used extensively throughout the Dairy, Food, Chemical and Pharmaceutical Industries, along with the U.S. Navy, Commercial Marine, Power Plants, Cosmetic Manufacturing Plants, Municipalities, Water Treatment Facilities, Distilleries, Breweries, and wherever there is a need
- Display Type: Analog Meter
- Features: Gauge, Other, Vacuum
- Media: Hazardous, Liquid
-
Supplier: Uehling Instrument Company
Description: Tank liquid level (any tank shape, vented or closed to atmosphere), wells, watertowers, reservoirs, sumps, sewage/water treatment, acids, caustics, chemicals, pharmaceutical products, fuels/oils, solvents, marine, paint/varnish, polymers. Measurement of gauge,
- Working Pressure Range: 150 psi
- Operating Temperature: 0 to 130 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: KOBOLD Instruments, Inc.
Description: control of liquid levels. Any medium with viscosity less than 200 cPs is a candidate. KOBOLD's bypass design relies on the hydrostatic pressure principle to display tank level in a side mounted measuring chamber. A float, containing a ring magnet, rises and falls with the liquid
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Gems Sensors & Controls
Description: tranquil storage day tanks to the challenge of off-highway vehicle fluids tank gauging. Minimum order for this series is 250 units. Applications: Generator Sets Fuel tanks Reclamation Systems Coolant Reservoirs Auto Transmissions Fluid Reservoirs OHV Fuel Tanks Storage
- Measuring Range: 24 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Mounting Options: Bottom Mount, Top Mount
-
Supplier: UL Standards & Engagement
Description: associated with the effects of Climate Change are included in Appendix B. 1.2 These requirements cover the following tank accessories intended for installation in, on or connected to the storage tank or supply tank in accordance with the manufacturer's instructions: a) Liquid
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V excitation.
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: UL Standards & Engagement
Description: and liquid level gauges. c) Part III Structural and Containment Products (reserved for future use) - applies to metallic components such as access devices, manways, supports, and dikes. d) Part IV Corrosion Protection Products (reserved for future use) - applies to components such as
-
Supplier: Solutions with Innovation, LLC
Description: The TR30240 is a low cost, reed switch type transmitter designed to provide fuel level monitoring to panel mounted fuel gauges in marine and stationary tank applications. Vertically mounted and typically manufactured with a stainless stem and Buna-N float, the TR30240 is also
- Measuring Range: 120 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Level Measurement Type: Continuous Level
-
Supplier: King Engineering Corporation
Description: deflection of the diaphragm is not directly measured. Additionally, pressure based measurement is unaffected by liquid foam or vapor layers within the tank. KING-GAGE TeleSensor units combine accuracy, rugged durability, reduced maintenance, and long term stability for liquid level
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: American Sensor Technologies, Inc. - AST
Description: level, or gauge pressure. Using LVDT technology and AST's advanced electronics, the AST5100 delivers accurate, repeatable measurements.
- Working Pressure Range: 0 to 1.81 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Current
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: Central Marine Diesel
Description: the engine speed to match power demand), large super quiet muffler, frame mounted 3 gallon fuel tank w/ fuel gauge and a sound level of only 60 dB(A). DOES NOT INCLUDE LP HOSE & TANK.
- Wattage: 2,500 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Description: Processing Deaeration/Degasification Extruders Filtration Solvent Distillation/Vapor Recovery Dehydration/Evaporators Vacuum Chilling Features: KINNEY KLRC Liquid Ring Vacuum Pump with mechanical seals Oil to water heat exchanger Flow range: 20 - 560 CFM (35 - 950 m³/h) Vacuum levels
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: UL Standards & Engagement
Description: associated with the effects of Climate Change are included in Appendix B. 1.2 These requirements cover the following tank accessories intended for installation in, on or connected to the storage tank or supply tank in accordance with the manufacturer's instructions: a) Liquid
-
Supplier: Winters Instruments
Description: variety of pressure ranges• Other options can be specified• 1 year warrantyApplications: • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Description: (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Breaker Technology, Inc.
Description: mining. Revolutionary Vibratory Pick Scaling Head brings mechanical scaling to a new level by combining the action of a pry-bar, pick and breaker into a simple robust attachment. Results are production increases of up to 50%, extremely low operating costs, reduced operator fatigue and
-
Supplier: Eaton Cooper Power Systems
Description: (4) Cooling radiators are welded directly to the tank Dial-type thermometer Dial-type liquid level gauge Pressure vacuum gauge Cover mounted automatic pressure relief device Pressure test connection 1” upper fill plug with filter press connection 1” drain valve with
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: increased cooling surface area to provide significantly more cooling capacity than conventional systems. Separate Circuit Aftercooler AMOCS features a new Separate Circuit Aftercooler and aftercooler water pump, along with a variable fan drive. It also has a ground level sight gauge
- Horsepower: 474 HP
- Operating Weight: 107,548 lbs
- Features: Other
-
Supplier: UL Standards & Engagement
Description: and liquid level gauges. c) Part III Structural and Containment Products (reserved for future use) - applies to metallic components such as access devices, manways, supports, and dikes. d) Part IV Corrosion Protection Products (reserved for future use) - applies to components such as
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water pressure at engine inlet below danger level
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet Thin-gauge Perforated Foils
: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered). It is always best to contact Dexmet so that we can recommend a product that is suitable for your application, or help in developing a perforated (read more)
Browse Metal Foils and Foil Stock Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
a printed circuit board and can be mounted outside the tank. Thanks to their high sensitivity the level sensors can measure precisely even through tank walls with a thickness of up to 8 mm (0.3 inches). Measurement is possible despite an air gap between the tank and the sensor. Fill levels of up to (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
safeguard against corrosion. Moreover, Cygnus gauges work with a selection of Cygnus’ single-crystal and twin-crystal probes to suit varying corrosion levels and different materials. In terms of safety, regular maintenance is a top priority for industries handling hazardous materials or (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
2025. Cygnus 1 Ex PRO Ultrasonic Thickness Gauge (UTG) is designed for taking reliable ultrasonic thickness measurements (UTM) in all hazardous gas Zones (0, 1, 2), coal mines and combustible dust Zones (21, 22). This anniversary kit includes (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
component in a water tank, to the pressure decay detection in pressurized parts, up to the use of tracing gas. Assembly Machines A modern manufacturing line is designed to deliver a final product with high reliability and ever increasing performance. Assembly Machines (read more)
Browse Motor Test Equipment Datasheets for Marposs Corp -
sensor is built on advanced strain gauge technology. It integrates high-sensitivity strain gauges into a rugged, compact elastic body. When external forces or torques act on the sensor, the elastic body deforms slightly, and the strain gauges convert this deformation into measurable electrical (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
system—realizing full-dimensional, high-precision mechanical perception, with a measurement accuracy of up to 0.1% FS, laying a solid foundation for the "delicate operation" of coffee robots. Application in Coffee Collaborative Robots: Reproduce Barista-Level Craftsmanship. Coffee (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Gauge Your Level Instrumentation Options
The pharmaceutical industry is not unlike other industries in its quest for better performing and more reliable instrumentation. And in the specific case of continuous level measurement, drugmakers increasingly are choosing fully solid-state, non-mechanical devices that deliver higher accuracy
More Information Top
-
Instrumentation for measuring oil product output — State and prospects
Besides float- mechanical level gauges , tank farms of oil-product supply companies in the country use other types of level gauges: Vertical', Utro-2, Utro-3, Kvant, Radius-M, UI~M-1, UGR-1M, RU.PT-1, RU.PT-2, and others.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
Storage tank level gauges and alarms (regular mechanical function testing/visual inspections).
-
Level Gauges
• Mechanical level gauges- A mechanical level gauge monitors levels of underground storage tanks .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Underground Storage Tanks > Standards > Standard Test Procedures for Evaluating Leak...
You may take measurements using a gauge stick or a mechanical or electronic tank level monitor.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
• Conduct regular visual inspection of storage tank level gauges and alarms; test the mechanical functions regularly.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
• Conduct regular visual inspection of storage tank level gauges and alarms; test the mechanical functions regularly.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > Requirements and Pollution...
• Conduct regular visual inspection of storage tank level gauges and alarms; test the mechanical functions regularly.
Indicates content that may require registration and/or purchase.