-
Supplier: Airotronics
Description: TGPL series Cube Relay Single Shot On Make timers are a unique combination of digital CMOS timing circuitry with a relay output in a compact 2" x 2" configuration. These units provide the same functional performance as plug-in relay timers, but at significant cost savings. Key
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.5 ±%
-
Supplier: Specialty Product Technologies
Description: The TF series timer is a low cost, manually set, synchronous motor driven timer, adjustable to a selected timer interval by a pointer knob. The TF is available in 6 time ranges from 1 minute to 11 hours.
- Output / Interface: Mechanical Switch / Relay
- Mounting: Panel / Flange Mount
- Programming: Potentiometers / Dials
- Time Range: Single Time Range
-
Supplier: Specialty Product Technologies
Description: The HQ4 series 48 percentage timer is an accurate, economical, enclosed percentage timer designed for use in applications where a repetitive ON time of a fixed cycle needs to be variable. Ideal for irrigation controls, chemical feeding, program temperature controls, electric heaters,
- Minimum Time Setting: 15 seconds
- Maximum Time Setting: 2 hours
- Operating Temperature: -10 to 140 F
- Output / Interface: Current, Mechanical Switch / Relay, Voltage
-
-
Supplier: Specialty Product Technologies
Description: The BRE series reset timers are microprocessor driven. They provide an accurate adjustable time delay between the actuation of the control circuit and the operation of the load switches.
- Minimum Time Setting: 0.049999999999999975 seconds
- Maximum Time Setting: 10 hours
- Setting Accuracy: 3 ±%
- Operating Temperature: -10 to 140 F
-
Supplier: Specialty Product Technologies
Description: The DG100 is a solid state timer housed in a 1/8 DIN, molded NORYL® case. The timer uses CMOS integrated circuits for the timing function. The DG100 series timer is available in 16 time ranges from 3.5 seconds to 30 hours. The DG200 series timer is a microprocessor based,
- Minimum Time Setting: 0.3499999999999998 seconds
- Maximum Time Setting: 30 hours
- Setting Accuracy: 10 ±%
- Repeatability: 0.1 ±%
-
Supplier: CARLO GAVAZZI Automation Components
Description: Combined function timer with asymmetrical recycler, one shot time and two state delay on operate functions. Individual selection of the time ranges from 0.1 s to 100 h. For mounting on DIN-rail (DCB01) or Plug-in (PCB01). Time range 0.1 s to 100h 4 knob selectable functions: Aa - Asymmetrical
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Process Technology
Description: and up to eight on/off operations per day. Suitable for panel mounting. Compact vapor resistant, gasketed plastic enclosure. Certifications: cULus SPECIFICATIONS Single pole, double throw switch (120 volts, 50/60 Hz) rated: 16 amps switching capacity. 14°F (-10°C) to 131°F (55°C) ambient
- Number of Digits (or Characters): 4
- Operating Temperature: 14 to 131 F
- Functions: Interval Delay Timer
- Programming: Keypad, None
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of Motorized Cycle Timers are used to control multiple timing related functions in machinery or appliances. Single and Multi-Cam Cycle Timers available. Factory pre-set or field adjustable for controlling circuit "On/Off" duration.
- Setting Accuracy: 0.5 ±%
- Functions: Delay Cycle
- Output / Interface: Frequency, Mechanical Switch / Relay, Voltage
- Number of Functions: Multi-function
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi-voltage timer with 7 knob selectable functions and 7 knob selectable time ranges within 0.1s and 100h. For mounting on DINrail (DMB01) or Plug-in (PMB01). Time range 0.1 s to 100 h 7 knob selectable functions: Op - delay on operate, In - interval, Io - interval on trigger open, Id -
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi-voltage timer with 7 knob-selectable functions and 7 knob-selectable time ranges within 0.1s and 100h. For mounting on DIN-rail. Housing 17.5 mm wide for SPDT version and 35.5 mm for DPDT version, suitable both for back and front panel mounting. Wide power supply range: 24 VDC and 24 to
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: CARLO GAVAZZI Automation Components
Description: Multi voltage true delay on release timer with 4 time ranges from 0.1 to 600 s selectable by DIP-switches. For mounting on DIN-rail (DBB01) or Plug-in (PBB01). Time range 0.1 to 600 s - capacitor powered 4 time ranges selectable by DIP-switches Knob-adjustable time setting Automatic start
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 0.16666666666666666 hours
- Repeatability: 0.2 ±%
- Operating Temperature: -4 to 140 F
-
Supplier: Marsh Bellofram Group of Companies
Description: Classic design Convenient, continuous adjustment. Available in choice of 15, 30, and 60 sec. time cycles. 60 Hz. 3/8" self cleaning silver contacts.
- Minimum Time Setting: 15 seconds
- Maximum Time Setting: 0.016666666666666666 hours
- Repeatability: 0.1 ±%
- Number Input Channels: 1
-
Supplier: ABB Inc.
Description: CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest flexibility in
-
Supplier: Marsh Bellofram Group of Companies
Description: Industry standard digital timer Adjustable range 0.01 sec. to 999 hours High brightness VF display High noise immunity UL recognized
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 999 hours
- Setting Accuracy: 0.01 ±%
- Repeatability: 0.001 ±%
-
Supplier: ABB Inc.
Description: CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The
-
Supplier: Marsh Bellofram Group of Companies
Description: Direct Replacement For Electromechanical Timers Two Timing Modes Data Retention with EEPROM Memory or Battery Five Time Ranges Simple Keypad Time Setting Sealed Faceplate Keypad Lockout of Time Setting Easy Programming Instantaneous Contacts Directly Track the Control Input
- Minimum Time Setting: 0.0010000000000000022 seconds
- Maximum Time Setting: 199 hours
- Number Input Channels: 4
- Number of Digits (or Characters): 4
-
Supplier: ABB Inc.
Description: The CT-C range combines lower cost with higher value and performance by offering essential functions in a 17.5 mm housing, freeing up room in any control cabinet. The range includes 11 devices, offering both single and multifunctional types, with a time range from 0.05 seconds to 100 hours.
-
Supplier: Marsh Bellofram Group of Companies
Description: Five Time Ranges From 0.001 Sec Replaces Most Electro-Mechanical Timers Six Single-Cycle and Eight Repeat-Cycle Timing Modes Easy Programming 7/16" High LCD Display Sealed Faceplate Keypad Lockout of Time Setting Internal Cycle Counter Data Retention Memory with EEPROM Circuitry
- Number Input Channels: 2
- Number of Digits (or Characters): 4
- Digit Height: 0.4375 inches
- Operating Temperature: 32 to 140 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: SHAFT ROTATION monitors, frequently called ZERO SPEED or TACHOMETER relays operate when the pulses (usually generated by a proximity switch) received fall below a user selected set point. This situation is sometimes caused by something jamming the machine. The motor(s) draws excessive current
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 4 to 8
- Digit Height: 0.3543307086614173 inches
- Operating Temperature: 14 to 140 F
-
Supplier: UL Standards & Engagement
Description: standard applies to manual controls when such are electrically and/or mechanically integral with timers. 1.4 Replacement: This standard applies also to timers incorporating electronic devices, requirements for which are contained in Annex H. This standard applies also to timers
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.91 is a electronic staircase timer with 1 functions (signal ON pulse timer) with all 2 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton configuration”. Other features include: Time setting from 30 seconds to 20 minutes “Zero crossing” load switching
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer functions: delayed ON, delayed OFF, temperature
- Temperature Range: 572 F
- Capacity: 14.299999999999999 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Finder S.p.A. con unico socio
Description: Type 14.81 is a electronic staircase timer with 1 functions (staircase timer + maintenance function) with all 4 terminal on same side. Suitable for 3 or 4 wire systems, via “pushbutton configuration”. Other features include: 110…125 V AC supply Time setting from 30 seconds to 20
-
Description: timers utilized as part of a control system or timers which are mechanically integral with multifunctional controls having non-electrical outputs. This standard does not apply to time-delay switches (TDS) within the scope of IEC 60669-2-3. This standard applies to the inherent safety,
-
Supplier: CSA Group
Description: timers utilized as part of a control system or timers which are mechanically integral with multifunctional controls having non-electrical outputs. This standard does not apply to time-delay switches (TDS) within the scope of IEC 60669-2-3. This standard applies to the inherent safety,
-
Supplier: Time Mark Corporation
Description: The Model 301 Programmable Timer is designed to replace over 100 standard timers. The Model 301 can be set for one of five functions, covers four timing ranges, and has a power supply for any AC/DC voltage from 10 to 28 Volts or 40 to 260 Volts. An SG version of this model is available
- Minimum Time Interval: 0.15 to 15 seconds
- Maximum Time Interval: 0.01 to 1.0666666666666667 hours
- Operating Temperature: -20 to 140 F
- Input Controls: Analog
-
Description: Applies to the inherent safety, to the operating values, operating sequences and to the testing of timers used in, on or in association with household and similar equipment. Applies also to manual controls where such are electrically and/or mechanically integral with timers.
-
Supplier: Allied Electronics, Inc.
Description: TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,11 PIN,Screw Connect
-
Supplier: BINDER Inc.
Description: to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device
- Chamber Capacity: 24.7 cubic feet
- Features: Built-in Alarms, Interior Lights
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C Digital temperature setting with an accuracy of a tenth of a degree MS controller with several timer functions Controller
- Chamber Capacity: 4.1 cubic feet
- Features: Built-in Alarms, Stackable
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: BINDER Inc.
Description: to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device
- Chamber Capacity: 1.9 cubic feet
- Features: Built-in Alarms, Interior Lights, Stackable
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: UL Standards & Engagement
Description: standard applies to manual controls when such are electrically and/or mechanically integral with timers. 1.4 Replacement: This standard applies also to timers incorporating electronic devices, requirements for which are contained in Annex H. This standard applies also to timers
-
Supplier: RS Components, Ltd.
Description: MECHANICAL DAILY TIME SWITCH
- Number Input Channels: 1
-
Supplier: Littelfuse, Inc.
Description: re-set switch at this time - cycle will start again. After a further 20 seconds, lights blink three times at a faster rate and then switch Off. Operator may re-set switch at this time - cycle will start again. Compact (4x3x1”) unit can mount anywhere on vehicle and is sealed to
-
Supplier: Littelfuse, Inc.
Description: re-set switch at this time - cycle will start again. After a further 20 seconds, lights blink three times at a faster rate and then switch Off. Operator may re-set switch at this time - cycle will start again. Compact (4x3x1”) unit can mount anywhere on vehicle and is sealed to
Find Suppliers by Category Top
Featured Products Top
-
engineered to exceed 100,000 cycles under full mechanical, electrical and thermal loads. TYPICAL APPLICATIONS: Series TBS air switches provide on/off switching for a large variety of electrical devices including (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
conditions and assure uninterrupted service under extreme shock and vibration. As with all Tecmark® products, series 3000 switches provide superior performance and 100,000 cycle life under full mechanical, electrical and thermal loads (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
industries. We're a leading supplier of pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. Focused on OEMs' Needs. What makes Tecmark different is our ability to (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
industries. We're a leading supplier of pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. Focused on OEMs' Needs. What makes Tecmark different is our ability to (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
performance and build quality. We also offer further customization options for specialized applications. Some available options include, but are not limited to: Modulation control Speed controllers Timers Mechanical stops Position feedback for (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
controllers Timers Mechanical stops Position feedback for modulating and open/close configurations Visual position feedback for L-Port & T-Port valve configurations Motor brakes Declutching manual override with hand wheel (hand wheel (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
further customization options for specialized applications. Some available options include, but are not limited to: Modulation control Speed controllers Timers Mechanical stops Position feedback for modulating and open/close configurations (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Can I wire a reznor unit heater to be controlled from a switch... - Self Help Forums
You could also go with a rotary mechanical timer switch instead of a normal wall switch so you don't even have to remember to turn the switch off.
-
timer switch - Self Help Forums
Your other option would be to install a mechanical timer switch (like you see on hotel hot tubs).
-
A laboratory experiment to determine the dispersal response of Atlantic salmon ( Salmo salar ) fry to street light intensity
A mechanical timer switch (Grasslin, St. Georgen, Ger- many) was used to trigger a bespoke electronic timer (EFI Ltd, Lowestoft, U.K.) that both switched the day- time and night lighting on or off at the correct time and also increased or …
-
CR4 - Thread: Powering My AC Motor
Aside from the mechanical timer switch and the splitter that ran power to the heating element, the wires appeared to be pretty much directly connected to the mains feeds.
-
Dielectric Recovery and Shield-Currents in Vacuum-Arc Interrupters
A mechanical timer switches on the dc power supply consisting of two welders connected in series, and current consequently passes through the initially closed electrodes of two vacuum switches and the test interrupter.
-
On the cis to trans isomerization of prolyl-peptide bonds under tension.
Our findings give insight into how prolyl-peptide bonds might act as force-modulated mechanical timers or switches in the refolding of proteins.
-
High performance PLC controlled stepper motor in robot manipulator
perform all the logic functions previously achieved using electromechanical relays, drum switches , mechanical timers and counters [21.
-
Advantages of microprocessors versus discrete digital electronics in appliance controls
A discussion of simple controllers that can compete in applications typically relegated to switches and mechani- cal timers will be discussed, as well as more complex controllers such as those providing novel and useful features for top-of-the-line appliances.
-
Sell energy meter/power meter
• We can provide English timer, French timer, German timer, Swiss timer, Italy timer, Australian timer, Israeli timer, USA timer, count down timer, outdoor timer, weekly timer, 24 hours mechanical timer , timer switch , timer socket, waterproof timer, di...
-
Journal of Spacecraft and Rockets > Global Positioning System Sensor with Instantaneous-Impact-Point Prediction for Sounding Rockets
A GPS receiver can thus take over functions traditionally performed by me- chanical timers and barometric switches .
Indicates content that may require registration and/or purchase.