Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications.
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS06 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Assured Automation
Description: The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with potable cold water, and hot water.
- Pipe Diameter: 0.5 to 0.75 inch
- Liquid Volumetric Flow Rate: 6.6 to 1,056 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 122 F
-
-
Supplier: Radwell International
Description: MJ BRONZE BODY PULSE METERS (COLD FOR TEMPERATURES 105°F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 3/4". FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Accuris
Description: METERS, FLOW, MECHANICAL, VOLUMETRIC POSITIVE DISPLACEMENT, LIQUID, COLD WATER AND HOT WATER TYPE, NAVAL SHIPBOARD USE
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 100 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 1.32 to 26.4 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Clark Solutions
Description: movement. Our flow meters are suited to a wide range of applications where affordability, reliability and ruggedness are important considerations. Liquid flow meters are suitable for potable and nonpotable water, irrigation water, glycol-water
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 2.5 .. 50 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.66 to 13.2 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 1.32 to 66 GPM
- Operating Pressure: 0 to 145.0377 psi
- Operating Temperature: 41 to 140 F
-
Supplier: Bronkhorst USA
Description: Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 1 .. 60 lpm.
- Media Temperature Range: 32 to 194 F
- Liquid Volumetric Flow Rate: 0.264 to 15.84 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 41 to 194 F
-
Supplier: Accuris
Description: Measurement of Flow of Cold Potable Water in Closed Conduits Part 7: Specification for Single Mechanical Type Meters
-
Supplier: Proteus Industries Inc.
Description: Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to differences in viscosity. Proteus’ world-class calibration capability allows us to deliver
- Media Temperature Range: -40 to 140 F
- Liquid Volumetric Flow Rate: 0.2 to 4.5 GPM
- Operating Pressure: 250 psi
- Media Temperature: -40 to 140 F
-
Supplier: Badger Meter
Description: The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility.
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.606375 lbs/min
-
Supplier: Brooks Instrument
Description: Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Assured Automation
Description: plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 1 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 194 F
-
Description: meters based on mechanical principles incorporating electronic devices, used to meter the actual volume flow of cold potable water and hot water. It also applies to electronic ancillary devices. Generally ancillary devices are optional. The specifications of
-
Description: 4064-2:2005 also applies to water meters, based on electrical or electronic principles and to water meters based on mechanical principles incorporating electronic devices, used to meter the actual volume flow of cold potable water. It also
-
Description: least 1 MPa (10 bar) (0,6 MPa (6 bar) for meters greater than DN 500 and a maximum admissible temperature for cold potable water meters of 30 °C and for hot water meters of up to 180 °C, depending on the class. ISO 4064-3:2005 also applies to water
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in explosive hazardous
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: CSA Group
Description: ISO 16399:2014 applies to water meters intended for irrigation use (herein after referred to as water meters), regardless of the water quality used for this purpose, and specifies the requirements and certification procedures for water meters,
-
Supplier: CSA Group
Description: cold potable water meters of 30 °C; c) a MAT for hot water meters up to 180 °C, depending on class. In addition to meters based on mechanical principles, ISO 4064-4:2014 also applies to water meters based on electrical or electronic principles,
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Radwell International
Description: LIQUID FLOW MONITOR, WATER SETTING RANGE .2-1, ELETTA V SERIES FLOW SWITCH, PURELY MECHANICAL - REQUIRES NO POWER TO OPERATE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: General Pump
Description: The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow and 18 PSI from the city water supply and will
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 18.7 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Watts
Description: Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications.
- Features: CSA Mark, Double Throw (DT), Electro-Mechanical Switch, Insertion Type, Normally Open (NO), Single Pole (SP), UL, Velocity Meter
- Process Media Type: Liquid
- Meter Technology: Paddlewheel
- Electrical Output: Switch
-
Supplier: Clark Solutions
Description: The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube. By using a float with an integrated
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Clark Solutions
Description: proper calibrated flow of liquid to actuate the hermetically sealed reed switch. The flow swtches are broadly used as OEM components, in water & waste facilities, irrigation, HVAC equipment and any process where the materials of construction and function are suitable.
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 1 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -20 to 300 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Simple Economical Water Flow Totalizing 1/2" and 3/4" Sizes Rotatable Indicator 8 Digit Registration with 1/10th Gallon Sweep Rugged Bronze Body The KOBOLD WM series is a single jet, dry type, totalizing water meter. It is and ideal choice for a range of
- Number of Inputs: 1 inputs
- Display Types: Analog
- Local Interface: Analog Front Panel
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Suttner America Company
Description: Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 257 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord with Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available in single
- Features: Electro-Mechanical Switch, Insertion Type
- Process Media Type: Liquid
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Orange Research, Inc.
Description: unit it pushes against a spring-loaded piston magnet sensor. As the sensor magnet moves into proximity of the reed switch, the switch is activated. Flow Switch Calibration The switches are calibrated on increasing flow in the vertical position on water at 70 F. For other fluids
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
Find Suppliers by Category Top
Featured Products Top
-
a water balance calculation. Challenges The customer required an accurate and repeatable flow measurement solution that was easy to install and would not halt operations. Mechanical modification was not an option for verification of the (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Area Flow Meters Variable Area Flow Meters (Rotameters) measure flows in industrial piping with ease of installation, removal, and reading. Accurate, economical, and versatile, they come in various materials and measurement options, suitable for water treatment, chemical processing, and more (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
How a Vortex Flow Meter Works
Vortex flow meters are increasingly becoming the flow technology of choice for gas, liquid, and steam flow measurement. Vortex flow meters are ideal for measuring saturated and supersaturated steam in large facilities to improve steam production efficiency and allocation. Volumetric water flow
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
CR4 - Thread: Mechanical Water Flow Meter
Mechanical Water Flow Meter .
-
CR4 - Thread: Load Cell Compatability
Next in Forum: Mechanical Water Flow Meter .
-
CR4 - Thread: Simple Physics Question
Previous in Forum: Mechanical Water Flow Meter .
-
Modeling biological nutrient removal in a liquid–solid circulating fluidized bed bioreactor
Mechanical water flow meters (ERDCP See-Flo meter, IL, Table 2.
-
Energy Harvesting from Fluid Flow in Water Pipelines for Smart Metering Applications
The design of the radial-flux energy harvester is adapted to the housing of a conventional mechanical water flow meter enabling the use of standard components such as housing and impeller.
-
Physical variables driving epiphytic algal biomass in a dense macrophyte bed of the St. Lawrence River (Quebec, Canada)
Water velocity was estimated using either a mechanical flow meter (Global Water Flow Probe, model FP201) or, for slow currents or dense plant stands, from the drift of a floating sphere.
-
http://www.iosrjournals.org/iosr-jece/papers/Vol. 9 Issue 4/Version-1/A09410104.pdf
Previously some traditional methods were used such as mechanical meters in which water flow drives mechanical gears which drives moving arrow pointer on the water meter scale, such meter need to be read in customer premises which is time consuming process.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3751/1/Lim_Thesis_2008.pdf
Some solids such as limescale may deposit on the inside of the flow chamber of the mechanical water meter which may cause over-registration at mid-hi flowrates and under-registration at low flowrates (Arregui et al., 2005).
-
A New Test Rig for Accurate Nonparametric Measurement
and Characterization of Thermoelectric Generators
A manual valve adjusts the quantity of water arriving into the inlet manifold from the chiller, and the fluid flow is mea- sured by a mechanical flow meter ; the incoming water temperature is sensed by a thermocouple.
-
The estimation of waste substances in sugar mill process waters.
The importance of correct sampling and of correlating analytical results with vol. measurements (obtained by a V-notch water meter or mechanical or magnetic flow meter) is stressed.
Indicates content that may require registration and/or purchase.