-
Supplier: Accuris
Description: PLATING, MECHANICAL ZINC
-
Supplier: Accuris
Description: PLATING, MECHANICAL-ZINC
-
Supplier: Accuris
Description: PLATING, MECHANICAL - CADMIUM/ZINC
-
-
Supplier: Accuris
Description: PLATING, TIN/ZINC ALLOY, MECHANICALLY PLATED OVER FERROUS SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: SAE International
Description: This specification covers the requirements for three types and three classes of mechanically deposited cadmium, tin-cadmium or zinc coatings on metallic surfaces by impacting (peen plating).
-
Supplier: Technic, Inc.
Description: Technic’s MP300 offers many advantages over conventional hoist type plating systems. The MP300’s patented single piece flow automation reduces labor requirements, consumables as well as utilities costs, while providing high quality, repeatable performance. The MP300 delivers on lean
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Eastern Alloys, Inc.
Description: No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in
- Overall Width / OD: 2 to 22.8 inch
- Overall Thickness: 1.5 to 18 inch
- Overall Length: 23 to 33.6 inch
- Tensile Strength (UTS, Break): 41,000 psi
-
Supplier: TE Connectivity
Description: Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 8-32 Packaging Features Packaging Method : Package Packaging Quantity : 5000
- Features: Other
- Mounting Options: Terminal Strip
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Die Cast Zinc Alloy Primary Product Plating Material : Zinc Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Box Packaging Quantity : 7 Product Type Features Connector Hardware Accessory
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 10 MM [.393 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware
- Geometry: Straight
-
Supplier: ITW Switches USA
Description: The 57M series has a rugged zinc alloy housing with velour chrome or mirror black plating. These Electro-mechanical switches are available with either maintained or momentary action and feature Gold plated contacts or solder terminals. It is ideal for a multitude of
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 48 volts
- Features: Dustproof, Illuminated Switch, RoHS, Weather Resistant / Waterproof
- Actuator Specifications: Flush Pushbutton
-
Supplier: NBK America LLC
Description: treatments: LEM----Made of steel / ferrosoferric oxide film (black) LEME----Made of steel / electroless nickel plating LEMS----Made of stainless steel LEME has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color
- Operating Load: 4.7208 lbs
- Type: Lever / Control Head
-
Supplier: NBK America LLC
Description: ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part.
- Operating Load: 26.976 lbs
- Type: Lever / Control Head
-
Supplier: Advanced Antivibration Components - AAC
Description: strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion • Inverted hub to decrease overall length • Rounded corners to prevent cutting • Precision swaged mechanical crimp • Agma Class 2 bore
- Bore Diameter: 0.5511814 inch
- Coupling Diameter: 1.00000054 inch
- Coupling Length: 1.8897648 inch
- Angular Misalignment: 15 degrees
-
Supplier: TE Connectivity
Description: 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .8 MICM [31.5 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area
- Current Rating: 3 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 8
- Contacts Pitch: 2.54 mm
-
Supplier: Advanced Antivibration Components - AAC
Description: added strength • Absorbs angular and lateral misalignment • Full wraparound design stays securely in hub • Tough polyurethane material is strong, flexible, cut- and tear-resistant OUTSTANDING HUB FEATURES: • Annealed steel for maximum strength • Zinc plating to resist corrosion •
- Bore Diameter: 0.1875 inch
- Coupling Diameter: 0.6875 inch
- Coupling Length: 1.125 inch
- Angular Misalignment: 10 degrees
-
Supplier: Technic, Inc.
Description: Operation of plating baths Care and control of plating baths Chemical and physical analysis of plating baths Troubleshooting of plating baths Case histories and practical examples Specially prepared troubleshooting tables The Plating Baths, Part 4: Silver, Tin,
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
-
Supplier: Renold Canada
Description: Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to
- Non-standard Chain Pitch: 0.25 to 2 inch
- Tensile Strength: 2,000,720 to 62,944,000 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain, Double Pitch
-
Supplier: Renold Jeffrey
Description: Renold Hydro-Service® chains are treated with a mechanical zinc plating process with additional coatings applied for extra corrosion protection. The corrosion resistance of this coating in many wet, humid, saltwater or other moisture-related applications is far superior to
- Rollers: Rollers
- # of Strands: Single
-
Supplier: M&P Manufacturing USA, Inc.
Description: In-House Tool Making Precision Die Casting Aluminum Zinc Zamac Investment Casting Ferrous and Non-Ferrous Permanent Mold or Gravity Casting Aluminum Zinc Brass Copper Sand Casting Ferrous and Non-Ferrous Large geometry capability Complete Secondary Precision Machining Milling or
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Stainless Steel, Steel / Alloy Steel, White / Low Melting, Zinc / Zinc Alloy
- Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
- Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
- Casting Type: Die Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
-
Supplier: Tengco, Inc.
Description: Tengco is an Importer/Distributor supplying Custom Manufactured Cold Formed metal parts. Our capability ranges from standard stock fasteners to high volume proprietary cold formed specials. For over 35 years, we have developed a worldwide network of high end cold heading factories that can
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
- Secondary Operations: Coating / Plating, Drilling / Tapping, Grinding, Heat Treating / Stress Relieving, Knurling, Machining, Mechanical Assembly, Surface Finishing, Welding
- Capabilities: Cold Forming, Cold Heading, Orbital Forming, Thread Rolling
- Features: East Asia / Pacific Only, North America, Other, Southwest US Only, United States Only
-
Supplier: Control Plastics, Inc.
Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous
- Services: Assembly, Design Assistance, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Painting / Powder Coating, Plating, Stamping
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: HAVE, Inc.
Description: Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.0 mm¦/18 AWG Capacitance between contacts: = <:7 pF Mechanical Lifetime:>:1000 cycles Insertion / withdrawal force: = <:20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating
- Connector Type: Audio / Video Connector
- Gender: Male / Plug
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: 1 G Ohm Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mm¦/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >:1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: HAVE, Inc.
Description: Dielectric strength: 1500 V dc Rated current: 10 A AWG: 1.5 mmâ-"/16 AWG Capacitance between contacts: = 7 pF Mechanical Lifetime: >1000 cycles Insertion / withdrawal force: = 20 N Cable O.D. range: 3.5 mm - 8.0 mm Materials Shell: Zinc diecast ZnAl4Cu1, gal Ni over Cu plating
- Connector Type: Audio / Video Connector
- Geometry: Right Angle
- Features: XLR Connector
-
Supplier: OMEGA Engineering, Inc.
Description: OMPBD7P is the corrosion resistant solution for harsh environments. For super tough applications, the OMPBD7M has a die-cast zinc housing and mounting ring for rugged durability. Both are finished with corrosion resistant chrome plating. The OMPBD7M also features a captive shiny metal
- Voltage Rating: 6 to 240 volts
- Current Rating: 22 to 31 amps
- Voltage type AC: AC
- LED Color: Blue, Green, Red, White
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc.
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc.
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc.
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: we look forward to cooperating with you. Processing Steps Design →Drawing→ Flat the wire →CNC Machining → Heat treatment →Surface → Finishing → Quality Inspection → Packing Finish Oil Dip, Passivation, blacking, zinc/nickel/chrome/silver/gold plating, powder coated etc.
- Thickness: 0.191338686 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Douglas Electrical Components
Description: flexibility – convert virtually any non-hermetic 26842 connector into a hermetic connector design. While glass-to-metal seal connectors have a limited range of hermetic connector options, our technology permits us to hermetically seal all pin and shell sizes. Integrate a custom mechanical
- Voltage Rating: 1,000 volts
- Connector Type: Military Connector
-
Supplier: FX PCB Co., Ltd.
Description: mechanical and thermal stress. Base Layer of Aluminum The supporting element of an aluminum base layer is aluminum substrate material. High heat conductivity is required, as well as suitability for standard mechanical production processes including drilling, punching, and cutting.
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
: AISI 1010 / AISI 1015 Carbon Steel Hardness: HRC 50–55 Surface Treatments: Zinc, Gold, Nickel, Chrome Plating Manufacturing Process: Precision Ball Processing Applications Bearings Bicycle Components (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
nickel or zinc; steel cover in nickel, zinc, or chrome enhances corrosion resistance. Robust Mechanical Protection: Steel casing and optional plastic ring (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
case hardening (58–62 HRC) and through hardening improve wear resistance and service life. Surface Protection Choices:Black oxide, zinc plating, nickel plating, and PTFE coatings available for corrosion resistance and (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Versatile Compatibility: Works seamlessly with bolts, threaded bars, eyelets, and hooks, offering flexibility across various applications. Durable Construction: Steel cover with Nickel, Zinc (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Durability: Heat-treated and coated (e.g., zinc plating, passivation) for long service life (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
treatment, precision CNC machining, ream the holes, broaching, powder coating, zinc plating, painting, e-coated, The main functions of (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
: auto parts, hydraulic and pneumatic, exhaust pipe, decoration parts, curtain bracket, municipal utilities, agriculture and construction machine, pipe joint, Surface Treatment: zinc plating, painting, chrome plating, nickel plating, powder coating, e-coated, anodizing, polishing, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Available in Nine shell sizes: 11, 13, 15, 17, 19, 23, 25, 29 & 33 Pin count - 7, 12, 21, 31, 42, 64, 92, 121 and 155 Plating options – Cadmium, Zinc Nickel Six keying options (1, 2, 3, 4, 5, 6) for both (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
,spring, rubber.stainless steel,etc. Surface treatment: zinc plating,chrome plating, nickel plating,heat treatment: induction hardening.etc as a professional supplier, we equipped with the thorough process and machine and the addtional supply chain for these parts,will supply you a high cost effective parts for you. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Zinc Plating effects on Fasteners
, electroplating a steel or iron component with zinc provides functionality and reliability that is more than surface deep. Steel is the most common base material for mechanical fasteners, and it provides adequate tensile and shear strength to assemble components in an expansive range of industries