-
Supplier: MCG - Performance Polymers Division
Description: TECHNOLOGIES ZELAS™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for film manufacturing or injection molding TPE: Modified elastomer with rubber/PVC like
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin, Film Grade Resin, Molding Resin
- Industry: Medical / Food (FDA)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 1,340 psi
- Melt Flow Index (MFI): 15 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing
- Tensile Strength (Break): 300 psi
- Melt Flow Index (MFI): 6 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Extrusion Grade Resin
-
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high elongation, in
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: Caplugs
Description: Caplugs medical vented caps (MVC Series) protect the delicate tips of sharp instruments during transportation, storage and handling. Made of FDA grade thermoplastic elastomer (TPE), the MVC series caps are offered in ten sizes. Ten different sizes allow protection for a
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Description: custom injection, insert, compression and transfer molding services. From its ISO 9001:2008 certified facility headquartered in Riverside, California, AEMT molds all types of engineering and commodity grade thermoplastics, thermosets, elastomers, resins and other plastic
- Industry: Aerospace, Automotive, Consumer, General Industrial, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
- Features: North America, Southwest US Only, United States Only
-
Supplier: diaago
Description: CryoClear™ vials from Globe Scientific feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: diaago
Description: CryoClear™ vials feature an innovative polyethylene (PE) screw cap that is co-molded with a layer of thermoplastic elastomer (TPE). This special manufacturing process provides the leak-proof benefits required, while eliminating the risk of contamination and sample loss associated with
- Options: Marking Spots
- Connection Type: Screw Thread
-
Supplier: Cri-Tech, Inc.
Description: Flexible, Fluoromaterial based Cri-plastMP F-TPE, F-TPX (XLFE e-beam crosslinkable) and F-TPVs are a family of melt-processable Fluoro – Thermoplastic Elastomers (F-TPEs) and Thermoplastic Vulcanizates (F-TPVs) developed to meet a wide range of applications including Wire &
- Tensile Strength (Break): 700 to 2,000 psi
- Tensile Modulus: 0.6 to 1.5 ksi
- Elongation: 200 to 500 %
- Features: Elastomer / Rubber, Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: food processing applications where heat and/or aggressive chemicals will quickly degrade other types of rubber. Surfactant-free and solvent-free FFKM grades are available. AFLAS grades 100 Series – high strength grade – these elastomers are ideal for applications like
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Cri-Tech, Inc.
Description: 66% Fluorine copolymers formulated with compounding ingredients approved for food contact (U.S. FDA 21 CFR 177.2600(c)(4)(1) listed). FDA compounds are also available in a variety of colors.
- Tensile Strength (Break): 2,200 psi
- Tensile Modulus: 1 ksi
- Elongation: 280 %
- Features: Elastomer / Rubber
-
Supplier: Dynasol Elastomers
Description: Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining antioxidant system Gel free Clear color Physical Form: Available in bales
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Material: Xarec WA210 Better humidity resistance than PBT or Nylon. Better dimensional stability than PBT or Nylon. Faster cycle time and easier flow in tools than PBT. Lighter weight than PBT. Application Requirements: USCAR Class 3 heat and humidity resistance. Dimensional tolerance accuracy for
- Deflection Temperature (@ 264 psi, 1.8 MPa): 417.2 to 453.2 F
- Coeff. of Thermal Expansion (CTE): 15 µin/in-F
- Tensile Strength (Break): 15,228.8681325057 psi
- Tensile Modulus: 1,058.76892730754 ksi
-
Supplier: Dynasol Elastomers
Description: Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Chi Mei Corporation
Description: Chimei's thermoplastic rubber is a copolymerization of Styrene, butadiene, and styrene. Its segmented and radial molecular structure allows it to have the same flexible and physical properties of general rubber without the vulcanization process. Its middle segment is similar to rubber and has
- Melt Flow Index (MFI): 9 to 12 g / 10 minutes
- Features: Elastomer / Rubber
- Resins and Compounds: Molding Resin
- Chemical System: Polybutadiene, Styrene Copolymer (SBR, etc.)
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber
- Chemical System: Styrene Copolymer (SBR, etc.)
- Type / Grade: Thermoplastic / TPE
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Hapco, Inc.
Description: Elastomeric Series Various hardness elastomers, shore 20A - 72D Clear in color Available in 2 speeds - fast and slow STERalloy FDG is the first Liquid Molding Polymer Alloy Series that has been specifically designed for food and drug applications. All of the products in the STERalloy FDG
- Viscosity: 4,300 cP
- Resins and Compounds: Casting Resin, Molding Resin
- Features: Elastomer / Rubber
- Form / Shape: Liquid
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® P 7670 A/B is a pourable, additioncuring, two-component silicone rubber with short potlife that vulcanizes to an elastomer with low hardness. Special features low viscosity, pourable two-part, mixing ratio 1 : 1 short pot-life rapid curing at relatively low temperatures low
- Tensile Strength (Break): 261.066310842955 psi
- Elongation: 600 %
- Features: Biocompatible, Elastomer / Rubber
- Industry: Medical / Food (FDA)
-
Supplier: MCG - Performance Polymers Division
Description: of biopolymers can meet customer requirements in a greater degree of properties. FOOD CONTACT AND ENVIRONMENTAL COMPLIANCE According to grades and applications, BioPBS™ is registered as food contact approved, and pass the most demanding bio based and compostable requirements. BioBPS™ is
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145.4 to 203 F
- Tensile Strength (Break): 3,480.88414457273 to 5,221.32621685909 psi
- Tensile Modulus: 36.259209839299196 to 94.273945582178 ksi
- Chemical System: Butyl / Polyisobutylene
-
Supplier: Real Seal Company
Description: Medical
- Tensile Strength (Break): 2,540 psi
- Elongation: 215 %
- Features: Elastomer / Rubber
- Chemical System: Fluoroelastomer
-
Supplier: Eastman Chemical Company
Description: Ecdel™ elastomers are medical grade copolyester ethers (COPE). They offer the clarity, toughness, and chemical resistance needed in a variety of flexible packaging including medical applications. Ecdel™ Elastomer 9965 may be injection molded or extruded. Ecdel™
- Thermal Conductivity: 0.19 W/m-K
- Tensile Strength (Break): 3,437.37309276557 psi
- Elongation: 26 %
- Features: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: SILBIONE® RTV 4420 A/B is a two components silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerisation can be accelerated by heat. Properties Viscosity 6000 Hardness Sha 20 Description SILBIONE® RTV 4420 A/B is designed to be used for molding in a
- Tensile Strength (Break): 507.628937750189 to 580.147357428788 psi
- Elongation: 500 to 550 %
- Viscosity: 3,500 to 6,000 cP
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Kraton Polymers LLC
Description: Kraton IR Latex is an ideal substitute for natural rubber latex, particularly in applications with high purity requirements such as medical, healthcare, personal care and food contact. Kraton IR Latex is a unique polyisoprene latex with controlled structure and low chemical impurity levels
- Features: Elastomer / Rubber, Other
- Chemical System: Isoprene / Polyisoprene
- Industry: Medical / Food (FDA)
- Filler: Unfilled
-
Supplier: Bluestar Silicones USA Corp.
Description: SILBIONE® RTV 4404 A/B is a biocompatible Elastomer for Orthopaedic devices Properties Viscosity 1900 Hardness Sha 4 Description SILBIONE® RTV 4404 A/B is a two component silicone elastomer that crosslinks at room temperature by polyaddition reaction. The polymerization can be
- Tensile Strength (Break): 450 psi
- Elongation: 800 %
- Viscosity: 1,800 to 2,000 cP
- Features: Biocompatible, Elastomer / Rubber
-
Supplier: Saint-Gobain Tape Solutions
Description: Thermally Conductive Silicone Coated Fabrics Thermacool Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. The ThermaCool TC100 is an unsupported thermally conductive solid silicone rubber. This material offers thermal conductivity along with
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 1.3 W/m-K
- Elongation: 200 %
- Dielectric Strength: 250.00000000000003 kV/in
-
Supplier: Eastman Chemical Company
Description: Ecdel™ elastomers are medical grade copolyester ethers (COPE). They offer the clarity, toughness, and chemical resistance needed in a variety of flexible packaging including medical applications. Ecdel™ Elastomer 9966 may be injection molded or extruded. Ecdel™
- Thermal Conductivity: 0.19 W/m-K
- Dielectric Strength: 152.40000000000032 kV/in
- Dielectric Constant: 3.9
- Features: Elastomer / Rubber
Find Suppliers by Category Top
Featured Products Top
-
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
BioCompatic® to Silicone and Santoprene.™ Santoprene™ Santoprene is a medical-grade TPE (thermoplastic elastomer) with the high-performance characteristics of rubber and the ease of processing of (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
– Thermoplastic Elastomers, Vulcanizates and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry. Specific grades can be processed by extrusion, injection, transfer, and compression molding (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer (FKM) and Plastic Fluoromaterials (PVDF, ETFE, FEP, PFA), allowing for the development of unique F-TPE, TPV & TPXs for automotive wire & cable and fuel systems. Cri-plastMPTM F-TPXs can be processed on your existing thermoplastics (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Flexible and Fluoromaterial based, Cri-plastMP TPE & TPVs s are a family of melt-processable Thermoplastic Elastomers & Vulcanizates developed to meet a wide range of applications including Automotive Fuel Systems, Wire & Cable, and Chemical Industry. Specific grades can be processed (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
. See a list of O-ring materials available from PPE. Food/medical grade O-rings For O-rings used in food, dairy and pharmaceutical applications PPE offers a variety of elastomer material grades compliant with many international requirements such as FDA, USP Class VI, WRAS, KTW (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to 450° F Also available in Class VI Medical Grade (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
An evaluation of the I-gel supraglottic airway in 70 pediatric patients
The I-gel’s novel feature is its cuff, which is made of medical grade thermoplastic elastomer , and does not require inflation with air.
-
Comparison of size 2 i‐gel supraglottic airway with LMA‐ProSeal™ and LMA‐Classic™ in spontaneously breathing children undergoing elective surgery
The i-gel is a relatively new and unique supraglottic airway with a noninflatable cuff made of a soft gel-like medical grade thermoplastic elastomer .
-
Comparison of the Intersurgical Solus TM laryngeal mask airway and the i‐gel supralaryngeal device
The i-gel (Intersurgical Ltd, Wokingham, Berkshire, UK) is a unique, single-use device made from a medical grade thermoplastic elastomer .
-
Evaluation of the size 4 i‐gel™ airway in one hundred non‐paralysed patients *
In contrast to the cLMA, its cuff is filled with a medical grade thermoplastic elastomer gel (styrene ethylene butadene styrene), so that, unlike most other SADs, it does not require inflation.
-
Modification of polysiloxane polymers for biomedical applications: a review
For example, a medical grade thermoplastic elastomer (C-Flextm ) made by blending .
-
Pharmacokinetics of UC781-loaded intravaginal ring segments in rabbits: a comparison of polymer matrices
Therefore, formulation development of a UC781-loaded IVR was expanded to include medical grade thermoplastic elastomers .
-
Journal of Cardiovascular MR | Full text | Whole shaft visibility and mechanical performance for active MRI catheters using copper-nitinol braided polymer tubes
The design of the loopless antenna was based on coaxial braiding layers that are separated by medical grade thermoplastic elastomer tubing (Pebax, Medical Extrusion Technologies, Murrieta, CA) and polyimide tubing (Microlumen, Tampa, FL).
-
GE Healthcare Life Sciences "Cellbag 1 L"
C-Flex® tubing - Thermoplastic elastomer ( medical grade .
-
Perioperative Medicine in Pediatric Anesthesia
The i-gel airway, an innovative supraglottic non-inflatable device made of a medical - grade ther- moplastic elastomer (soft, gel-like and transparent), assures a high success rate of correct positioning at the first attempt, a short median insertion time, good oropharyn …
-
Evaluation of i‐gel ™ airway in children: a meta‐analysis
The cuff of i-gelTM is constructed from medical - grade thermoplastic elastomer (styrene ethylene butadi- ene styrene), and there is no need to inflate the cuff or adjust its pressure (2).
Indicates content that may require registration and/or purchase.