-
Supplier: Accuris
Description: Standard Practice for Security Checkpoint Metal Detector Screening of Persons with Medical Devices
-
Supplier: ASTM International
Description: 1.1 The following practice is intended to address the needs and concerns of persons with implanted, active, medical devices or active ambulatory medical devices, as well as passive implanted medical devices, while maintaining the integrity of the security checkpoint. 1.2 Active
-
Supplier: Accuris
Description: Standard Guide for Security Checkpoint Screening of Persons with Medical Devices Using Metal Detectors - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: 1.1 The following guide addresses persons with personal medical electronic devices (PMEDs), which may be implanted, active, medical devices or active ambulatory medical devices, as well as passive implanted medical devices, while maintaining the integrity of the security
-
Supplier: Marktech Optoelectronics
Description: UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special UV glass lens to
- Peak Wavelength: 440 nm
- LED Type: Ultraviolet
-
Supplier: Marktech Optoelectronics
Description: spectral output. In addition to our various package styles available off-the-shelf, Marktech can integrate multiple detectors and/or emitter detector combinations in a single package type. Typical industries served: Medical, Optical Communications, Industrial, Scientific and
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: Marktech Optoelectronics
Description: Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies. Specialty photo detectors (GaP
- Active Area Diameter or Length: 1.5 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Technetics Group
Description: feed-throughs, leak detectors, sensors, wafer handlers Medical: batteries, cardiovascular devices, implants, drug delivery, monitoring devices, vacuum pumps, valves
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
-
Description: INNOVACERA offer customers a wide variety of vacuum-tight, hermetically sealed ceramic-to-metal, glass-ceramic and glass-to-metal components. Ceramic-to-metal sealing products not only have the characteristics of ceramic high temperature resistance, corrosion resistance, but
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Ensinger North America
Description: standard metal detection methods. It is also visible to those systems that rely on optical inspection equipment due to the addition of blue colored pigment. All additives are suitable for food contact. Main Features: Detectable via metal detector Very good chemical resistance
- Tensile Strength (Break): 14,500 to 16,100 psi
- Tensile Modulus: 624 ksi
- Elongation: 4 %
- Electrical Resistivity: 100,000,000,000,000 ohm-cm
-
Supplier: Redwood Plastics
Description: The unique additives in this product allow it to be easily traced by standard metal detectors while continuing to provide the outstanding wear resistance and sliding properties you would expect from. Designed to replace machined parts made from steel and lower performing plastics, this
- Use Temperature: -300 to 180 F
- Deflection Temperature (@ 264 psi, 1.8 MPa): 115 F
- Tensile Strength (Break): 4,800 to 6,200 psi
- Tensile Modulus: 100,000 to 150,000 ksi
-
Supplier: Marktech Optoelectronics
Description: custom wafer / die that meets your specific application. The SWIR wavelength range also requires specialized optical detectors as standard silicon detectors have a maximum sensitivity limit of approximately 1100nm. Marktech produces a line of InGaAs detectors that are optimized
- Peak Wavelength: 1,550 nm
- Forward Voltage: 0.7 volts
- Optical Power Output: 0.75 milliwatts
- Viewing Angle: 6 degrees
-
Supplier: U.S. Sensor
Description: temperature detectors) have a positive temperature coefficient of resistance. The difference in characteristics is determined by the composition of the two. NTC thermistor products are ceramic semiconductors composed of metal oxides that exhibit a very predictable and repeatable R-T
- Resistance (@25°C): 500 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: U.S. Sensor
Description: temperature detectors) have a positive temperature coefficient of resistance. The difference in characteristics is determined by the composition of the two. NTC thermistor products are ceramic semiconductors composed of metal oxides that exhibit a very predictable and repeatable R-T
- Temperature Range: -40 to 65.55555555555556 C
- Resistance (@25°C): 10,000 to 250,000 ohms
-
Supplier: U.S. Sensor
Description: temperature detectors) have a positive temperature coefficient of resistance. The difference in characteristics is determined by the composition of the two. NTC thermistor products are ceramic semiconductors composed of metal oxides that exhibit a very predictable and repeatable R-T
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Bead
- Coating: Epoxy
- Lead Style: Radial
-
Supplier: U.S. Sensor
Description: temperature detectors) have a positive temperature coefficient of resistance. The difference in characteristics is determined by the composition of the two. NTC thermistor products are ceramic semiconductors composed of metal oxides that exhibit a very predictable and repeatable R-T
- Temperature Range: -62.22222222222222 to 65.55555555555556 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: Sugatsune America, Inc.
Description: your eye, the food metal detectors will detect the infused metal powder, preventing accidental food contamination. Get Sugatsune’s MPG-16 Grommet Since 1930, Sugatsune has been a trusted source worldwide for precision-engineered original hardware solutions. From residential and
- Inside Diameter: 0.4375 inch
- Overall Thickness: 0.375 inch
- Shape: Round
-
Supplier: Electro Optical Components, Inc.
Description: presently used in a variety of industries including defense, electronics, homeland security and medical. Diamond UV and X-Ray Detectors, Gamma (y) Ray Radiometers, Charged Particle Detectors and Bio and Chemical Sensors HIGH purity synthetic CVD Diamond presents unique
- Thickness: 0.15000000000000002 to 0.5 mm
- Wedged or Parallel?: Parallel
- Window Material: Photonics DIAMOND
- Window Type: Plane Windows
Find Suppliers by Category Top
Featured Products Top
-
SEE BELFAB® EDGE WELDED METAL BELLOWS IN ACTION ON NASA’S MARS PERSEVERANCE ROVER BELFAB® EDGE WELDED METAL (read more)
Browse Metal Bellows Datasheets for Technetics Group -
Devices, Diathermy Devices, EAS and Metal Detectors, and recently WPT (Wireless Power Transfer) devices, and NFC (Near Field Communication) Emitters for years. The FDA has now added immunity to 5G cellular FR1 and FR2, including mmWave bands that are not being used in many areas yet, so the (read more)
Browse Electrical and EMC Testing Services Datasheets for F2 Labs -
. Today’s electronics — equipped with innovative new sensors, detectors, monitors, and communicators — are dominating our businesses, militaries, medical clinics, and daily lives. These products are also inspiring great advancements in connector and component designs. Standard commercial off (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
The ways of reliable detection of metal inclusions by an eddy-current device
The described schematic solutions have been used successfully for a decade in security and medical metal detectors [11] and in fluxgate magnetometers.
-
JAMA Network | JAMA | Security Hazard
artificial cardiac pacemaker ; implantable defibrillators ; united states food and drug administration ; spinal cord ; devices, medical ; metal detector ; adverse event ; pain ; chest pain .
-
Intraoperative Imaging and Image-Guided Therapy
BK Medical Nonferrous metal detector .
-
ESSR ABSTRACTS 2010
OP6-6 The impact of prosthetic metal implants on airport metal detectors and medical imaging .
-
Sell digital thermometer,clinical thermometer,medical Thermometer
• Sell metal detector , medical thermometer, Ebola Virus Fever Detection Equipments .
-
Wide-area metal detection system for crowd screening
ASTM Committee Call for Metal Detector and Medical Device Compatibility Standards, Dec. 2002.
-
STANDARD
OCCUPATIONAL
CLASSIFICATION 2000
…examines for defect and repairs, x-ray equipment, aircraft and ground control electronic equipment, teleprinters, accounting machines, dictating machines, electronic test equipment, railway electrical signalling equipment, sound and television transmission equipment, radar equipment, microwave ovens, metal detectors , medical equipment, office equipment such…
-
Cohomology in electromagnetic modeling
This well- studied class has quite a big number of industrial applications such as non-destructive testing, electromagnetic breaking, metal separation in waste, induction heating, metal detectors , medical imaging and hyperthermia cancer treatment.
-
Diagnostic uses of metal detectors: a review
Medical devices are being rede- signed to be safe when subjected to metal detectors either in medical or in security system settings (53,54).
-
Development of emulator for walk-through metal detectors
Index Terms—EMI, emulator, magnetic fields, metal detector , personal medical device, walk-through.
Indicates content that may require registration and/or purchase.