-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Alfa Laval Inc.
Description: Aalborg OM is a high performance medium capacity oil-fired auxiliary boiler which is intended for steam or hot water production. Aalborg OM (formerly MISSION™ OM) is a high performance medium capacity oil-fired auxiliary boiler. It is intended for steam or
- Heat Output (Capacity): 19,106,107.130672123 to 95,530,535.65336062 BTU/hr
- Maximum Pressure: 159.54147 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop, low flowrate applications. The flowrate
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: WATTCO
Description: different types of steam and hot water boilers. Low-pressure steam boilers are limited to 15 psig and are predominantly used in common heating practices such as comfort heating. High-pressure boilers are used for more intense applications and can have
- kWatts: 5 to 3,000 kW
- Heating Capacity: 5 to 3,000 kW
- Applications: Caustic Solutions, Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Process Waters
- Sleeve (Sheath) Material: Copper, Nickel Alloy, Stainless Steel, Steel
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be pointed
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Description: Description Pneumatic boiler blowdown control valve is a kind of anti-cavitation multi-stage pressure reduction valve. The specially designed trim of the pneumatic boiler blowdown control valve enables fluid pressure reduction stage by stage, so that fluid velocity is
- Valve Type: Control Valves, Directional Valves
- Media: Steam
-
Supplier: Spirax-Sarco
Description: The BCV1 and BCV20 valves are small bore, normally closed valves with a brass body and corrosion resistant internal components. They are primarily intended for low and medium pressure boiler blowdown applications. BCV1 and BCV20 valves are i dentical apart from the orifice size,
- Valve Size: 0.5 inch
- Pressure Rating: 58.01508 psi
- Media Temperature: -40 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Schutte & Koerting
Description: different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be pointed
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Micro Sensor Co., Ltd.
Description: Customized Used For: High temperature pressure transmitter is for steam and fluids pressure measurement such as applications in boiler, hot spring and hot thermal liquids and gases in chemical plants.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged and
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: GEA Process Engineering Inc.
Description: Thermal Vapor Recompression (TVR) In multiple-effect evaporators with TVR, the heating medium in the first calandria is the product vapor from one of the associated effects, compressed to a higher temperature level by means of a steam ejector (TVR). The heating medium in any
-
Supplier: Acme Engineering Products
Description: ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 381,780.96212896623 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 89,082.22449675878 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Alfa Laval Inc.
Description: Aalborg OC-TCi is intended for steam production. The high-performance Aalborg OC-TCi is a space saving combination boiler fired with both oil and exhaust gas. Aalborg OC-TCi is intended for steam production, the high-performance Aalborg OC-TCi (formerly MISSION OC-TCi) is a
- Maximum Pressure: 130.53393 psi
- Type: Steam
- Technology: Steam Generator
- Orientation: Vertical
-
Supplier: Peerless Boilers
Description: 211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low
- Heat Output (Capacity): 503,999.99999999994 BTU/hr
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,272,603.2070965539 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide superheated
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: is reduced by installing fewer larger-capacity boilers versus many smaller boilers Fully integrated system includes boiler, burner, and controls for multiple lead/lag configuration
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Supplier: Cleaver-Brooks
Description: The CB dryback design includes 5 square feet of heating surface per boiler horsepower with maximum guaranteed efficiencies. This package includes a pressure vessel, integral burner, and controls, including our LevelMaster low-water control on high-pressure steam units.
- Heat Output (Capacity): 38,178.09621289662 to 254,520.64141931076 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 1,346,414.1931081542 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features:
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control available. Features: Best fuel efficiency of any firetube ever built Completely integrated boiler, burner, control, and heat recovery system Minimum excess
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Crown Boiler Co.
Description: The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.1 to 86 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
efficiency – up to 99.9% efficient! Models are available to produce steam in capacities to 270,000 pounds per hour. Pressure ratings range from 75 psig to 500 PSIG. All CEJS boilers are designed to ASME Sec (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
MEDIUM VOLTAGE (4 KV) HEATER & PANEL (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Use of oxygen measurement techniques for estimating the intensity of microbiological processes and inhibiting them in water treatment plants
In view of the fact that boiler waters used in medium pressure steam boilers have increased alka linity, the following cathode reaction is more probable: .
-
Handbook of Food Factory Design
Base exchange softening is generally used to treat the feedwater for low and medium pressure steam boilers and water heaters.
-
MPG &endash; LURGI MULTI PURPOSE GASIFICATION RECENT APPLICATIONS AND EXPERIENCES
Further cooling occurs in a medium pressure steam boiler which produces steam at 15 to 30 bars for use in the complex.
-
Gasification Plant Cost and Performance Optimization
Medium Pressure Steam Boiler .
-
http://aaqr.org/VOL6_No2_June2006/2_AAQR-06-06-OA-0002_123-133.pdf
The test was conducted using a 130-ton/hr full-scale medium - pressure steam boiler to find the optimized operating model.
-
Methanol: The Basic Chemical and Energy Feedstock of the Future
Final gas cooling occurs in a medium - pressure steam boiler , which produces steam for use in the complex.
-
Advances in Water Desalination
Primary Thermal Energy The most common source for heat in a single-purpose desalination plant is a low or medium - pressure steam boiler .
-
Low-grade heat recovering gas adsorption plant for large-scale refrigerators
The drawbacks of the steam-jet refrigeration method are the use of high-grade heat, low efficiency, and expensive and unsafe equipment ( medium - pressure steam boiler ).
-
Methods for improving the utilization of water in a petroleum refinery
This is achieved in the following way: a) concentration and purification of waste waters up to a condition permitting their utilization as feed for medium - pressure steam boilers such as are used in electric power plants, as well as for waste-heat …
-
https://www.soci.org/News/Separation-Science/~/media/Files/Conference%20Downloads/2012/IEX%20Intro%20Water%20Sept%202012/Mel_Hall_plant.ashx
• Example duty – low/ medium pressure steam raising boilers • On this plant you might start to see some on-line analysis installed or still carry out once a shift off line grab analyses .
Indicates content that may require registration and/or purchase.