Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shurtape Technologies, LLC
Description: Cold environment hot melt packaging tape for manual or automated industrial sealing of lightweight cartons in environments such as food processing and packaging facilities, as well as in cold weather moving/storage and unheated warehouses. An economical tape that's applicable in temperatures
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0016 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -28.88888888888889 to 37.77777777777778 C
-
Supplier: Shurtape Technologies, LLC
Description: Cold environment, production grade hot melt packaging tape for sealing medium-weight cartons in cold temperature environments, such as food processing and packaging facilities, as well as in cold weather moving/storage and unheated warehouses in cold climates. Engineered to deliver an
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -23.333333333333332 to 37.77777777777778 C
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: 3M Advanced Materials Division
Description: at low use levels (100–1000 ppm), so just a small amount can reduce common processing issues like die build-up and melt fracture. That results in better surface quality, less waste, increased productivity, and a smoother extrusion process from start to finish. Dynamar PPAs have been widely
- Function: Anti-caking / Free Flow, Catalyst, Crosslinker / Vulcanizer, Curing Agent ( Hardener / Curative), Lubricity / Slip Agent, Reaction Accelerator, Release Agent (Anti-blocking / Anti-stick), Rheology Modifier (Flow Agent)
- Form & Features: Bulk Solid / Granules, Liquid / Solution, Powder
- Applications: Elastomers / Rubbers, Plastics / Composites
-
Supplier: IKA Works, Inc.
Description: adapted to a broad spectrum of applications: from the production of low viscosity adhesives (hot melts) to extremely high viscosity rubber mixtures. The excellent kneading and dispersion achieved with the high performance HKD kneading machine is based on the principle of intermeshing
- Capacity: 1,399.9999999999998 cubic feet
- Motor Speed: 1.8 to 18 rpm
- Motor Power: 49.5881542414043 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Teknor Apex Company
Description: Availability Asia Pacific Europe Latin America North America Features General Purpose High Heat Resistance High Melt Stability Low Hardness Uses Gaskets Profiles Seals Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding
- Tensile Strength (Break): 580 psi
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin
- Form / Shape: Pellets
-
Supplier: Performance Polymers Group
Description: specific Melt Flow Index ranges to suit your manufacturing or extrusion processes. These materials are available in hardnesses ranging from 75 Shore A to 75 Shore D.
- Tensile Strength (Break): 3,000 to 8,000 psi
- Elongation: 350 to 800 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 1 to 1.16 %
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: With Compact Drive Design in Discharge Position Supplied for the manufacture of Hot Melt Adhesives Mixing and Extrusion of High-Viscosity Products Jaygo’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high
- Media Viscosity: 1,000,000 to 10,000,000 cps
- Capacity: 49.440520177741654 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: TMP Technologies, Inc.
Description: cutting Grinding Coring and routing Assembly Foam on metal, plastic, and other material substrates PSA adhesive and lamination Hot melt Heat bonding Spray adhesive Heat welding
- Supplier Capability: Assembly Services, Bonding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding
- Materials: EPDM, Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® HTR4275 BK316 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 55D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one
- Coeff. of Thermal Expansion (CTE): 1.027777777777778 µin/in-F
- Tensile Modulus: 21.7555259035796 ksi
- Melt Flow Index (MFI): 0.5 g / 10 minutes
- Water Absorption: 0.5 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® HTR8139BK is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 44D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel®
- Coeff. of Thermal Expansion (CTE): 0.9166666666666666 µin/in-F
- Tensile Strength (Break): 4,061.03150200152 psi
- Elongation: 500 %
- Melt Flow Index (MFI): 2.2 g / 10 minutes
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one
- Tensile Modulus: 10.7327261124326 ksi
- Melt Flow Index (MFI): 2.3 g / 10 minutes
- Water Absorption: 0.6 %
-
Supplier: Krytox™ Performance Lubricants
Description: Fluoroguard® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber
- Form & Features: Liquid / Solution
- Features: Other
- Applications: Plastics / Composites
- Function: Stabilizer - Color, Stabilizer - Heat, UV Stabilizer / Absorber
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® HTR8341C BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 40D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one
- Coeff. of Thermal Expansion (CTE): 1.2222222222222223 µin/in-F
- Melt Flow Index (MFI): 1 g / 10 minutes
- Water Absorption: 0.5 %
- Industry: Automotive
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Sesotec GmbH
Description: complaints ■ Offers a rapid return on investment Frequently even smallest metal particles in the plastic melt are the cause of expensive malfunctions in injection moulding, extruding, and blow moulding. With the growing use of regranulate and regrind materials the proportion of such metal
- Application: Chemical / Material Processing, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Supplier: Sekisui Voltek, LLC
Description: Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to
- Wet / Applied Thickness: 0.0015 to 0.055 inch
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Flame Retardant / UL 94V-0 Rated, Other, Wear Resistant (Abrasion / Erosion)
- Industry: Medical / Healthcare, OEM / Industrial
- Chemistry: Rubber / Elastomer Based
-
Supplier: Mitsui Chemicals America, Inc.
Description: Polyurethane Unsaturated polyester Phenolic resin EVA Hot melt adhesives Acrylic-based adhesives Various metals such as gold and copper Various rubbers such as silicone rubber, natural rubber, SBR, NBR Cushioning Property Opulent can conform to any complex geometry shape
-
Supplier: CSA Group
Description: properties a) tensile modulus of elasticity, b) impact strength, and c) melt mass-flow rate (MFR), and on information about basic polymer parameters, intended application and/or method of processing, important properties, additives, colorants, fillers, and reinforcing materials. ISO
-
Supplier: Haida International Equipment Co., Ltd.
Description: Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Master Bond, Inc.
Description: Presently available adhesives for temporary bonding such as waxes, hot melts, and various solvent compositions lack heat resistance, strength, dimensional stability and are difficult to remove without surface contamination. Master Bond's newly developed MB600 adhesive provides an excellent,
- Viscosity: 400 to 420 cP
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
- Features: Liquid, Other
-
Supplier: Dupont Molykote
Description: cams, slides, etc. Colorless in thin films Nonstaining to paper or fabrics The solvent evaporates after application, leaving a nearly transparent, thin film. This lubricant film begins to melt at 32°C (90°F) and adheres tenaciously to most surfaces, whether in a solid or fluid state.
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Metal Working, Process Equipment, Release Agent / Coating, Solid / Dry Film Release
-
Supplier: JBC Technologies, Inc.
Description: and more. Our range of flexible materials converting equipment includes high-speed, tight-tolerance rotary presses, hot and cold melt laminators, and narrow and wide web hydraulic press machines. Couple our manufacturing capabilities with our extensive team of knowledgeable and experienced
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, PVC, Plastics, Rubber
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
-
Supplier: Spectrum Plastics Group
Description: two-piece rubber mold is created based on an SLA-produced part, which is sometimes purposely oversized to account for resin shrinkage. The SLA part also purposely includes an additional surface to create the parting line for opening the completed mold. Liquid rubber is poured over the
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Hydrostatic Pressure and Burst Test ISO 1133, ASTM D1238: Melt Flow Rate Test (MFR/MVR) ASTM D790, ISO 178, ISO 14125, ASTM D6272: Bend Test ISO 306, ASTM D1525: Vicat Softening Temperature (VST) ASTM D882, ASTM D 638, ISO 527, ASTM D1708: Tensile Test About Rubber Materials: ASTM
- Temperature Range: 500 C
- Remote Interface: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Why are silicones used for Mould Making? Silicone moulding rubber has many applications across a wide range of industries using various casting mediums. Silicone is chosen for its fine reproduction of detail (read more)
Browse Datasheets for CHT USA Inc. -
A manufacturer in the oil and gas industry was looking to heat rubber gaskets with metal end rings to 550 °F (288 °C) for a release/debonding application. The end product is a subsea sealing solution. Initial testing confirmed that an EASYHEAT 8.3 kW, 150 (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
formulations and can be used multiple melt processable resin systems. Grades of Laser Marking Additives Both additives are designed for fluoropolymer jacket or insulation where a laser-markable surface is required, but each one caters to specific laser techniques (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Effect of Processing Conditions on the Extent of Glass Bubble Survival During Twin Screw Compounding
temperature, stress,. and strain fields in a wide range of polymer processes, ranging. from liquid phase polymer processing to high viscosity melt. compounding and high pressure injection molding.
More Information Top
-
Advanced Polymer Alloys Llc contact details and news
Advanced Polymer Alloys, a division of Ferro Corporation, today announced the availability of a new Extrusion Guide that offers molders and product engineers technical processing tips for working with Alcryn Melt Processible Rubber .
-
Polymer Blends Handbook
This technology was initially developed by DuPont in the late 1980s to produce their commercial Alcryn® thermoplastic vulcanizate (TPV) elastomer alloys, also known as “ melt processable rubbers ” (Alcry® MPR).
-
Polymers for Electricity and Electronics: Materials Properties and Applications
An example of electric probes made from TPO is in Fig. 5.3) Melt processable rubber (MPR) is used mostly for low-voltage (#600 V) applications, where toughness, environmental endurance, and rubbery quality are required.
-
Advances in Elastomers II
The melt processible rubber can be processed on a range of extrusion blow molding machines to produce a variety of hollow rubber goods at low unit cost.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Descrip.: Melt processable rubber CategorylApplications: .
-
:: New Materials Zone ::
Advanced Polymer Alloys, a division of Ferro Corporation, today announced the availability of a new Extrusion Guide that offers molders and product engineers technical processing tips for working with Alcryn Melt Processible Rubber .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Elastomeric Materials and Processes
Melt Processable Rubber (MPR .
-
Polymers - Opportunities and Risks I
elastomer alloys • TPE-O (uncrosslinked) • TPE-OC (part. crosslinked) • TPE-MPR ( melt processable rubber ) • TPE-EA (elastomeric alloys .
-
PVC‐Based TPEs for year 2000 and beyond
In the liter- ature a 62 Shore A melt processable rubber (DuPont Alcryn 60 A) is the softest oil-resistant TPE with a compression set of 53% (10O0C/22hrs)(1).
-
Selected abstracts of materials literature October 1987
A new family of man made elastomers, called melt processible rubber (MPR), is helping rubber fabrica- tors to expand their product lines without investing in plastics processing machine- ry.
Indicates content that may require registration and/or purchase.