Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: • For corrosive environments with either liquid or gaseous media • Membrane sensing element • 316L stainless steel, Monel, and PTFE wetted parts • Halocarbon membrane fill These pressure gauges are designed for critical process applications requiring medium to high
- Dial Size: 6 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • For corrosive environments with either liquid or gaseous media • Membrane sensing element • 316L stainless steel, Monel, and PTFE wetted parts • Halocarbon membrane fill These pressure gauges are designed for critical process applications requiring medium to high
- Working Pressure Range: 0 to 60 psi
- Dial Size: 6 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: • For corrosive environments with either liquid or gaseous media • Membrane sensing element • 316L stainless steel, Monel, and PTFE wetted parts • Halocarbon membrane fill These pressure gauges are designed for critical process applications requiring medium to high
- Dial Size: 6 inch
- Type: Differential
-
-
Supplier: Cole-Parmer
Description: • For corrosive environments with either liquid or gaseous media • Membrane sensing element • 316L stainless steel, Monel, and PTFE wetted parts • Halocarbon membrane fill These pressure gauges are designed for critical process applications requiring medium to high
- Working Pressure Range: 0 to 30 psi
- Dial Size: 6 inch
- Type: Differential
-
Supplier: SensorsONE, Ltd.
Description: The Baroli precision digital pressure gauge has a semiconductor strain gauge element incorporated into a stainless steel capsule offering an accuracy of 0.125% FS BSL for applications where accurate measurements are required such as pressure or leak testing. A 41/2 digit
- Type: Absolute
-
Supplier: SensorsONE, Ltd.
Description: The Baroli industrial digital pressure gauge has a ceramic thick film strain gauge element for medium accuracy and lower cost industrial applications. A 41/2 digit LCD display for the pressure reading and a 6 digit display for displaying text such as pressure units
- Type: Absolute
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 1 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 500 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 300 psi
- Type: Gauge
-
Supplier: NOSHOK, Inc.
Description: Designed for applications requiring high static pressure & high differential pressure measurement Maximum static or working pressure to 3,000 psi Full scale accuracy of ±1% on rising pressure – zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back
- Working Pressure Range: 0 to 3,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Transcat, Inc.
Description: field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: Micro Sensor Co., Ltd.
Description: measure pressure below air pressure, the min. pressure can be around -1 bar. · Φ19x13.5mm · 0bar~0.35bar...200bar · Flush Membrane Used For: Flat membrane pressure sensor MPM280F is a pressure sensing element through the male thread. It has
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Trafag Inc.
Description: Main Features Flush membrane with smooth and plain surface Completely welded sensor system Very compact design Accuracy NLH 0.1% FS typ. Excellent long-term stability
- Working Pressure Range: 0 to 1,450.377 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
-
Supplier: Sitron
Description: The SP81 features a thin filmed piezoresistive ceramic sensor, a 316SS or PVC body, pressure ranges from 0…1 bar to 600bar and optional HART protocol. The flush mounted sensor design Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 14 to 185 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The SP30 is ideal for sanitary application. The SP30 monitors the pressure range of a wide variety of both liquids and gases. This unit features a 304SS body, 316SS flush mounted diaphragm with either silicone or olive oil filled sensor and either M12 (IP67 rated) or DIN43650 (IP65 rated)
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: SensorsONE, Ltd.
Description: The DS 201p flush membrane electronic pressure switch is designed specifically for measuring high viscosity media at high pressures and when needed also at high temperatures. The contact diaphragm is welded to the end of the connecting thread so that the pressure switch
- Pressure Measurement: Absolute
-
Supplier: Sitron
Description: The SP98 features a thick film capacitive ceramic sensor mounted in an all 316SS or PVC body with sensor ranges from -1…30Bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General applications
- Working Pressure Range: -14.50377 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Sitron
Description: The SP96 features an all 316SS body and sensing diaphragm, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application General applications Compressors and Pumps Sanitary process
- Working Pressure Range: -14.50377 to 2,900.754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even better
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: NOSHOK, Inc.
Description: Designed for integral process applications requiring nominal static and low differential pressure measurement Maximum static or working pressure to 600 psi Full scale accuracy of ±1%, on rising pressure - zero adjustment standard 4-1/2 and 6 inch sizes – top & bottom, or back
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: Hayward Flow Control
Description: GG Series guards are avilable in PVC, Corzan CPVC, PP and PVDF. All guards have an FPM diaphragm. Gauges are offered in 0 to 30 PSI, 0 to 60 PSI, 0 to 160 PSI, and a stainless steel gauge of 0 to 160 PSI. Gauges and guards can be separate or mounted together. Features PVC,
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 inch
- Type: Absolute, Gauge, Liquid Filled
- Display: Analog
-
Supplier: OTT Hydromet
Description: A highly accurate, solid state pressure transducer. Benefits Low power Low power design makes it ideally suited for remote monitoring applications. Light weight Light weight aluminum construction. Economical A low cost sensor.
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
- Device Classification: Sensor-Only
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection IP65 Any mounting position possible
- Working Pressure Range: 14.50377 to 1,450.377 psi
- Operating Temperature: 32 to 176 F
- Switch Point Range: 14.50377 to 1,450.377 psi
- Deadband: 17.404524 to 232.06032 psi
-
Supplier: Fredericks Company - Televac
Description: multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor,
- Vacuum Range: 760 to 0.0000000010007497053265975 torr
- Operating Temperature: 32 to 122 F
- Features: Analog Voltage, Other, RS232 / RS485
- Mount: Bottom, Flange
-
Supplier: Gefran
Description: behind the contact membrane, is realised in silicon through microprocessing techniques. The micro structure includes the measurement membrane and piezoresistors. The minimum deflection required by the sensitive element makes it possible to use very robust mechanics. The process contact
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: Trafag Inc.
Description: Main Features Economical Good media compatibility Relative or absolute pressure measurement Titanium version optional Frontal membrane optional
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Current
-
Supplier: Micro Sensor Co., Ltd.
Description: by computer, and resistance is provided for zero correction and temperature compensation. With a stable and reliable performance, it can be widely used in various occasions for hydrogen pressure measurement. · Gold plated · SS316L · Gauge, sealed gauge, absolute Used For:
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Pressure Transmitter PCE-DMU 10 Pressure Transmitter to 600 Bar / various connections / 0/4 ... 20 mA or 0 ... 10 V output / Ceramic membrane The pressure transducer PCE-DMU 10 can be used for relative and absolute pressure measurements. The pressure
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
- Media: Gas, Hazardous, Liquid
-
Supplier: STW Technic
Description: Optional to 257°F, food/beverage applications, Goretex®-membrane
- Working Pressure Range: 0 to 290.0754 psi
- Operating Temperature: -10 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Endress + Hauser – Sensors & Components
Description: The differential pressure sensors USD70 are available for small measuring ranges with extremely high overload resistance. The piezoresistive sensors with welded metal membrane are typically used in process and environmental industries. Applications include level, volume or mass
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The DMP 331 precision pressure transmitter is a silicon strain gauge based sensing device with high repeatability and low pressure hysteresis measurements. The silicon chip is isolated from the pressure media by a thin stainless steel membrane and silicone oilfill.
-
Supplier: Automation24, Inc.
Description: The Cerabar PMC51B pressure transmitter from Endress+Hauser is a very robust pressure transmitter with a capacitive, oil-free ceramic sensor that can measure relative pressure of up to 40 bar. On account of the high resistance to abrasion and corrosion on the part of the
- Working Pressure Range: 40 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Gauge
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Cerabar PMP51B pressure transmitter from Endress+Hauser is a very robust pressure transmitter with a metal membrane made of stainless steel, AlloyC, Tantalum, or Monel, which can measure absolute and relative pressures of up to 400 bar. The pressure transmitter
- Working Pressure Range: 400 psi
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute, Gauge
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
How it Works - Strain Gauge Load Cell A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in the same direction (read more)
Browse Load Cells Datasheets for RDP Electrosense -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
pressure measurement. The sensor is (read more)
Browse Vacuum Switches Datasheets for Endress + Hauser – Sensors & Components -
DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of the bench, allowing to detect short circuits and/or leakages through the membrane, also providing a precise location of the damage. The bench is able to test differnt models and sizes (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. The degassed PDMS liquid. was then poured onto the silicon master and cured for 45 min. at 100 C (Fig. 1E). The solidified PDMS was removed from. the mold, and fluidic connections to the channels were. punched with 15-gauge blunt needles (Howard Electronic. Instruments, El Dorado, KS). Cleaned glass
More Information Top
-
Measurement of shock overpressure in air by a yielding foil membrane blast gauge
It should be remem bered that the membrane pressure gauge 's cost is about 2% of that of a channel of the transducer gauge system used in a large outdoor blast test of this type.
-
Estimation of the influence of temperature pulses on piezoelectric pressure gauge readings
Moreover, as the membrane pressure gauges are characterized by rel atively low thermal inertia and sufficient temperature sensitivity, they may be used to measure the temperature in the fast thermal processes, e.g., in the wall contact with a hot heat carrier.
-
Determination of pressure-time curves of the shock wave by a new method
Pick-up mounted in a membrane pressure gauge .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/46715/1/rpcjpnv24p081.pdf
On a simplified membrane pressure gauge .
-
Development of pulse gas calorimeter for measuring vacuum-ultraviolet radiation
The instrument proposed in paper [i] consists of a cylindrical quartz chamber on whose lateral wall is a spur or branch pipe with a membrane pressure gauge .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/46709/1/rpcjpnv24p041.pdf
… Exp. 1),thegas mixtures are poured through valve Vs into the reaction vessel D, and the pressure changes when the temperature is elevated at the rate of 1`Cper minute are measured by means of the membrane pressure gauge F at every 10 …
-
N-substituted hexamethyldisilazanes as new substances for the synthesis of functional films in the system Si-Ge-C-N-H
The temperature dependences of saturated vapor pressure of compounds I and II were determined by the static method with the aid of a glass membrane pressure gauge [14] (Fig. 2).
-
Experimental and theoretical study on the reactivity of phosphorus-containing cubane type clusters [RMPR’]4 (M = Ga, In) toward pyridine
The temperature dependences of vapor pressure over individual solid compounds were measured using a membrane pressure gauge .
-
A gas thermometer for vapor pressure measurements
Abstract—The pressure of an inert gas over the range 400–1000 K was measured on a tensimetric unit with a quartz membrane pressure gauge of enhanced sensitivity.
-
Gesamtdruckmessungen und Gasphasenzusammensetzung über Re 2 O 7 , ReO 3 und ReO 2
Total Pressure Measurements and Gas Phase Composition over Re2O7, ReO3, and ReO2 The total pressures over Re2O7, ReO3, and ReO2 have been determined by means of a membrane pressure gauge .
Indicates content that may require registration and/or purchase.