-
Supplier: Rego Electronics Inc.
Description: CFast card embedded host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and vibration conditions High quality, high reliability Target Market - Automation, Computing, Gaming,
- Features: Board Mount Connector, Memory Card Connector, Other
- Gender: Female / Jack
- Category: PC Card Connector
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, CFAST, 120GB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, CFAST, 8GB ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, CFAST, 30GB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MEMORY CARD, CFAST, 60GB ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: Transcend TS32GCFX602 Cfast Card
- Transfer Speed: 62.5 MB/sec
- Memory Type: CompactFlash®
- Standards and Certifications: RoHS Compliant
-
Supplier: U-Reach Data Solutions Inc.
Description: Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds up to 3.9GB/min. per port. Supports bit-by-bit copy for all
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: U-Reach Data Solutions Inc.
Description: The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy muThe Intelligent 9 CFast Duplicator and Sanitizer makes CFast duplication fast, easy, and convenient. Its compact
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: U-Reach Data Solutions Inc.
Description: The Intelligent 9 CFast Duplicator and Sanitizer makes CFast duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CFast drives without the lag or inconvenience of a PC. It copies 1 flash drive to all targets at
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: MagicRAM, Inc.
Description: MagicRAM CFast„¢ cards combine two existing industrystandards into a single product: the CompactFlash„¢ (CF) card form factor andthe Serial ATA (SATA) interface commonly used in Hard Disks. MagicRAM CFast Cards complies with CFast 2.0 standards andcan
- Memory Size: 1 to 128 GB
- Transfer Speed: 190 to 520 MB/sec
- Memory Type: CompactFlash®
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: Evolution of the CompactFlash® Interface The CFast™ Storage Card contains a single chip controller and flash memory module(s) in a matchbook-sized package with a 7+17-pin connector consisting of a SATA compatible 7-pin signal connector and a 17-pin power and control connector.
- Memory Size: 2 to 16 GB
- Memory Type: CompactFlash®
- Standards and Certifications: RoHS Compliant
-
Supplier: InnoDisk USA Corporation
Description: InnoDisk CFast D150Q Storage Card is complied with CFast 1.0 standard which is designed with a 7+17pin connector consisting of a SATA compatible 7 pin signal connector and a 17 pin power and control connector. Offering superior performance that data transfer rate of sequential
- Memory Size: 2 to 32 GB
- Transfer Speed: 15 to 15.625 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: Sealevel Systems, Inc.
Description: Item# 104443 is a CFast solid-state disk (SSD) drive with 128GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: Sealevel Systems, Inc.
Description: Item# 104444 is a CFast solid-state disk (SSD) drive with 256GB of multi-level cell (MLC) flash memory. The SATA III drive is compatible with the CFast 2.0 standard and is backwards compatible with SATA II & I interfaces. The drive features real-time wear leveling to ensure
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: Acme Chip Technology Co., Limited
Description: MEMORY CARD CFAST 64GB SLC
- Capacity: 64,000 MB
-
Supplier: DigiKey
Description: Memory Card CFast 64GB MLC
- Memory Size: 64 GB
- Features: Other
-
Description: MEM CARD CFAST PSLC 64GB
- Capacity: 64,000 MB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243225-SFCA4096H2BV4TO-I-MS-226-STD Category: Memory Cards, Modules>Memory Cards Series: F-240 Package: Tray Standard Package: 1 Technology: SLC Memory Type: CFast Memory Size: 4GB Temperature Range - Operating: -40°C ~ 85°C
-
Supplier: Swissbit AG
Description: product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™
- Memory Size: 32 GB
- Transfer Speed: 495 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™
- Memory Size: 8 GB
- Transfer Speed: 140 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™
- Memory Size: 16 GB
- Transfer Speed: 280 MB/sec
- Features: Other
-
Supplier: Swissbit AG
Description: product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™
- Memory Size: 256 GB
- Transfer Speed: 500 MB/sec
- Features: Other
-
Supplier: Advantech
Description: SQFlash CFast 650, SATA Gen. 3 (6.0Gbps) Compliant with standard CFast card Type 1 specifications Supports LDPC ECC correct TCG OPAL compliant GUI management tool & software API package Universal wear-leveling and bad block management Shock resistance, anti-vibration and low
- Memory Size: 32 GB
- Memory Type: SD™
-
Supplier: InnoDisk USA Corporation
Description: InnoLite series is absolutely differently from those SSD for customer market. Also, InnoDisk guarantees fixed specifications for customer to go with long term cooperation. InnoLite series brings models within different interfaces including 2.5" SATA SSD, SATA module, CF, EDC. Features
- Memory Size: 4 to 64 GB
- Transfer Speed: 8.75 to 15 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: DigiKey
Description: CFAST CARD READER USB 3.0 USB PO
-
Supplier: Tripp Lite by Eaton
Description: Features Quickly Downloads Photos and Videos from a CFast 2.0 Card to Your Laptop’s USB PortThis card reader and adapter provides a fast and simple way to download photos and videos from a CFast memory card to a computer. Ideal for photographers and
-
Supplier: Tripp Lite by Eaton
Description: Features Quickly Downloads Photos and Videos from a CFast 2.0 Card to Your Laptop or MacBookThis card reader and adapter provides a fast and simple way to download photos and videos from a CFast memory card to a computer. Ideal for photographers and
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 1332017-7G24-B6A6-05 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Tray Connector Type: Ejector Standard Package: 1,800 Mounting: Snap-In Card Type: CFast™ Card Insertion, Removal Method:
- Connector Type: PC Card Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256GB, Memory IC and Storage Component, Memory Cards.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128GB, Memory IC and Storage Component, Memory Cards.
-
Supplier: Radwell International
Description: EMBEDDED PC, W/ INTEL ATOM PROCESSOR E3815, 1.46 GHZ, 1 CORE (TC3: 40)- FLASH MEMORY: SLOT FOR CFAST CARD AND FOR MICROSD CARD (CARDS ARE NOT INCLUDED)- INTERNAL MEMORY: 2 GB DDR3-RAM (NOT EXPANDABLE)- 2 X RJ45 ETHERNET CONNECTOR 10/100/1000 MBIT. FREE 2
-
Supplier: Classic Automation LLC
Description: Panel PC PPC021 CE Processor: Intel Atom D2550 dualcore @1,86 GHz Work memory: 2 GB Operating system and user memory: 2 GB Memory card plug-in place: CFast Interfaces: 2x Ethernet (10/100/1000), 4x USB 2.0, 2x serial (RS232,RS422/RS485), Audio out Displ
-
Supplier: Beckhoff Automation LLC
Description: The controller boots from a CFast flash memory card where both the operating system as well as user programs and data are stored. The CPU has an internal 128 kB NOVRAM, which acts as a persistent data memory if no UPS is used. The use of TwinCAT 3 allows automation tasks
-
Supplier: Beckhoff Automation LLC
Description: The controller boots from a CFast flash memory card where both the operating system as well as user programs and data are stored. The CPU has an internal 128 kB NOVRAM, which acts as a persistent data memory if no UPS is used. The use of TwinCAT 3 allows automation tasks
-
Supplier: Beckhoff Automation LLC
Description: The controller boots from a CFast flash memory card where both the operating system as well as user programs and data are stored. The CPU has an internal 128 kB NOVRAM, which acts as a persistent data memory if no UPS is used. The use of TwinCAT 3 allows automation tasks
Find Suppliers by Category Top
Featured Products Top
-
The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3 (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG