Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: , and offers concrete and comprehensive material to guide deployment and product development •Describes system architectures and applications of wireless mesh networks (WMNs), and discusses the critical factors influencing protocol design •Explores theoretical network capacity
-
Supplier: QUALCOMM, Incorporated
Description: QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to 4.6 Gbps peak speed and very low latency. It complies with IEEE 802.11ad
- Data Rate: 4.60E6 kbps
- Interface: PCI Express, SPI
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: QUALCOMM, Incorporated
Description: Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802
- Data Rate: 867000 kbps
- Interface: I2C, PCI Express, SPI, UART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
-
Supplier: QUALCOMM, Incorporated
Description: Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac
- Data Rate: 433000 kbps
- Interface: I2C, PCI Express, SPI, UART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: QUALCOMM, Incorporated
Description: Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2
- Data Rate: 433000 kbps
- Interface: I2C, PCI Express, SPI, UART
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Define Instruments
Description: What it does: Extends the wireless range of the Twin Link by relaying data between the input and output nodes. The perfect addition to your Twin Link The Point-to-Point Repeater is the perfect addition to a Twin Link system where the Input and Output nodes are out of
- Network Media: Wireless
-
Supplier: Rotork plc
Description: uncompleted movements) Predictive valve maintenance (detecting damaged 'O'-ring, air pressure problems, sticky valve, hydraulic shock) Various safety applications (relief valves, safety showers, rupture disc) The RI Wireless monitoring system is a revolutionary
- Features: Networkable Device
- Type of Position Indicator: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: IRISS, Inc.
Description: Delta T Alert™ is a wireless, self-contained temperature monitoring system with sensors that attach to your electrical enclosures. The environmentally sealed version of the Delta T Alert™ sensors can be installed outside. The patented units contain two temperature sensors – one
- Monitored Properties: Temperature
- Networking: Wireless
-
Supplier: Accuris
Description: COMMUNICATION SYSTEMS FOR METERS - WIRELESS MESH NETWORKING FOR METER DATA EXCHANGE - PART 1: INTRODUCTION AND STANDARDIZATION FRAMEWORK
-
Supplier: TOP-electronics USA
Description: embit EMB-WMB868/UL, 868 MHz Wireless M-Bus ready-to-use module, u.Fl connector The EMB-WMB868 is one of a family of modules developed for the Wireless M-Bus market. The modules combine high performance with small dimensions and low cost, providing the system integrator with a
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: ERF1000, Low power wireless module with ARM Cortex-M0+ Specifications: CPU: ARM Cortex-M0+ CPU running at up to 48MHz Memory: 256kB in-system self-programmable flash 32kB SRAM Peripherals Three 16-bit timer/counters One full-speed (12Mbps
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Accuris
Description: German Language - COMMUNICATION SYSTEMS FOR METERS - WIRELESS MESH NETWORKING FOR METER DATA EXCHANGE - PART 2: NETWORKING LAYER AND STACK SPECIFICATION
-
Supplier: Accuris
Description: COMMUNICATION SYSTEMS FOR METERS - WIRELESS MESH NETWORKING FOR METER DATA EXCHANGE - PART 3: ENERGY PROFILE SPECIFICATION DEDICATED APPLICATION LAYER
-
Supplier: Accuris
Description: Spanish Language - COMMUNICATION SYSTEMS FOR METERS - WIRELESS MESH NETWORKING FOR METER DATA EXCHANGE - PART 2: NETWORKING LAYER AND STACK SPECIFICATION
-
Supplier: Advantech
Description: facility disruption, equipment downtime. • Battery powered - no expensive or intrusive wiring. • Quick installation - Just snap the current clamps on the hot power lead and tie temperature sensors directly into airflow or on high/low pressure lines connected to the Wzzard mesh wireless
-
Supplier: Advantech
Description: . • No equipment downtime. Snap-on current clamps and temperature probe connect to Wzzard mesh wireless sensor node and provide Ethernet connection to the gateway. • Dashboard, data trend lines, email/text/SMS alerts and data logging capabilities. • Easily expand the starter kit
-
Supplier: Ubiquiti Networks, Inc.
Description: Scalable Enterprise Wi-Fi Management UniFi® is the revolutionary Wi-Fi system that combines enterprise performance, unlimited scalability, and a central management controller. The UniFi AC Mesh APs have a refined industrial design and can be easily installed using the included
- Form Factor: Ceiling / Wall Mount
- Network Media: Wireless
-
Supplier: Patton Electronics Co.
Description: Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton’s
- Connector: DB9, DB25, Wireless Link
- Data Rate: 115 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Other
-
Description: that are not tailored to specific application scenarios), including both theoretical and practical aspects. Furthermore, the author explores mobility models tailored to specific application scenarios of next generation wireless networks. In particular, the author considers WLAN/mesh
-
Supplier: Advantech
Description: -in Node-RED™ software tool for easy deployment Smartmesh IP wireless mesh for point-to-point, self-healing reliability; more resilient as more nodes are added Easily scalable at any time to thousands of sensors IP67 indoor/outdoor rated (Wzzard node) NEMA TS2
-
Supplier: TMP Pro Distribution
Description: /receive rs. Cables and batteries are included. The WMP50-H system includes a cardioid microphone with steel mesh grille and a receiver unit with a 1/4" - 1/8" cable.
-
Supplier: Telit IoT Solutions, Inc.
Description: on both end nodes and routers, Network latency is defined in the system requirements by setting different synchronous network periods, data rates or message formats, connecting up to 100 end nodes per router in a cluster tree architecture that enables scalability. The "Low Power Mesh"
- Data Rate: 19.2 kbps
- Device Type: Modem
- Interface: RS232
- Sensitivity: -110 dBm
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet continues to be the predominant office networking infrastructure. Now, Ethernet has made its way from the office to the shop floor. Traditional serial environments require the use of multi-port serial cards, expensive cables, and the personnel to manage multiple systems. Patton’s
- Connector: DB9, DB25, Wireless Link
- Data Rate: 115 kbps
- Device Type: Serial/Device Server
- Mounting / Form Factor: Other
-
Description: The scope is to provide a recommended practice to provide the architectural framework enabling WPAN devices to promote interoperable, stable, and scaleable wireless mesh topologies and, if needed, to provide the amendment text to the current WPAN standards that is required to implement
-
Supplier: Advantech
Description: The 250mV/g accelerometer is selected for use with Advantech Wzzard Wireless Sensing Solutions, data collectors and online systems using 2-wire constant current drive. The transmitter vibration/temperatur e sensor is built to high industrial specifications and rigorous ISO quality
- Features: Wireless
- Frequency Range: 0.3000 to 10000 Hz
- Operating Temperature: -58 to 257 F
-
Supplier: Badger Meter
Description: other wireless systems fail due to short-term or long-term interference. Designed specifically for wireless metering Wireless mesh network self-healing, self-optimizing Long distance communication (3000 ft indoor/14 miles LOS) No software or programming required
-
Description: What you need to know about one of the hottest and most promising technologies in wireless communications Owing to their ability to easily interconnect a wide range of devices, wireless mesh networks (WMNs) are attracting immense interest throughout the world. This book offers a
-
Supplier: ROHM Semiconductor GmbH
Description: BP35C5 is an ultra-compact (15.0mm x 19.0mm) Wi-SUN FAN compatible wireless communication module. It is possible to build a mesh network of up to 1000 units, and if wireless communication equipment is installed in social infrastructure such as traffic lights and street lights,
-
Supplier: DigiKey
Description: LTP5901 Dust Networks®, SmartMesh®, WirelessHART 802.15.4 Evaluation Board
- Category: Development Board
- Manufacturer: Other
- Supported System: Wireless Systems
-
Supplier: DigiKey
Description: LTC5800 Dust Networks®, SmartMesh®, WirelessHART 802.15.4 Evaluation Board
- Category: Development Board
- Manufacturer: Other
- Supported System: Wireless Systems
-
Supplier: DigiKey
Description: LTP5903 Dust Networks®, SmartMesh®, WirelessHART 802.15.4 Evaluation Board
- Category: Development Board
- Manufacturer: Other
- Supported System: Wireless Systems
-
Supplier: DigiKey
Description: LTC5800 Dust Networks®, SmartMesh®, WirelessHART 802.15.4 Evaluation Board
- Category: Development Board
- Manufacturer: Other
- Supported System: Wireless Systems
-
Supplier: Infineon Technologies AG
Description: is certified to FCC, ISED, MIC, and CE regulations. Infineon’s AIROC™ CYBLE-343072-02 module is fully integrated with onboard crystal oscillator, passive components, flash memory, integrated trace antenna, and the CYW20835 system on chip. These highly integrated modules are
- Features: RoHS Compliant
- IC Package Type: Other
- Supply Voltage: Other
- TJ: -30 to 85 C
-
Supplier: JFW Industries, Inc.
Description: Our full fan-out transceiver test system is constructed as a fully meshed matrix. This construction is ideal for testing radio-to-radio communication for an environmental simulation or testing handset-to-handset communication over a wireless network. Block diagrams for each
- Components / Products Tested: RF & Microwave
- Options / Module Types: Measure Unit / Monitor
- Type / Form Factor: Test Platform / System
-
Supplier: Qorvo
Description: The Qorvo QPF4532 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 3.3 V supply voltage that conserves power
- Features: RoHS Compliant
- Supply Voltage: 3.3 V
- Technology: Wi-Fi / WiMAX / Wi-Mesh
Find Suppliers by Category Top
Featured Products Top
-
OPTIFLOW 270 Baffle System brings previously unachieved grit removal efficiencies to new PISTA® 270 Grit Chambers, improving grit removal from 65% of 100 mesh (150 micron) grit and 85% of 70 mesh (210 micron) to 95% of 100 mesh (150 micron) during peak and (read more)
Browse Nitrification and Denitrification Systems Datasheets for Smith & Loveless, Inc. -
the system is visible to every other port, making the possible number of radio test configurations almost limitless. Testing today's sophisticated wireless "mesh" networks has never been easier. Integrated programmable attenuators also add to the functionality and configurations can range from as few (read more)
Browse Matrix Switching Systems Datasheets for JFW Industries, Inc. -
Engineered Materials, a subsidiary of PPG's aerospace division
MicroGrid® Materials for Wind Applications
are capable of achieving the critical conductivity required to dissipate a destructive lightning strike, protecting the carbon fiber layer below. Dexmet’s expanded copper and aluminum MicroGrid meshes are essential for extending the life of carbon fiber composite blades. In addition to (read more)
Browse Lightning Protection Systems Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
B+B SmartWorx, powered by Advantech, Releases Wzzard Mesh Gen 2: Low-Power, Low-Cost Wireless Sensing for Environmental and Energy Monitoring B+B SmartWorx, powered by Advantech, has announced the release of its Wzzard Mesh Gen 2 Wireless Sensing Solution, offering (read more)
Browse Internet of Things (IoT) Software Datasheets for Advantech -
The Genesis Network delivers full operational awareness and supervisory control over heat trace systems, with low total installed cost and maximum flexibility. Genesis Network connects all heat trace controllers via wireless mesh communications to the control room. In the control room (read more)
Browse Temperature Controllers Datasheets for Thermon, Inc -
Shielding Effectiveness Test Guide Embedded digital processing chips are in virtually everything these days: cell phones, kitchen appliances, manufacturing equipment, magnetic resonance imaging (MRI) systems (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
, and aerospace. For example, offshore oil platforms and wind turbines, wireless communications towers, weather stations, and defense systems, can experience temperatures ranging from -40o F to more than 120o F. In steel production, very high temperatures are routine in (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
Wireless White Paper: Industrial Wireless Mesh Network Architectures (.pdf)
This white paper describes some differences between traditional enterprise networks and industrial networks and provides examples of some of the more popular wireless industrial networking technologies being deployed today.
-
Case Study: Innovative Wireless Mesh Network
Building an innovative broadband connectivity to exurban and rural communities with speeds of 200 to 300 Mbps.
-
Understanding the Wireless Landscape: Wi-Fi, IoT, Zigbee, Bluetooth, Thread, Mesh and More
catapulted Wi-Fi-based technology into a popular and prosperous wireless future. Today Wi-Fi is a core element in many connectivity devices, including the fast-emerging Internet of Things (IoT).
-
Choosing the Best Wireless Monitoring and Control Technology
- Synapse's Wireless Mesh Network Protocol (SNAP) - and discusses how it compares to ZigBee.
-
ISA100.11a Multi-Vendor Industrial Wireless Products in Sction (.pdf)
Within days of approval of the ISA100.11a standard by the ISA Standards and Practices Board, the ISA100 Wireless Compliance Institute installed a multi-vendor User Test of the technology at an Arkema plant in Crosby, Texas. This User Test demonstrates interoperability among multiple vendor devices
-
A World Without Wires?
, but also for additional sensors and applications to be installed on an as-needed basis. Wireless mesh networks, in which the devices send and receive radio signals among each other, will allow for increased redundancy and a greater likelihood that each piece of data will reach its ultimate destination
-
Platform-Independent Software Enables True Interoperability in Zigbee Networks
The need for a new wireless network technology designed to meet the unique requirements of sensors and control devices led to the development of ZigBee. Standards such as Bluetooth and Wi-Fi were unsuitable for low-power applications because they deal with complex and power-hungry radio frequency
-
Rapid ZigBee Network Deployment
The client specializes in RF design and produces standard RF modules that are easy to use and integrate. The client's products operate in the license free ISM bands and can be used in short-range wireless applications. Our client wanted to build an application that provided data interface between
More Information Top
-
Valdosta system eases GA anxieties
Therefore, the mesh wireless system 's capability of transmitting broadband CCTV data circumvented the need of hard-wiring costs associated with providing additional bandwidth capacity.
-
Wireless Mesh Networking: A Key Solution for Emergency & Rural Applications
Current versions use the Rajant Breadcrumb® MESH wireless system for robust security, greater range, and more flexible coverage.
-
ZigBee
The GFZM-T5321 2.4 GHz transceiver module is a low-cost solution for point-to-point, point-to-multipoint and MESH wireless systems .
-
SPACE Conferences & Exposition > Surface Telerobotics: Development and Testing of a Crew Controlled Planetary Rover System (AIAA 2013-5475)
K10’s controller runs on a Linux-based laptop and communicates via a Tropos 802.11g mesh wireless system .
-
City Of Chaska Improves Wireless Network Performance With Siemens Services
Additionally, Siemens now monitors performance of the mesh wireless system and back-end network infrastructure, which includes the supervisory control and data acquisition (SCADA) components that continuously manage the city's water supply from the NOC.
-
City Of Chaska Improves Wireless Network Performance With Siemens Services
Additionally, Siemens now monitors performance of the mesh wireless system and back-end network infrastructure, which includes the supervisory control and data acquisition (SCADA) components that continuously manage the city's water supply from the NOC.
-
News: It's a WLAN-derful Life
According to the city’s announcement, AT&T proposed deploying a mesh wireless system in roughly a 30- square-mile area of the city and installing a point-to-point wireless system in the remainder of the area.
-
Wireless Infrastructure for Performing Monitoring, Diagnostics, and Control HVAC and Other Energy-Using Systems in Small Commercial Buildings
The entire wireless mesh system is illustrated in the boxed frame in figure 2 above.