-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Dynatron 552 seam sealer comes in gray and is packaged 1 qt per inner, 6 per case. Can be used with metal.
- Features: Sealer / Surface Sealant
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08551 seam sealer comes in clear and is packaged 1 tube per pack, 6 tubes per case. Can be used with metal.
- Features: Sealer / Surface Sealant
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08370 seam sealer comes in gray and is packaged 310 ml per inner, 6 per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum
- Features: Sealer / Surface Sealant
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 08369 seam sealer comes in white and is packaged 310 ml per inner, 6 per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum
- Features: Sealer / Surface Sealant
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® Self Sealer products are tough, pre-applied, non-hardening thread sealants. They provide instant seal on different pipe threads and can be used up to eight (8) times without re-coating. Self-Sealer products are water based, non-toxic, and safe and can be applied
- Viscosity: 30,000 cP
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote B-15 is formulated as a sealer for metal molds with micro porosity problems, small surface scratches or imperfections. Mold Sealer. 1 pt Can.
-
Supplier: KOSTER American Corporation
Description: Hot-applied, highly elastic rubber-bitumen sealing compound for waterproofing against pressurized water up to 50 bar. It can also be used as a hot-applied joint grout. Ductility up to 2000 %. For waterproofing all mineral, wooden and metal substrates.
-
Supplier: Master Bond, Inc.
Description: 20-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm, with an energy output as low as 20-40 milliwatts per cm². The rate of cure depends upon the distance of the light source, its intensity, and the thickness of the section being cured. UV18S can cure in
- Operating / Use Temperature: -60 to 250 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Protective, Sealer / Surface Sealant, Specialty / Other
-
Supplier: Master Bond, Inc.
Description: the system can cure in sections up to 1/8 inch. It contains no solvents or diluents. UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Sealer / Surface Sealant, Specialty / Other
-
Supplier: Master Bond, Inc.
Description: physical strength properties, low shrinkage upon curing and is non-yellowing. This system bonds well to a wide variety of substrates including glass, metals and plastics, such as polycarbonates, acrylics and a number of polyester films. It is 100% reactive and does not contain any solvents or
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Sealer / Surface Sealant, Specialty / Other, Wear Resistant (Abrasion / Erosion)
-
Supplier: Pavco, Inc.
Description: Super Seal - is the most corrosion resistant conversion coating yet to be introduced to the metal finishing industry. PAVCO® at Superseal can provide over 500 hours of salt spray protection to red rust when applied over zinc plated and chromated parts.
- Industry: Automotive, OEM / Industrial
- Features: Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Protective, Sealer / Surface Sealant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Sanchem, Inc.
Description: can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard nickel and electrolysis nickel when plating over aluminum, magnesium, beryllium, niobium and titanium.
- Coating Material: Aluminum
- Features: Corrosion Inhibiting / Rust Preventive, Other, Protective, Sealer / Surface Sealant
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7610DTM is a one component, moisture curing direct-to-metal sealer and adhesive that is used on substrates such as plastics, glass, concrete, wood, metals, and pre-coated metals. It has no VOCs, no isocyanates, no Haps, and non-yellowing properties. It offers
- Tensile Strength (Break): 475 psi
- Elongation: 500 %
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Hubbard-Hall Inc.
Description: Phosphate-Free Conversion Coatings Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings can reduce energy usage, environmental
- Operating / Use Temperature: 80 to 110 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Sealer / Surface Sealant, Sprayable
- Coating Material: Conversion Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Heat Resistant / High Temperature, Other, Protective, Sealer / Surface Sealant
- Location / Orientation: Exterior
- Industry: Marine, Process Equipment
- Substrate: Metal
-
Supplier: Sherwin-Williams
Description: and make the finish coat smooth and uniform. Deck Stains & Supplies Whether you're staining a new deck or restoring an old one, our deck stains, clear sealers, cleaning and maintenance products can help you achieve professional quality results. Siding Stains A quality siding stain is
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Exterior, Wall
-
Supplier: Sherwin-Williams
Description: Paint A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Interior, Wall
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 591 is a two component high temperature lubricative coating composition. The purpose of this coating is to reduce friction and prevent galling and seizing. Alseal 591 can also function as an anti-stick sealer over Alseal 500, 518, and 519. Alseal 591 Part A is a fluorocarbon
- Features: Aerosol / Spray, Specialty
- Industry Applications: Aerospace
- Composition / Chemistry: Molybdenum / Metal Sulphide, Specialty / Other
- Type: Solid Lubricant / Dry Film
-
Description: CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic
- Wet / Applied Thickness: 0.008 to 0.01 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 210 to 1,000 F
- Features: Brush / Roll-on, Coating, Heat Resistant / High Temperature, Other, Protective, Sealer / Surface Sealant, Specialty / Other
-
Supplier: Sherwin-Williams
Description: ensure superior durability and lasting aesthetics. Deck Stains & Supplies Whether you're staining a new deck or restoring an old one, our deck stains, clear sealers, cleaning and maintenance products can help you achieve professional quality results. Siding Stains Highly durable, high
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Exterior, Floor, Wall
-
Supplier: Sherwin-Williams
Description: ensure superior durability and lasting aesthetics. Deck Stains & Supplies Whether you're staining a new deck or restoring an old one, our deck stains, clear sealers, cleaning and maintenance products can help you achieve professional quality results. Siding Stains Highly durable, high
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Features: Base Coat, Brush / Roll-on, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain, Waterproof / Water Repellant
- Location / Orientation: Ceiling, Exterior, Floor, Wall
-
Supplier: Henkel Corporation - Industrial
Description: and metal mould surfaces, as well brushes and equipment. It is highly recommended for preparing polyester mould surfaces prior to the application of LOCTITE® FREKOTE mould sealers and release agents. Dissolves and removes wax from polyester moulds No surface dulling Also cleans epoxy
- Temperature (As Used): 68 to 86 F
- Type: Cleaner / Cleaning Agent
-
Supplier: Beacon Adhesives, Inc.
Description: it can be used for bonding all metals, hard plastics, treated Teflon and olefin plastics to themselves or to dissimilar materials. A special application of this adhesive is as a terminal sealer where the thixotropy of the adhesive is essential to successful spot bonding of the
-
Supplier: Sauereisen, Inc.
Description: processing, storage, and shipping areas. It is formulated as a general purpose sealer to resist most acids and alkalis. This material can be applied by roller or spray and provides an economical protective barrier to processing chemicals. The ConoGlaze system should be used with an
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Sauereisen, Inc.
Description: processing, storage, and shipping areas. It is specifically formulated as a sealer to resist strong oxidizing environments, especially high concentrations of sulfuric acid. This material can be applied by roller or spray and provides an economical protective barrier against processing
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 180 F
-
Supplier: Sauereisen, Inc.
Description: resist hydrofluoric acid. ConoGlaze may be used in many kinds of manufacturing, processing, storage, and shipping areas. It is commonly used as a sealer to resist strong oxidizing environments. This material can be applied by roller or spray and provides an economical protective
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Henkel Corporation - Industrial
Description: and provide a hard wearing and durable surface. Two-component, high build, novolac epoxy coating High solids (80%) High chemical resistance ideal for chemical containment areas Low V.O.C., low odor Easily applied by brush, roll, or spray (11 to 13 mils) Can be used with fabric/fiberglass
- Cure / Dry Temperature: 77 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Boston Gear
Description: Conveyors (belt, direct-drive, inclined, etc.) Packaging machinery (shrink wrappers, stretch wrappers, case sealers, etc.) Special machinery Industry Examples Food processing Warehouse material handling Paper processing Printing Metals Aggregate
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: ASTM International
Description: 1.1 This guide describes design, specification, selection, installation, and inspection of new building wall systems, exterior deck and stair components, doors, windows, penetrations and sealant joints of wood and metal frame buildings, typically four stories or less, to minimize water
-
Supplier: Douglas Electrical Components
Description: At Douglas Electrical Components, we specialize in designing hermetic connectors that cater to a range of applications. Our hermetically sealed connectors can be tailored to meet standard or customer-specific requirements, including MIL-spec configurations as well as generic options such as
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
RESTORE-X® Wood Restoration Products can make your job easy and increase your satisfaction. RESTORE-X® products are biodegradable, odorless, and non-flammable. They are also water based for easy clean-up and specially formulated for your safety. In the (read more)
Browse Datasheets for FORREST Technical Coatings -
the type of duct and the severity of ductwork leakage. For permanent and long-lasting sealing of metal ducts, use mastic sealant. Use foil or mastic tape to make quick repairs and flexible duct connections. Consider using spray foam sealer to cover tiny cracks and (read more)
Browse Datasheets for Petersen Products Co. -
diameter. Perfect for actuation, cooling, or cleaning systems. Durable & maintenance?free – Noble metal contacts + engineering plastic structure provide long life, low wear, and corrosion (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
The Chemical Formulary, Volume 6
Adhesive; Metal Can Sealer ; Gasket Paste; Glass Ad- .
-
Solder technology in the manufacturing of electronic products
Localized heating techniques such as rim sealers for metal cans allow the use of the gold-based solders or the higher melting temperature brazing filler metals for the attachment of the cover to the frame.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA318949&Location=U2&doc=GetTRDoc.pdf
… the CAFT/CORANET Developmental Manufacture Program has reached approximately 10,000 units of Macaroni & Cheese in 6-lb polymeric, preformed tray containers filled and heat sealed on the Tray Pack line (with the Raque Heat Sealer replacing the Yaguchi Metal Can Seamer).
-
Effects of different calcium salts on properties of milk related to heat stability
Milk samples were poured into metal cans and sealed using the vacuum sealer .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Binder, film-former in paints (printed circuit board coatings, coil coatings, marine paints, metal coatings, plastics coatings, primers, seal- ers , tarp coatings, wire enamels, wood varnishes, can coatings), print- ing inks (gravure, flexo), primers (adhesion promotion/corrosion protec- tion), heat-sealable lacquers …
-
Handbook of Food Packaging Chemicals and Materials
Uses: Binder, film-former in paints (printed circuit board coatings, coil coatings, marine paints, metal coatings, plastics coatings, primers, sealers , tarp coatings, wire enamels, wood varnishes, can coatings), printing inks (gravure, flexo), primers (adhesion promotion/corrosion protection), heat-sealable lacquers, two- pack paints …
-
Quarterly progress report - metallurgy unit - April 1954--June 1954
difficulty i n canning i s the closure. w a l l would be dffficult t o produce without introducing additional material, such as a sealer disk, t o prevent access … … gases t o the molten metal during fusion welding. method …
Indicates content that may require registration and/or purchase.