-
Supplier: Sugatsune America, Inc.
Description: Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal powder, allowing for accurate metal detection. Operating Temperature: 14°F to
- Inside Diameter: 0.6875 inch
- Overall Thickness: 0.4375 inch
- Shape: Round
-
Supplier: Sugatsune America, Inc.
Description: Made of silicone rubber for better heat and cold resistance. Ideal for food machine and food packaging machinery. Colored in standard food safety blue for simple visual verification. Contains metal powder, allowing for accurate metal detection. Operating Temperature: 14°F to
- Inside Diameter: 0.8125 inch
- Overall Thickness: 0.5 inch
- Shape: Round
-
Supplier: Precision Polymer Engineering Ltd.
Description: A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM)
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: A range of metal detectable and X-ray detectable elastomer compounds designed specifically to meet the stringent demands of the pharmaceutical and food processing industries. The Detectaseal® range includes FDA compliant grades of EPDM, Nitrile, Silicone and Fluorocarbon (FKM)
- Cross-section: 0.03 to 0.47 inch
- Outside Diameter (OD): 0.06 to 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer
-
Supplier: Cole-Parmer
Description: detectable elastomers. By manufacturing a standard elastomer with a metal impregnated compound, displaced rubber material can now be located by an in-line metal detector.
|As a result of excessive use, shearing and damage can occur to gaskets causing undetectable
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: detectable elastomers. By manufacturing a standard elastomer with a metal impregnated compound, displaced rubber material can now be located by an in-line metal detector.
|As a result of excessive use, shearing and damage can occur to gaskets causing undetectable
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: detectable elastomers. By manufacturing a standard elastomer with a metal impregnated compound, displaced rubber material can now be located by an in-line metal detector.
|As a result of excessive use, shearing and damage can occur to gaskets causing undetectable
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Cole-Parmer
Description: detectable elastomers. By manufacturing a standard elastomer with a metal impregnated compound, displaced rubber material can now be located by an in-line metal detector.
|As a result of excessive use, shearing and damage can occur to gaskets causing undetectable
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Industrial Magnetics, Inc.
Description: Metal Detectable(MD) and X-Ray Inspectable(XRI) seals and gaskets are available as an option for many of our gravity feed and pneumatic line conveying magnetic separation equipment. These special seals and gaskets protect against elastomeric contamination in the processing line and
- Material: Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Sugatsune America, Inc.
Description: metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes. Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due
- Inside Diameter: 0.4375 inch
- Overall Thickness: 0.375 inch
- Shape: Round
-
Supplier: Sesotec GmbH
Description: The metal separator GF is used in vacuum and pressure pipelines to protect injection moulders and converting machines. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal
- Detector Type: In-Line / Conveyed Media
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Application: Plastic / Rubber
- Features: Product / Material Rejection
-
Supplier: Sesotec GmbH
Description: The metal separator PROTECTOR is installed directly over the feeder of an injection moulder, an extruder or a blow moulder. It detects all magnetic and non-magnetic metal contaminants (steel, stainless steel, aluminium, etc.) – even when they are enclosed in the product. Metal
- Application: Chemical / Material Processing, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
-
Supplier: DME Company
Description: Reliable Automatic Detection and Rejection of Metal Contaminants The Bunting HS Series Metal Detector is an electronic metal detection and separation system designed to automatically detect and reject all metals in free-flowing, gravity-fed bulk materials, such as plastic
- Sensing Width / Diameter: 1.96 to 8 inch
- Application: Chemical / Material Processing, Food / Beverage, OEM / Industrial, Plastic / Rubber
- Detector Type: In-Line / Gravity Fed - Free Flowing
-
Supplier: Sesotec GmbH
Description: analyse smalls and bulk materials on a conveyor belt or material chutes. Preferably used for high material. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even if enclosed in the product. On detection of metal, a signal device and a
- Detector Type: In-Line / Conveyed Media
- Application: Logging / Wood, Mining / Quarry, OEM / Industrial, Plastic / Rubber, Recycling, Textiles
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Other
-
Supplier: Sesotec GmbH
Description: The RAPID 4000-FS metal separator is used to inspect bulk goods under free-fall conditions. It detects all magnetic and non-magnetic metal contaminations (steel, stainless steel, aluminium) – even when enclosed in the product. Metal contaminations are rejected through the “Quick
- Application: Chemical / Material Processing, Food / Beverage, Plastic / Rubber, Recycling
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Other, Product / Material Rejection
-
Supplier: Haida International Equipment Co., Ltd.
Description: Application Conveyor type needle detector Used to detect the broken needles, shoe nail, iron wire and other metal pieces left inside toys, garments, textile ,shoes ,etc. Spectifications Detecting method: Magnetic induction Detecting width: 600mm Detecting height: 100mm-120mm-150mm-200mm
- Sensing Width / Diameter: 23.62206 inch
- Detector Type: In-Line / Conveyed Media
- Application: OEM / Industrial, Packaging, Textiles
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as
- Operating / Use Temperature: -292 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation, Machine / Gears
-
Description: Aron Alpha Type 203MTX-1R is a one componet (requires no mixing), humidity cure, thixotropic, high viscosity instant adhesive with gap filling ability. It has a redish-pink appearance making it easy to detect on the bonding substrates. Type 203MTX-1R is designed specifically for the Dental
- Applied Thickness / Gap Fill: 0.008 inch
- Viscosity: 1,500 cP
- Use Temperature: -65 to 180 F
- Tensile Strength (Break): 4,600 psi
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are also
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Precision Polymer Engineering Ltd.
Description: 21.177.2600 paragraphs A to D describe the relevant regulations for ‘Rubber articles intended for repeated use’. This lists the ingredients, and any quantitative limits, that may be used in a rubber compounds for molded products intended for repeated use in all stages of food
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: FTL Technology
Description: Supplied in any size or quantity, from 0.8mm to 2.4m internal diameter Excellent range of elastomer materials, suited to any food or pharmaceutical application Simple groove design and easy to install Compliances including FDA, USP Class VI, WRAS, FTW and 3-A Metal-detectable O-rings
- Inside Diameter (ID): 0.03149608 to 94.48824 inch
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polytetrafluoroethylene (PTFE)
-
Supplier: Master Bond, Inc.
Description: exceptionally wide temperature range of 4K to +125°C. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP77M-F adhesive is widely used in the electronic, electrical, computer, semiconductor,
- Use Temperature: -452.47 to 257 F
- Thermal Conductivity: 1.442279 W/m-K
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Rubber / Elastomer
-
Description: LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Description: LE10 series plastic square inductive proximity sensor is used to detect metal objects. It is highly tolerant to ambient temperature and insensitive to ambient dust, oil and moisture. It can be stably detected at temperatures ranging from -25℃ to 70℃. The housing is made of PBT and is cost
- Operating Distance: 0.1968505 to 0.3149608 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Migatron Corporation
Description: rubber sensing face. This sensor is range or distance sensitive, enabling the sensor to detect objects within the desired range, and reject objects outside the desired range. The RPS-400-30 is a solid state sensor and has an NPN open collector transistor output. For initial setup purposes, a
- Operating Distance: 5 to 30 inch
- Operating Temperature: 32 to 122 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: DigiPas Technologies Inc.
Description: Patented eGeeTouch® HEAVY-DUTY INTELLIGENT Padlock is the latest version of our pioneering and award-winning patented innovation. It has LARGER PHYSICAL SIZE incorporated with ANTI-TAMPERING TECHNOLOGIES and is built with a full rubber jacket to protect from corrosive weather. eGeeTouch
- Actuation: Bluetooth
- Lock Type: Padlock
-
Supplier: Larson Electronics LLC
Description: Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking
Find Suppliers by Category Top
Featured Products Top
-
Metal Detectable Nitrile Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Molded/Extruded Gaskets Injection Molded Custom Large-ID O-Rings Metal Detectable Nitrile O-Rings Vamac® (Ethylene Acrylic Elastomer) O-Rings Learn More (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
and 3-A in addition to metal detectable O-rings, all of which are free from Animal Derived Ingredients. Preformed 'shaped' rubber O-rings are used to assist assembly and prevent unnecessary stresses being placed upon the seals. Such rubber O-rings are often used for rectangular path (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
KTW and 3-A in addition to metal detectable O-rings, all of which are free from Animal Derived Ingredients. For non-standard O (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
The coating thickness gauge PCE-CT 26FN can measure non-destructive coatings (paints, plastics ...) on steel / iron and non-ferrous metals. The coating thickness gauge is ideally suited, for example, to detect accidental damage to the vehicle immediately (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
, tamperproof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Has been serving the commercial lighting industry 25 + years (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
, tamperproof and made of corrosion-resistant metals, like stainless steel and steel alloys, titanium, brass and monel. Offers rubber O-rings made of silicone, fluoro-silicone, viton, neoprene, buna, teflon, and EPDM. Has been serving the commercial lighting industry 25 + years (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
. Versatile: It can mark various materials such as PVC, rubber, polyethylene and metal while supporting complex designs such as barcodes and logos. AGC Chemical offers two new laser marking additives designed for wire and cable (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
04.18.11 -- The Food And Beverage Transportation Management Paradox
Metal Detectable Rubber Product For Moulded O Rings Launched By PPE .
-
Grainger.com
Pipe Support Block, Material of Construction Recycled Rubber and Metal Detectable No; Varies by Max.
-
CR4 - Thread: Technology Required for Licencing
Previous in Forum: Sensor that can detect metal through epdm rubber .
-
CR4 - Thread: Screen Printing Problem
Next in Forum: Sensor that can detect metal through epdm rubber .
-
Real-time neutron radiography imaging system
The IPR-R1 neutron radiography facility allows the following applications: (a) fault detection in neutronic shielding materials; (b) defects detection in rubber and metal interfaces; (c) detection and localization of rubbers, plastics, greases and oils inside metallic assemblies; (d) fault detection in…
-
Food inspection system using terahertz imaging
Metal and rubber can be detected at a resolution of 0.8 and 1 mm, respectively.
-
Development of a new type tactile sensor using micro electromagnetic coil for human robot
rubber , metal plate and detecting circuit.
-
Quality evaluation of rubber-to-metal bonded structures based on shearography
Under thermal radiation and vac- uum loading modes, debonds at the rubber / metal interface can be detected with minimum size of 4 mm.
-
Scientific.Net: Materials Science
Abstract:Dedicated TestBed (DTB) for detecting the sealing performance of Metal Rubber (MR) was designed and manufactured based on Siemens S7-200 PLC.
-
Online Machine Vision Inspection System for
Detecting Coating Defects in Metal Lids
This paper presents an online machine vision system design that is capable of detecting defects in rubber coating of metal lids during manufacturing.
Indicates content that may require registration and/or purchase.