-
Supplier: Image Supply, Inc.
Description: most other metal surfaces. 20 oz., 12/cs
-
Supplier: J&S Machine, Inc.
Description: “Big sister” of the LPC 160 Mirror machine, our orbital polisher LPC 300 Mirror allows to polish and buff straight or bent tubes with round, oval, irregular section made of stainless steel, iron, aluminum, brass as well as other metals, with all diameters ranging from 5 to 114 mm. On request
- Type: Buffer / Buffing Machine, Polisher / Polishing Lathe
- Applications / Materials Abraded: Ceramics / Glass
- Features: Coated Abrasives (Belts / Discs)
- Power Source: Electric Motor / Vibrator
-
Supplier: DME Company
Description: When polishing with Diamond Compound, stock removal may cause the compound to thicken. Thinner Lubricator is recommended to prevent this thickening and assure proper lubrication of the diamond particles. It is supplied in a convenient 4-ounce squeeze bottle.
- Industry Applications: Electrical / Electronic, Metal Working Fluid
- Features: Lubricant
-
-
Supplier: Precision Surfacing Solutions
Description: between two rotating plates. The machine consists of a heavy-duty base which houses both the polishing plate and the swing arm drive systems. The Polishing plate has a polishing pad (type dependent on material to be processed) bonded directly to its upper surface.
- Maximum Part Diameter / Width: 780 mm
- Features: Automated Loading, Flat Panel Display, Integral Process Controller, MEMS, Magnetic Storage, Optical Coatings, Other, Semiconductor Manufacturing
- Type: Batch System (Single Chamber / Multiple Wafers), Continuous / Web System, Inline System (Semi-continuous)
- Materials Processed: Dielectric / Ceramic, Metal, Oxides, Silicon
-
Supplier: Precision Surfacing Solutions
Description: The pneumatic lift version of the Lapmaster Model 36 is based on the Open Face design, but the pressure weights are attached, through selfaligning bearings, to the rods of three pneumatic cylinders. These are mounted vertically on sliding rails within a fabricated hollow assembly, known as a
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Hendrick Metal Products
Description: MIG and TIG welding Spot welding Hardware insertion Heat treating Turning Tapping Grinding Polishing Assembly Stamping Sheet Metal Fabrication and Custom Metal Applications Hendrick’s flexibility, experience and capabilities allow us to produce a variety of components — from
- Services: Assembly, Design Assistance, Production, Prototype, Short Run
- Capabilities: Bending / Forming, CNC Fabrication, Hardware / Fasteners, Laser Cutting, Punching, Rolling, Shearing, Stamping, Water / Abrasive Jet Cutting, Welding
- Materials: Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Kontek Ecology Systems Inc.
Description: This skid mounted system is pre-assembled and pre-tested prior to shipping. It meets the most stringent metal discharge requirements by polishing for cations prior to discharge. DECAT SERIES cation polishing systems have been incorporated in regions where specific metal
-
Supplier: Hendrick Metal Products
Description: MIG and TIG welding Spot welding Hardware insertion Heat treating Turning Tapping Grinding Polishing Assembly Stamping Sheet Metal Fabrication and Custom Metal Applications Hendrick’s flexibility, experience and capabilities allow us to produce a variety of components — from
- Processes: Assembly, Coating, Cutting, Finishing, Specialty / Other
- Applications: Building Materials, Sheet / Film, Wire Cloth / Screen
- Materials: Metal
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Envirco
Description: distribution of air across the grille face as well as positive volume control. Features 304 stainless steel Countersunk screwholes with #6 x 1.25” stainless sheet metal screws #4 satin polished finish Other Related Products
- Diameter / Width: 0.75 inch
- Material: Stainless Steel
-
Supplier: Image Supply, Inc.
Description: and food handling establishments. Use only on surfaces not harmed my mild abrasives such as porcelain, metal, enamel, stainless steel, pots and pans, urinals, rubber, plastic, sinks, bathtubs, chrome, drinking fountains, ceramic tile, Formica and fiberglass. Excellent for removing rust, soap
-
Supplier: Control Plastics, Inc.
Description: Considerations Our capabilities allow us to supply components, mechanical and electrical sub assemblies, or finished packaged products. We work with a full range of materials Plastics - PE to PEEK. Elastomers to highly reinforced rigids, and many custom alloys Metals - Ferrous, Non Ferrous
- Services Offered: Assembly Services, Coining, Design Assistance, Heat Treating / Stress Relieving, High Volume Production, Low Volume Production, Machining, Plating, Polishing / Buffing, Powder Metal (P/M) Services, Tool / Mold Making
- Materials: Carbon Steel, Copper, Nickel Steel, Stainless Steel, Superalloys (Inconel 713, etc.), Titanium Alloys, Tool Steel, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only, North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Technic, Inc.
Description: Application Technic electropolishing systems are recommended for the 300 and 400 series of stainless steel alloys and many other metals. Uses include polishing, sharpening and deburring. Each system is configured to match the size of parts in the optimum arrangement for processing.
- Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Cleaning / Surface Preparation, Metals / Metalworking, Semiconductors / Electronics
- Automation / Material Handling: Automatic / Indexing, None / Manual
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Symmons Industries, Inc.
Description: Single Lever Lavatory Faucet with ceramic control components and handle limit stop. Aerator, 3/8" supplies, 4" centers, metal construction, polished chrome finish. Includes lift-rod only.
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Locking handle may be used with the 6011 & 6013 Series locks. Heavy duty for use on truck bodies, farm cabs, electrical cabinets and storage cabinets. Note: Padlock not supplied. Handle: Cast Steel - Zinc plated & powder coated. Stainless - Polished Escutcheon: Steel - Zinc plated. Stainless -
- Features: Key Lock
- Handle Material: Metal
-
Supplier: Gesswein Co., Inc.
Description: Now you can have access to areas where conventional handpieces can't reach. Two different angles to choose from: 90° right angle and 120° contra angle. Features: Polish flat and curved surfaces. Debur die cast parts. Access areas that straight rotaries can't reach. Supplied with 3mm and 1/8"
- Rotary Speed: 2,000 to 20,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: CS UNITEC
Description: multi-functional grinding and polishing system for flat surfaces and open or closed pipe constructions. It grinds from coarse to very fine finishes and burnishes to a high-gloss finish. It enhances stainless steel, steel and nonferrous metals including aluminum, brass, bronze and
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Conax Technologies
Description: * NEMA 4 rated * Lightweight cast polished aluminum construction * Screw cover with chain leash and silicone gasket seal * Service temperature upper limit: 300°F (150°C) with gasket * 6 terminal posts * Brass metal-to-metal compression fitting supplied when head is ordered with sensor
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 3 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 60
- Rotary Speed: 23,000 rpm
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 8 inch
- Rotary Speed: 8,000 rpm
- Type: Aluminum Oxide
- Features: Other
-
Supplier: Mouron & Company, Inc.
Description: cutting, stamping, welding, and forming and include full in-house grinding and polishing to achieve your specified finish. Finally, our onsite installation teams put the finishing touches on your products including field welds, final grinding and polishing, leveling/alignment, and
- Services: Assembly, CAD / CAM Support, Design Assistance, Just-in-Time Capability, Pattern Layout, Production, Prototype, Short Run
- Capabilities: Bending / Forming, Deburring / Graining, Hardware / Fasteners, Laser Cutting, Painting / Powder Coating, Plating, Punching, Rolling, Shearing, Stamping, Welding
- Materials: Ferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Materion Corporation
Description: Materion Brush Beryllium & Composites’ I-70H is an optical grade of beryllium that provides superior performance for bare polished beryllium optics. 1-70H can be supplied in almost any design configuration required within limitations of our consolidation equipment. Please contact Materion Brush
- Applications: Aerospace / Aircraft (AQ), Nuclear
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type, Other
- Processing, Temper & Finish: Powdered Metal (Compacted)
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Outer Diameter (OD): 4 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,560 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need
- Type: Rotary Cutting Tool / Bit
-
Supplier: Alfa Laval Inc.
Description: processes where clean conditions are essential, Alfa Laval supplies a comprehensive range of tubes, which provide maximum hygiene. All products meet key criteria for tight tolerances, a variety of finishes and uniform wall thicknesses. To provide customers with greater flexibility and fast,
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Round
-
Supplier: Alfa Laval Inc.
Description: The Tri-Clover BioPharm product range includes a comprehensive selection of tubes and fittings with internal surface finishes with a roughness average (Ra) of < 0.4 - 0.8 μ, either electropolished or mechanically polished. Tubes and fittings in this range comply with DIN 11850, ISO 2037 and ASME
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Round
-
Supplier: MaxLite
Description: styles, the GU24 Ceiling and Wall Fixtures are ideal for corridor and accent lighting in homes, hotels, motels and property management applications and backed by MaxLite's 2 year limited product warranty. Offered in a variety of fashion finishes Available in metal or acrylic construction with
- Fixture Type: Ceiling Fixtures, Wall Fixtures
- Features: Other
-
Supplier: Pace Industries
Description: Multiple Automated Powder Coat Systems * Wet Painting * Electrostatic Painting * Chromating * Impregnating * Polishing * Shot Blasting
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Deburring / Deflashing, Electropolishing, Sanding / Grinding
- Features: Chemical Finish / Conversion, North America, Northeast US Only, Phosphate Coating, United States Only
-
Supplier: MarsMetal
Description: Using lead shot for radiation shielding? Visit our MarShield website for comprehensive information. Mars Metal provides lead shot as an easy, cost-effective solution for areas where solid lead is impractical, due to location, shape, or accessibility. Applications include ballast, stress
- Applications: Aerospace / Aircraft (AQ), Armor / Ballistic Protection, Marine
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Metal / Metal Alloys, All Types
-
Supplier: Pegasus Glass
Description: are all active in creating improved techniques and process on a regular basis to better meet your demanding requirements. Small Intricate Glass Fabrication Intricate glass parts manufactured to customer's specifications. Precision Grinding Precision Forming Polishing Drilling Glass to
- Materials Processed: Aluminosilicate, Borosilicate, Quartz, Soda Lime
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Metal Bonding, Heat Treating, Lapping / Polishing, Screen Coating
- Applications: Architectural, Chemical Process, Decorative / Furniture, Labware (Dewars / Manifolds), Lighting
- Features: Canada Only, North America, Other, Specialty / Other
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing, and Polishing End Forming Robotic and Spot MIG and TIG Welding Tube Sizes from .25" Outside Diameter to 3" Outside Diameter Tubing Length up to 12 Feet Sub-Assemblies Value Added Services
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: C & M Topline
Description: U.S. Manufacturer of Deburring & Vibratory Finishing Machines / Distributor of Tumbling Media Finishing tanks, vibratory bowls, parts tumblers, and IOL (Inter Ocular Finishing) equipments are just some of the many deburring and polishing machines that C & M Topline can provide you for any
- Mounting: Bench, Floor Mounted / Stationary (Machine Tools)
- Type: Deburring Machine
- Spindle Options / Orientation: Horizontal, Vertical, Vibratory / Oscillatory
- Materials Abraded: Metals / Metalworking
-
Description: Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959 APPLICATIONS Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical devices DESCRIPTION Custom 450® stainless is a martensitic age-hardenable stainless steel which
- Tensile Strength (UTS, Break): 142,000 to 196,000 psi
- Yield Strength (YS): 92,000 to 188,000 psi
- Elongation: 13 to 23 %
- UNS Number: 45,000
Find Suppliers by Category Top
Featured Products Top
-
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
When choosing a MOSFET to regulate the supply voltage to the squibs in an airbag system, the choice has traditionally been limited to older generations of silicon technology, such as the legacy wire-bonded DPAK package. This is due to the safe operating area (SOA) being greater for trench (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
available while supplies last We have short lead times, so reach out! Contact Us (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Zero-Threshold MOSFETs enable circuit operation at extremely low supply voltages. Built on a single monolithic chip for excellent temperature tracking. The ALD110800 enables precise threshold control and consistent performance across operating conditions, with precision (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
HPA has the inventory to provide same day shipments for small and medium shipments. Larger quantities can be supplied through our network of mills. Some of our mills may allow us to offer a better delivery to our customers by adding the requirements to our own stock material purchases (read more)
Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
STW70N60DM2 is designed for professional applications including high-efficiency converters, power-factor correction, inverters, and industrial power supplies, bringing the essential capabilities of a power MOSFET into one clearly defined orderable device. Engineers can use its device (N (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
and quality records. Reviewing technical fit and commercial supply conditions together helps control shortages, ordering errors, and non-equivalent substitutions without weakening the original design requirements. Key Specifications Device: gold-metallized (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
Power Supplies: Efficient switching in power supply circuits. Motor Control: Drive circuits for small motors and actuators. High Power Applications: Suitable for applications requiring high power handling (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics
More Information Top
-
News & Views
The compan- ies are to supply London based Royde and Tucker with two Nonflam wet dust extraction units, a W120 and a W60, together with Autopulit metal polishing equipment supplied by Ellesco.
-
Reflectron MALDI TOF and MALDI TOF/TOF mass spectrometry reveal novel structural details of native lipooligosaccharides
To avoid spreading the matrix spot over a broad area, the cleaned MALDI plate was treated with commercially available POL metal polishing paste (SPI Supplies ), which provides a hydropho- bic coating of the whole plate surface.
-
Method development aspects for the quantitation of pharmaceutical compounds in human plasma with a matrix‐assisted laser desorption/ionization source in the mu...
Prior to spotting, the stainless steel target plates were prepared by extensive washing in standard laboratory solvents and application of a uniform hydro- phobic coating over the plate surface, in this case POL metal polishing paste (SPI supplies , PA, USA).
-
Design considerations for high speed quantitative mass spectrometry with MALDI ionization
This effect was minimized by applying a uniform hydrophobic coating over the plate surface before each re-use, in this case POL metal polishing paste (SPI supplies , PA).
-
Electron Tomography
The sections are attached to the grids by pressing with a polished metal rod normally supplied with the microtome.
-
Decision method to complex problems
By it, the production compartment uber devices for polishing of the metal parts and uber seals the galvanic barbers for its treatment against corrosion damage.
-
Decision method to complex problems
By it, the production compartment has the devices for polishing of the metal parts and over galvanic baths for its treatment against corrosion damages.
-
Decision method to complex problems
By it, the production compartment has the devices for polishing of the metal parts and over galvanic baths for its treatment against corrosion damages.
-
The M emission spectra of the heavy rare earth elements 67 ≤ Z ≤ 71
Most of the measurements were carried out using freshly polished metals of high purity, supplied by ALFA AESAR.
-
Materials Processing Technology II
So it supplies a new process to polish metal cylindrical surfaces.
Indicates content that may require registration and/or purchase.