-
Supplier: Hudson Technologies
Description: Innovative US manufacturer of seamless metal enclosures and stampings, including metal diaphragms. Quantities from 1 to 500,000. Deep draw, shallow draw and stamping services. Little to no tooling on 15,000+ standard products. Custom products engineered to precision
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Deep Drawing, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: Hudson Technologies
Description: metal diaphragms, we're proud to offer flexible production capacity to all our clients, while our state-of-the-art equipment ensures all products are of the highest quality possible. With many years of industry experience, we offer expert services for all types of metal diaphragm
-
Supplier: Hudson Technologies
Description: Hudson Technologies is a leading U.S. manufacturer of deep drawn metal enclosures, or cases, and stampings, including metal diaphragms. Capabilities include expertise with a variety of high performance metals, including stainless steel and titanium, along with
- Material: Aluminum, Stainless Steel, Steel
-
-
Description: Explosive hydro-forming is a metal forming technique that uses the energy generated by an explosive detonation to form the metal work piece. This process can deliver a great deal of flexibility in the metal-forming process. Since explosive forming transmits the
- Diameter: 12 to 72 inch
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Secondary Capabilities: Annealing / Heat Treating, Buffing / Polishing, End Flattening, Machining, Piercing & Punching
- Support & Production Services: CAD / CAM Support, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Conard Corporation (The)
Description: stages. Metal Preparation Blasting Laminating of Materials Chemical & Abrasive Cleaning Chemical Milling Ultra Chemical Cleaning Chemical Milling and Part Marking for 3D Parts Hard Tooling & Dies Metal Processing Photo Chemical Machining & Chemical Milling CNC Machining Stamping
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Design Assistance, Prototype Services
- Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling, Water / Abrasive Jet Machining
- Secondary Operations: Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: Precision Coil Spring Company
Description: through 300 series stainless steel, Inconel and titanium alloys. Maximum thickness for flat forms ranges from 0.052" to 0.125" depending on the alloy. Examples of flat forms include aircraft window clips, rod holders, and telecommunication equipment applications. Wire forms take many shapes,
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Hudson Technologies
Description: Innovative US manufacturer of seamless metal enclosures and stampings, including metal diaphragms. Deep draw, shallow draw and stamping services. Little to no tooling on 15,000+ standard products. Custom products engineered to precision specifications. Expertise in high
- Material Thickness: 0.002 to 0.187 inch
- Part Diameter / Length (rectangular section): 0.125 to 12 inch
- Part Depth: 0.1 to 12 inch
- Capabilities: Anodizing, Beading, Electroplating, Heat Treating / Stress Relieving, Hot Tin Dipping, Machining, Marking, Painting / Powder Coating, Piercing, Polishing, Slotting, Soldering, Threading, Tool Making, Welding
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Buffing / Polishing, Electropolishing, Sanding / Grinding
- Features: East Asia / Pacific Only, North America, Northwest US Only, Phosphate Coating, United States Only
- Services: New / OEM Parts
-
Supplier: Summit Corporation of America
Description: and differentially plated Continuous Stampings Plating - overall/selectively/zone/edge/spot and dual plated Metal Ribbon, Tape and Foil - overall/selectively and zone plated Wire - round, square and flat wire plated overall Individual Parts and Components - overall/selective and
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Degreasing, Pickling / Chemical Deburring, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: North America, Northeast US Only, United States Only
-
Supplier: KEMAC Technology, Inc.
Description: productions as well. Quick Turn Prototypes High Volume Manufacturing Conventional & Exotic metals Medical Device applications Ultra-fine resolutions on Ultra-thin metals ISO 9001:2008 certified
- Materials: Aluminum, Copper, Stainless Steel, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Operation: Etching / Chemical Milling
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Technic, Inc.
Description: Suitable for stainless steels, Monel®, Hastelloy®, titanium and related metals, Technic’s MP500 Electropolishing Systems are capable of processing parts from millimeters up to 20" sq. and provide superior part-to-part uniformity over batch methods with better throughput.
- Features: Electropolisher, Semiconductor Wet Process
- Machine Mounting: Floor / Skid
-
Supplier: Norpin Deep Draw
Description: requirements utilizing on site design, powder coating, machining, PEM stud insertion, nut plates, seals, handles, hinges, and assembly facilities. Also available are paint, anodize, irridite, alodine, welding, metal stamping, and fabrication services. Call Jen or Luke today for
- Materials: Aluminum, Brass, Bronze, Copper, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Drilling, Laser Machining, Milling, Surface Grinding
-
Supplier: Precipart
Description: precision turned parts typically range in diameter from 0.3mm (.0118" ) to 32mm (1.25 ") with tolerances less than 10µm (0.0004"). Precious Metal Components Precipart is a leader in the precious metal machining of high precision micro parts for the medical market. Custom components
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: BesTech Tool Corporation
Description: BesTech designs and builds metal stamping tooling. Our experience includes work in the automotive, motorcycle, ATV, lawn and garden, computer, life and fitness, cookware, and appliance industries. We specialize in progressive and automated transfer tooling. We can assist manufactures
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Specialty Machining: Jigs and Fixtures, Tool & Die Manufacturing
- Features: Midwest US Only, North America, United States Only
-
Supplier: Charles Ross & Son Company
Description: stamp when required. Our engineers, machinists and fabrication specialists routinely meet such code requirements as USFDA, BISC, ABS, API and UL as well as ASME. We regularly work with a broad range of materials, including carbon steel, 316 and 304 stainless steel, Monel, Hastelloy, Titanium,
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Pressure Vessel, Process Tank
- Features: Insulated, Outdoor Use, Portable, Temperature Controlled, Underground Use
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex offers an extensive global plating and electroplating capability with operations in North America, Europe and Asia. Each Interplex plating facility provides reel-to-reel electroplating services for a variety of precious and non-precious metals including: gold, palladium,
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Interplex Etch Logic, LLC
Description: and 3-D feature profiles, unavailable using traditional metal stamping processes. Chemically etched parts can be produced in a high volume environment which reduces tooling and production costs, while improving time to market. Reel-to-reel photo-chemically etched parts can be presented
- Materials: Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, Other, South Asia Only, United States Only
- Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
-
Supplier: MRL Industries
Description: An ISO 9001:2008 Certified source of precision metal fabricated parts, components, prototypes and integrated assemblies, we supply a variety of demanding industries, including Aerospace, Aviation, Military Defense, Medical and Commercial, offering custom solutions to the most difficult
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: World-Class Custom Metal Fabrication At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques
- Services: Assembly Services, Design Assistance
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
-
Supplier: Inductotherm Group
Description: The Super Saw, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut nickel based alloys, tool steel, stainless steel and titanium bars for precision weight forging molts, ERS and VAR end trimming, lab samples and many other applications. This
- Cutting Capacity: 12 to 18 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Grindal Company
Description: CYLINDRICAL GRINDING Grindal has been providing machine shops, stamping, fine blankers, fabricators, mold makers and tool and die companies with WORLD CLASS QUALITY AND SERVICE SINCE 1965. Our Services inculed; 1. I.D. (INTERNAL) CNC & MANUAL GRINDING .250 TO 18' DIAMETER BY .050 TO 14 INCHES
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Mills Products, Incorporated
Description: We were the first company to introduce tubular hydroforming to the appliance industry and are globally recognized for converting multi-part assemblies into lighter, stronger metal hydroformed parts. Our specialization in thin wall tubular hydroforming allows us to produce lightweight, complex
- Material: Aluminum, Copper, Brass or Bronze Alloy, Nickel / Nickel Alloy, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Support & Production Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
- Secondary Capabilities: Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Welding / Brazing
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Micro Waterjet LLC
Description: Micro Waterjet helps people who are frustrated with... The high cost of tooling associated with dies for stamping parts on short runs Heat affected zones and recast layer from laser and wire EDM cutting Being forced to use conductive materials due to wire EDM being the most accurate cutting
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Laser Machining, Wire EDM
- Features: Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: engraving is a similar solution as marking, sometimes they are interchangeable. Nowadays, slower technologies such as hot stamping and pad printing have largely been phased out and replaced with laser engraving. Now crystal 3D engraving and deep engraving are hot applications. Jiangyin Deli
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
Find Suppliers by Category Top
Featured Products Top
-
Premium Titanium Balls for High-Performance Applications Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
TITANIUM FOILS AND ALLOYS There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time. Roll Forming Stamping Embossing Press Braking Welding – TIG & MIG Slitting Bending (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Assemblies In order to provide our valued customers with the results they deserve, Eagle offers the widest selection of custom metal fabrication services in the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
The Precision Thin Metals (PTM) division of Arnold Magnetic Technologies produces thin and ultra-thin alloys that improve the power density of motors, transformers, batteries and many other applications in automotive, aerospace, energy exploration, industrial and (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Modern solid modeling systems offer very direct paths for outputting data files for laser cutting (and its cousins: water jet and plasma), Wire EDM and even die design for both progressive and single strike die-stamping. But for sheet metal fabricating’s “best-kept (read more)
Browse Datasheets for Conard Corporation (The) -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Sheet Metal Parts - Sheet Metal Parts Manufacturers, Suppliers
… sheet metal stamping parts, sheet-metal structural parts, metal stamping parts, auto parts, metal stamping, bending parts, stamping, spare parts, welding part, sheet metal, punching part, metal material, metal comp, machine product, laser cut parts, forgings casting, titanium stamping , metal parts, tooling More..
-
Stamping of Titanium Sheets
Home > Key Engineering Materials > Sheet Metal 2009 > Stamping of Titanium Sheets .
-
Direct nanopatterning of commercially pure titanium with ultra‐nanocrystalline diamond stamps
Abstract In order to directly imprint features into a hard metal such as titanium , an imprinting stamp composed of material of greater hardness is required.
-
ZASMHBA0001105
Cermets / 999 Table 7 Applications of steel-bonded titanium carbide cermets Application Wear-resistant parts in valves, metal - stamping and metal-punching equipment Hone guides Gages Core rods Forming dies Draw dies Wiping dies Guide rolls Extrusion barrel liners Molds for …
-
Study of the contact heat transfer coefficient at high temperature and heavy pressure
One of the main research directions of metals workers for the aeronautic industry is controlling the hot die stamping of thermomechanical alloys ( Titanium alloy and superalloy nickel basis).
-
Design for Manufacturability Handbook, Second Edition > METAL STAMPINGS Conventional Stampings
Other stampable nonferrous metals are nickel alloys, zinc, magnesium (when heated), titanium , and many less common metals.
-
Workshop on innovation in materials processing and manufacture: Exploratory concepts for energy applications
Significant R&D efforts are currently directed at the use of aluminum and polymer composites to replace stamped steel in vehicle structures and at the use of advanced materials, such as metal matrix composites, titanium alloys, and ceramics, in powertrains and other demanding …
-
Inderscience Publishers - linking academia, business and industry through research
low friction tool steel; galling; metal processing; stamping ; cutting; stainless steel; high strength sheet steel; aluminium; nickel; titanium .
-
Analytical modeling of the microstructure evolution of titanium alloys during high-speed stamping of the blades of gas-turbine engines
Keywords: α + β titanium alloys, high speed stamping , microstructure, analytical modeling DOI: 10.3103/S1067821215020121 PRESSURE TREATMENT OF METALS .
-
The structure of glass and its mechanical strength
in stamping , boring, hot shaping of carbonized, highly alloyed alloys, steels and such metals as molybdenum, vanadium, zirconium and titanium .
Indicates content that may require registration and/or purchase.