Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McGard Special Products Division
Description: Water Meter Locks, security against register tampering Prevents unauthorized removal of water meter registers Easy installation in the field No modification needed to existing meters Simply replace the existing plastic screw or pin Reusable Applications for Badger,
- Actuation: Key
-
Supplier: McGard Special Products Division
Description: Bullseye Ringless Meter Locks protect against meter tampering Uses same key as McGard Ring Lock and Sidewinder Locks Versatile, easily applied to various panel types including gang panels and pull boxes Inconspicuous low profile Exclusive or multiple key patterns
- Actuation: Key
-
Supplier: McGard Special Products Division
Description: For protection of ringless electric meters Installs on either side or bottom of the meter can Uses the same key as the McGard Bullseye Lock and Snap Ring Lock Easily installed in seconds without tools or keys Plating resists corrosion and exceeds all industry standards
- Actuation: Key
-
-
Supplier: McGard Special Products Division
Description: Gas Meter Locks protect against meter tampering Easy installation in the field Blocks access to internal components No modification needed to existing meters Simply replace the existing screws Reusable
- Actuation: Key
- Application: Valve
-
Supplier: Newark, An Avnet Company
Description: 200A Meter Socket, OH, Barrel Lock Provision, Niagara Mohawk
-
Supplier: Newark, An Avnet Company
Description: 100A ringless meter socket, OH only,barrel lock,horn bypass,
-
Supplier: Newark, An Avnet Company
Description: 125A Meter Socket, OH/UG, Hub Open, Barrel Lock Prov
-
Supplier: Newark, An Avnet Company
Description: 2-METER POWER CABLE, STRAIGHT, 2.5MM, LOCKING, STIP/TIN ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: RTD METER, WITH RED/GREEN BACKLIGHT DISPLAY,PANEL MOUNT, BEZEL LOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MilesTek Corporation
Description: The MilesTek Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up where there has either been an issue with a standard C13 disconnecting, or there is a high vibration/ high stress
- Cord Length: 78.7402 inch
- Male End Type: BS 1363 (UK)
- Female End Type: EN 60320-C13 (IEC-320-C13)
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 208V, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with L6-30P, Input and breaker level current monitoring. Local high visibility LED Display. Input power monitoring available via VLC feature using the Mobile App. Black Powder Coat
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: MilesTek Corporation
Description: 20 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: 10 meter AOC USB3 A to MicroB w/ locking screws WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
- Product Type: USB
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 60A, 208V, Vertical, (18) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft Power Cord with 2P +E (IP67), Input and breaker level current monitoring. Local high visibility LED Display. Input power monitoring available via VLC feature using the Mobile App. Black Powder
- Current Rating: 60 amps
- Protection: Circuit Breaker
-
Supplier: ValueTronics International, Inc.
Description: The 257/01 is a modulation meter from Wayne Kerr. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: Frequency range 1.5 MHz to 2 GHz Useful indications to 4 GHz LED indication of lock, level set and function Analogue display Incorporates
-
Supplier: Mega Fortris Americas Inc.
Description: It is applicable in the following area: Taxi meter, gas meter, electric meter, water meter, payphone, calibration valves, cash box, etc. Meter Seal - Features Extremely functional & innovative answer to security problem. Easy to use:- insert wire thru the hole and
- Applications: Drum / Barrel, Utility Meter / Government
- Features: Other / Specialized
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Energy Metering Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)
- Optical Meter Type: Energy Meter
-
Supplier: ValueTronics International, Inc.
Description: The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: Laurel Electronics LLC
Description: extraction is selectable and can be applied to rate or total. This makes the VF Laureate ideal for use with differential pressure flow meters, which have a squared output. Totalized volume is based on linearized rate. Accuracy is one of the highest for any digital panel meter: ±0.005%
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: OMEGA Engineering, Inc.
Description: compatible with OMEGA’s DPF400 and DPF700 series ratemeter/totalizers. All meters include built-in strainers, locking nuts, gaskets, coupling pieces, and 1.5 m (5') of 3-conductor copper wire.
- Pipe Diameter: 0.5 to 0.75 inch
- Media Temperature Range: 190.4 F
- Liquid Volumetric Flow Rate: 0.15 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The DP24 Series is an economical, user-friendly panel meter which can be scaled without the use of an electronic calibrator. The DP24-E accepts voltage (0 to 5, 1 to 5 and 0 to10 Vdc) or current (4 to 20 mA) transducers. After scaling, the front keypad can be locked out to avoid unauthorized
- Number of Digits: 4
- Accuracy: 0.05 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 208V, Horizontal, (10) Locking IEC 13, 10 ft power cord with L6-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature using the Mobile app. Black Powder Coat
- Number of Electrical Outlets: 10
- Current Rating: 30 amps
-
Supplier: Wanner Engineering, Inc.
Description: 32˚F to 104˚F (0˚C to 40˚C). Light-weight models either 3.75 lbs. (1.7 kg) or 4.0 lbs. (1.8 kg). Low-noise, less than 85 dB. Stroke length fixed at 1.0 mm. Minimal parts for easy maintenance. Safety mechanisms to prevent air lock. Spare parts kits available to extend pump service life.
- Maximum Discharge Flow: 0.0073968174 to 0.026417205 GPM
- Maximum Discharge Pressure: 58 to 217 psi
- Media Temperature: 32 to 104 F
- Power Source: AC Powered
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump Line. The LK Series is ideal
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist strap -
-
Supplier: CARLO GAVAZZI Automation Components
Description: 24x48mm hour meters for flush mounting. 10 to 260 V AC or DC input. The front key, which can be locked allows fast and easy input reset. NPN input to set the time range (Mode) and to enable the device reset. 8 digit LCD display 8mm digits Reset button with locking function Electrical or
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99,999.99 hours
- Number Input Channels: 3
- Number of Digits (or Characters): 8
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water treatment, chemical
- Maximum Discharge Flow: 0.89 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Horsepower: 0.333 HP
-
Supplier: OMEGA Engineering, Inc.
Description: Specifically designed for water billing applications, OMEGA’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable included).
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 396 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The DP24-T is an accurate, reliable, economical digital panel meter for use with thermocouples J, K, T, E, R, S, N, or J DIN. Simple front panel programming allows selection of MAX or MIN (peak or valley) temperatures. Connections for thermocouple input, power or external display hold switch
- Number of Digits: 4
- Accuracy: 0.5 ± % of Full Scale
- Width: 96 mm
- Height: 48 mm
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per minute. The pump also
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 20A, 120V/208V WYE, 3 Phase, Vertical, (33) Locking IEC C13, (6) Locking IEC C19, (2) Nema 5-20R, 10 ft Power Cord with L21-20P, Input Phase and Circuit/Breaker current monitoring. Local high visibility LED Display. Input and per phase power monitoring available via VLC using
- Current Rating: 20 amps
-
Supplier: Microtest Corporation
Description: MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on rapidly
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes carrying case
-
Supplier: RS Components, Ltd.
Description: Adjustment and locking tool for H3DS
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket environmental boot connector with locking ring (MIL-C-5015 compatible) to Blunt cut cable with 30 meters of 3-conductor, PTFE jacket
- Standards / Certifications: MIL-SPEC
Find Suppliers by Category Top
Featured Products Top
-
, (6051.2131) cord connector and SJT 3x14 AWG cable, is rated 15 A/125 VAC. The power cord cable is white and measures 10 feet, or 3 meters, in length. The power cords are compatible with a host of SCHURTER C14 and C20 style appliance couplers and power entry modules, including the most popular types used in medical applications. The V-Lock hospital grade power cords are UL listed and CSA approved. (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
APPLICATIONS IoT (Internet of Things) Applications Smart locks Small appliances Smart lighting Smart meters Vending machines (read more)
Browse Wire to Board Connectors Datasheets for TE Connectivity -
TARGET APPLICATIONS IoT (Internet of Things) Applications Smart locks Small appliances Smart lighting Smart meters Vending machines Smart POS terminals (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
KEY PRODUCT MESSAGING Reliable, Secure Connection? Locking feature strengthens mating connection between the plug assembly and the receptacle? Available in 1.0mm, 1.25mm, 1 (read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
Sensors, access control, lighting, and window coverings Metering and power management Smart homes and IoT Door locks, thermostats, window shades, lighting, and sensors Hubs, appliances, and control panels E-bikes and scooters Bluetooth, Zigbee, and Thread devices (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
(PMUX) applications. Applications Bluetooth® headsets Computing electronics Data storage and SSDs Doorbells Door locks Internet of Things (Io (read more)
Browse Pressure Switches Datasheets for DigiKey -
for consistent height off PCB for ease of cleaning Optional Locking Posts for secure mounting for harsh environments Lower Profile than industry standard Jam Nut receptacles Bayonet Rapid Coupling System Colored Rings for Visual Identification Available (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
areas that matter.With the aid of FEA- Finite Element Analysis- we've produced a light-weight extrude body that maintains structural integrity under pressure.The main seal- vital to rodless cylinder life- utilizes a hook and lock function. This function keeps the seal in place-all the time. Our main (read more)
Browse Datasheets for Branham, W.C. Inc. -
tested for conditions down to 100-meter water depth, 10% active duty cycle, and the motor chamber is sealed for 100 bars of pressure. Features: Available in stainless steel (AISI316) Stainless steel brackets (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
Conduct Research Top
-
Principles of lock-in detection and the state of the art
of accurately measuring a signal in the presence of noise up to a million times higher in amplitude than the signal of interest. Over decades of development, researchers have found many different ways to use lock-in amplifiers. Most prominently they are used as precision AC voltage and AC phase meters
-
Flowmeters Benefit From Silicon Advances
lock-fitting system and sizes ranging from 1/2 to 2 inches, the batch meter features a local flow display with seven pre-programmable batch points, two totalizers, overrun correction plus two dosing modes (manual or remote). Non-Intrusive Flow Switch Is Easy to Install NuTec Model FS2000L in-line
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, and prison door locks, and pharmaceutical storage are all made more secure with high-speed, short-stroke rotary solenoids. DC rotary solenoids are configured within the machine's design to latch in position at certain stages. Vault doors and cash registers are made safe with fail-secure locking
-
PKE System Design Using the PIC16F639
applications and is a common option on new is necessary to make the input signal strong enough automobile models. Instead of pressing a transmitter (above input sensitivity level) in any condition within the button to unlock or lock a car door, it is possible to gain desired communication range. vehicle
More Information Top
-
http://msucares.com/pubs/misc/m1027.pdf
The customer who is benefiting from Theft of Water will be held accountable, not necessarily the person that has removed or tampered with the meter lock .
-
States > Arizona > City of Tucson > Regulations > Tucson Municipal Code > [AZ Tucson Reg tmc-27] 27 - Water
(c) If the delinquent balance is not paid within an additional seven (7) days, the water supply shall, without further notification, be turned off, the meter locked , and a delinquent service charge of thirty dollars ($30.00) assessed on the customer's account.
-
Strange AC electrical "switch" - Self Help Forums
EXP Where located here you must notify POCO to turn (remove meter lock ) power off, a fine in order if tampering with.
-
8.22.05 Second Anniversary Of Northeast Blackout Marked With Progress
Request more information from McGard about this meter lock .
-
7.05.05 — How Bacteria Appear To Affect Arsenic Concentrations In Groundwater
Request more information from McGard about this meter lock .
-
States > Massachusetts > State > Regulations > 220 - Department of Public Utilities > [220 CMR 50] 050 - Uniform System of Accounts for Gas Companies
Meter locks and seals.
-
Code of Federal Regulations > Title 18 - Conservation of Power and Water Resources > Federal Energy Regulatory Commission > [18 CFR Part 201] Uniform System of...
Meter locks and seals.
Indicates content that may require registration and/or purchase.