-
Supplier: Accuris
Description: Solvent, Methyl Ethyl Ketone
-
Description: A very fast evaporating polar solvent widely used in zinc rich coatings, and as part of reducer blends. It is also used to increase conductivity of coatings for electrostatic applications. It is not HAPS complying.
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Function: Reducing Agent, Specialty / Other
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:959 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-Butanone Specification TEST 1. Assay 99.0% min. 2. Residue after evaporation 0.0025% 3. Titrable acid 0.0005 meq/g 4. Water 0.2% 5. Color(APHA) 15 max. Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5572 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-butanone Specification TEST 1. Assay 99.5% 2. Residue after evaporation 0.0003% 3. Color (APHA) 10 max 4. Titrable acid 0.0005 meq/g 5. UV cut-off 329 nm 6. UV at 335 nm 0.4 AU max 7. UV at 340
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1980 CH3COC2H5 CAS#:78-93-3 F.W.:72.11 NFPA#:1-3-0 Specific Gravity: 0.807 DOT:3/II Descriptions: 2-Butanone Specification TEST 1. Assay 99.0% min. (GLC) 2. Residue after evaporation 0.0003% 3. Water 0.08% 4. UV Absorbance @340, 350 or 375 0.10 max. 5. UV Absorbance @335 0.40 max. 6. UV
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: ASTM International
Description: This specification covers two types of methyl ethyl ketone (or 2-butanone), namely: Type I (regular grade) and Type II (urethane grade), that are used primarily as solvents in lacquers and industrial coatings, but also in adhesives, printing inks, lube oil dewaxing, and
-
Supplier: AENOR
Description: Paints and vanishes. Methyl ethyl ketone resistance of ethyl silicate zinc primers by solvent rub.
-
Supplier: ASTM International
Description: oven, a convection type oven, a freezer chest or cold box, mortar blocks, glass plates, aluminum alloy plates, and polyethylene spacer bars. This test method also requires the use of the following reagents: acetone or methyl ethyl ketone solvents; detergent solution; and
-
Supplier: Gelest, Inc.
Description: brochure. 1- Methoxy-1-trimethysiloxy-2-methyl-1-propene; Methyl(trimethylsilyl)dimethylketene acetal; 1-Methoxy-2-methyl-1-(trimethylsiloxy)propene Used for silylation of acids, alcohols, thiols, amides and ketones Nafion SAC-13 has been shown to be a recyclable catalyst
- Flash Point: 109.4 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: U.S. Plastic Corporation
Description: Good for pumping stoddard solvent, minearl spirts, lacquer thinner, xylene, toulene, toluol, acetone, methyl ethyl ketone. Constructed of nylon, stainless steel and PTFE seals. Fits 15 thru 55 gallon drums with 2"NPT bung adapter. Dispenses approximately 8 oz. per stroke.
-
Supplier: Ellsworth Adhesives
Description: Vantage BIOACT® 108 Precision Cleaner Clear is a highly refined solvent used as a direct replacement for acetone, methyl ethyl ketone, and isopropyl alcohol solves. Designed to meet the requirements of the aerospace industry, it has a fast dry, powerful cleaning ability,
- Type: Cleaner / Cleaning Agent
-
Supplier: Linde North America, Inc.
Description: acid Propylene glycol methyl ether acetate Hydrogen peroxide Methyl ethyl ketone Phosphoric acid Tetramethylammonium hydroxide Nitric acid Hexamethyldisilazane Potassium hydroxide Dimethyl sulfoxide Sodium hydroxide Ethanol Sulfuric acid Buffered oxide etchants
- Chemical Family: Acetic Acid, All Alcohols, All Carboxylic Acids, Ethanol, Ethylene Glycol, Isopropanol
- Trigger: Acid, Base, Solvent
- State of Matter: Gas
-
Supplier: Watson-Marlow Fluid Technology Group
Description: STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and pressures up to 4 bar Colour/transparency
- Wall Thickness: 0.06299216 to 0.12598432 inch
- Pressure Rating: 58.01508 psi
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral, Viton
-
Supplier: Phelps Industrial Products
Description: permanently flexible and provides excellent resistance to aging, vibration and shock. Style 9815 can be applied outdoors at temperatures as low as -37F. Style 9815 silicone sealant sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: ASTM International
Description: strips), spatula, and knife blade are given. Methyl ethyl ketone, ethylene dichloride, or similar solvent shall be used. The test specimen shall be sampled from a previously unopened container and shall be thoroughly mixed before using. The method of preparation and
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high degree
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: U.S. Plastic Corporation
Description: Acetate, Lacquers, Ethyl Chloride, Lacquer Solvents, Methyl Ethyl Ketone, Naphthalene, Toluene, Trichloroethylene, Solvents, Xylene, Mineral Spirits, Stoddard Solvents, Lacquer Thinner, Methanol. Will pump liquids to 1.8 specific gravity. 91102 hose
-
Supplier: U.S. Plastic Corporation
Description: is 1-1/2" and 1" hose connection discharge. The impeller is PTFE and the tube and shaft are both 316 SS. Will pump petroleum fuels, acetone, xylene, tolulene, benzene, ethanol, methanol, lacquer, thinner, mineral spirits, alcohols, methylene chloride, methyl ethyl ketone,
- Pump Type: Drum Pumps
-
Supplier: General Pump
Description: soluble in water, methanol, ethanol, or mineral oil, and soluble in Chlorothene SM, perchloroethylene, mineral spirits and methyl ethyl ketone. General Packing Lubricant is not greatly affected by mineral oi ls, vegetable oils or air. It is greatly resistant to dilute acids and
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Ecolink, Inc.
Description: Description SAFE STRIP G is a new, one-step, safe stripper in a viscous liquid that removes a multitude of coatings from a variety of surfaces. It contains no methylene chloride, methanol, toluene, acetone, methyl ethyl ketone, xylene or ethylene glycol ethers. It has a very
- Type: Cleaner / Cleaning Agent
Find Suppliers by Category Top
Featured Products Top
-
dichloride, furfural, n-hexane, methyl ethyl ketone, methanol, 2-nitropropane, and toluene. After 168 hours of exposure to these vapors, sample castings in groups of 6 were observed for discoloration, swelling, shrinking, crazing, cracking, leaching, and dissolving. The samples were also subjected to a (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.