-
Supplier: Linde North America, Inc.
Description: Constant monitoring through various analytical procedures ensures that the pure gases you receive meet the minimum purity levels specified by Linde, and of course your exact specifications. In addition to our standard catalogue products, many gases of higher purity are available on special order.
- Concentration: 99.5 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-53845 CAT Number: 13-53845 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Mercaptans
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-53865 CAT Number: 13-53865 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Mercaptans
-
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-53880 CAT Number: 13-53880 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Mercaptans
-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-53885 CAT Number: 13-53885 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
- Chemical Family: All Mercaptans
-
Supplier: ASTM International
Description: and is capable of determining typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining methyl mercaptan, ethyl mercaptan, and isopropyl disulfide. Methyl and ethyl mercaptan elute on the propylene
-
Supplier: Accuris
Description: Determination of Trace Methyl and Ethyl Mercaptan in Polymer Grade Ethylene & Propylene by Gas Chromatography Mass Spectrometry
-
Supplier: Accuris
Description: Fine ceramics (advanced ceramics, advanced technical ceramics) \x97 Test method for air-purification performance of semiconducting photocatalytic materials Part 5: Removal of methyl mercaptan
-
Supplier: ASTM International
Description: typical impurities in polymer grade ethylene or propylene, however this method only outlines the procedure for determining methyl mercaptan and ethyl mercaptan. Methyl and ethyl mercaptan elute on the propylene tail but are readily extracted by unique ions. The
-
Supplier: Accuris
Description: Standard Test Method for Determination of Trace Hydrogen Sulfide, Carbonyl Sulfide, Methyl Mercaptan, Carbon Disulfide and Total Sulfur in Hydrogen Fuel by Gas Chromatography and Sulfur Chemiluminescence Detection
-
Description: actions. It concerns the removal of methyl mercaptan.
-
Supplier: CSA Group
Description: actions. It concerns the removal of methyl mercaptan.
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure primarily for the determination of hydrogen sulfide, carbonyl sulfide, methyl mercaptan, and carbon disulfide (Table 1) in hydrogen fuels for fuel cell vehicles (FCV) by gas chromatograph with sulfur chemiluminescence detection. The reporting
-
Supplier: ASTM International
Description: or after aspirating. The minimum detectable amount of methyl mercaptan is 0.04 µg/mL (1) in a final liquid volume of 25 mL. When sampling air at the maximum recommended rate of 2 L/min for 2 h, the minimum detectable mercaptan concentration is 1.0 ppb(v) (1.95 µg methyl
-
Supplier: DigiKey
Description: METHYL MERCAPTAN 100PPM
- Operating Temperature: -40 to 131 F
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for airpurification performance of semiconducting photocatalytic materials - Part 5: Removal of methyl mercaptan
-
Supplier: CSA Group
Description: ISO 17299-2:2014 specifies a deodorant testing method using a detector tube for all textile products. This method is applicable to the odour component chemicals of ammonia, acetic acid, methyl mercaptan, and hydrogen sulfide.
-
Supplier: CSA Group
Description: ISO 17299-4:2014 specifies a deodorant testing method using analytical instruments after using condensation sampling methods for all textile products. This method is applicable to gaseous odour chemicals, such as indole, methyl mercaptan, hydrogen sulfide, isovaleric acid, and nonenal.
-
Supplier: FIS Inc.
Description: This testing device measures the chemicals in the breath; classifies the volatile sulfur compounds, a major component of halitosis, into three causal components (hydrogen sulfide, methyl mercaptan, and dimethyl sulfide); and provides a precise reading of each gas concentration. It is
- Oven Temperature Range: 50 to 86 F
- Application: Environmental, Medical / Biological
- Instrument Type: Portable Instrument
- Injection Method: Syringe Injection
-
Description: Specifies a procedure for the detection of hydrogen sulfide. The lower limit of detectability is 4 mg of hydrogen sulfide in 1 m^3 of gas. Methyl mercaptan, if present, produces a transistory yellow stain on the lead acetate paper which, however, fades completely in less than 5 min.
-
Supplier: CSA Group
Description: Specifies a procedure for the detection of hydrogen sulfide. The lower limit of detectability is 4 mg of hydrogen sulfide in 1 m^3 of gas. Methyl mercaptan, if present, produces a transistory yellow stain on the lead acetate paper which, however, fades completely in less than 5 min.
-
Description: a gas mixture is less than 5 MPa (50 bar) in the case of hydrogen and other embrittling gases, with the exception of hydrogen sulphide and methyl mercaptan in which cases the partial pressure shall not exceed 0,25 MPa (2,5 bar).
Find Suppliers by Category Top
Conduct Research Top
-
Wastewater Odor Treatment (.pdf)
A number of sources in the wastewater treatment process such as the headworks, aeration tanks, settling tanks and dewatering press can produce high-intensity odors from gaseous sulfide emissions. The most common sulfides are hydrogen sulfide (H2S) and methyl mercaptan.