-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper, brushless
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: CSA Group
Description: Angle pole top bracket; ii) C83.135, Heavy duty pole band; iii) C83.136, Angle crossarm insulator bracket; iv) C83.137, Bearing plate for composite poles; v) C83.138, Corner construction bracket; vi) C83.139, Deadend tee; vii) C83.140, Adjustable thrust fitting; viii) C83.141, Sag
-
Supplier: RS Components, Ltd.
Description: NTN HK2020F Needle Roller Thrust Bearing
- Bore: 0.787402 inch
- Dynamic Axial / Thrust Load: 3,596.8 lbs
- Dynamic Radial Load: 3,596.8 lbs
- Design Units: Metric
-
-
Supplier: RS Components, Ltd.
Description: SKF 51118 Ball Bearing
- Bore Size: 3.543309 inch
- Outside Diameter: 4.724412 inch
- Bore: 3.543309 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.3149608 inch
- Outside Diameter: 0.6299216 inch
- Thickness: 0.6299216 inch
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.2362206 inch
- Outside Diameter: 0.5511814 inch
- Thickness: 0.5511814 inch
- Design Units: Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings offers the Hidrax™ HT thrust bearing. Technical Data Rated maximum oil bath temperature of 300°C (572°F) Rated bearing unit load of 8 MPa (1160 psi) Tungsten carbide lining Sizes up to 200 mm (8″) Center or offset pivot Drop-in replacement option Typical
- Design Units: Metric
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore: 0.7480319 inch
- Outside Diameter: 1.2598432 inch
- Thickness: 1.2598432 inch
- Design Units: Metric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: SKF/North America
Description: Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and
- Bore: 5.511814 inch
- Outside Diameter: 9.448824 inch
- Overall Width: 2.362206 inch
- Rated Speed (Oil): 1,300 rpm
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to accommodate
- Bore: 17.322844 inch
- Outside Diameter: 25.3937145 inch
- Overall Width: 6.5748067 inch
- Static Radial Load: 2,427,840 lbs
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 6.299216 inch
- Outside Diameter: 10.629927 inch
- Overall Width: 2.6377967 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 35.43309 inch
- Outside Diameter: 41.732306 inch
- Overall Width: 3.7401595 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: SKF/Global
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.9527575 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 2.5590565 inch
- Rated Speed (Oil): 1,800 rpm
-
Supplier: SKF/North America
Description: SKF single direction thrust ball bearings consist of a shaft washer, a housing washer and a ball and cage thrust assembly. The bearings are separable so that mounting is simple as the washers and the ball and cage assembly can be mounted separately.
- Bore Size: 2.362206 inch
- Outside Diameter: 3.3464585 inch
- Overall Width: 0.6692917 inch
- Rated Speed (Oil): 5,000 rpm
-
Supplier: SKF/Global
Description: In spherical roller thrust bearings the load is transmitted from one raceway to the other at an angle to the bearing axis (fig 1). The bearings are therefore suitable to accommodate radial loads in addition to simultaneously acting axial loads. Another important
- Bore: 27.952771 inch
- Outside Diameter: 41.732306 inch
- Overall Width: 8.3464612 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly
- Bore Size: 15.72835495 inch
- Rated Speed (Oil): 800 rpm
- Dynamic Axial / Thrust Load: 95,540 lbs
- Bore: 15.72835495 inch
-
Supplier: AST Bearings LLC
Description: Please review the technical information for the correct mounting guidelines for this bearing.
- Bore Size: 8.661422 inch
- Outside Diameter: 10.629927 inch
- Rated Speed (Oil): 1.3 rpm
- Dynamic Radial Load: 40.6888 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: Angular Contact Bearing
- Bore Size: 1.968505 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 15,060 lbs
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of
- Bore: 0.80315004 inch
- Outside Diameter: 1.55905596 inch
- Thickness: 1.55905596 inch
- Design Units: Metric
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.2755907 inch
- Outside Diameter: 0.5118113 inch
- Overall Width: 0.17716545 inch
- Dynamic Axial / Thrust Load: 31.9216 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: raceways, needle roller thrust bearings take up no more space than a conventional thrust washer. The bearings can also be combined with bearing washers to create complete bearings. High axial load carrying capacity High stiffness Long service life Require
- Outside Diameter: 0.9448824 inch
- Overall Width: 0.0787402 inch
- Static Axial / Thrust Load: 5,844.8 lbs
- Dynamic Axial / Thrust Load: 1,910.8 lbs
-
Supplier: EZO SPB-USA, LLC
Description: larger image
- Bore Size: 0.1574804 inch
- Outside Diameter: 0.3543309 inch
- Dynamic Axial / Thrust Load: 37.3168 lbs
- Bore: 0.1574804 inch
-
Supplier: IKO International, Inc.
Description: Thrust needle roller bearings feature needle type rollers and cages made from precisely formed, surface hardened steel plates. Other features include: Rigid structure and good lubricant capacity. Lowest sectional height of all thrust bearings. Suitable replacement for
- Bore: 0.393701 to 3.3464585 inch
- Outside Diameter: 0.9448824 to 4.330711 inch
- Overall Width: 0.0787402 to 0.1574804 inch
- Static Axial / Thrust Load: 5,372.72 to 62,719.2 lbs
-
Supplier: Bowman International Ltd.
Description: duty production machinery, racing engines, steel mill rolls, injection moulding machines, scissor lifts and marine applications. Bearings in ToughMet®, when used in these applications have greatly increased life, combated corrosion and have carried higher loads and enabled higher speeds than
- Bore: 0.393701 to 3.7401595 inch
- Outside Diameter: 0.787402 to 4.5275615 inch
- Thickness: 0.787402 to 4.5275615 inch
- Design Units: Metric
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Features: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2, Aerospace, Airframe / Aircraft Control, Conrad / Deep Groove, Double Seal, Double Shield, Instrument / Miniature, Medical /Dental, None (Open Bearing), Radial Ball Bearing, Single Seal, Single Shield, Thrust Bearing
- Design Units: Metric
- Bearing / Retainer Specialty Material: Stainless Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density bearing
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless Steel Double Direction Thrust Ball Bearings Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments. Stainless
- Outside Diameter: 1.8503947 inch
- Overall Width: 1.1023628 inch
- Dynamic Axial / Thrust Load: 5,358.3328 lbs
- Static Axial / Thrust Load: 10,115.5504 lbs
-
Supplier: Bowman International Ltd.
Description: Material Thermoplastic with Fibres and solid lubricants (PA66 + GF + PTFE) RoHS Compliant Suitable for food industry machinery All testing carried out at 20°C All dimensions and clearances are based on steel housings being used, Small allowances must be made for softer housing materials such as
- Bore: 0.1968505 to 2.6771668 inch
- Outside Diameter: 0.3543309 to 3.543309 inch
- Outer Ring Width: 0.0787402 to 0.4330711 inch
- Thickness: 0.3543309 to 3.543309 inch
-
Supplier: JTEKT North America, Inc.
Description: and positioning units of the lathe. JTEKT supplies accurate and rigid ball screw support bearings as well as bearing units combined with a precision housing that have substantially simplified installation work. Tailstock bearings The tailstock is a section where the free side of
- Bore: 0.393701 to 7.480319 inch
- Outside Diameter: 10.236226 inch
- Overall Width: 42 inch
- Static Axial / Thrust Load: 28,999.2 lbs
-
Supplier: FHD Bearings Co., Ltd.
Description: Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel
- Outside Diameter: 2.362206 inch
- Overall Width: 0.9448824 inch
- Dynamic Axial / Thrust Load: 2.6976 lbs
- Static Axial / Thrust Load: 134.88 lbs
-
Supplier: Quality Bearings & Components
Description: Axial THRUST WASHERS – METRIC • Steel
- Bore: 5.511814 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 0.0393701 inch
- Rated Speed (Oil): 1,500 rpm
-
Supplier: Torque Transmission
Description: Metric dimension Stainless Steel Thrust Washer Rc 38-42.
- Bore: 0.1574804 inch
- Outside Diameter: 0.3543309 inch
- Overall Width: 0.050000027 inch
- Thickness: 0.3543309 inch
Find Suppliers by Category Top
Featured Products Top
-
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Spherical Bearings Thrust Bearings Needle Roller Bearings Select No Shield, Single Shield, Double Shield and type of lubrication, various materials, and ABEC specifications. Stock components are available online, Shop SDP-SI! Of particular interest are the (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
the top of the ring to the free ends and lugs. This unique geometry helps distribute stress evenly and improves load-bearing capabilities. It also provides reliable retention and axial load support, allowing the rings to securely grip the groove and effectively withstand significant thrust (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc.
More Information Top
-
Bearings Ball Bearings Linear Bearings Thrust Bearings Needle Roller Pressbearings Spherical Bearings
Banded Thrust Bearings [inch]. .... Complete Thrust Bearings [inch] [ metric ] .
-
New gas valve
The nut has trapezoidal inside threads and metric outside threads. .... Two thrust bearings are provided to take up the axial loads inside the band .
-
Bearings - Linear Ball Bearings Needle Roller Plastic Precision Thrust Sleeve Frelon® Lined Miniature Spherical Blocks
Banded Thrust Bearings . .... Inch • Metric .
-
Damping Based Solution Applications of Powertrain Components for Radiated Noise
This band significantly compromised sound quality metrics for Articulation Index (AI) & Preferred Speech Intelligibility Levels (PSIL) in addition to overall pass-by dB levels [2]. .... Geometrical design constraints additionally included internal casting flash raised tabs (tabs provided damper locater position and vertical support boundaries) and perimeter shape that accounted for potential bearing support/ thrust surface.
-
Sr, C and O isotope systematics in the Pucará basin, central Peru
…production of about 14 million metric tons of ore, reserves exceeding 4 million metric tons of ore .... A large part of the ore displays a charac- teristic rhythmic banding between sulfide minerals and different .... At San Vicente, the MVT deposit is clearly cut by the major Andean thrust phases which started … suggest a genetic link between foldbelt tectonism and the migration of the ore- bearing brines in sedimentary…
-
Crustal earthquake triggering by pre‐historic great earthquakes on subduction zone thrusts
Additional evidence bearing on the potential for M ~ 9 CSZ ruptures is the absence of any documentation or physical manifestations of M8+ CSZ thrust earthquakes since 1811 when record keeping Europeans began occupying the region. .... more on the onshore record because of its more precise ages and size metrics (e.g., fault .... In Figure 7, vertical bands represent the age ranges and latitudinal extents of individual CSZ plate interface…
-
Quality of High-Carbon Chromium Bearing Steel Produced in the Electric Arc Furnace—Ladle Furnace—RH Vacuum Degassing Vessel—Vertical Continuous Caster
Such low oxygen content has almost eliminated problems such as the buildup of nonmetallic inclusions on the inner surface of an immersion nozzle, and about 10 000 metric tons (68 heats) of bearing steel accordingly can be cast from one tundish without .... The results of the thrust -type rolling contact fatigue life test on the CC steel currently produced .... The fatigue life band previously obtained for a relationship between oxygen content and Lio life [4\ is…
-
CATALAN VAULTING IN ADVANCED MATERIAL: NEW APPROACHES TO CONTEMPORARY COMPRESSIVE FORM
Most of the vault thrusts are also resisted by forces in compression, either where two opposing vaults meet or where the workshop vault bears upon the ground. .... Instead, the thrust is resisted by a tension band of steel strapping embedded in the AAC masonry. .... The same metrics used in the analysis of the Pines Calyx apply, except that the prevailing labor…
Indicates content that may require registration and/or purchase.