-
Supplier: Accuris
Description: Non-metallic conduits and fittings for electrical installations. Rigid PVC conduits and conduit fittings. Metric units
-
Supplier: Radwell International
Description: SWIVEL ELBOW FITTING, MALE, 6MM OUTSIDE DIAMETER, M5 METRIC, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE, 250 MAX PSI, TUBE TO METRIC THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow, Swivel
- Connection Type: Push-to-Connect / Push-On
-
Supplier: icotek GmbH
Description: The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system
- Conduit Size: 0.6299216 to 1.968505 inch
- Fitting Type: Bulkhead Fitting, Elbow, Flange
- Features: Other
-
-
Supplier: Festo Corporation
Description: protective conduit fitting EASA-H1-20-PG16 Size=20, Assembly position=Any, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-10 - 60 °C, Materials note=(* Free of copper and PTFE, * Conforms to RoHS)
- Metric Size: 20.000000000000004 mm
- Features: Metric
-
Supplier: Accuris
Description: Steel Conduit and Fittings with Metric Threads of ISO Form for Electrical Installations Part 2: Fittings and Components
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes
-
Supplier: Accuris
Description: CABLE AND CONDUIT ASSEMBLY, PARKING BRAKE-LOOP TYPE, BUTTON END FITTING (METRIC)
-
Supplier: Accuris
Description: CABLE AND CONDUIT ASSEMBLY, PARKING BRAKE-LOOP TYPE, EYE END FITTING (METRIC)
-
Supplier: Newark, An Avnet Company
Description: ELECTRICAL CONDUIT FITTING; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:17.53mm; Cable Diameter Max:17.78mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:1/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.2"; Cable Diameter Max:0.27"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:- RoHS Compliant: Yes
-
Supplier: UL Standards & Engagement
Description: sizes) conduit and fittings. Trade sizes (metric designators) are 1/2 (16) to 6 (155). Note: The values in parenthesis are metric size designations of conduits and fittings and do not necessarily reflect metric trade sizes 1.5 This Standard covers
-
Supplier: UL Standards & Engagement
Description: sizes (metric designators) are 1/2 (16) to 6 (155). Note: The values in parenthesis are metric size designations of conduits and fittings and do not necessarily reflect metric trade sizes. 1.5 ID and IPS conduit are designated as SW (Standard Wall) or HW
-
Supplier: icotek Corp
Description: The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS is
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: icotek GmbH
Description: Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted
- Conduit Size: 0.38976399 to 2.1259854 inch
- Temperature Rating: -40 to 275 F
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
-
Supplier: LAPP
Description: SILVYN® MPC is a straight conduit connector especially designed for use with the SILVYN® EL conduit to create a tight and secure seal. SILVYN® MPC is available in PG and metric threads.
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: LAPP
Description: SILVYN® KLICK-G is available with NPT, PG & metric threads. Use this straight conduit gland to create a quick, secure connection with SILVYN® RILL conduit.
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: UL Standards & Engagement
Description: 5 (129), and 6 (155). Note: The values in parenthesis are metric size designations of conduit and fittings and do not necessarily reflect metric trade sizes. 1.3 AG Type XW is suitable for concealed or exposed work where subject to physical damage.
-
Conduit Fittings - 90° Angle Conduit Connectors for SILVYN® EL Conduit -- SILVYN® MPC 90°/ MPC 90° MSupplier: LAPP
Description: SILVYN® MPC is an angle connector designed especially for the SILVYN® EL conduit to create a tight, secure seal. SILVYN® MPC is available in PG and metric threads.
- Fitting Type: Coupling, Elbow, Expansion Joint, Liquid Tight Connector
- Conduit Type: LFNC
- Material: Nylon
-
Supplier: Appleton Electric
Description: 45 DEGREE TYPE ZINC ELECTROPLATED STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIAMETER 1.13 INCH METRIC THREAD 20 TPI APPLICATION WET LOCATION
- Material: Steel
-
Supplier: CSA Group
Description: (dimensions based on inside diameters) and IPS (dimensions based on outside diameters of iron pipe sizes) conduit and fittings. Trade sizes (metric designators) are 1/2 (16) to 6 (155). Note: The values in parenthesis are metric size designations of conduits and
-
Supplier: CSA Group
Description: IPS (dimensions based on outside diameters of iron pipe sizes) conduit and fittings. Trade sizes (metric designators) are 1/2 (16) to 6 (155). Note - The values in parenthesis are metric size designations of conduits and fittings and do not necessarily
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STEEL MATERIAL 2 MIL RED URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR, A CLEAR URETHANE COATED THREAD FINISH 1-1/2 INCH ETL, UL 6, UL (CANADA AND US), CSA C22.2 APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE THREADED END TYPE REDH2OT[R] BRAND METRIC SIZE DESIGNATOR 27 OUTSIDE
- Conduit Size: 1 inch
- Fitting Type: Nipple
- Material: Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Watertight Corrugated Tubing Fitting Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved and halogen-free nylon PA66(Flammability UL94V-2) for A.C.F parts. EPDM rubber for B. D parts. (Accept to order super rubber: high temperature resistance, strong acid/alkali,
- Fitting Type: Liquid Tight Connector
-
Supplier: UL Standards & Engagement
Description: the CE Code, Part 1, and the Mexican Electrical Code, NOM-001-SEDE. The values in parentheses are metric trade designators of conduit. 1.2 Conduit covered by this Standard is intended for use in wet, dry, or oily locations at a maximum of 60°C (140°F), unless otherwise marked.
-
Supplier: LAPP
Description: SKINTOP® DV is designed for use when a SKINTOP® cable gland is installed without a cable. They prevent dust, dirt, and moisture from entering the housing interior until final cable installation is completed.
- Fitting Type: Plug
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C22.2 No. 2515.1, Supplemental requirements for extra heavy wall (XW) reinforced thermosetting resin conduit (RTRC) and fittings. It is one of a series of Standards issued under Part II of the Canadian Electrical Code. For general information on
-
Supplier: igus® inc.
Description: delivery IP66: Fitting with pre-assembled universal safety clips (AFN2) Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4) Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of halogen,
- Conduit Type: ENT
- Fitting Type: Elbow
-
Supplier: igus® inc.
Description: Content of delivery IP66: Fitting with pre-assembled universal safety clips (AFN2) Content of delivery IP68: Fitting with oval clips (OVN2), conduit and thread seal (NVN3, SVN4) Features: high grade formulated polyamide, excellent impact strength, self-extinguishing, free of
- Conduit Type: ENT
- Fitting Type: Elbow
-
Supplier: Festo Corporation
Description: Installation kit Junction box Adapter connector Pneumatic fitting Lock nut Protective conduit connector Y-distributor Polymer, polyamide, nickel-plated brass
- Ring Style: Circlip
- Design Units: Metric
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Metal Reducer / Enlarger Product details Thread:Metric,PG,G(PF), NPTMaterial:Brass with nickel platedFeatures: Transform different thread O.D. Also, the products can be ordered as customers’ request.
- Fitting Type: Reducer
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: New Type Quick Connector for Flexible Pipes Product details Thread: Metric, PG, G(PF), NPTMaterials: UL approved Nylon PA66 (Flammability UL94V-2)Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat
- Material: Polyethylene / HDPE
-
Supplier: Cablecraft Motion Controls
Description: over the whole in a thickness sufficient to provide a tough hard-wearing jacket which will withstand working stressed between -40°C and 100°C. It is highly resistant to abrasion and most organic and inorganic media. Available with swivel flange, in both metric and UNF thread mounting
- Travel: 1 to 4 inch
- Type: Cable Only
- Jacket: Plastic Jacket / Coating
- Material: Stainless Steel, Steel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conduit Fittings & Accessories TP-M12 GRAY METRIC THRD PLUGS Product overview: 3403 from Heyco Products is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Standards / Certifications: RoHS
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: International electrical fittings
Now the only hurtle that remains is finding a good (and quick! and cheap!) source for metric conduit fittings here in the US.
-
Large-Scale PV Module Manufacturing Using Ultra-Thin Polycrystalline Silicon Solar Cells: Annual Subcontract Report, 1 April 2002--30 September 2003 (Revised)
Accepts both English and metric size conduit fittings and cable glands.
Indicates content that may require registration and/or purchase.