-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Number of Teeth: 10
- Length: 40 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: jbj Techniques Limited
Description: Splined Sleeve Coupling The spline coupling distributes the torque around the circumference of the coupling by way of the multiple spline grooves in conjunction with the splines on the shaft making these type of sleeve couplings better suited to higher speeds and torque
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp
-
Supplier: Accuris
Description: Specification for Straight-sided splines for cylindrical shafts: metric nominal dimensions, tolerances and gauging requirements
-
-
Supplier: Transcat, Inc.
Description: Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a standard bar Supplied in fitted plastic case Range 50-75mm Accuracy ±2µm Type A Mass 625g
- Gage / Instrument Type: Micrometer
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.181103 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.6299216 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.4724412 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.787402 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights Small-diameter anvil and spindle for measuring splined shafts, slots, and keyways Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer through an interface cable
- Gage / Instrument Type: Micrometer
-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no misalignment. Due to
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch slides on the shaft and is fixed with set screws and a
- Torque Rating: 0 to 1,767 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 2.125 to 3.5 inch
- Diameter: 13.88 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation
- Torque Rating: 0 to 1,710.82 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 2.25 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Stearns®
Description: Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore sizes
- Torque Rating: 3 to 300 Ft-lbs
- Configuration: Disc
- Magnetic Type: Electromagnetic
- Engagement: Friction
-
Supplier: Stearns®
Description: Class H coil insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US
- Torque Rating: 25 to 300 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 432 volts
- Bore Diameter: 2.125 inch
-
Supplier: Stearns®
Description: insulation system to US Standards (UR) and Canadian National Standards (CUR) - File E125303 Spring-set and DC voltage released - AC rectifiers optional Pre-adjusted air gap for easy assembly Corrosion resistance Spline hub for quiet dependable operation Metric and US Customary bore
- Torque Rating: 42 to 84 Ft-lbs
- Configuration: Disc
- Magnetic Type: Electromagnetic
- Engagement: Friction
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft
- Width: 0.31889781 inch
- Bore Diameter: 0.1968505 inch
- Outer Diameter: 0.62598459 inch
- Axial Load Capacity: 2.205 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft
- Width: 0.51574831 inch
- Bore Diameter: 0.5905515 inch
- Outer Diameter: 1.31102433 inch
- Axial Load Capacity: 7.938 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft
- Width: 0.59448851 inch
- Bore Diameter: 1.6535442 inch
- Outer Diameter: 2.50000135 inch
- Axial Load Capacity: 18.7425 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable shaft
- Width: 0.83070911 inch
- Bore Diameter: 3.93701 inch
- Outer Diameter: 5.50000297 inch
- Axial Load Capacity: 51.8175 lbs
-
Description: alternating torsional stress. Unlimited range of applications – RINGFEDER® Shrink Disc connections are suitable for securing all types of hubs onto shafts and axles. Replacing traditional shrink fits, keys and polygon connections, splined shafts etc. So cog wheels and sprockets,
- Hub Diameter (External Locking Style): 26.377967 inch
- Maximum Torque: 314,159.292035398 Ft-lbs
- Application: External
- Design Units: Metric
-
Description: methods with regard to fatigue strength under alternating torsional stress. Unlimited range of applications – RINGFEDER® Shrink Disc connections are suitable for securing all types of hubs onto shafts and axles. Replacing traditional shrink fits, keys and polygon connections, splined
- Hub Diameter (External Locking Style): 13.779535 inch
- Maximum Torque: 64,306.784660767 Ft-lbs
- Application: External (Split)
- Design Units: Metric
-
Supplier: Kollmorgen Corporation
Description: worldwide – CE, RoHS, REACH Localized Kollmorgen support offers access to immediate technical expertise. Kollmorgen’s flexible manufacturing means seamless co-engineering capabilities. These include: Shaft modifications – special shaft dimensions special features including: flats,
- Current per Phase: 0.26 to 2.17 amps
- Static / Holding Torque: 2.5 to 107.1 In-oz
- Step Angle: 0.9 to 1.8 degrees
- Rotor Inertia: 0.000000201 to 0.0568 oz-in-sec²
-
Supplier: Mach III Clutch, Inc.
Description: supported second shaft Shafts must be accurately aligned to prevent premature failure Anti-rotation arm required to prevent rotation of the air housing Heavy duty clutch mechanisms are designed for horizontal mounting. If vertical mounting is required, consult engineering for options
- Bore Diameter 1: 1.25 to 1.562 inch
- Length: 7.92 inch
- Material: Aluminum
- Units: English
-
Supplier: Mach III Clutch, Inc.
Description: element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low*
- Bore Diameter: 1.375 to 2 inch
- Coupling Diameter: 8.07 inch
- Coupling Length: 12.14 inch
- Rated Torque: 0 to 3,597.96 In-lbs
-
Supplier: Andantex USA, Inc.
Description: used for sizes 1, 2 and 3 is #416 stainless steel. On the 2:1 models, the pinion shaft is carbon steel. For the sizes 4 & 5, the material is black oxide carbon steel. Shafts can be provided with special extensions (with flats, splines, holes, etc.) and /or specific lengths upon
- Gear Ratio: 1 to 2 (X : 1)
- Backlash: 7.5 to 45 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: GEEPLUS Inc.
Description: manufactured to specification. Customization Options for BLDC Motors • Custom Flange Once tooling is complete for modifications of this kind, the impact on unit cost is small. • Shaft Modification Flats, keyways, splines, leadscrew form, pinion and rear shaft extension are
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Force Control Industries, Inc.
Description: encoder, and many custom shaft styles (splined, metric, double keyway). Other options include Washdown (food processing), Marine Duty (marine and ports), encoders, and vertical or horizontal mounting. All Posidyne Clutch Brakes feature our world renowned Oil Shear Technology to
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer® measures:
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
Find Suppliers by Category Top
Featured Products Top
-
LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bore Modifications: Pilot bores, splined shafts, or custom keyways Laser Marking: Part numbers, torque specs, or company logos 5 (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
– meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become more demanding and requiring greater precision, however, reliance another type of linear bearing (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
More Information Top
-
CR4 - Thread: Spline Description
… would guess that no standard American spline will mesh exactly to a metric / European spline--you'll either have to have one custom made or buy metric splines and match other places (e.g., adjust shaft sizes to handle the metric spline ).
Indicates content that may require registration and/or purchase.