-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: TOPSFLO micro diaphragm pumps and compressors are based on a simple principal,the circular power from the motor is converted into oscillating movement by an eccentric, which moves up and down its central point, this motion is then transferred to a diaphragm by means of a connecting
- Discharge / Operating Pressure: 26.1066310842955 psi
- Flow Capacity: 0.353146667214887 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Micro Film Readers Ozone Generators Vacuum Frames Copy Machines Vending Machines (Drink) Blood Pressure Machines Air and Gas Samplers Computer Plotter/Printers Blood Analyzer De-Soldering Equipment Pump Priming Photo Processing Pond Aeration Aeration Suction Equipment
- Discharge / Operating Pressure: 10 to 35 psi
- Flow Capacity: 0.6 to 1.4 SCFM
- Horse Power: 0.0999804407137504 to 0.200094903465991 HP
- Power Source: AC Single Phase, DC
-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
-
Supplier: Micro Sensor Co., Ltd.
Description: refrigeration systems, industrial process control and automatic detection systems, pumps or compressors, and central air conditioning control systems. · Heavy Duty & Shock Resistance · 16Bar~1000Bar · Accuracy:±1%FS Used For: It can be widely used in industrial or civil field pressure
- Accuracy: 1 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Xoxide
Description: complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance. Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling system.
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake points to name just a
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Dupont Molykote
Description: Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film for pistons used in automotive air conditioner compressors;
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Description: FSH-DS128 series spraying system is a new high-precision CNC micro spray atomization system launched by Guangzhou Ascend company. The system includes a set of high-precision micro ceramic pump system, a XYZ three-axis platform, and a set of micro precision atomization nozzle. It
- Spray Technology: Air Spray (Air Atomized)
- Mounting: Machine / Reciprocator
- Options / Components: Pump / Compressor
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Micro Air
Description: Roto-Pulse™ Cleans Filters Better The Micro Roto-Pulse catridge cleaning system uniformly clean 30% to 40% more filter surface than conventional reverse pulse (backflush) systems, all while running quieter and using less compressed air. It extends the life of your filters, your
-
Supplier: Pfannenberg
Description: micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Closed Loop Design Designed to isolate the external ambient air from the internally
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Closed Loop Design Designed to isolate the external ambient air from the internally
- Cooling Capacity: 14,999.999999999998 to 20,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: access panel. Micro Channel Condenser Improves Efficiency and Durability. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The
- Cooling Capacity: 10,000 to 12,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Pfannenberg
Description: sensor, automatically turns off the fan when it is not needed. Ultra Efficient Design Our micro-channel design provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Fast
- Cooling Capacity: 6,999.999999999999 to 13,999.999999999998 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Honeywell Sensing & IoT
Description: Enhanced durability: The PX2 Series can operate in the rigorous environments commonly found in HVAC/R and air compressor applications. The sensor can survive at least 10 million pressure cycles and has an ingress protection rating up to IP69K.
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Infineon Technologies AG
Description: Rotary fridge compressor drive motor control reference design This reference design enables customers designing highly flexible and integrated compressor drives for refrigerators. The PSoC 4100S controller provides the needed software flexibility for own motor control code development
- Category: Development Board
- Features: Other
-
Supplier: Sunnen Products Company
Description: Sunnen Portable Hones are fast and efficient for all kinds of bore-sizing work. They can be run in an electric drill, air drill, drill press, or honing rig and are capable of honing open, shouldered, blind, keyway, splined, tandem, or rifled bores to a uniform surface finish of .08-1.5
- Outer Diameter (OD): 0.18503947 to 60.0000324 inch
- Form: Honing Stick
- Applications & Coarseness: Internal / Bores
- Abrasive / Stone: Superabrasive - Diamond
-
Supplier: SAE International
Description: variable valve timing and lift (VVT/L) electrically-driven air conditioning compressor In addition to this work already completed for EPA, additional case studies are underway looking at advanced high pressure diesel engine technologies, exhaust gas recirculation systems and
Find Suppliers by Category Top
Featured Products Top
-
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
Ecotransology
Integrated Design for Urban Mobility
Micro air compressor .
-
A new noninvasive device for continuous arterial blood pressure monitoring in the superficial temporal artery
The regulated compressing pressure in the inflatable air chamber is supplied by a micro air compressor (AC0105, Medo).
-
Coaire Technologies
The oil-injected, air-cooled-type helical rotary screw air compressor micro processor control system offers design advantages.
-
Photochemical oxidation of methyldiethanolamine (MDEA) in aqueous solution by UV/K2 S2 O8 process
Since the photocatalysis is sustained by a ready supply of dissolved oxygen, air was supplied to the reaction system at a constant flow rate using a micro - air compressor .
-
OmniTread OT-4 serpentine robot: new features and experiments
Segments #2 and #6 hold mi- cro air - compressors for pneumatic power, and Segments #3 and #5 hold Li-Polymer batteries.
-
Experimental investigations of micro air injection to control rotating stall
First, whether in low speed or high subsonic axial compressors , micro air injection has been proved to be an effective control method to delay the inception of stall.
-
A tunable microflow focusing device utilizing controllable moving walls and its applications for formation of micro-droplets in liquidsPreliminary results of t...
Air Compressor . Micro -controller .
-
Active micro-mixers utilizing moving wall structures activated pneumatically by buried side chambersPreliminary results were presented at The Asia-Pacific Conf...
Air Compressor . Micro -controller .
-
The role of tip leakage flow in triggering rotating stall of a low speed compressor under inlet distortion
As a result, the stability of the compressor with micro air injection is better than that without micro air injection.
-
Overview of mini scale Compressed Air Energy Storage System
The hardware for this system consists of 4 parts, which are; air compressor , micro -turbine, DC electric generator and DC-AC converter circuit.
Indicates content that may require registration and/or purchase.