-
Supplier: Actuonix Motion Devices
Description: use one of our precision slide rails to mount your load onto and then use the actuator to provide the motion. Each micro linear slide rail can withstand much higher loads than an actuator can, and the smooth running ball bearings reduce the friction required to
- Guide Length: 3.93701 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Actuonix Motion Devices
Description: 300mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the
- Guide Length: 11.81103 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Actuonix Motion Devices
Description: 200mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the
- Guide Length: 7.87402 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
-
Supplier: Actuonix Motion Devices
Description: 50mm Linear Slide Rail Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the
- Guide Length: 1.968505 inch
- Guide / Rail Shape: Miniature Guide
- Description: Precision Grade
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 3.8188997 to 15.6299297 inch
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 0.787402 inch
- Base Height: 0.3149608 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 1.3385834 to 2.9133874 inch
- Carriage Load: 8.82 to 9.9225 lbs
- Base Length: 2.755907 to 5.905515 inch
- Base Width: 0.5905515 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 12.88189672 to 28.88190536 inch
- Carriage Load: 90.405 to 105.84 lbs
- Base Length: 12.00000648 to 28.00001512 inch
- Base Width: 1.38976453 inch
-
Supplier: Takachiho America, Inc.
Description: Takachiho Americas slide rails support smooth linear movement for all types of innovative applications. We are very proud to be the only supplier of the worlds smallest micro slide rail in America. Our range of slide rails offers our highest quality aluminum, steel, and
- Stroke or X-Axis Travel: 9.0157529 to 20.8267829 inch
- Carriage Load: 33.075 lbs
- Base Length: 7.87402 to 19.68505 inch
- Base Width: 0.787402 inch
-
Supplier: IKO International, Inc.
Description: Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball screw. Corrosion-resistant stainless steel is used for all major components. Overall dimensions are
- Stroke or X-Axis Travel: 0.393701 to 2.362206 inch
- Rated Speed: 0.590551181102362 to 5.90551181102362 in/sec
- Carriage Load: 1.1025 to 3.3075 lbs
- Lead: 0.01968503937007874 to 0.05905511811023634 inches per
-
Supplier: Schneeberger Inc.
Description: Type NDN micro frictionless table consists of four major components: the stainless steel top and bottom parts, the brass cage, and the stainless roller elements. The U-shaped cage connects the two rows of balls so the tendency towards cage creep is largely eliminated. The NDN
- Stroke or X-Axis Travel: 0.1968505 to 2.755907 inch
- Carriage Load: 5.1704 to 83.176 lbs
- Base Length: 0.393701 to 3.149608 inch
- Base Width: 0.2755907 to 0.5905515 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Stroke or X-Axis Travel: 1.968505 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our X-NA and T-NA Series micro linear actuators, T-LA Series miniature linear actuators, and our NA11 Series stepper linear actuators and can be used
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: resolution as low as 7 nanometers); the stepper motor driven versions are run open loop. Guidance is with linear ball bearings. X, XY and XYZ combinations are available. Smallest Classical Motorized Positioning Stage Series 5, 15, and 25mm Travel Resolution to 0.05µm Velocity up to
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: Newport MKS
Description: micrometer control of the X axis. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. The stage offers stainless-steel construction, thumbscrew locks, and a 5 mm travel range. Gothic-arch bearings offer the smooth motion of
- Stroke or X-Axis Travel: 0.1968505 inch
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 9061-XYZ-PPN Compact Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our compact gothic-arch-bearing translation stages. This achieves the ultimate in stability and rigidity of a 25 x 25 mm platform along with remote-control operation of the 5 mm of X
- Stroke or X-Axis Travel: 0.1968505 inch
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: micrometer control of the Y axis. All necessary clamps, brackets, and base plates are included so that the stage can be used right out of the box. The stage offers stainless-steel construction, thumbscrew locks, and a 5 mm travel range. Gothic-arch bearings offer the smooth motion of
- Stroke or X-Axis Travel: 0.1968505 inch
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 9061-XYZ-PNN Compact Motorized Gothic-Arch Bearing Stage incorporates our Picomotor™ actuators with our compact gothic-arch-bearing translation stages. This achieves the ultimate in stability and rigidity of a 25 x 25 mm platform along with remote-control operation of the 5 mm of X
- Stroke or X-Axis Travel: 0.1968505 inch
- Rated Speed: 0.00078740157480315 in/sec
- Axis Configuration: X-Y-Z Axes
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball bearings with
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.1496062992126 in/sec
- Drive Type: Ball Screw
-
Supplier: Dupont Molykote
Description: High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides, roller guides, ball-and-socket joints, splined
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Applications: Bearings, Machine / Gears
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation Combine to form XY units
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: PI (Physik Instrumente) L.P.
Description: Powerful linear stage for use in demanding industrial applications Precision ball screws, high-performance stepper or synchronous servo motors, heavy-duty recirculating ball bearings, and precision rotary encoders enable continuous and reliable operation under high load. The
- Stroke or X-Axis Travel: 4.0157502 inch
- Features: Electrical
-
Description: Mechatronics Optical applications Machine-construction Positioning Guide parts Coatings, Transport ceramic rollers Ceramic Dies Textile machine parts, Furnace parts Rotating equipment Ceramic Sliding Bearings Ceramic Ball bearings Mechanical seals Ceramic Plungers Ceramic Valves
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: 3X Ceramic Parts Company Limited
Description: and production efficiency. Ceramic liner is the first choice for upgrading the liner of high-pressure mud pump for oil field drilling. At present, zirconia ceramic bearing have been adopted by micro cooling fans, and their product life and noise stability are better than traditional
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
Featured Products Top
-
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Isotech Inc.'s latest innovation: lightweight, non-magnetic linear ball slides, perfect for applications where magnetic interference is a concern (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
slide on the market Precise recirculating ball bearing guide Versatile mounting options Design with supply ports and sensor slots that have a mirror-inverted configuration for space-saving installation can be ordered via the configurator Variants recommended for production facilities for the manufacture of lithium-ion batteries Sustainable in production due to reduction of material use (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding special mounting threads such as UNJ or metric, Trunnion mounts, flanges and/or adaptors to interface with your design. In addition, we can make (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Relative Motion A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
NB Corporation's SGL slide guides are all high-precision, high-rigidity, high load capacity linear bearings with low friction, non-stick or slip mechanisms that provide smooth linear motion even under high loads. These SGL Slide Guides range from 160mm lengths to 3000mm lengths. Six (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
process from UV damage and degradation Plast-O-Matic trunnion design ball valves offer significant advantages and system safeguards: dual sliding seats provide smooth operation and repeatable, bubble-tight sealing blow-out proof (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
NB’s regular slide bushes. But between the ball retainer and the outer casing, there are rotational ball circuits as well that allow the entire retainer and shaft to rotate within the stroke bush unit. This is just one example of the various types of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
MICROSURGERY AND VISIBLE LIGHT TELEVISION *
Two of the 6 micromanipulators, 4 in FIGURE 1, are the ball - bearing slide micro manipulators.
-
Increased oil recovery from mature oil fields using gelled polymer treatments
Linear ball screw, ball bearing slides and micro -step motors were used to permit for precise positioning to within 0.001 inches in both the x and y directions.
-
Flextensional Ultrasonic Piezoelectric
Micro-Motor
The macro-motor used a ball bearing and the micro -motor a jewel sliding bearing (i.e., a coefficient of friction for rolling is generally smaller than it is for sliding).
-
Mechanical Twinning in Aircraft Engine Bearing Steel
[10] Gloeckner, P. and Ebert, F. J., “ Micro - Sliding in High-Speed Aircraft Engine Ball Bearings ,” Tribol.
-
Critical Assessment 13: Elimination of white etching matter in bearing steels
P. Gloeckner and F. J. Ebert: ‘ Micro - sliding in high-speed aircraft engine ball bearings ’, Tribol.
-
Bearing steel microstructures after aircraft gas turbine engine service
P. Gloeckner and F. J. Ebert: ‘ Micro - sliding in high-speed aircraft engine ball bearings ’, Tribol.
-
Experimental Investigation of Lubrication Film Starvation of Polyalphaolefin Oil at High Speeds
Gloeckner, P., Ebert, F.-J.: Micro - sliding in high-speed aircraft engine ball bearings . Tribol. Trans.
-
Aural stealth of portable HOT infrared imager
In case of integral rotary design, the immediate penalty is the more intensive slapping of compression and expansion pistons along with intensification of micro collisions inherent for the operation of crank- slide linkages featuring ball bearings .
-
Static, Dynamic and Modal Analysis of Micromilling Table
Most of Micro milling table consist of slides /guides, recirculating ball screw and air bearing .
-
TOPOLOGICAL CYTOCHEMISTRY
The new Leitz micro manipulators each consist of le*er-activated horizontal movements ( ball - bearing slides ) and a verticalmotion activated by co-axialcoarse and fine controls.
Indicates content that may require registration and/or purchase.