-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: IKO International, Inc.
Description: Our micro precision positioning tables are ultra-compact mechanisms comprised of an IKO micro linear way L with a track width of just 2mm and a 2mm diameter precision ground ball screw. Corrosion-resistant stainless steel is used for all major components. Overall
- Stroke or X-Axis Travel: 0.393701 to 2.362206 inch
- Rated Speed: 0.590551181102362 to 5.90551181102362 in/sec
- Carriage Load: 1.1025 to 3.3075 lbs
- Lead: 0.01968503937007874 to 0.05905511811023634 inches per
-
Supplier: Jergens, Inc.
Description: Jergens Micro™ Clamps feature both high hold-down forces and low profiles, which make them ideal for building fixtures on Ball Lock® fixturing plates. Two simple components make them work: a hardened steel socket cap screw with an offset head and a hexagonal washer. A half-turn
- Clamping Force: 800 lbs
- Features: Other
- Clamping Mechanism: Screw
- Material: Steel
-
-
Supplier: United Grinding Technologies Inc.
Description: For fast & precise micro tool manufacturing The Helitronic Micro combines a radically new design with linear motors to create the optimum solution for grinding micro tools. Benefits of the Walter Helitronic Micro: 30% faster than ball-screw machines 50%
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Direct Measuring Linear Encoder Improves Accuracy & Repeatability 100nm Resolution Low Friction Ball Screw Drive for High Duty Cycles
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Carriage Load: 11.24 lbs
- Motor Continuous Power: 0.003015495866031345 HP
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screws provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.25 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides exceptionally smooth travel. XY and XYZ
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screws provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides exceptionally smooth travel.
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: IntelLiDrives, Inc.
Description: The precision ball screws provide excellent accuracy and repeatability with ultra-fine positioning resolution capability of 0.1 micron when driven by the stepper motor. The servomotor version is equipped with a rotary encoder and provides exceptionally smooth travel. XYZ configurations
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come with motor mounted
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: TMP Pro Distribution
Description: is provided for outdoor applications. The AD-S32T is unmatched in its installation versatility. An included ball mount assembly can be attached to a variety of surfaces or structures. In addition to attaching to the rear of the cabinet, the ball mount can be attached to the top of the
- Speaker Size: 3 inch
- Application: Music / Audio Systems
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation Combine to form XY units Z-combinations with
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 3.1496062992126 in/sec
- Carriage Load: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 4 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 3.1496062992126 in/sec
- Drive Type: Ball Screw
-
Supplier: Qioptiq
Description: Precision ballscrew Leadscrew pitch 2 mm Crossed-roller bearings Compact three element block design Optimized for micro stepping operation Compact design High load capacity Absolute zero backlash High bearing accuracy Low running noise Long life Suitable for continuous operation
- Stroke or X-Axis Travel: 7.87402 inch
- Y-Axis Travel: 7.87402 inch
- Rated Speed: 1.5748031496063 in/sec
- Base Length: 4.4881914 to 10.3937064 inch
-
Supplier: Newport MKS
Description: read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The recirculating ball bearing slides provide excellent payload capabilities and longer life with accurate linear trajectory. It mitigates the issue of ball cage
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: PI (Physik Instrumente) L.P.
Description: stage, versatile in use Linear stage with compact size due to folded drive with belt drive. Clear aperture with 10 mm Ø. XY setups can be mounted directly without adapter plate. Drive 2-phase stepper motor or closed-loop DC gear motor Backlash-compensated threaded spindle or ball screw
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
- Motor Voltage: 12 volts
- Drive Type: Ball Screw, Belt Drive, Gear Drive
-
Supplier: Artifex Engineering
Description: circular objects. * V-grooved, non-rotating tips center objects and hold them securely. * Micro adjustment of centering and safety loading of optics provided by ball-indexed threaded screws.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 81.2 mm
- Shape: Circular
- Mount Type: Laser Mount, Lens Holder, Mirror Mount
-
Supplier: PI (Physik Instrumente) L.P.
Description: and screws in the drivetrain. Ideal for high-velocity, high-acceleration applications, these motors feature a maintenance-free, frictionless design, ensuring longevity in demanding 24/7 operations. The controller's current limit settings allow easy motor disablement, preventing damage to the
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Portescap
Description: force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design
- Stroke or X-Axis Travel: 0.51968532 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Dupont Molykote
Description: elements which are submitted to slight or intermittent movement only, as well as for drilling, sawing and thread-cutting. Used to lubricate threaded spindles, splined shafts, tooth gearing, worm gearing, moving screws, fittings, pumps, guides on machine tools, as well as for fitting
- Operating / Use Temperature: -31 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Cutting Fluid, Metal Working Fluid
- Applications: Bearings, Machine / Gears
-
Supplier: Haida International Equipment Co., Ltd.
Description: through the communication port. 4) Automatic zero set point of the transducer compensate various thickness of the paper board. 5) Length of paper board is adjustable from 50 to 300 mm. Make use of a stepping motor ,left/right turn ball screw, the change of paper board length is much
- Mechanical Test: Flexure / Bending
- Display / User Interface: Video / Graphic Display
Find Suppliers by Category Top
Featured Products Top
-
accuracy and repeatability while dispensing fluids that may have different molecular weights, surface tensions and viscosities. The ElectroCraft AxialPower™ Enhanced Series (APES) of linear actuators use a high-resolution stepper motor together with a fine-pitch lead screw or ball (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
-Micromotors, Brushless DC-Servomotors or Stepper Motors also make it possible to convert the rotational movement into linear stroke or tensile movements. The use of ball screws in the series BS 22-1.5 enables linear movements with (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Labmaster Universal Model 175 scale is set by two point calibration, the user can determine if parts are within tolerance in minutes. Thanks to the Labmaster Universal Model 175's adjustable table position and orientation, the user can to verify screw thread pitch with micro-inch accuracy. With (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
transfer their force directly and friction-free to the motion platform. This eliminates backlash and play that can result from mechanical components like gears and screws in the drivetrain. Ideal for high-velocity, high-acceleration applications, these motors feature a maintenance-free, friction (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Machinery, Materials Science and Engineering Applications, MMSE2012
According to above design, FF-type micro ball screw is selected, whose model is FF1603-4, and nominal lead is 4mm.
-
Micro-Positioning Stages - Nasa Tech Briefs :: NASA Tech Briefs
The Ball Screw Micro Stage positioning stages are available in four travel lengths: 40 mm, 60 mm, 120 mm, and 200 mm.
-
Beam instrumentation for an ISOL test stand
Each slit jaw or scanning wire carriage would be mounted on a common ball slide and driven by a ball screw and micro -stepper motor, mounted on the outside of the diagnostic box, through a link and bellows unit that also allows …
-
Cooperative control of two industrial robots with force control devices
The input is the forces f; and f2 applied to the moving tables of micro manipulators through ball screws .
-
New Trends in Medical and Service Robots
In the robot forearm, the micro actuators with ball screw were arranged radially.
-
Advanced Manufacturing Technology, ICMSE 2012
Nonlinear vibration and force analysis of micro element of ball screw .
-
Model‐based feedforward compensation for disturbance during inching and reciprocating motions
Analysis and compensation for nonlinear friction in micro motion for ball screw -driven table system.
-
Precise disturbance modeling for improvement of positioning performance
Analysis and compensation for nonlinear friction in micro motion for ball screw -driven table system.
-
Performance improvement of motion control systems with low resolution position sensors using MEMS accelerometers
… using genetic algorithms, IEEE Transactions on Industrial Electronics, Vol.51, No.5, pp.947–953, 2004 [2] M. Yamamoto, N. Takigawa, K. Ito, M. Iwasaki, N. Matsui, Analysis and Compensation for Nonlinear Friction in Micro Motion for Ball Screw - Driven Table System, The …
-
An interferometric Abbe-type comparator for the calibration of internal and external diameter standards
Since it does not require high accuracy, a cheap commercial translator driven by a ball screw with a micro -stepping motor is used and its position is measured by a linear potentiometer.
Indicates content that may require registration and/or purchase.