-
Supplier: PROCON Products
Description: Product Details Primary Application: Espresso/Coffee Secondary Application: Industrial Applications Additional Applications: Carbonatation, Espresso/Coffee, Welding, Cold Carb Circulation, Reverse Osmosis, Beer Chillers, Pesticide Systems, Solar Applications Mounting Style: Integrated Pump &
- Features: Gear Pumps
-
Supplier: jbj Techniques Limited
Description: pumps and motors available from jbj Techniques Limited and held in large stocks for next day delivery. The range of hydraulic gear pumps is available in single or multiple pump format and can be supplied with integral relief valve. Not just huge stocks of gear
- Maximum Discharge Pressure: 2,755.7163 to 3,335.8671 psi
- Features: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Witte Pumps & Technology GmbH
Description: EXTRU - The reliable extrusion gear pump The EXTRU is mainly used in conjunction with extruders or kneaders. It reduces the natural pulsation and irregular conveyance, particularly in single-screw extruders, added to which, the build up of pressure in the gear pump is
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,625 psi
- Media Temperature: 752 F
- Features: Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
-
Supplier: Radwell International
Description: MICRO GEAR PUMP, CCW, K 0.25- K 0.5 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Mahr Inc.
Description: precision. Feinpruef Spinning Pumps of Mahr Metering Systems deliver the polymer melt in highest precision and provide the basis of first class yarn quality for the winder. The planetary spinning pumps are able to deliver upto 40 uniform streams of polymer fluids. Such gear
- Maximum Discharge Pressure: 4,351.131 to 7,251.885 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
- Bushing Type: Flanged, Sleeve
-
Supplier: American Swiss Products Co., Inc.
Description: aerospace and many more. American Swiss boasts an extensive list of capabilities. Whether you are looking for micro miniature parts down to .0025" or complex multi-operation CNC parts American Swiss is ready to take on your next challenge. American Swiss Products offers one stop shopping for
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Supplier: Dupont Molykote
Description: Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine
- Operating / Use Temperature: -31 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Lubricant, Metal Cutting Fluid, Metal Working Fluid
- Applications: Bearings, Machine / Gears
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Dupont Molykote
Description: a dry, thin lubricating film; or normally experience high initial wear on running-in new or rebuilt equipment. It has also been successfully used in a variety of metal-working applications. Molykote 321 Dry Film Lubricant can be used on: Cutting tools – broaches, gear cutters, milling
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Lubricant, Metal Cutting Fluid, Metal Forming Fluid, Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: SKF/Global
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low temperatures down to –30 °C (–20 °F) Good
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This oil system has a cast iron, gear pump providing 3 GPM. The
- Feed Type: Circulating Oil
-
Supplier: Magnalube, Inc.
Description: built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: steel drum and is built based on industry standard dimensions. The optimal fill weight for this item is 400 pounds (181.8 kilograms). Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: is built based on industry standard dimensions. The optimal fill weight for this item is 400 pounds (181.8 kilograms). Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: FTL Technology
Description: choice in applications where aggressive media or fire resistant micro emulsions are the media to be sealed. PTFE spring energised seals will also deliver low frictional characteristics at elevated pressures allowing designers the opportunity to make systems more compact, efficient and
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Bronkhorst USA
Description: the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurising the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
Find Suppliers by Category Top
Featured Products Top
-
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
reliable. There is a piston pump to ensure the essential pressure build-up and a downstream pressure accumulator with pressure controller to guarantee a constant pressure of 2.9 to 3.2 bar in the system. In the fuel pump, a micro drive works with a bevel gear system on a crankshaft which powers the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Debunking Common Myths and Misconceptions about Micro Motors in Infusion Devices Transitioning your new infusion pump design from ideation to the concept stage involves various (read more)
Browse DC Motors Datasheets for Portescap -
motor, gear and spindle results in a very slim format for installation. Force: Up to 10,000 N Speed: Up to 70 mm/s Diameter: 25 - 60 mm Dampers (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
locomotion system which Bike is fitted with. The two gears are inde- pendent, each can turn 90 degrees to the right or the left, with 30 degrees of gimbal (required for moving with agility over the pipes’ curved surface). And each wheel has its own ultraprecise engine, for separate speed (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Development of a micro annular gear pump by micro powder injection molding
Therefore, the rotor housing was re- alized twice since it was the most critical part for being able to assemble the micro gear pump at all.
-
http://theses.ucalgary.ca/bitstream/11023/179/2/ucalgary_2012_khalilian_sina.pdf
Micro Gear Pump ...............................................................................................
-
Micromachined flow-handling components: micropumps
For fluids with high viscosity like lubricants for high performance bearings micro gear pumps are very well suited since their maximum flow rate and backpressure is higher than that of membrane pumps.
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
To investigate the effects of various system pressures and flow rates on fuel conversion, it is inefficient and inaccurate to use a micro gear pump as a premix flow driver under high pressure.
-
Hydrogen Production For Fuel Cells Via Reforming Coal-Derived Methanol
This 8 channels analog voltage output board is used to send the commanding signals of 2 micro gear pumps , 2 air flow meters, and also the exciting voltage of the pressure transducer.
-
Inline Viscosity Monitoring of Polymer Solutions Injected in Chemical Enhanced Oil Recovery Processes
The micro gear pump , associated to the flowmeter and the variable speed drive, will control the flow rate of solution flowing through the tube that has to be measured.
-
Microfluidic components for biological and chemical microreactors
Micro gear pumps , fabricated by a combination of LIGA and precision engineering, are well suited for very pre- cise dosing of viscous fluids.
-
Assembly of hybrid microsystems in a large-chamber scanning electron microscope by use of mechanical grippers
… of the LC-SEM dependent on movements of the assembly platform is necessary, because with thejaws always visible, al1 steps of the mqsembly process can be well observed. ne task was to mssemble the two principal components of a micro gear pump .
-
MEMS/NEMS
D¨opper et al. have used an external mini motor to drive the micro gear pump fabricated using a LIGA technique [83].
-
Electromagnetic microactuators
For the realization of the micro gear pump ,20 two synchronous motors are combined and enclosed by an SU-8 chamber wall.
Indicates content that may require registration and/or purchase.