Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: FSH-MIC high-precision fluid point-to-liquid/cleaning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be completed according to the specified program. The system design is flexible, convenient
- Horsepower: 0.0335055096225705 HP
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Other, Rotary Vane Pumps
-
Description: FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Description: based on micro meter precision machining technology. The system maintains high precision dispensing with maximum injection efficiency. FSH-CF series pump system is a perfect solution for automatic injection and filling lines as well as fully automatic factories. The
- Maximum Discharge Flow: 0.23775484737356667 GPM
- Horsepower: 1.07217630792226 HP
- Features: AC Powered, Rotary Vane Pumps
- Pump Type: Injection Pumps, Metering Pumps
-
-
Description: Features: Selection of single end and double end pumps. Double end pump offers better cost-effective value. High precision. High repeatability (accuracy of ±0.3%) Drawback function (No fluid waste. No fluid dripping on needle) Touch screen interface offers user friendly operation with
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: Rotary Vane Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: rate. Comparison of pump parameters: - Stainless Steel Pump - Glass Pump - Ceramic Piston Pump Hardness: 5-7 8-10 >13 Porosity : 1.5 5 0 Max Working temperature : 300 250 1000 Acid Resistance Properties: No Yes Yes Alklain Resistance Properties: Yes No Yes Surface
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: KSB AG
Description: laboratories, pilot plants and in production processes, particularly in industrial process engineering, continuous processes, micro-process engineering, miniplants, dosing, coating, spray-drying and injection applications. Overview of technical data Casing partition Radially split Type
- Maximum Discharge Flow: 1.32086 GPM
- Maximum Discharge Pressure: 362.59425 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.
- Pore Size: 0.5 µm
- Pressure: 4,000 psi
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly is manufactured from durable stainless steel. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It includes (5) M-130 End Fittings.
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.
- Pore Size: 0.5 µm
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.
- Pore Size: 0.5 µm
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line leading to the
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line leading to the
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line leading to the
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: High Pressure Micro-Splitter Valve or High Pressure Universal Prime/Purge Valve inline between the pump and the injector valve. You can then safely divert pump flow to a waste container at a sufficient rate to dislodge the air. Remove air from the solvent line leading to the
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: OMEGA Engineering, Inc.
Description: The FMG80 Series magmeter is designed for low-flow chemical injection or difficult-to-meter applications with pulsating metering pumps in ¾ to ¼" pipe/tube. The housing is made of sturdy splashproof HDPE plastic. With no moving parts, the FMG80 Series can handle fluids containing
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: IMI Norgren
Description: than non-pleated, porous plastic designs. The large surface area increases filter life while reducing maintenance costs. The durable injection molded nylon and polycarbonate construction of the VF models and the metal construction of the VFC-1500F handle the most challenging environments. The
- Filtration Grade (Micron Rating): 0.1 to 10 µm
- Maximum Pressure: 150 psi
- Type: Cartridge
- Configuration: In-line
-
Supplier: FTL Technology
Description: up to 15 m/s Universal chemical compatibility Good thermal resistance Withstands pressures above 2000 bar (back-up rings) Applications Laboratory and medical equipment High pressure plunger pumps Hydraulics/pneumatics Fuel injection systems Machine tools Paint spraying equipment
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: TSI Incorporated
Description: conditions. The 3rd generation of W-CPC from TSI is robust by design. Micro-pumps control the water injection into the wick and the ejection of excess water from the wick. Controlling both of these flows prevents the accumulation of excess water inside the instrument, even in
- Measurement Type: Count
-
Supplier: Watson Marlow Pumps Group
Description: Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control via contact closure or 5VTTL to 24V industrial logic Digital status outputs
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Watson Marlow Pumps Group
Description: pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/L2 provides two individual flow channels, each with its own roller set (choose the 400F/R1 if you require a single tube
- Maximum Discharge Flow: 0.015850323 GPM
- Pump Housing Material: Aluminum
- Features: DC Powered, Self-Priming Pump
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: industrial logic) PROFIBUS DP now available The pump is fitted with a 720R pumphead as standard for continuous tubing. Continuous tubing is available in four material choices and five bore sizes.
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Features: AC Powered, Self-Priming Pump
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with sliding rings mechanical seal. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various mechanical seals, produced either by ARGAL or other leading manifacturers. These seals
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump Features:
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: ebm-papst Inc.
Description: Without them, your laundry would remain dirty: ebm-papst dosage pumps ensure that the liquid detergent and softener are optimally distributed in the washing machine, and reach every item of clothing. With the right dose of dishwashing detergent and rinse aid, they provide sparkling results in
- Pump Type: Dosing Pumps, Injection Pumps
-
Description: Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute)
- Maximum Discharge Flow: 0.07166666666666667 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 140 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality equipment and services. To date,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Pump Type: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
- Features: DC Powered, Self-Priming Pump
-
Supplier: General Pump
Description: Pulse-actuated chemical pump with ball valve. • 303 Stainless Steel body • EPDM diaphragm offers resilience and chemical compatibility • Mounts to one of the drive pump inlet valve ports by using a special valve adapter • Draws cleaning solution with each stroke of the drive
- Maximum Discharge Flow: 0.75 GPM
- Maximum Discharge Pressure: 1,500 to 3,000 psi
- Discharge Size: 0.125 inch
- Media Temperature: 190 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is stationary and the
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
Find Suppliers by Category Top
Featured Products Top
-
. Micro drives are used to power the fuel pump to ensure the correct pressure in the fuel system. The properties required include high performance density together with low weight and superior reliability. Research, military and increasingly industry, media and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. Keywords: Dielectrophoresis / Fluid mixing / Microfluidics / Dielectrophoretic sample. management DOI 10.1002/elps.201100171. 1 Introduction. Mixing in microfluidic devices has an important role in. numerous biological and chemical applications. Rapid. mixing is necessary in many lab-on-a-chip and micro
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Rapid prototyping of a micro pump with laser micromachining
As part of a system integration project of micro-devices, we have developed and demonstrated an electro- hydrodynamic injection micro pump using a laser micromachining technology.
-
Handbook of Vascular Biology Techniques
Adjust the injection pressure and time on the micro injection pump such that drops with a diameter of 0.12 mm are produced consistently.
-
Rapid prototyping of a micro pump for microelectronic applications
As part of a system integration project of micro-devices, we have developed and demonstrated an electro-hydrodynamic injection micro pump using a laser micromachining technology.
-
The Investigation of New Micro Injection Pumps for Fuel Spray Atomizer Application
The Investigation of New Micro Injection Pumps for Fuel Spray Atomizer Application .
-
8th Annual Meeting of Chinese College of Surgeons and 19th Annual Meeting of the European Society of Surgery
Conclusion: Application of improved puncture technique combined with micro injection pump , can greatly increase the success rate when apply to the Micro-CT iohexol contrast enhancement.
-
Functional Role for Mouse Cerebellar NO /c GMP / K(ATP) Pathway in Ethanol‐Induced Ataxia
Infusions were made using a Model 22 Micro Injection Pump (Harvard Apparatus, South Natick, MA).
-
World Congress on Medical Physics and Biomedical Engineering 2006
School of Electrical Engineering and Computer Science, NB&SRC, NAVRC, ISRC, ASRI, Seoul National University, Seoul, Korea Abstract—Recently, various micro injection pumps with different driving forces have been reported.
-
Hormone levels in the cambial region of intact Picea abies during the onset of cambial activity
… Stockholm, Sweden) are illustrated in Fig, 1, The probe memhrane was constructed of a polycarhonate-polyether polymer having a molecular cut-off of 20 kDa, TTie inlet tubing of the prohe was connected to a micro injection pump (CMA/100, Carnegie Medicin AB …
-
No release of histamine and substance P in capsaicin‐induced neurogenic inflammation in intact human skin in vivo: a microdialysis study
After an interval of two hours, the inlet of each dialysis fibre was connected to a syringe in a micro injection pump (CMA/IOO.
-
Microdialysis—a membrane based sampling technique for quantitative determination of proteins
The degree of ultrafiltration was measured gravimetrically by comparing the volume from the re- ference syringe in the micro injection pump with the dialysate out flow after the microdialysis probe.
Indicates content that may require registration and/or purchase.