-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series TCN Micro S-Type Load Cell is the best in class: Medical application Miniature S-Type load cell with male threads Aluminum construction, RTV sealed Capacities of 50 & 75 lbf
- Force / Load Rating: 50 to 75 lbs
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer
- Package: Rod End - Male
-
Supplier: Transducer Techniques, LLC
Description: MLC SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000 lb The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Transducer Techniques, LLC
Description: MDB SERIES CAPACITY RANGES: 2.5, 5, 10, 25, 50, 75, 100 lb The MDB Series Load Cells was designed to help fill the growing need for a greater selection of high accuracy load cells for use in space limited applications. Capacity ranges 2.5, 5, 10, 25 and 50 lbs are made of
- Force / Load Rating: 2.5 to 100 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
-
Supplier: Transducer Techniques, LLC
Description: MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: SLB SERIES CAPACITY RANGES: 25, 50, 100, 250, 500, 750, 1,000 lb The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited. The matching surface must be flat for ultimate accuracy. The loading diameter is slightly
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: OMEGA Engineering, Inc.
Description: Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature
- Force / Load Rating: 500 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing
- Force / Load Rating: 8,000 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws
- Force / Load Rating: 750 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
- Force / Load Rating: 25 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -50 to 225 F
- Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to
- Force / Load Rating: -449.6 to 449.6 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: • High Capacity • Compact In-Line • Tension / Compression • Welded Stainless Steel • 0.20% Accuracy • -65°F to +250°F Operation • mV/V Operation
- Force / Load Rating: 2,000 to 10,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: Stellar Technology
Description: Standard Features •Subminiature •Compression •Welded Stainless Steel •0.50% Accuracy •-40°to 250°F Operation •mV/V Output
- Force / Load Rating: 10 to 1,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
-
Supplier: tecsis LP
Description: XLU68f load cell is a universal tension/compression miniature unit available in sizes from 0.75" to 1.38" in diameter. This unit measures load ranges from 1,000 g to 10,000 lbs. and features 0.25% accuracy. Built to survive harsh industrial environments with fully welded
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: tecsis LP
Description: The XLD050 miniature load cell is available in sizes from Ø0.50" to Ø0.75" in diameter and ranges from 100 to 1,000 g. A variation of the compression load cell, the XLD050 features a through-hole design and is widely used for measuring clamping forces, bolt
- Force / Load Rating: 100 to 1,000 lbs
- Operating Temperature: -20 to 200 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: tecsis LP
Description: The XLU68s is a miniature tension and compression load cell designed for low ranges from 50 to 500 g. This unit is only 1.00" in diameter for all available ranges and features built-in overload protection. Combined linearity and hysteresis is ±0.20% FSO with standard mV/V
- Force / Load Rating: 0.110229276895944 to 1.10229276895944 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Canister, Miniature
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MB Miniature Beam Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Performance to 0.03% Low height - 1in max 0.0008%/°F temp. effect on output More Information The MB is a miniature beam load
- Force / Load Rating: 5 to 250 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Mecmesin Corporation
Description: Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced
- Force / Load Rating: 11.24 to 11,240 lbs
- Accuracy: 1 ±% Full Scale
- Force Measured: Compression
- Application: Metrology
-
Supplier: Sherborne Sensors
Description: The SS5000 series are miniature, strain gauge based tension/compression load cells with integral amplification providing a high level output signal, operating from an unregulated supply voltage.
- Force / Load Rating: 56.2 to 449.6 lbs
- Operating Temperature: -13 to 167 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 • Sensor diameter 6 mm
- Force / Load Rating: 0 to 562 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Force Measured: Compression
-
Supplier: tecsis LP
Description: Model XLU65f load cell is a miniature tension and compression unit which ranges in size from 0.75" to 1.00" in diameter. With a length of 2" or less, this small and versatile load cell fits into a variety of applications. Ranges from 1,000 grams to 1,000 lbs. are
- Force / Load Rating: 2.20458553791887 to 1,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: PMC Engineering LLC
Description: The KBP Series of miniature low profile load cells are designed for the detection and measurement of compression forces on brake and other pedal applications in on-vehicle testing. Typical applications include: Brake Force - Pedal Feedback - General Testing Features: ±110lbsf to
- Force / Load Rating: 449.6 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 kN)
- Force / Load Rating: 560 lbs
- Operating Temperature: -300 to 400 F
- Package: Miniature
- Features: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature ICP® force sensor, 10 sec DTC, 2.2 lb comp., 1 lb tension, 2200 mV/lb
- Force / Load Rating: 2.2 lbs
- Operating Temperature: -65 to 250 F
- Package: Miniature
- Features: Sensor / Transducer
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and
- Force / Load Rating: 1,000 to 100,000 lbs
- Accuracy: 0.2 to 1 ±% Full Scale
- Operating Temperature: -40 to 212 F
- Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series WMC Sealed Stainless Steel Mini Load Cell 1K-10K lbf is the best in class: Proprietary Interface temperature compensated strain gages Tension and compression Small Size Environmentally sealed More Information The WMC is Interface's smallest T&C load
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series MBP Miniature Beam Overload Protected Load Cell is the best in class: Proprietary Interface temperature compensated strain gages 10x overload protection Low height - 1in max 0.0008%/°F temp. effect on output More Information Same as MB mini beam with
- Force / Load Rating: 2.5 to 10 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Cantilever, Miniature
-
Supplier: Sherborne Sensors
Description: The compactness of the U2000 load cell makes it ideal for use in applications where space is limited. The robust shear web design uses multiple strain gauges, strategically placed to counteract and minimise errors due to unwanted side or non-axial forces. The low deflection and high
- Force / Load Rating: 224.8 to 11,240 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
Find Suppliers by Category Top
Featured Products Top
-
respective force directions. The enlightening journey doesn't stop there. Engage with specialized load cells like the compact and lightweight miniature load cells, custom-designed load cells tailored to unique application requirements, and even submersible load cells that thrive in (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
RDP Electrosense RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
built with a focus on quality, performance, and value. Read on to learn about the design and function of our miniature cooling products, their benefits, and their applications in various industries. Micro Blowers and Fans Explained In recent years, consumers' increased use of high (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
CCTV security surveillance systems Pocket projectors Micro fuel cells GPS devices Portable plasma generators Portable air-quality monitoring devices Ventilation and defrosting Mask/Helmet/Glass ventilation Solar and wind energy devices (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
In industries where miniaturization and reliability are essential—such as precision devices or compact consumer products—motor failure can lead to costly downtime and customer dissatisfaction. The YHD-1230 micro motor helps engineers and product developers achieve efficient motion control in limited spaces, ensuring smoother operation and extended service life. (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Keystone offers a Miniature Lithium button cell retainer suited for most portable medical devices such as hearing aids, diabetic monitoring devices, implantable optics and others utilizing high density PCB packaging (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
This TDLAS methane (CH4) module incorporates a laser, photodetector (PD), and gas cell in a miniaturized integrated package, giving you high precision, stability, and reliability (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
. Efficient consumption is especially important in small aircraft; every gram saved extends flight time or increases the usable load. As most miniature aircraft have only a single engine, any problems automatically result in a crash, so extreme reliability is required of all components. The problem of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
bearings are standard, with optional ball bearings available for higher radial shaft loads. The new FAULHABER 0816 SR Micro Motors platform offers an extensive choice of gearheads and encoders to match a wide (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Chronic behavior evaluation of a micro-machined neural implant with optimized design based on an experimentally derived model
Axial forces were recorded by a miniature load cell mounted vertically between the micro -drive rod and the neural implant holder.
-
In-situ micro-digital image speckle correlation technique for characterization of materials' properties and verification of numerical models
… microscope holder, (7) XYZ stages, (8) actuator controller, (9) actuator amplifier, (10) stage controller, (11) cooling chiller, (12) micro-force tester, (13) ring white light source, (14) quartz glass window, (15) miniature environmental chamber, (16) micro - load cell , (17) fixed frame, (18 …
-
Fuel cells and Virtual power stations
Particularly large possibilities become the fuel cells in the region of small installations for house power supply so-called micro KWK installations (electric power kilowatt lesser as 50) attributed.
-
A Miniature Ultrasonic Actuator-Control System for Plant Stem Diameter Micro-Variation Measurements
Zeiss slide with micro scale (same magnification as figure 5) Figure 8 shows a schematic diagram of measuring the contact force from the detecting needle tip with a precision miniature load cell (Model 34, Honeywell International Inc., Columbus, OH).
-
Effects of cell concentration and collagen concentration on contraction kinetics and mechanical properties in a bone marrow stromal cell‐collagen construct
… relaxation tests were conducted to determine the effect of collagen con- centration and cell concentration on mechanical properties … … with a custom-built micro -tester system, com- posed of a 50 g load transducer (Model GSO-50, Transducer Techniques, CA), a miniature linear .
-
Exploring the Milk‐Clotting Properties of a Plant Coagulant from the Berries of S. elaeagnifolium var. Cavanilles
Each type of miniature cheese was manufactured 3 times and was subjected to texture profile analysis (TPA) with a texture analyzer (model TA.XT plus; Stable Micro System Ltd.), and a cylinder flat … … dia. adapted to a 5 kg load cell .
-
Author Index
Micro -movements measurements were performed by the optical method of 3D DIC with … … 2010 (Corre- lated Solutions® , Columbia, USA), under the application of a bite load of more than 30 … … with a stainless steel miniature compression load cell (Applied Measurements Ltd., Berkshire …
-
Posters ‐ Implant Therapy Outcomes ‐ Prosthetic Aspects
Micro -movements measurements were performed by the optical method of 3D DIC with … … 2010 (Corre- lated Solutions® , Columbia, USA), under the application of a bite load of more than 30 … … with a stainless steel miniature compression load cell (Applied Measurements Ltd., Berkshire …
-
Energy technologies of the future
• KWK techniques in the power range until 10 kWel for the use in the final energy … … well as "industries, trade, service" (GHD)-systems on the base of small combustion engines, rested for … … SOFC); market entry phase- micro gas turbine for the …
-
MEMS-based micro direct methanol fuel cell using microfabrication technology
… 821-828 [12] J.R. Yu, P. Cheng, Z.Q. Ma et al “Fabrication of a miniature twin-fuel- cell on silicon wafer,” … … Lu et al “Acid loaded porous silicon as a proton exchange membrane for micro -fuel cells,” J …
Indicates content that may require registration and/or purchase.