-
Supplier: Nordson EFD
Description: The clasp design eliminates the need to remove the mounting fixture or use any tools during valve maintenance. The xQR41 needle valve’s exchangeable modular design makes it easy to adapt to a variety of specific dispense applications. Its configurability with a BackPack™
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: Ellsworth Adhesives
Description: Fisnar MV-0180LF aluminum, micro-shot needle valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes the valve suitable for either hand-held of automatic
- Features: Needle Valves, Other
-
Supplier: Asahi/America, Inc.
Description: diaphragm are integrated into a single PTFE component preventing media from leaking into the valve bonnet. The novel needle/diaphragm also includes a small sealing cone around the base of the needle, insuring an excellent seal and protecting the needle from damage. The
- Features: Needle Valves
-
-
Supplier: Ellsworth Adhesives
Description: Fisnar MV0180LF-RK is a repair kit for use with the MV-0180LF micro-shot needle valve.
- Features: Needle Valves, Other
-
Supplier: Techcon
Description: integration into automated applications. The TS5420 Adjustable Needle Valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single action) or may be connected for air closing without the spring (double acting). The TS5440
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Techcon
Description: for easy integration into automated applications. The TS5440 Microshot Needle Valve, with its needle closing the fluid path directly on the canula inside the needle body, can dispense very precise deposits down to 0.0005 cm3. The TS5440 Valve's wetted parts include
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 100,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560536U metal bench-top Stand is compatible with MV-0180SS and MV-0180LF Micro Shot Needle Valves.
-
Supplier: Nordson EFD
Description: The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact,
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Nordson EFD
Description: The 741MD Series MicroDot™ needle valve dispenses very precise micro-deposits down to fractions of a microliter. Pneumatically operated and adjustable, it delivers superior fluid dispensing control. Ideal for automated assembly processes, the 741MD-SS valve’s adjustable
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: The 787MS-SS MicroSpray™ valve’s innovative design incorporates a small gauge disposable dispensing tip to apply a precise, uniform spray pattern more than 30% smaller than standard spray valves. Using Low Volume Low Pressure (LVLP) technology it produces spray patterns as small as 3.3
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It includes (2)OD x P-330 Flangeless Fittings.
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Ellsworth Adhesives
Description: Fisnar MV-0180SS Micro-Shot 303 Stainless Steel body Valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes the valve suitable for either hand-held of automatic
- Dispensing Equipment Type: Dispense Only
- Features: Needle or Spool Valve
-
Supplier: IDEX Health & Science
Description: Our Graduated Micro-Splitter Valve provides the all the benefits the Micro-Splitter Valve plus the ability to set the split flow to repeatable settings. It is for a 10-32 coned threaded configuration and comes with a stainless steel needle.
- Pressure Rating: 4,000 psi
- Primary Material: PEEK, Stainless Steel
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is for
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: IDEX Health & Science
Description: Our PEEK Micro-Metering Valve assembly is designed for the control of fluid flow rates. These needle valves are ideally used with peristaltic pumps, pump fluid-transfer, mass spectometry and fraction collection. It has a 1/4-28 Flat-Bottom port configuration and is for
- Pressure Rating: 800 psi
- Valve Type: Metering Valves
- Primary Material: PEEK
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: accommodate applications involving capillary tubing. The High Pressure Micro-Splitter Valves are designed to operate successfully up to 4,000 psi (276 bar). These products are well suited for running two analytical devices in parallel. The High Pressure Capillary Micro-Splitter
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Techsil Limited
Description: TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead applications. All needles are non-sterile and intended for industrial use only.
-
Supplier: Techsil Limited
Description: TS15 is a blunt luer lock tip with a 15 gauge & ID of 1.37 mm. It has a 1/2 inch needle. These metal Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a plastic,
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring range, the customer has a choice of plastics for the body and metals for the fittings.The KSV is supplied with or without a needle valve, depending upon the order number. We generally recommend that the needle valve version be used to help stabilize the float
- Gas Volumetric Flow Rate: 0 to 1.66666666666667 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 130 to 250 F
- Media Temperature Range: 130 to 250 F
-
Supplier: Hernon Manufacturing, Inc.
Description: The Sureshot® 3510 precision dispensing valve accurately controls the application of low viscosity fluids. The 3510 valve provides repeatable precision micro-dispensing with a cycle rate of over 500/min. Users can adjust the fluid flow by changing pressure control. Two
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Micro-Bore Viewing System is a uniquely patented concept for optical checking of micro-bores and cavities. This optical device will allow the internal viewing of micro-bores, tubes and cavities as small as .039" (1 mm) to .315" ( 8 mm) with depths up to 10.00" (250
- Total Magnification: 10 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Techcon
Description: The tapered tip series designed with a double helix threads and universal luer lock to provide secure connection to industrial syringes or dispense valves. The Double Helix TT Series Dispensing Tips are recommended for applications where dispensing medium and high-viscosity fluids with a high
- Needle Gauge: 27
- Needle Length: 1.25 inch
- Configuration: Needle
-
Supplier: Pneumadyne, Inc.
Description: micro gauge can be mounted on the "11" Series regulator with an extended gauge port providing an onsite pressure indicator. Choose from a knurled knob or an Acetal panel knob for precision adjustment. Regulator components are anodized or Electroless nickel plated for corrosion and wear
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output PurgeX has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control over a greatly reduced output volume. It is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output PurgeX has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control over a greatly reduced output volume. It is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output PurgeX has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control over a greatly reduced output volume. It is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line, Single Line / Single Point
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output PurgeX has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control over a greatly reduced output volume. It is
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Techsil Limited
Description: TS18 is a blunt luer lock tip with a 18 gauge & ID of 0.84 mm. It has a 1/2 inch needle. These pink Luer needles are constructed with rigid stainless steel, blunt-end tubing. Designed to fit all Luer Lock and Luer Slip connections. All needles are manufactured with a plastic,
-
Supplier: Sierra Instruments, Inc.
Description: improved accuracy Flow Control – precision needle valve. Dial in precise mass flow control with the needle valve Large Touch-screen display offers intuitive navigation and automatic screen adjustment (0°/90°/180°/270°) for easy installation and visibility Flow Alarms- get
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Marposs Corp
Description: and the object being tested with the provided quick-coupling Staubli® “T” fitting. The operator can adjust the leak flow through a manual needle valve or enable/disable the simulated leak by simply pressing a button on the LCD display. The internal pressure sensor measures the line
Find Suppliers by Category Top
More Information Top
-
Surface‐modified polysulfone hollow fibers
Micro needle valve of I (MCV-1, Scientific Glass Engineering PTY, Ltd.) was used to adjust the transpressure drop at the fiber, Ap.
-
Development Of ZrOxNy Films For Solar Absorbers
The flow of reactive gas was controlled with a micro needle valve .
-
An absolute differential maximum bubble pressure surface tensiometer employing displaced capillaries
An adjustable flow-rate gas supply was provided from a compressed nitrogen cylinder fitted with a two-stage regulator, a differential mass flow controller (Model GC-63DL, Moore Products Co., Spring House, Pennsylvania) and a micro needle valve (Model MCUT/50, Scientific Glass …
-
Optical response and yield behavior of a polyester model material
M.N,V.- MICRO NEEDLE VALVE .
-
Design and application of a post-column extraction system compatible with miniaturized liquid chromatography
for the aqueous phase is connected to a micro needle valve (Scientific Glass Engineering) to allow the application of back pressure to maximize the flow of organic through the membrane.
-
Micro M3 threaded needle valve | News | The Engineer
Beswick Engineering has announced the release of a micro needle valve with M3 threaded inlet and hose barb outlet.
-
In vitro growth and single-leaf photosynthetic response of Cymbidium plantlets to super-elevated CO2 under cold cathode fluorescent lamps
CO2 was injected in the chamber from a pure source thorough a solenoid valve and a micro needle valve .
-
Plant Respiration
… A M LONG CAPILLARY TUBE MM INSIDE DIAMETER 4HE BELLOW IS lRST PRE EVACUATED AND FULLY EXPANDED TO ITS MAXIMUM VOLUME 5 M, 4HEN THE VACUUM IS CLOSED AND THE ON OFF PNEU MATICALLY CONTROLLED MICRO NEEDLE VALVE &IG THAT CONNECTS THE …
-
Thermal characteristics of surface-crosslinked high density polyethylene beads as a thermal energy storage material
Gas flow rate is regulated and measured with aregulator and micro needle valve , respectively.
-
Microbial process for preparation of glucuronides of raloxifene
The 1 ml min−1 eluent flow was passed to a Supelco (Bellefonte, PA, USA) splitter T, one side of which was connected to an SGE (Austin, TX, USA) MCVT-1 micro needle valve providing a variable back-pressure on one arm of …
Indicates content that may require registration and/or purchase.