-
Supplier: Accuris
Description: Piston Operated Micro-Volumetric Apparatus
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Precision Ceramic Piston Pump with Long Working Life Model: B11, B14, B16, B19, B25, B30, B36; Material: alumina or zirconia Purpose: high precision spraying and pouring of electrolyte of lithium battery; Pharmaceutical industry, injection filling; Laboratory precise formula; Daily use,
- Maximum Discharge Pressure: 11.603016 psi
- Media Temperature: 1,832 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Hallite Seals International Ltd.
Description: rotary movement applications, Hallite 506 bearing strip is used in many of todays most arduous hydraulic applications around the world. Commonly fitted in reciprocating cylinders as rod and piston bearings, Hallite 506 is capable of withstanding extreme side-loads preventing metal to metal
- Inside Diameter: 0.5 to 17.75 inch
- Outside Diameter: 0.625 to 18 inch
- Length: 0.22 to 1.5 inch
- Operating Temperature: -40 to 248 F
-
-
Supplier: Scheugenpflug, Inc.
Description: Dispensing enables displacement-free micro-dispensing for the application of smallest points, finest lines and micro-fillings down to the μl range. Your benefits Application of smallest volumes up to the μμl range Highest precision Flexible dispensing rates and wide volume range
- Dispense Rate: 0.6003910287211269 L/min
- Shot Size: 0.003 to 4 cc
- Metering Accuracy: 0.5 %
- Application: Adhesive / Silicone, Medical / Pharmaceutical
-
Supplier: Bansbach Easylift®
Description: With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s
- Stroke: 1.181103 to 9.842525 inch
- Operating Pressure: 2,900.754 psi
- Mounting: Clevis, Threaded
- Cylinder Action: Double
-
Supplier: ABTech, Inc.
Description: measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance. Features & Benefits Air bearing rotary table providing ultra-smooth, repeatable and maintenance-free operation Gage
- Range: 32 inch
- Range / Travel: 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: SAE International
Description: Radial piston units find several applications in fluid power, offering benefits of low noise and high power density. The capability to generate high pressures makes radial piston pumps suitable for clamping function in machine tools and also to operate presses for sheet metal forming.
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.0031700646 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Festo Corporation
Description: Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With
- Pressure Rating: 14.50377 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Media: Air, Compressed Air, Gas
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • The right pump for your HPLC application • Self-flush feature washes piston with every stroke • Pressure and leak sensors (except single-head pumps) alert you to malfunctions • Digital stepper motor ensures accuracy at low flow rates • Remotely control pump with a PC via RS-232 and
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: ABTech, Inc.
Description: measure and verify TIR on a wide array of parts ranging from gears, pistons and jet-engine components for in house inspection or incoming part inspections for vendor compliance.
- Range: 24 to 32 inch
- Range / Travel: 24 to 32 inch
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage, Indicator / Comparator
-
Supplier: SAE International
Description: simulate the PCCI engine. The SRM accounts for detailed chemical kinetics, convective heat transfer and turbulent micro-mixing. In this integrated approach, the temperature-equivalence ratio statistics obtained using KIVA 3V are mapped onto the stochastic particle ensemble used in the SRM.
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output Air Operated PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output Air Operated PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output Air Operated PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Oil-Rite Corp.
Description: Ultra-Micro Output Air Operated PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter piston. This results in a very fine degree of control
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease, Oil
- Feed Type: Multi-line
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance to
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.003484573000747332 HP
- Power Source: DC Powered
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a
- Working Pressure Range: 3 to 4,600 psi
- Switch Point Range: 3 to 4,600 psi
- Deadband: 0.3 to 1,380 psi
- Operating Temperature: -4 to 176 F
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch for many
- Working Pressure Range: 0 to 6,000 psi
- Switch Point Range: 3 to 6,000 psi
- Operating Temperature: -13 to 185 F
- Switched Current: 3 amps
-
Supplier: Advanced Technical Services GmbH
Description: interchangeable sample trays; standard trays have 53 vial positions - custom designed trays optional. Maximum robotic/programmable flexibility allows all steps to be user defined in a random access mode or factory pre-programmed. The auto-micro-dilutor is a piston type syringe
- Injection Volume Range: 5 ml
- Vial/Well Capacity: 80 ml
- Remote Interface: Application Software Included
- Injection Mechanism: Syringes
-
Supplier: Barksdale Control Products
Description: The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating
- Switch Point Range: 1.25 to 3,000 psi
- Deadband: 1.5 to 150 psi
- Accuracy: 8 ±% FS
- Operating Temperature: -40 to 180 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.00079251615 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Features: Other
-
Supplier: NOSHOK, Inc.
Description: rubber cover to protect it from tampering or adverse environmental conditions. The 200 series mechanical switch operates using a high quality diaphragm or piston element to open or close a micro-switch. There is a built in mechanical overload stop to protect both the spring and
- Switch Point Range: 0 to 6,000 psi
- Operating Temperature: -13 to 185 F
- Switched Current: 2 amps
- Switched AC Volts: 48 volts
-
Supplier: Gemu Valves
Description: Construction The GEMÜ 615 2/2-way diaphragm valve has a low maintenance piston actuator which can be controlled by inert gases. Normally Closed, Normally Open and Double Acting control functions are available. An optical position indicator is integrated as standard. Features Suitable for
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Ashcroft Inc.
Description: includes Low and High pressure piston assemblies Portable, includes metal "tool box" for protection and portability Includes tools and adapters to accommodate most calibration requirements Specifications: Accuracy: ±0.1% of reading Operating pressure: 15 psi to 10,000 psi Piston and
-
Supplier: Advanced Technical Services GmbH
Description: The model ATS/40998-4 is a multi-channel analyser system that measures simultaneously and instantaneously 4 elements in a single aspiration; Na, K, Li, and Ca. The system consists of the ATS/40994 analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume
- Number of Channels: 4
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Techcon
Description: Disposable Pinch Tube Valves provide control for continuous or micro shot applications of low to semi-viscous fluids. Once the dispense cycle is complete, the air signal stops and the internal spring forces the shut-off piston to "pinch" the disposable feed path, preventing further
- Media Viscosity: 1 to 45,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead, Dot
- Number of Components: Multiple Component Dispensing, Single Component Dispensing
-
Supplier: Nordson EFD
Description: Features Up to 4 independent programmable actuation channels Maximum process control “On the fly” deposit adjustment Easily interfaced with a PLC Fast-response pneumatic solenoids Compatible Valves 702 Mini-diaphragm Valve 725 Piston Valve 725HF High-flow Piston Valve 736HPA High
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Advanced Technical Services GmbH
Description: element channels available. The system consists of the ATS/40997 Analyser, the ATS LabAssistant™ with piston type precision auto-dilutor for micro volume dilutions, the ATS MiniSoftWin™ PC Professional Software, and an HP laptop creating a fully automated system delivering hands-off
- Number of Channels: 4
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Gems Sensors & Controls
Description: 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
-free, smooth operation, ideal for electrolyte injection, micro-dispensing, precision spraying, and laboratory dosing systems. Integrating Fountyl’s premium ceramic piston enables engineers to achieve reliable (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
MC-Damper with floating piston The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
screw, which is attached to the piston mechanism of the micro-fluid dispenser. Read the full article (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
10/22-10/28 Diameter MC-damper "Standard" This specification with damping over the complete stroke contains only oil. Due to the construction, there will be a small free travel when the piston rod is pulled out. The (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
, and improves creep strength and reduce deformation under load in comparison with virgin grade PTFE. PTFE resin does not flow when it melts and cannot be injection molded. The best method is molding and machining. Whether the project is a micro PTFE component for electronics or a large size (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil & Gas industry, we have the know-how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings (read more)
Browse Washers Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
A gas spring for braking? You can find that too in the Bansbach product range. Dampers are used as safety and functional elements for damping speeds and slowing masses. Standard Adjustable With floating piston (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
space constraints. EasyE ® electric actuators are made of powder-coated steel with an aluminum or stainless steel piston, and standard IP66 rating, providing a sturdy design that protects the actuators internal components. Compatible accessories including: controllers, handsets and batteries for (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ns.2011.33023
This system is composed of a closed cubic box of edge length equal to 1 m and a micro piston -cylinder is then to be placed inside that box.
-
Springer Handbook of Mechanical Engineering
Fig. 7.279a,b Micro piston dispenser (a) and example of dispensing (b) .
-
Net shape fabrication of stainless-steel micro machine components from metallic powder
The design of the components included microgears, micro linkages and micro pistons .
-
http://absimage.aps.org/image/SHOCK09/MWS_SHOCK09-2009-000268.pdf
We investigate the relationship between the radius of the bubble, the overpressure of the secondary shock wave and the motion of the micro piston , and compare it to numerical simulations.
-
Electrostatically driven micro-hydraulic actuator arrays
[1] H. Kim, K. Najafi, “An electrically-driven, large- deflection, high-force, micro piston hydraulic actuator array for large-scale micro-fluidic systems,” Proc IEEE MEMS, Sorrento, pp. 483- 486, 2009.
-
MEMS 2009 Program Schedule
AN ELECTRICALLY-DRIVEN, LARGE-DEFLECTION, HIGH-FORCE, MICRO PISTON HYDRAULIC ACTUATOR ARRAY FOR LARGE-SCALE MICROFLUIDIC SYSTEMS ..........................................................................................
-
On The Use Of Pulse Technique For Minimizing Damage During Core Tests In Heavy Oil Systems
reservoir.2 is increased slightly by operating the micro piston pump.
-
Influence of EGR compounds on the oxidation of an HCCI-diesel surrogate
The fuel was pumped using a micro piston High-Performance-Liquid-Chromatography (HPLC) pump and sent to an atomizer-vaporizer assembly.
-
Hair-based sensors for micro-autonomous systems
[4] Kim, H. and Najafi, K., "An electrically-driven, large-deflection, high-force, micro piston hydraulic actuator array for large-scale micro-fluidic systems," Proc. IEEE Int. Conf. on Microelectromechanical Systems (MEMS), 483-486 (2009).
-
Simple and reliable determination of total nitrogen inμl. samples of serum
The titrant, a 0.03 M solution of perchloric acid, is delivered from a micro piston burette (e.g. Str5hlein 0.6 ml burette) through the polythene capillary H.
Indicates content that may require registration and/or purchase.