Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gems Sensors & Controls
Description: sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic pressure
- Working Pressure Range: 10 to 5,000 psi
- Switch Point Range: 10 to 5,000 psi
- Deadband: 3.5 to 140 psi
- Accuracy: 2 to 4 ±% FS
-
Description: The PS series pressure switch is an advanced miniature pressure switch. It is an electrical switch that causes a circuit to open or close when the pressure of the controlled medium increases or decreases. It is widely used in refrigeration systems, oil
- Working Pressure Range: 21.7555259035795 to 442.362360039451 psi
- Operating Temperature: -31 to 248 F
- Pressure Measurement: Gauge
-
Supplier: ASCO
Description: Numatics PS182 is the most rugged of the Numatics Pressure Switches. Available in 1/8 or 1/4 NPT and BSPP threads, it is easily incorporated into an air system using a FlexiBlok diverter plate or diverter block. The unique 12 mm, micro connector makes it simple for electrical
- Operating Temperature: -40 to 250 F
- Switched Current: 4 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 12 volts
-
-
Supplier: Barksdale Control Products
Description: The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the
- Switch Point Range: 1.25 to 3,000 psi
- Deadband: 1.5 to 150 psi
- Accuracy: 8 ±% FS
- Operating Temperature: -40 to 180 F
-
Supplier: Danfoss A/S
Description: The CAS series covers most outdoor as well as indoor application requirements. CAS pressure switches are suitable for use in alarm and regulation systems in factories, diesel plant, compressors, power stations and on board ships. Pressure ranges: 0 to 60 bar Low differential (fixed)
- Working Pressure Range: 1,740.4524 psi
- Switch Point Range: 0 to 870.2262 psi
- Operating Temperature: -13 to 158 F
- Switched AC Volts: 220 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Switching Ranges from 3-30 to 450-4600 PSIG Field Adjustable Setpoint Diaphragm or Piston Type Sensing Element Micro-Switch Contact Reliable and Economical Excellent OEM Product The KPH300 is an excellent choice for pressure switching applications that require a
- Working Pressure Range: 3 to 4,600 psi
- Switch Point Range: 3 to 4,600 psi
- Deadband: 0.3 to 1,380 psi
- Operating Temperature: -4 to 176 F
-
Supplier: Danfoss A/S
Description: resistance and feature all commonly marine approvals. The fixed, but low differential guarantees accurate monitoring of critical pressures. MBV test valves can be delivered as standard option for MBC pressure switches. Pressure ranges: -0.2 to 400 bar Low differential (fixed)
- Switch Point Range: -2.900754 to 5,801.508 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 0.5 amps
- Switched AC Volts: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's MICRO SWITCH™ 1HP Series pressure switches are designed for high pressure ranges (150 psi to 5000 psi) for use in aerospace and defense applications. The lightweight, compact pressure switches feature analog outputs to indicate gas or liquid
- Working Pressure Range: 6,000 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Danfoss A/S
Description: (fixed) micro switch Resistant to shock and vibrations Enclosure IP65 Diaphragm version for applications with pulsations/pressure peaks Compact design Low installations costs Fast and easy to operate Easy to mount on block test valve Available as differential pressure
- Switch Point Range: -2.900754 to 5,801.508 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 0.5 amps
- Switched AC Volts: 250 volts
-
Supplier: Micro Technologies
Description: The MPL 600 series provides robust and flexible SPDT snap action switching with custom set points ranging from 1.5 inH2O to 45 PSI. The SPDT micro switch adds a positive action with a mechanical differential from on to off. Miniature size and low cost make the MPL 600 Series ideal for
- Switch Point Range: 0.0541905 to 45 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 3 to 25 amps
- Pressure Measurement: Differential, Vacuum
-
Supplier: Barksdale Control Products
Description: The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches pressures from vacuum to 500 psi. A snap action
- Switch Point Range: 0.5 to 500 psi
- Deadband: 0.3 to 28 psi
- Accuracy: 2 ±% FS
- Vacuum Switch Set point Range: 747.3 to -1.9999999999996345 torr
-
Supplier: PressureParts.Com
Description: Switch, Micro 15amp/Ac/120/250
- Pressure Measurement: Absolute
-
Supplier: PressureParts.Com
Description: Switch, Micro 15amp/Dc/ To 24v
- Pressure Measurement: Absolute
-
Supplier: KOBOLD Instruments, Inc.
Description: switch types are available: 1.) Monostable: Switch activates momentarily as the stainless steel float passes by upon rising or falling flow or 2.) Bistable: Switch activates as the stainless steel float rises and remains active until the float falls past the switch on
- Gas Volumetric Flow Rate: 0.0176553672316384 to 176.553672316384 SCFM
- Operating Temperature: -4 to 212 F
- Operating Pressure: 145 psi
- Media Temperature: 212 F
-
Supplier: Suttner America Company
Description: Used for adjusting the maximum working pressure and safe guarding the high pressure water pipes. Ideal for steam combination applications. Low pressure limit eliminates need for additional metering devices.
- Valve Size: 0.375 inch
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Suttner America Company
Description: Built-in pressure regulator, adjustable from 850 PSI to 5070 PSI. 1/2" bypass connection.
- Valve Size: 0.375 inch
- Pressure Rating: 850 to 5,070 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Automation24, Inc.
Description: Electronic pressure sensor PN4221 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from (0-250 bar) and backs it up with high
- Working Pressure Range: 0 to 3,630 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: Electronic pressure sensor PN4223 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from 0-363 psi (0-25 bar) and backs it up with
- Working Pressure Range: 0 to 363 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: Electronic pressure sensor PN4227 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from 0-14.5 psi (0-1 bar) and backs it up with
- Working Pressure Range: 0 to 14.5 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: Electronic pressure sensor PN4226 from ifm has an angled display for high visibility and provides functionality as a pressure switch with a programmable switching output. The pressure sensor measures pressure ranges from (0-2.5 bar) and backs it up with high
- Working Pressure Range: 0 to 36 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current
-
Supplier: Lee Co. (The)
Description: This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber operates at system pressures of up to 8000 psid
- Orifice Diameter: 0.125 inch
- Maximum Pressure: 8,000 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a
- Working Pressure Range: 30 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a
- Working Pressure Range: 10 psi
- Type: Gauge
-
Supplier: Bijur Delimon International
Description: Application FR20 Reversing Valves operate in conjunction with two pressure switches, alternating lubricant flow through DC41 end-of-line systems so that lubricant is directed first to one set of Dualine valve inlet ports and then the other, on succeeding system cycles. Features Each coil has
- Filtration Grade (Micron Rating): 3 to 25 µm
- Maximum Pressure: 300 psi
- Housing Material: Aluminum
- Flow: Full Flow
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order pressure and
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Display/Push-button, Switch, 0 psi (0 bar), 1/4 NPT Male, 60 psi (4.13 bar), Absolute, 2xPNP - IO-Link, 4-Pin DC Micro(M12), IO Link Enabled
- Working Pressure Range: 0 to 60 psi
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Nordson EFD
Description: standard MicroCoat reservoirs due to the significant amounts of lubricant used. MC600M Features Six gallon capacity tank Low fluid level detection switch Removable filter screen Lubrication in-line filter Fluid regulator In addition to the MC600M, Nordson EFD offers four types of MicroCoat
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 4,000 psi
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: rates to 100 mL/min., with a maximum resulting pressure drop of only 45 psi (3.1 bar). Micro-Splitter Valve Applications & Notes Back Pressure Considerations Our Micro-Splitter Valves are designed to work when both effluent flow path pressures are nearly identical.
- Pressure Rating: 800 psi
- Valve Type: Injection Valves
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK 300 Series Mechanical Pressure switch is constructed with a thermoplastic housing and zinc plated steel process connection. Utilizing a proven diaphragm or piston type sensing technology it provides a highly reliable, accurate and cost effective pressure switch
- Working Pressure Range: 0 to 6,000 psi
- Switch Point Range: 3 to 6,000 psi
- Operating Temperature: -13 to 185 F
- Switched Current: 3 amps
Find Suppliers by Category Top
Featured Products Top
-
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Numerically Based Design of an Orifice Plate Flowmetering System for Human Respiratory Flow Monitoring
Micro switch pressure sensor—Catalog 15, 1994.
-
Machine Tools Handbook: Design and Operation > MACHINE TOOL OPERATION
Limit/ micro / pressure switches , push buttons, contactors, starters/circuit breakers are used for energizing/de-energizing electrical devices.
-
Cost Efficient Partitioning for New Generation of Automatic Transmission Gearbox Controllers
… shaft speed of gearbox (also can include input and lay shaft) typically toothed wheel detection with digital Hall effect or variable reluctance sensors Gear shifter position Using digital or linear Hall effect (or even micro switches ) Oil pressure (clutch pack control, torque …
-
Climbing and Walking Robots
The second is the hole reflex which monitors the foot pressure sensors ( micro switches ) and represses the CPG movement if a foot is not found to be on the ground in a stance phase.
-
http://dspace.mit.edu/bitstream/handle/1721.1/35958/30822286-MIT.pdf?sequence=2
valve and past the pressure transducer ( Micro Switch #242PC250G) (i), the transducer .
-
Use of inexpensive pressure transducers for measuring water levels in wells
The current application used a Micro Switch 126PC05D1 pressure transducer rated for 0–5 PSI, typical full scale output of 50 mV, sensitivity per .
Indicates content that may require registration and/or purchase.