-
Supplier: Newark, An Avnet Company
Description: MICRO SW, SPRING PLUNGER, DPDT, 20A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICRO SW, SPRING PLUNGER, DPDT, 15A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:15A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MICRO SW, SPRING PLUNGER, SPDT, 25A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:25A; Contact Voltage DC Nom:- RoHS Compliant: Yes
-
Supplier: Carr Lane Manufacturing Co.
Description: loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened
- Plunger / Suppport Surface Diameter: 1.0236226 inch
- Locking Actuation.: Hydraulic
- Plunger Actuation: Spring-actuated
- Mounting: Threaded Body
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: temperature seals and lubricant. The CE switches are a rugged and versatile switch which can be applied indoors in harsh factory floor applications, as well as on outdoor equipment in extreme temperatures. A full range of actuators are available, including plain plungers, roller
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Operating Temperature: 0 to 105 C
- Mechanical Life (Minimum): 5,000,000 (#)
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E6/V6 Series medium-duty limit switches feature an electrostatic applied epoxy coating to the zinc housings enhance the durability of the product in most environments. The E6/V6 family of switches incorporates the MICRO SWITCH BZ switch element which has the reliable
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 600 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Allied Electronics, Inc.
Description: Compact Subminiature Snap Action Switches , Pin Plunger Actuator Type Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30
-
Supplier: Hamilton Company
Description: Microsyringe Pipettes have a special 3/4" electrotapered needle for easy attachment of PTFE tips. Your sample only wets the disposable PTFE tips, eliminating sample cross-contamination. The spring-loaded plunger and adjustable stops ensure excellent reproducibility. An adjustable stop
- Pipette Volume: 0.2 to 3 µl
- Configuration: Pipette Tip
-
Supplier: FTL Technology
Description: PTFE spring energised seals are single acting sealing elements used for both rotary and reciprocating applications. They can also be used as a static element where the nature of the application precludes the use of elastomer seals. This makes spring energised seals ideally suited to
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: APEM Components, Inc.
Description: Miniature microswitch rated up to 16 A 250VAC. Available with quick connect terminals and multiple actuator styles including pin plunger, hinge lever or roller lever. APEM microswitches contain BeCu spring mechanism and Ag (silver) plated terminals.
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our XM25 hypo-action, micro-hook test connector, is a modified version of the XM micro-hook. This hook is identical to the XM micro-hook, with the exception of a gold-plated beryllium copper contact blade and an added 0.025 in (0.200 mm) square pin socket which is accessible
- Voltage Rating: 3,000 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: Carr Lane Manufacturing Co.
Description: loading clearance and are ideal for workpieces that are too light to depress a spring-loaded plunger. The micro threaded-body version shown here is the smallest work support available anywhere. Manifold mounting capability allows space-saving low-height installation. Hardened
- Plunger / Suppport Surface Diameter: 1.0236226 inch
- Plunger Actuation: Air / Fluid Actuated
- Mounting: Threaded Body
- Type: Work Support
-
Supplier: DigiKey
Description: Multiple Micro Features Plunger Style, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The XK25SS micro-hook double gripper has a narrow body design allowing for side by side connections where high density is required. The stainless steel double hooks are retracted by a single stainless steel compression spring. With a 0.025 in square pin accessible through the
- Voltage Rating: 300 volts
- Operating Temperature: 110 C
- Attenuation Factor: 1X
- Probe Configuration: Flat Blade, Hook, Spring Loaded
-
Supplier: Radwell International
Description: MICRO SW, SPRING PLUNGER, SPDT, 15A 250V; MICROSWITCH TYPE:SNAP ACTION; MICROSWITCH ACTUATOR:SPRING PLUNGER; CONTACT CONFIGURATION:SPDT; SWITCH TERMINALS:SCREW; CONTACT CURRENT MAX:15A; CONTACT VOLTAGE DC NOM:-; SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR
- Switching Mechanism: SPDT
- Switch Type: Tact Switch
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.003484573000747332 HP
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port
- Discharge Size: 0.25 inch
- Media Temperature: 104 F
- Horsepower: 0.00737121211696551 HP
- Power Source: DC Powered
-
Supplier: Smiths Interconnect, a Molex company
Description: of the spring-loaded contact. The combination of a hyperboloid socket with a spring-loaded plunger provides a compressible contact that enables the characteristics of very low and stable contact resistance, high current carrying capability, and extremely low wear mechanisms for
- Connector Type: Micro Connector and Nano Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Clippard
Description: versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
Find Suppliers by Category Top
Featured Products Top
-
E-Z-Hook’s engineering team is able to customize colors for many of our products. A recent client customization is our E-Z-Hook XKM, Micro-Hook Double Gripper in pink. The PNK-XKM custom color is just one example of customization available. Custom labeling is also one our our newest custom (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7563/1/COA_Report_No_75_Sep_1953.pdf
DEPRESSES SPRING — LOADED PLUNGER OF MICRO SWITCH S, BREAKING .
-
Ethyl Formate as a Quenching Agent in Geiger-Müller Counter Tubes
The lever,pivoted on the knife edges FF,, and the pointed end of a heat-resisting steel rod H, is pressed against the micro -switch plunger by the tension spring N.
-
An Inexpensive High-Temperature Thermostat
The lever,pivoted on the knife edges FF,, and the pointed end of a heat-resisting steel rod H, is pressed against the micro -switch plunger by the tension spring N.
-
Fluid Power Engineering > Accessories
As the pressure exceeds the spring force, the plunger displaces and activates the micro switch.
-
Inhibitory Effect of Monoterpenes on Response of Pityogenes bidentatus to Aggregation Pheromone Released by Piezoelectric Sprayer for Precision Release of Semi...
Browne et al. (1974) devised a delivery system for releasing semiochemi- cals based on a spring -powered chart drive motor that depressed a plunger through a micro liter syringe.
-
Viscositätsprobleme by high polymer substances
The natural rubber has the ' micro -Brown-Chen ModellmaBig therefore the groups of very hard springs that the piston is coupled rnit to small friction correspondingly the movement and groups of soft springs that are connected to relatively strongly rubbing piston …
-
Durable Coating Technology for Lunar Dust Protection and Mitigation
To calculate the spring constant of the leaf spring a force calibration against deflection was also accomplished using a sliding plunger and a spring of known spring constant that was pushed against the leaf spring with a micro -positioning stage.
Indicates content that may require registration and/or purchase.