-
Supplier: RS Components, Ltd.
Description: Micro-Measurements MMF404326
- Active Gauge Length (Grid Length): 0.125196918 inch
- Operating Temperature: 347 F
- Nominal Resistance: 350

- Features: Other
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Piezo-Metrics
Description: Piezo-Metrics SS-U semiconductor strain gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape, thus eliminating molecular dislocation or cracks, thereby optimizing performance.
- Features: Other
- Construction: Semiconductor (Piezoresistive)
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side load. The
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: The World's Smallest Linear Gauge! Differential Variable Reluctance Transducer (or "half bridge LVDT") Overview Designed specifically for tight spaces, the Microminiature Gauging DVRT® delivers high performance in a tiny package. A sapphire bearing and ruby ball guide the spring-loaded tip,
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: NOSHOK, Inc.
Description: vibration. The sensor utilizes sputtered thin film strain gage technology that provides stainless steel media compatibility and long term measurement stability. All of this in a small package that is more easily designed into applications than conventional transducers. This package is all
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Capacity 5, 25, 50 lbf (20, 100, 200N) • Can be used in tension & compression • Micro sized 3/4” x 3/4” x 1/4” • Excellent temperature compensation (0.005%/°F Temp Effect on Output) • Overload protected
- Force / Load Rating: 5 to 50 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -55 to 200 F
- Output: Analog Voltage
-
Supplier: Sunstone Engineering
Description: Brass wire and sheet welding Miscellaneous resistive welding applications Strain gauges
- Process Capability: Welding Equipment
-
Supplier: Piezo-Metrics
Description: Standard "U" Shape Semiconductor Strain Gages Micron semiconductor Strain Gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape thus eliminating molecular dislocation or cracks, thereby optimizing performance.
- Operating Temperature: 500 F
- Gage Factor: 175
- Nominal Resistance: 1000
, 540
- Termination Options: Lead Wires
-
Supplier: Piezo-Metrics
Description: Standard "M" Semiconductor Strain Gages Micron semiconductor Strain Gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape thus eliminating molecular dislocation or cracks, thereby optimizing performance.
- Operating Temperature: 500 F
- Gage Factor: 140
- Termination Options: Lead Wires
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Development Tools EVAL BOARD 1 - DAQ on a Stick, Micro Strain Gauge
-
Supplier: VAST STOCK CO., LIMITED
Description: Data Conversion IC Development Tools EVAL BOARD 1 - DAQ on a Stick, Micro Strain Gauge
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools EVAL BOARD 1 - DAQ on a Stick, Energy Micro Strain Gauge
- Category: Development Board
-
Supplier: TECAT Performance Systems, LLC
Description: The TECAT WISER Model 8000 dual strain measurement and monitoring system is a wireless data acquisition system for measuring two external strain channels at high data rates up to 8kHz. The small, light, power-efficient, and non-invasive design enables strain measurements in a
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: TECAT Performance Systems, LLC
Description: damage due to debris. The WISER 4000 is comprised of three subsystems. The remote unit consists of the data capture electronics connected to Micro-Measurements strain gages, a transceiver, and a long-life battery. The base unit plugs directly into a PC USB port and houses an antenna,
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Win Source Electronics
Description: Manufacturer: Micro-Measurements (Division of Vishay Precision Group) Win Source Part Number: 876538-MMF334866 Features: Strain Gauge Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Sensor Technology: MEMS
-
Supplier: LORD MicroStrain Sensing Systems
Description: additional 0-5 VDC sensors. Possibilities include pyranometer (light measurement), soil moisture, leaf wetness, rain gauge, wind speed and direction, water level, barometric pressure, conductivity, strain gauges, thermocouples, etc. Multiple units may be deployed up to 2
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 2,000 m
- Output Power: 0 to 20 dBm
- Operating Temperature: -40 to 60 C
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked silicon
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Brooks Instrument
Description: full-function programmable display Digital thermal compensation uses multi-point temperature-compensation method Proprietary micro-machined silicon strain gauges exhibit very low zero drift Fully swept flow path completely removes residual gas Outputs: 4 to 20 mA, 0 to 10 Vdc,
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Renishaw
Description: TP200 probe uses micro strain gauge transducers to deliver excellent repeatability and accurate 3D form measurement even with long styli. The sensor technology gives sub-micron repeatability and eliminates the lobing characteristics encountered with kinematic probes. The solid
- Sensor Type: Kinematic (Switching)
- Probe Type: Touch-Trigger (Discrete Point) Probe
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for static and
-
Supplier: Piezosystem Jena, Inc.
Description: strain gauge measurement system "SG".
- Minimum Step Size (Resolution): 0.0005 µm
- Stage Type: Z-Axis Stage
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: ACCES I/O Products, Inc.
Description: Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight differential or sixteen single-ended analog inputs, programmable gain and offset on a channel-by-channel basis, 12-bit resolution A/D converter. Programmable gains provide spans
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Instrumentation Northwest, Inc.
Description: INW's improved PS9805 submersible pressure transducer is designed to provide level and temperature measurement in most types of liquid environments. The PS9805 features the latest in silicon, micro-machined, piezoresistive, strain gauge technology, and temperature measurement
- Measurement Type: Absolute
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Sensata Micro Strain Gauge (MSG) brake pedal force sensor is a flexible sensing solution, which maximizes safety. Our force sensor within pedal assembly captures driver braking intent and generates improved functional performance. It provides a (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
integration, and it’s compatible with a range of capacitive, strain gauge, and piezoresistive sensors. Industries Served Semiconductor metrology, photonics alignment, fiber positioning, interferometry, microscopy, biotech, life-sciences, med-tech, photonics (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Handbook of Force Transducers
Peiner, E., Tibrewala, A., Lüthje, H., Bandorf, R., Biehl, S., Doering, L.: Piezoresitive diamond-like carbon micro strain gauges .
-
Micro-strain gauge endoscopic tactile sensor using two sensing elements for tissue manipulation
The micro strain gauge technology is used as a transduction media.
-
MEMS and MEMS based strain gauge load cells — A review
Authors Liwei Lin ; Howe, R.T. ; Pisano, A.P. designed, demonstrated, and characterized a passive micro strain gauge based on the strain magnification technique.
-
Springer Handbook of Experimental Solid Mechanics
Lin, A.P. Pisano, R.T. Howe: A micro strain gauge with mechanical amplifier, J. Microelectromech.
-
A new method of simultaneously measuring the applanation force and area as applied to tonometer prototype
A photoelectric probe transducer acting as applalation area detector converted the diminished quantity of light returned from applanation surface of the cone prism into one electronic signal, and a micro strain gauge acting as applation force detector converted changing load related to …
-
MEMS/NEMS
See testing vernier micro strain gauge , 4 299 vertex position, computing, 1 298–300 vertical comb-drive actuators.
-
Fiber optic sensors in civil engineering: experiences and requirements
USE OF FIBRE OPTIC MICRO STRAIN GAUGES FOR A .
-
Design, fabrication and characterization of micro-strain gauges for VLSI packaging applications - HKUST Institutional Repository
In this thesis, the theoretical background of micro strain gauge stress sensors was reviewed.
-
2007 Index IEEE Transactions on Magnetics Vol. 43
Modularly Designed Magnetoelastic Micro Strain Gauge ; TMAG June 2007 2385-2387 Hantila, F. I., see Ciric, I. R., TMAG April 2007 1185-1188 Harada, K., see Osaka, T., TMAG June 2007 2109-2111 Harasawa, T., see Berman, D., TMAG Aug. 2007 3502 …
-
1997 Index IEEE/ASME Journal Of Microelectromechanical Systems Vol. 6
A micro strain gauge with mechanical amplifier; J-MEMS Dec 97 313-321 Luginbuhl, P., S.D. Collins, G.-A. Racine, M.-A. Gretillat, N.F. de Rooij, K.G. Brooks, and N. Setter.
Indicates content that may require registration and/or purchase.