Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors LIMIT SWITCH MICRO XS1 PROX W/36"CABLE
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: The micro-miniature types are characterized by extremely small dimensions. The MM.A.6 model contains, in a very small case, a very high sensibility contact, with low hysteresis. The two fixing holes, suited for M3 screws, allow simple mounting procedure over a large variety of applications.
- Operating Distance: 0.393701 to 1.574804 inch
- Operating Temperature: -13 to 167 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Eaton Corporation
Description: 4 PIN MICRO DC CONNECTOR CONNECTION TYPE 3 WIRE(S) UL, CSA, CE APPROVAL 10 TO 50 VDC OPERATING VOLTAGE NEMA 4/4X/6/6P/12/13, IP67 ENCLOSURE 303 STAINLESS STEEL BODY MATERIAL THREADED BARREL CONSTRUCTION -13 TO 158 DEG F OPERATING TEMPERATURE NO, PNP OUTPUT CONFIGURATION 2 MM SENSING DISTANCE
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: steel housings with an operating distance of 0.8 to 1.3 mm. High speed detection. IBS04 and ICS05 inductive proximity sensors can reach an operating frequency of up to 6 kHz. Easy to install. The active face can be installed flush with the surrounding area. The user can choose between
- Operating Distance: 0.03149608 to 0.05118113 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 04/19/2016, INDUCTIVE SENSOR, PROXIMITY SWITCH, RECTANGULAR, 10-30 VDC, 25 MM, NC, MICRO, EQUAL SENSING, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: TE Connectivity
Description: Product Diameter : 12 MM [.472 INCH ] Product Length : 50 MM [1.968 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200
- Operating Temperature: -4 to 158 F
-
Supplier: TE Connectivity
Description: [.637 INCH ] Nominal Sensing Distance : 20 MM [.787 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 60 x 60 MM [2.36 x 2.36 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) :
- Operating Distance: 0.787 inch
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Open
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1148 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1222 magnetic switches integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1102 is a unipolar magnetic switch integrated the tunneling magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR1308 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Description: switch must be conductor. IPS inductive proximity switch has the features of position switch and micro position switch and can be used as position sensing, control and detection in industrial environment. IPS series inductive proximity switch
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139536-APS11700LLHALT-0PL Category: Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules) - Industrial Type: Hall Effect Switch Package: Tape & Reel Actuator Material: Magnet Standard Package: 3,000 Output Type: Analog Must
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other, Proximity Sensor
-
Description: IP67 protection grade. Description Lanbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR6.5 series cylindrical inductive proximity sensor consists of standard and enhance long-distance type two kinds, 48 product model, there are a
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Automation24, Inc.
Description: The FQRN/BP-0E retro-reflective sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQRN/BP-0E retro-reflective sensor has 1 x NO/NC contact and a range of 4.5 m and
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The FQI7/BP-0E diffuse reflection sensor from M.D. Micro Detectors with plastic housing in size M18 and protection rating IP67 provides a cost-effective alternative to the stainless steel models. The FQI7/BP-0E diffuse reflection sensor has NO and NC contacts as well as a range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Features: Diffuse, Infrared
-
Supplier: Automation24, Inc.
Description: The transmitter of the FQIH/00-0EA24 M18 through-beam sensor from M.D. Micro Detectors has a plastic housing with protection rating IP67. The device is a cost-effective alternative to stainless steel models. The transmitter of the FQIH/00-0EA24 through-beam sensor has a range of
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Features: Infrared, Through Beam
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: Revision:J One of the Smallest Form C Switches Made in the World Features Hermetically sealed contacts Leaded glass currently exempted from RoHS requirements Advantages Designed for tiny relays or miniature proximity sensors Not ESD sensitive Extended operations in extreme environments
- Current Rating: 0.1 amps
- DC Voltage Rating: 30 volts
- Power Rating: 2 watts
- Switch Type: Dry Reed Switch
-
Supplier: Allied Electronics, Inc.
Description: The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective,
-
Supplier: Allied Electronics, Inc.
Description: The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective,
-
Supplier: Allied Electronics, Inc.
Description: The Cutler-Hammer® Comet Series is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The sensors are available in through-beam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective,
-
Supplier: Control Concepts, Inc.
Description: The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay ouput. The unit offers many versatile features that provide flexibility in application and confidence in
- Rotary Speed Range: 1 to 60,000 rpm
- Operating Temperature: -40 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Description: LE17 series plastic square inductive proximity sensor adopts PBT shell material, economical price, good water resistance. The detection distance of the fulsh sensor can be reached 5mm, the detection distance of the non-fulsh sensor can be reached 8mm, and the repetition
- Operating Distance: 0.1968505 to 0.3149608 inch
- Output Load: AC Load
- Sensor Technology: Inductive Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Eaton Corporation - Sensors
Description: sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors.
- Operating Distance: 0 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Radwell International
Description: PROXIMITY SENSOR, 2-WIRE, 18MM BODY, NON SHIELDED, SENSING DISTANCE: 5 MM, SWITCHING SPEED: 20 HZ, 3-PIN MICRO PIGTAIL, INDUCTIVE SENSING. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, 2-Wire AC/DC, 15mm Sensing Distance, Side Sensing, Shielded, N.O. Output, Micro QD (AC)
- Operating Distance: 0.6692917 inch
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Standex-Meder Electronics
Description: MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Body Shape: Rectangular
-
Supplier: DigiKey
Description: MICRO POWER OPERATION, OMNIPOLAR
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The inductive sensor II0340 - IIK2015BABOA/SL/LS-100-AK from ifm operates with a supply voltage of 20-2500 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 15 mm with flush installation the inductive sensor II0340 - IIK2015BABOA/SL/LS-100-AK provides more
- Operating Temperature: -13 to 158 F
- Output Load: AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Opto-electronic sensor unit available for use with bi stable cartridge valves having a nominal voltage of 6 VDC (e.g. 05-B07-060 and 50.007.100, see separate data sheets) to be integrated within faucets. None contact activation by IR proximity sensor. A LED flashes each time to
- Operating Distance: 10.236226 inch
- Power Requirements: DC Powered
- Features: Infrared
- Sensor Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: one bar on the contrast indicator Light Immunity: Responds to sensor’s pulsed modulated light source … immune to most ambient light and strobes, including indirect sunlight Diagnostic Indicators: 5-LED Bargraph functions in one of two modes: 1. Contrast Indicator… Displays scaled reading of
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: of plastic fiberoptic light guides for both the proximity and opposed sensing modes. LED Light Source White = Broadband Color Spectrum) Best choice for detecting all printed registration marks on packaging material. Recommended for detecting dark colored objects in the proximity (Beam
- Operating Distance: 0.25 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls - Proximity Sensors: Exceptionally Priced Inductive, Capacitive & Photoelectric Sensors. This proximity sensor line offers an appealing assortment of the most popular configurations of Inductive, Capacitive and (read more)
Browse Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. - Photoelectric sensors use light sensitive elements to detect objects and are made up of an emitter (light source) and a receiver. Three types of photoelectric sensors are available (read more)
Browse Photoelectric Sensors Datasheets for Fargo Controls, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
Fargo Controls offers inductive proximity sensors for detecting the presence of metallic objects. Inductive proximity sensors detect the presence of metallic objects (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Festo Proximity Sensors SMT-/SME-10M Are Versatile, Reliable, and Cost Effective These proximity sensors are compatible with all Festo drives with C-slots and with round cylinders using the respective mounting kit. Festo proximity sensors SMT-/SME-10M are (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
TL Whitepaper Honeywell TL Switch: Durable, Reliable Solutions for Aerospace, Defense, and Industrial Applications Honeywell's TL Micro Switch toggle (read more)
Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Cooking apparatus and method with product recognition.
The detector can include a micro switch , proximity sensor , touch sensor, strain sensor, thermal sensor, optical sensor, sonar sensor or positioning load change sensor.
-
Cooking apparatus and method with product recognition.
The detector can include a micro switch , proximity sensor , touch sensor, strain sensor, thermal sensor, optical sensor, sonar sensor or positioning load change sensor.
-
Cooking apparatus and method with product recognition.
The detector can include a micro switch , proximity sensor , touch sensor, strain sensor, thermal sensor, optical sensor, sonar sensor or load positioning change sensor.
-
HyVision / SafeVision Brochure - Imperial
Both enclosures accept a large choice of switch designs, including hermetically sealed reed switches, V3 micro switches , proximity sensors , plus other control accessories.
-
The development of an in-process surface roughness adaptive control system in end milling operations
…for this study includes a Fadal VMC-40 CNC vertical machine center, a workpiece (6061 aluminum 0.75×1.2×2), a Kistler 9257B 3-D dynamometer sensor for detecting cutting force signals, a Micro Switch 922 series proximity sensor for marking spindle rotation…
-
Automotive vehicle sensors
Honeywell Micro Switch MM DCinductive Proximity Sensor 922AA2=-A9N-L12 used to lockout trans duringfueling .
-
Arts and Technology
In order to further explore the possibilities created by the integration of digital technology, this production will experiment with a range of sonic triggers (such as accelerometers, gyroscopes, tilt switches , proximity sensors , and micro controllers).
-
Performance and Carcass Quality of Growing-Finishing Pigs Submitted to Reduced Nocturnal Temperature
The ventilation rate was calculated from the room static pressure (static pressure transducers model 264, Setra Systems, Acton, Mass.) and the rotation speed of each fan ( proximity sensors model SR3, Micro Switch - Honeywell, Freeport, Ill.).
-
Sensor microsystems
The iirst example is a magnetic sensor micro system used as a proximity switch in automobiles, brushless motors, and keyboards.
-
Infrared multi-object spectrograph of MOIRCS
Eight sensors of different types monitor the mask exchange process in the system: 4 micro switches , 4 photo micro sensors , 8 proximity sensors, one conductive switch, and a flow meter for pneumatic control.
Indicates content that may require registration and/or purchase.