-
Supplier: DieQua Corporation
Description: Our aluminum worm gearboxes are industrial gear reducers that provide highly reliable power transmission for general-purpose applications. Our worm gear reducers are designed, manufactured, and assembled in Italy’s famous gear production region. These aluminum worm
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This high torque worm gearbox is
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD software on this Helical Speed Reducer enables simple interactive product selection of the
- Gearing: Helical, Worm
-
-
Supplier: DieQua Corporation
Description: This precision right-angle worm gearbox by Dynabox provides precise rotary motion for highly dynamic cyclical or speed control servo applications. These precision worm gearboxes are available in 3 backlash levels to satisfy a variety of applications. Output options include
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: RS Components, Ltd.
Description: Motovario NMRV040 20,0 105*14 18 U MV
- Features: Other
- Gearing: Worm
-
Supplier: Rotork plc
Description: The Rotork Series ‘AB-SS’ quarter-turn gear operators are designed to withstand the harsh and highly corrosive challenges such as marine and chemical environments. All models in this series feature 316 grade stainless steel housing with a special dynamic sealing arrangement on the critical rotating
- Gear Ratio: 34 to 592 (X : 1)
- Gearing: Worm
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 10 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 30 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 72 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 60 (X : 1)
- Output Torque: 1,061.9469026548672 In-lbs
- Backlash: 34.99999999999999 arcmin
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 20 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 3 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Rotork plc
Description: The ABAW AWWA C504 & C517 worm gear operators are suitable for manual actuation of AWWA C504 butterfly valves and C517 plug valves. They are designed to meet or exceed all aspects of AWWA C504 & C517 specifications and are manufactured from high quality and reliable materials. Overload and
- Gearing: Worm
-
Supplier: Rotork plc
Description: Manual Quarter-turn Gear Operators for Fire Protection Butterfly Valves. Cast iron gearbox suitable for use with fire protection (i.e. sprinkler) systems, includes limit switches to be incorporated into a supervisory electrical circuit. Designed and tested specifically to meet UL1091 specification
- Gearing: Worm
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gear Ratio: 1 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Boston Gear
Description: flange. This state of the art OEM friendly product will dramatically increase productivity and decrease maintenance expenditures. Features and Benefits Integrated Mounting Flange - Minimizes the size & weight of the reducer - Eliminates the need for Mounted flange bearing Drive sprockets
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double enveloping worm gearsets for increased tooth contact and higher load capacity
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 1,500 to 684,735 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: Overview The 800BR contains a broad selection of compact, heavy duty helical gear drives with long life performance features and simplified maintenance. The use of state of the art helical and worm gear combinations affords optimum performance fulfilling a wide variety of ratio
- Gear Ratio: 8 to 900 (X : 1)
- Gearing: Helical, Worm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS175-60/1-LSupplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and input
- Gear Ratio: 60 (X : 1)
- Gearing: Worm
-
Supplier: ATLANTA Drive Systems, Inc.
Description: range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives,
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 574.8 In-lbs
- Maximum Input Power: 2.82 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 12.9203539823009 In-lbs
- Backlash: 1,200 arcmin
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Renold Plc.
Description: for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. Double-stage gearbox is also called double-section worm gearbox double-stage worm gearbox, which is one more
- Mounting Style: Flange(s)
- Gearing: Worm
-
Description: sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Multiple Outputs
-
Supplier: S.S. White Technologies, Inc.
Description: S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
- Gear Ratio: 1 (X : 1)
- Output Torque: 25 In-lbs
- Backlash: 6 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Grove Gear
Description: Bravo Aluminum Worm Gear Reducers are ideal for manufacturers of commercial and industrial machinery designing compact and lightweight products. These unique reducers weigh up to two-thirds less and are one-third smaller than comparable cast iron designs. Bravo® reducers are available with
- Gear Ratio: 7 to 70 (X : 1)
- Maximum Input Power: 7.5 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Renold Canada
Description: Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting options allow
- Gear Ratio: 5 to 300 (X : 1)
- Output Torque: 129.203539823009 to 3,513.27433628319 In-lbs
- Maximum Input Power: 0.0201033057735423 to 8.92586776345278 HP
- Maximum Input Speed: 250 to 1,500 rpm
-
Supplier: Andantex USA, Inc.
Description: Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation controlSpiradrive
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Renold Plc.
Description: Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 45kW. "Rapid Response" lead times on standard product - available from stock components High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Grove Gear
Description: Grove Gear offers a complete line of high efficiency gearing products including parallel shaft reducers. System operating efficiency is maximized with gear reducer efficiencies up to 97%. In many cases, high efficiency gear products can do the same job as a conventional worm drive, but
- Gear Ratio: 3.48 to 3,333 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Wedin International, Inc.
Description: Wedin International’s Product Design Division can provide professional and experienced help in making any design idea a reality. We offer complete turnkey service, from Rapid Prototyping to Full Production Runs. Our design group provides Cad/Cam support on any project. This includes the ability to
- Maximum Input Speed: 125,000 rpm
- Gearing: Bevel / Miter, Helical, Planetary, Spur, Worm
- Reducer Style: Integral Base, Shaft Mount
Find Suppliers by Category Top
Featured Products Top
-
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Hangzhou Chinabase Machinery Co., Ltd is one of leading manufacturer and suppliers of gearboxs in China, we offer NRV worm reducers ( NMRV worm geared motors), Casting iron worm speed reducers, in-line helical gear speed reducers, parallel shaft helical gear reducers, helical bevel reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Planetary speed reducers (gearboxes) Aluminum Worm Gear Reducers (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
fit the two sets of motors, gearboxes, encoders, couplings, etc. in that space. Instead, the team separated the motion axes, locating the pan components in the “shoulder” area at the top of the torso and the tilt elements where the display attaches to the neck. There was just (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Bevel Gearboxes: Perfect for space-constrained conveyor drives and right-angle power transmission. By combining helical efficiency with right-angle bevel gearing, (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Partner Early. Scale Confidently. Produce Efficiently. SDP/SI – Stock Drive Products/Sterling Instrument is a U.S. manufacturer of precision power transmission and motion control solutions, serving (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
As robotic hands, intelligent prosthetics, and compact automation systems continue to evolve, engineers require miniature drive solutions capable of delivering precise motion control within extremely limited installation space. Constar Motion's micro coreless servomotors are designed to meet (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
electric motor. The piston action generates intermittent peak loads that transmit micro shocks and vibration to the drive train. Because of this, it is necessary to apply additional service factors to be sure the mechanical components can withstand the torque variations. But with weight and physical (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive particles reach the spindle threads, a shared system carries them straight into the worm gear mesh (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
A strain sensing system using a novel optical fibre
Bragg grating sensor and a synthetic heterodyne interrogation technique*
The second method implemented uses a worm and wheel reduction gearbox (HPC Drives , type P60), giving a ratio of 60:1 and output torque of 120 N m. Turning the gearbox drive-shaft causes a fine-threaded bolt, connected to the micro -positioner track, to …
-
A High Resolution Image Digitizer For Biomedical Applications
The drum is driven by means of a stepping motor coupled to a worm -wheel reduction gearbox . The micro processor controls the stepping motor speed at a rate of 4 half steps per image …
-
http://www.mech-sci.net/3/85/2012/ms-3-85-2012.pdf
Two SBL04 mi- cro motors (Namiki, Akita, Japan) were selected as actuators for the 2 DoFs because of their small size (4 mm in diame- ter and 17.4 mm in length including the gearbox ) and large torque (up to 5.7 … One motor drives an off-the- shelf 3 mm diameter worm gear (Didel, Belmont, Switzer- land), which is used to transmit motion between the axis of the motor and the orthogonal pitch joint axis.
-
Solutions for 3D self-reconfiguration in a modular robotic system: implementation and motion planning
The motors driving the servo gearboxes are now controlled via H-bridge driver ICs connected to the PlC 16C63A micro processor running at 20Mhz. Still assuming 1 5% efficiency for the worm gear system, we have chosen a new gear ratio …
-
Laboratory and Preliminary In-Flight Tests of Electromechanical Actuators
The electromagnetic clutch is used to disconnect the worm gear and the roller. The additional frictional clutch is assembled with the gearbox and it disengages the driving roller when admissible load is exceeded (so far during experiments it was set up to 250 [N]). The rotary potentiometer is connected to an analog/digital converter of a micro controller and realizes an electro …
-
Seaglider: a long-range autonomous underwater vehicle for oceanographic research
Both pitch and roll actuations are powered by 16-mm Maxon neodymium magnet motors, driving a four-stage planetary gearbox followed by worm drive and spur gear mech- anisms. … rotary poten- tiometer driven through a spur gear for closed-loop feedback control to the micro processor.
-
Computer Production Control Development in North Midway-Sunset
The valves tere driven by 1/2 hp, 115 vac motors complete fith a position indicator utilizing a micro - ;witch for each position and operated at 24 vdc. rwelve of these actuators operated for approxi- mately3 years prior to full automation and moved … The worm ;ear drive provided adequate torque to rotate Lhe valve under normal operating pressures amd t,heworm lead angle was sufficiently small to nake the gearbox self-locking and thus reduce overtravel to a minimum.
-
Precision Gearboxes
ENGEL Planetary, Spur and Worm (Right Angle ENGEL's right angle gearboxes are an excellent solution for applications with limited available space for the motor. Micro Mo Electronics introduces The Innovative Miniature DC Drive Systems Components and Controls Brochure.
-
Use of PLC module to control a rotary table to cut spiral bevel gear with three-axis CNC milling
Since synchronization between tool path planning and rotary motion of outward shaft of worm gearbox is required, a mechatronics system to control all the four axes (one-axis motion for the rotary table and three-axis motion for the cutting tool) was … It uses internal micro processor to execute the calcula- tion of sequence of the work according to … A variable-frequency drive (VFD) is a system for controlling the rotational speed of an AC electric …
-
Automotive Mechatronics: Operational and Practical Issues
… the E-M, P-M or F-M servomechanism and self-diagnostic microcomputers ( micro processors), are peculiar … From the ECE or ICE, the drive is transferred through a M-M clutch and a short … … shaft is in effect often connected with the primary gear in the MT ( gearbox ) but, in various … Bevel or worm gearing within the axle turns the drive through π rad, and ‘differentials’ share out …
Indicates content that may require registration and/or purchase.