-
Supplier: Red Lion Controls, Inc.
Description: Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX RJ-45 iPoE Ports (Data & Power Out
-
Description: The Enable-IT™ 360 61W - 56VDC Gigabit Power over Ethernet+ Injector is single port IEEE 802.3AT certified Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any PoE enabled WiFi Wireless Access Point,
- Applications: Access Point, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3at
- Data Rate: 1000 Mbps
- Features: Short Circuit Protection
-
Description: The Enable-IT 350 20W - 48VDC Power over Ethernet Injector is single port IEEE 802.3af compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or other
- Applications: Access Point, Video / Cameras
- Compliance / Approvals: IEEE 802.3af
- Data Rate: 100 Mbps
- Form Factor: Module / Standalone
-
-
Description: The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera
- Applications: Access Point, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3at
- Data Rate: 1000 Mbps
- Features: Short Circuit Protection
-
Supplier: L-com, Inc.
Description: The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and
- Output Power: 12 watts
- Output Voltage: 12 volts
-
Supplier: L-com, Inc.
Description: The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points
- Output Power: 24 watts
- Output Voltage: 24 volts
-
Supplier: L-com, Inc.
Description: The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points
- Output Power: 24 watts
- Output Voltage: 48 volts
-
Supplier: L-com, Inc.
Description: The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and
- Output Power: 12 watts
- Output Voltage: 12 volts
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine 6000 Series Power over Ethernet Midspan Power Injectors, 24-Port Power injectors with optional support for Gigabit Ethernet.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine 3000 Series Power over Ethernet Midspan Power Injectors, 1-Port Basic Power over Ethernet at value prices.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine 8000 Series High-Powered PoE Midspan Power Injector, 1-Port More than twice the wattage for extra power where you need it.
-
Supplier: RS Components, Ltd.
Description: The Phihong POE576U Power over Ethernet, 8 and 16 port, midspan power injectors have full IEEE802.3at compliance, AC input range of 90 to 264 Vac and full 570W, 30W per port power output. These Power over Ethernet power injectors are
- Applications: Midspan PSE
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: The Phihong POE806U Power over Ethernet, 24 port, midspan power injector has full IEEE802.3at compliance, AC input range of 90 to 264 Vac and full 576W, 33.6W per port power output. This Power over Ethernet power injector is 10/100/1000 Base-T
- Applications: Midspan PSE
- Number of Ports: 24
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: The Phihong POE576U Power over Ethernet, 8 and 16 port, midspan power injectors have full IEEE802.3at compliance, AC input range of 90 to 264 Vac and full 570W, 30W per port power output. These Power over Ethernet power injectors are
- Applications: Midspan PSE
- Operating Temperature: 32 to 104 F
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-AFB-DN single-port, DIN rail, Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network device. The unit uses Gigabit
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 1 #
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5-AFB single-port Category 5 (Cat 5) Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with AP's and other equipment supporting the IEEE
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 1 #
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C5-AFB-LP quad port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a up to four 10/100 Base-T Power-over-Ethernet, PoE equipped network devices
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 4 #
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-4C6-AFB-4870 quad-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for up to four 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network devices. PoE is used to supply
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 4 #
-
Supplier: Allied Electronics, Inc.
Description: PW Series SL Power’s PW183RA4800F01 PoE Plus Gigabit is a single port power injector for Power-over-Ethernet (P0E), Gigabit-compatible applications with power of 32W. Gigabit-compatible applications have data rates of 10/100/1000 MbPS. This device provides
- Form Factor: Module / Standalone
- Input Voltage: 100 to 250 volts
- Number of Ports: 1
- Output Power: 32 watts
-
Supplier: DigiKey
Description: 56V Power Over Ethernet (POE) 24 Port Midspan Injector 10/100/1000 Mbps Data Rate
- Compliance / Approvals: IEEE 802.3at, CE Marking, RoHS Compliant, Other
- Data Rate: 10 to 1000 Mbps
- Features: Short Circuit Protection
- Input Voltage: 90 to 264 volts
-
Supplier: Silicon Labs
Description: )-based software development tool to enable quick evaluation and design with the Si348x ICs and companion Si3452 devices. The Si3480MS8-KIT development kit implements an 8-port midspan power injector with an intelligent power management LED display, enabling detailed
- Applications: Access Point, Midspan PSE, Switches, VoIP, Video / Cameras
- Compliance / Approvals: IEEE 802.3at, RoHS Compliant
- Form Factor: IC
-
Supplier: PHOENIX CONTACT USA
Description: Factoryline Power-over-Ethernet modules (PSE) for midspan power supply according to IEEE 802.3af, two PoE supply ports, no configuration required, function possible with 10 and 100 Mbps networks
- Compliance / Approvals: RoHS Compliant
- Form Factor: Module / Standalone
- Number of Ports: 2
- Operating Temperature: 32 to 131 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315291-PDS-EM-8100- 25G-US Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE) Type: Midspan Injector Package: Bulk Number of Ports: 3 Voltage - Output: 56V Current - Output: 535 mA Voltage - Input: 100
- Form Factor: Board Mount
-
Supplier: Silicon Labs
Description: )-based software development tool to enable quick evaluation and design with the Si348x ICs and companion Si3452 devices. The Si3480MS8-KIT development kit implements an 8-port midspan power injector with an intelligent power management LED display, enabling detailed
- Device Type / Applications: Other
- IC Package Type: QFN
- Number of Devices in Package: 1 #
- Pin Count: 24 #
-
Supplier: Maxim Integrated
Description: PSE (LAN switches/routers) or midspan PSE (power injector) applications. The MAX5945 can operate autonomously or be controlled by software through an I²C-compatible interface. Separate input and output data lines (SDAIN and SDAOUT) allow usage with optocouplers. The MAX5945 is a
- IC Package Type: SSOP
- Operating Temperature: -40 to 85 C
-
Supplier: Omnitron Systems Technology, Inc.
Description: provided to one of the chassis' optional 10/100 network ports from a Power Source Equipment (PoE/PSE) such as a switch or a Mid-Span power injecting device. The 9-24VDC power sources can be connected via barrel-style or terminal connectors. The barrel-style
- Form Factor: Module
- Primary Network: 10Base-T, 100Base-T
- Primary Port Connectors: RJ-45
- Secondary Network: 10Base-T, 100Base-T
-
Description: The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental Gigabit
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 3 #
-
Supplier: RS Components, Ltd.
Description: The N-TRON ® 100-POE4 Industrial PoE Mid-Span Injector is designed to trasmit power along with data over an Ethernet network. It is ideal for powering PoE capable devices where running an AC power feed is either not possible or cost effective. PoE allows an end
- Analog Input Channels: 4 #
- Connection to Host: Ethernet
- Operating Temperature: -40 to 185 F
-
Supplier: Analog Devices, Inc.
Description: supply, the LED pin can operate as a simple switching current source to reduce power dissipation in the LED drive circuitry. The LTC4263 is available in 14-pin 4mm × 3mm DFN and 14-pin SO packages. Applications IEEE 802.3af Compliant Endpoint/Midspan PSEs
-
Supplier: Sealevel Systems, Inc.
Description: equipment including PoE injectors (midspans) and switches (endspans). Perfect for applications requiring an embedded Ethernet I/O solution, the OEM module includes 3/4? metal standoffs that simplifies mounting in your enclosure or cabinet. The metal standoffs also allow you to connect
- Connection to Host: Ethernet
- Current Output: Yes
- Operating Temperature: 32 to 158 F
-
Electrical Connectors - Ethernet to 32 Channel TTL Digital I/O Adapter, with PoE (802.3af) -- 160PoESupplier: Sealevel Systems, Inc.
Description: including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-160PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any flat surface such as a wall or under a counter. Standard operating temperature
- Coupling / Adapter: Yes
-
Supplier: Sealevel Systems, Inc.
Description: be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Perfect for applications requiring an embedded
- Connection to Host: Ethernet
- Data Acquisition Device Type: I/O Module
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
Power over Ethernet (PoE) Injectors
(53 Companies)
Power over Ethernet (PoE) Splitters
(36 Companies)
Fuel Injectors
(24 Companies)
Power Supplies
(2,775 Companies)
Power Transformers
(932 Companies)