Products/Services for Mil Spec Clevis
-
Hooks - (298 companies)Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments. Hooks... -
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications... -
Industrial Pins - (744 companies)...are used in conjunction with clevis pins. Cotter pins are also referred to as split pins. Hairpin clip. Image credit: F.C. Mason Co. Hairpin clips are reusable pins that are also referred to as external hitch pin clips. Hairpin clips have... -
Shackles - (211 companies)...military specifications (MIL-SPEC) such as MIL-C-46168D, MIL-C-53039A, MIL-P-53039A, MIL-P53022B, MIL-P53030A, and MIL-P-53084. Additional certifications include DWG 19207 12301040 and DWG 19207 12369003. -
-
Bolts - (1301 companies)A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
-
Studs - (369 companies)Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut.
-
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
-
Specialty Pins - (127 companies)...linch pins include several types of clevis pins, as well as detent, toggle, and safety spring pins. Many different types of specialty locating pins, specialty fixturing pins, and other specialty pins are also available.
-
Clevises - (36 companies)Clevises are U-shaped fasteners that are used with a clevis pin to connect to a tang or clevis mount. Clevis fasteners are used to connect products such as cylinders, trailers and structural members subjected to tension loads only. Clevis fasteners...
Product News
-
E-Labs, Inc.
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing MIL-DTL-901H (Formerly MIL-S-901) Shock Testing -- Naval Shock Qualification for Shipboard Equipment. E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (UNDEX) and other high-magnitude transient loads. Our end-to-end service covers test planning, instrumentation & data acquisition, pre/post functional inspections, laboratory testing or witnessed naval qualification, and clear... (read more) -
OTTO Controls
MIL-Qualified Toggle Guards OTTO Toggle Guards add a physical layer of protection around a toggle switch to help prevent unintended operation --and they 're military qualified for defense and aerospace. The spring-loaded cover locks in either the open or closed position. Open it and the toggle remains fully accessible. Close it, and the actuator is held in the desired position. The guard works with two- and three-position toggles used in MIL/aero and commercial applications. These guards are among the thousands... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
OTTO Controls
Miniature MIL/Commercial Toggles Mini T3 toggles feature: snap-action actuation. positive tactile feedback and lever lockout options that help prevent accidental activation. numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle. shorter-behind-panel depth. Visit OTTO's military cross-reference to look up the T3 models on the QPL. (read more)Browse Toggle Switches Datasheets for OTTO Controls -
OTTO Controls
Large Trims for MIL/Aero Grips OTTO Controls' T2 large trim switches give engineers the functionality and reliability they count on for MIL/aero flight grips. These trim switches combine pushbutton and toggle action in one compact switch. When the pushbutton is activated, the toggle goes into lockout mode; the pushbutton locks out when in toggle mode. A resilient seal in the plunger provides a dusttight and splashproof seal. Most models are resilient per MIL-PRF-8805. Choose from various button styles, operating force... (read more)Browse Toggle Switches Datasheets for OTTO Controls -
PEI-Genesis
The future of MIL-STD-1553B MIL-STD-1553B: The Backbone of Modern Defense Technology. For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication, proving that true innovation isn 't about replacing the old, but refining what works. Cinch Connectivity Solutions Ltd Trompeter Solutions Feature: Deterministic performance - Guaranteed message delivery with zero latency risks. Dual-redundant architecture - Fail-safe reliability for mission-critical systems. Evolved for modern needs... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Rochester Electronics
Extending Product Lifecycles for Mil/Aero Military and aerospace systems require longer development times and have longer production lifecycles than any other industry. When faced with critical-part obsolescence, manufacturers need to find reliable replacements which do not only address single-replacement events but also cover the requirements for the full lifecycle of a program. Learn how Rochester's product replication can provide a viable solution for obsolescence management. (read more)Browse Data Acquisition Systems and Instruments Datasheets for Rochester Electronics -
Everlube Products
MIL SPEC & AEROSPACE lubricants & coatings by specific company and/or specification number. Product Type : In our product type section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control. Brand Family : For customers familiar with our product brand names, we have provided a section that includes many of our major product brands and allows... (read more)Browse Industrial Coatings Datasheets for Everlube Products -
OTTO Controls
MIL-Qualified Switches, Shorter Lead Times OTTO Controls manufactures more than 75,000 MIL-Spec switches, many of which are also military qualified. High-quality, MIL-qualified pushbuttons, limit switches, toggles, basic switches, trim switches and more are made in the U.S. and are available with shorter lead times. Look up MIL-qualified switches with our online tool, which cross references OTTO part numbers and military part numbers. Switches are continuously being added. Ask OTTO about custom options, MIL-STD testing conducted in our... (read more)Browse Limit Switches Datasheets for OTTO Controls -
BRIM Electronics, Inc.
MIL-Spec and Commercial Lacing Cords & Tapes Electronic Lacing Cords & Tapes per MlL-T- 43435 & MIL-T-713 (MIL-DTL-713). Flat braid treated lacing cords and tapes available in Nylon, Dacron, PTFE Fiberglass and Nomex. Operating Temperature Ranges: -67 F to +500 F. Available in multi finishes. NYLON FLAT BRAIDED LACING TAPE--. A-A-52080 (MIL-T-43435 TYPE I) FINISH B. Nylon flat braid treated with a microcrystalline fungicidal wax finish. Stays flat & flexible, creating a wider contact to distribute stress. Won't slip when tied. Resistant... (read more)Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc. -
Nicomatic North America
Unleash the Power of Superior MIL-Spec Connectors! DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. Features : 4 weeks... (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America
-
NATO Qualification Test of Detroit Diesel 8V71-TA Engine at 530 BHP with Advanced Ceramic Components
Thus, the rocker arm/ clevis pin sleeve and bushing are eliminated for all 24 positions. The engine was charged with 50/50 glycol with rust inhibitor, and Mil Spec lube oil (Mobil Delvac Super 1300, 15W-40, DDC-6Y51).
Indicates content that may require registration and/or purchase.