-
Supplier: LCSC Electronics Technology (HK) Limited
Description: RJ45 RJReceptacle 有屏蔽 1 Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: MilesTek Corporation
Description: MilesTek's panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Amphenol PCD
Description: grounding! MAIN CHARACTERISTICS Compliant with IEC 60603-7 variant 11 Bayonet coupling ("Audible & Visual" coupling signal) Robust metallic shells based on MIL-DTL-26482 H RJ45 cordset retention in the plug: 100 N in the axis Mating cylces: 500 min Sealed against fluids and dust (IP68)
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, Straight
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: Mil-Spec Circular Backshell
-
Supplier: Newark, An Avnet Company
Description: CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
-
Supplier: Amphenol PCD
Description: dusts (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Improved EMI protection Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device Robust metallic
- Features: Coupling / Adapter, Military Connector, Modular Connector and RJ Connector, Straight
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: MIL-5015 97 THREADED
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: CONNECTING DEVICES - 38999 CONNECTORS
- Connector Type: Military Connector
-
Supplier: Powell Electronics, Inc.
Description: CONNECTING DEVICES - 38999 CONNECTORS
- Connector Type: Military Connector
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and
-
Supplier: Amphenol PCD
Description: low power non sparking connectors. The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.
- Voltage Rating: 60 volts
- Gender: Female / Jack
- Features: Military Connector, Modular Connector and RJ Connector, Straight
- Connector Type: RJ-11
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 45 feet of Steel armored, polyurethane
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket high temperature connector (MIL-C-5015 compatible) to Blunt cut cable with 45 feet of High temperature PTFE jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket, Nylon connector (MIL-C-5015 compatible) to Blunt cut cable with 45 meters of 4-conductor, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite connector (MIL-C-5015 compatible) to Blunt cut cable with 45 meters of General purpose, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: Newark, An Avnet Company
Description: MIL SPEC CIR CONN, PLUG, 10-5, CRIMP; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Mil-Qualified, Circular Body, All
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Heilind Electronics, Inc.
Description: Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: the cable OD ensures that the cables will not wear out even during the toughest usage. Off the shelf connector combinations include ruggedized R-jacks plug to plug, jack to jack, plug to jack, plug to standard RJ45 and jack to standard RJ45. All R-jack male/plug options are IP68
- Cable Length: 16.404208333333333 ft
- Cable Shielding: Foil Braid
- Connector Type: RJ-45
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: ODG (Origin Data Global)
Description: Circular MIL Spec Connector SZ 10 MIL-DTL-26500
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular MIL Spec Connector Product overview: D38999/25HF45PC from Glenair is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Glenair, Inc.
Description: The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military and commercial aviation since the 1940's. MIL-C-5015 connectors
- Features: Circular / Cylindrical Connector, Military Connector, Modular Connector and RJ Connector, Right Angle, Straight
- Gender: Female / Jack, Male / Plug
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Receptacle, 5 RoHS Compliant: No
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK ANG SHELL 24 Coupler MIL-C-5015G MS3400 Series; MIL-C-83723 Series I II III 24 Aluminum Cadmium Nickel Plated Angled - 45¦ Olive
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1203289-BACC45FT16-10P7 Category: Connectors, Interconnects>Circular Connectors Series: MIL-DTL-26500, BACC45 Number of Positions: 10 (Power) Features: Coupling Nut Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK ANG SHELL 22 Coupler MIL-C-5015G MS3400 Series; MIL-C-83723 Series I II III 22 Aluminum Cadmium Nickel Plated Angled - 45¦ Olive
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RJ45 Vertical LEDs Shielded
- Features: Modular Connector and RJ Connector
-
Supplier: ASAP Semiconductor LLC
Description: ADPTR TINEL LOCK ANG SHELL 22 Coupler MIL-C-5015D 22 Aluminum Cadmium Nickel Plated Angled - 45¦ Hardware Included Olive
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Military Connector
-
Supplier: L-com, Inc.
Description: the cable OD ensures that the cables will not wear out even during the toughest usage. Off the shelf connector combinations include ruggedized R-jacks plug to plug, jack to jack, plug to jack, plug to standard RJ45 and jack to standard RJ45. All R-jack male/plug options are IP68
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Connector Type: RJ-45
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: L-com, Inc.
Description: the cable OD ensures that the cables will not wear out even during the toughest usage. Off the shelf connector combinations include ruggedized R-jacks plug to plug, jack to jack, plug to jack, plug to standard RJ45 and jack to standard RJ45. All R-jack male/plug options are IP68
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Connector Type: RJ-45
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
Find Suppliers by Category Top
Featured Products Top
-
Product Series -
(read more)
1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors
Features & Benefits -
A full range of products, high quality, high reliability, customization available, long term supply
Target Market -
Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking,...
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
TE Connectivity’s (TE) comprehensive modular jack product portfolio has been designed to meet the diverse design requirements of the data communications market. The product portfolio includes stacked, multi-port and single-port types with right angle jacks, 45 degree angle jacks and vertical jacks.
(read more)
Browse Electrical Connectors Datasheets for TE Connectivity -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
UNDERSTANDING AND MANAGING LEAD TIMES OF MIL-SPEC CONNECTORS (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
UNDERSTANDING AND MANAGING LEAD TIMES OF MIL-SPEC CONNECTORS In recent years supply chain and procurement issues have risen to the top of the challenges a manufacturer must (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Powerpole 15/45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizes from 20 to 10 AWG (0.75 to 6 mm²) offer power capabilities up to 55 amps per pole. Finger proof housings and the ability to incorporate first (read more)
Browse Wire to Wire Connectors Datasheets for Anderson Power Products -
MIL-STD-1553B: The Backbone of Modern Defense Technology For 50+ years, MIL-STD-1553B has been the gold standard in military and aerospace data communication (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Data interconnect meets harsh-environment specs for defence & industrial applications
Developed in response to customer requests, the mil spec high speed RJ45 & USB connector systems incorporate ABAC (MILDTL-38999 series III) or AB05 (MIL-DTL-26482) derived metal shells with full 360 degree EMC and mechanical protection.
-
ndura Rugged laptops
… 2000 ready; Wireless LAN: Wireless LAN 802.11b/g/n Optical device: integrated CD-RW/DVD-RW dual layer drive - Interface: 1 × LAN RJ45 (Rugged); 1 × LAN 10/100 ( MIL Connector ) 1 × VGA/D-sub … … rugged), 6 hrs (mil- spec ), Built-in gauge IC …
-
Amphenol PCD - RJF7PE1G - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. The RJ Field Bayonet Connector has a metal circular shell based on MIL -C-26482.
-
Amphenol PCD - RJFTV6MG - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTV7PEM1G - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTV6MN - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTV2PEM1G - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTV6N - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTV2PEM1N - Circular Connectors - Circular Connectors - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
-
Amphenol PCD - RJFTVC2G - Circular Accessories - Ethernet Accessories - Allied Electronics
Specs The RJ Field TV Connector allows use of any RJ45 Ethernet Class D/Cat 5 or 5E connection for 10 Base T, 100 Base TX or 1000 Base T network environments. … plug is connected into a receptacle using a tri-start thread coupling mechanism ( MIL -DTL-38999, Series …
Indicates content that may require registration and/or purchase.