-
Supplier: RCD Components, Inc.
Description: CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFTprogram Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand
- Resistance Range: 0 to 510,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.12499999999999964 to 15.000000000000002 watts
-
Supplier: Amphenol PCD
Description: Mil-C-39029 Integral Socket/Bus Bar Assures electrical and mechanical integrity over long product life Integral Contacts High conductivity allow for optimum electrical performance Split Socket Design Provides peripheral surface wipe and contact Uses the maximum mating surfaces
- Contact Size (AWG): 12 to 26 AWG
- Current Rating: 5 to 23 amps
- Number of Contacts: 1 to 34 #
- Connector Type: Military Connector
-
Supplier: DigiKey
Description: 68k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
- Resistance Range: 68,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 2
-
-
Supplier: DigiKey
Description: 750 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
- Resistance Range: 750 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: RS Components, Ltd.
Description: Surge & Pulse With Standing Chip Resisto
- Resistance Range: 39 ohms
- Tolerance: 5 +/- %
- Power Rating: 1.5 watts
- Mounting / Packaging: 2512, Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Rating: 2 W Number of Pins: 2512 Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): ERJ-MS4HF10MU; PMR100HZPFU10L0; ERJ-MP4PF10MU; ERJ-M1WSF10MU; PE2512FKM070R01L;
- Resistance Range: 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 0.05 Ohm 1% 1/8W
- Tolerance: 1 +/- %
- Power Rating: 8 watts
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Richardson RFPD
Description: High Power Resistive Products.
- Resistance Range: 100 ohms
- Power Rating: 20 watts
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Smiths Interconnect, a Molex company
Description: CXH series of Surface Mount Chip Resistors and Terminations feature Smiths Interconnect’s patented outrigger resistor technology to offer improved power handling over conventional resistors without compromising broadband performance. The power increase from the
- Resistance Range: 10 to 500 ohms
- Standards and Certifications: RoHS Compliant
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/surge Superior to RK73 series chip resistors in surge withstanding voltage and high power SG73S (for surge) are able to select resistance tolerance is available from ±0.5%
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.125 to 1.5 watts
-
Supplier: Isabellenhutte USA
Description: Features 2 W power rating at 70 °C Constant current up to 14 A (10 mOhm) High pulse power rating Good long-term stability Mounting: Reflow-, and IR-soldering AEC-Q200 qualified RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive
- Resistance Range: 0.01 to 0.5 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH
- Operating Temperature: -55 to 125 C
- Features: Electrically Isolated Case
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Surface Mount Resistors Thick Film Chip Resistors
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Thick Film
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5110 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel 1000 / reel, 5K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: KOA Speer Electronics, Inc.
Description: Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass AEC-Q200 Tested: 0201 (1H), 0402 (1E), 0603 (1J), 0805 (2A), 1206 (2B), 1210 (2E), 2010 (W2H), 2512 (W3A)
- Resistance Range: 0.05 to 0.1 ohms
- Current Rating: 0.5 to 2 amps
- Mounting / Packaging: Axial Leads, Surface Mount (SMT / SMD)
- Features: Other
-
Supplier: Win Source Electronics
Description: Resistors: 8 Number of Pins: 10 Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): YC158TJR-0710KL; 746X101103JP; 745C101103JP; 742C163103JP; CRA12E10210K0JTR; CND1J10KTTD103JCND2B10TTE103J.; Popularity: Low Fake Threat In the Open Market:
- Resistance Range: 10,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 8
-
Supplier: KOA Speer Electronics, Inc.
Description: Excellent heat resistance and weather resistance are ensured by the use of metal glaze thick film High stability and high reliability with the triple-layer structure of electrode Superior to RK73 series chip resistors pulse withstanding voltage and high power Applicable to various kinds of
- Resistance Range: 1,000,000 to 10,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 to 0.75 watts
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5113 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 5,000 / 7" reel 5000 / reel, 1K reel size: Replacement for 0402 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms
- Mounting / Packaging: 0402, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Win Source Electronics
Description: Coefficient: 100 ppm/°C Composition: Thick Film Height: 889 µm Number of Terminations: 2 Resistance: 1 Ω Power Rating: 3 W Number of Pins: 4 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 1225 Alternative Parts (Cross-Reference):
- Resistance Range: 1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: ASAP Semiconductor LLC
Description: Current Sense Resistors - SMD 3watts 350 micro-ohm 5% Meter Shunt
- Tolerance: 5 +/- %
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product meets EU RoHS requirements. EU RoHS
- Resistance Range: 0.2 to 9.76 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 150 ±ppm/°C
- Power Rating: 1.5 to 3 watts
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5111 Finish/Plating: Silver Plate Material: Copper Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel 5000 / reel, 1K reel size: Replacement for 0603 zero ohm chip set Quickly and easily installed “True” Zero ohm Jumper Application and Rating The resistance is 0.2 milliohms
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
- Category / Application: General Use
- Configuration: Single Resistor
- Features: Tape Reel
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 1,000 ohms
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: TE Connectivity
Description: Type : Precision Resistor Shelf Life : 3 Years Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±25
- Resistance Range: 422,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.33 watts
-
Supplier: Newark, An Avnet Company
Description: Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 43.2 kohm, 250 mW, 1%, 200 V RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: RES 76.8K OHM 0.1% 1/8W 0603
- Tolerance: 0.1 +/- %
- Power Rating: 8 watts
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ROHM Semiconductor GmbH
Description: PSR500 series is ideal for current detection under high current circuit.
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20,050 ±ppm/°C
- Power Rating: 15.000000000000002 watts
- Operating Temperature: -65 to 175 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge with 3kV ESD guarantee. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.4 watts
-
Supplier: Utmel Electronic Limited
Description: RES ARRAY 4 RES 1.5K OHM 1206
- Resistance Range: 1,500 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 10k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
- Resistance Range: 10,000 ohms
- Operating DC Voltage: 5 volts
- Operating Temperature: 0 to 70 C
- Features: Other, Shipping Tube / Stick Magazine
-
Supplier: Riedon, Inc.
Description: Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402 / 0504 / 0603 / 0805 / 1206 Special HT Version to 300C
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 250 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: Ohmite Manufacturing Co.
Description: F e a t u r e s Low Resistance / TCR / Inductance Excellent long-term stability High precision current sensing High power capability Halogen free and lead free RoHs compliant A p p l i c a t i o n s Consumer electronics Computer Telecom Measuring instrument Industrial / Power supply Battery
- Resistance Range: 0.05 to 0.82 ohms
- Tolerance: 0.5 to 1 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Current Rating: 4 to 7 amps
-
Supplier: RCD Components, Inc.
Description: Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power
- Resistance Range: 0.0005 to 1,000,000 ohms
- Power Rating: 0.5 to 5 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 10 to 32,000 ohms
- Tolerance: 0.01 to 0.05 +/- %
- Temperature Coefficient (TCR): 5 to 25 ±ppm/°C
- Power Rating: 0.4 watts
-
Supplier: Anaren, Inc.
Description: Features: DC – 3.0 GHz 5 Watts BeO Ceramic Non-Nichrome Resistive Element Low Capacitance 100% Tested
- Resistance Range: 100 ohms
- Power Rating: 5 watts
- Operating Temperature: -55 to 125 C
- Features: Other, Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
high frequency surface mount chip attenuators with the release of its new TSX Wire Bondable Fixed Chip Attenuator Series, a small, easy-to-implement, high-reliability product qualified for space and defence applications. The new (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Learn more about Isabellenhütte’s surface mount precision resistors To innovate in steering and braking, tiered suppliers need resistors that push the envelope. Isabellenhütte USA's BVB and BVN resistors are compact, yet offer high power capacity, uncompromising quality, and (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
advancements have brought about a new era of electronic products. Chip resistors are also known as surface-mount devices or SMD resistors and can be designed in square or rectangular chip bundles. A chip resistor can have a definite value of resistance or a flexible, more (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
SURFACE MOUNT ASSEMBLY Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field. Our physically optimized current sensors (“shunts”) provide a range of unique (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
already meet the specification and testing requirements of MIL-PRF-55342. Tullio Panarello, Vice President and General Manager of the Fibre Optics and RF Components Business Unit at Smiths Interconnect said: “The HR TSX WB2 Series pushes the boundaries of Size (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Thermal Shock: MIL-STD-202G Method 107 Vibration Resistance: MIL-STD-202G Method 201 Salt Spray Resistance: MIL (read more)
Browse Fuses Datasheets for VICFUSE -
Vishay expands its AC03-CS Series of axial wirewound safety resistors with a new WSZ lead form, allowing for surface-mount compatibility and faster, more cost-effective assembly. Designed for inrush current limiting, pre-charge, discharge, and snubber applications, these resistors provide safe (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The KYOCERA AVX UBR Series of surface mount ultra broadband resistors was designed utilizing their proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The (read more)
Browse Resistors Datasheets for Richardson RFPD -
-qualified Surface Mount Diodes are also available. Contact us today for more information. About VMI... Established in 1980, VMI has years (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
… have a stock of at least 50 pieces each of 1% metal film resistors , in values spaced … The mil - spec goes only 4 up to 301 k , but most manufacturers make them up to 1 M in the commercial grade, and you can get 10 M in the half-watt size. Nowadays, your production boards will be surface mount , but leaded components are indispensable in prototyping.
-
RCD Components - CF50S-3R0-JTW - Passive Components - Resistors - Allied Electronics
Specs RCD's CF Series carbon films feature excellent long-term stability exceeding Mil -R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf ( surface mount ), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.
-
RCD Components - CF50S-472-JTW - Passive Components - Resistors - Allied Electronics
Specs RCD's CF Series carbon films feature excellent long-term stability exceeding Mil -R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf ( surface mount ), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.
-
RCD Components - CF25-135-JTW - Passive Components - Resistors - Allied Electronics
Specs RCD's CF Series carbon films feature excellent long-term stability exceeding Mil -R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf ( surface mount ), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.
-
Ohmite - 810F5R0E - Passive Components - Resistors - Allied Electronics
Specs These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard … Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces . … also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications.
-
Ohmite - 825F75RE - Passive Components - Resistors - Allied Electronics
Specs These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard … Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces . … also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications.
-
Ohmite - 805F5R0E - Passive Components - Resistors - Allied Electronics
Specs These molded-construction metal housed axial-lead performance resistors are available in higher power ratings than standard … Metal-Mite resistors are aluminum housed to maintain high stability during operation and to permit secure mounting to chassis surfaces . … also provides heat-sinking capabilities, allowing the units to exceed the power ratings set by Mil specifications.
Indicates content that may require registration and/or purchase.