-
Supplier: General Digital Corporation
Description: 507: Humidity up to 95% RH condensing MIL-STD-810, method 506, Procedure III: drip proof up to an inclination of 15° MIL-STD-810, method 501 Procedure II: operating temperature from 0° C to 60° C MIL-STD-810, method 508 and MIL-HDBK-454 Guideline 4 for fungus and
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: General Digital Corporation
Description: enclosure Switchable between day and night (NVIS) mode Fully Dimmable Storage Temperature: -20° to +60° C Operating Temperature: 0° to +50° C Video Inputs: VGA, DVI-D, and Composite (BNC) Easy mounting design (VESA) Long lifecycle product APPLICATIONS Simulation, Military, Government
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: General Digital Corporation
Description: temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D Ruggedized display assembly Special locking mechanism
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
-
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt
- Application: Music / Audio Systems
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: TMP Pro Distribution
Description: coated steel, WeatherMax multi-layer foam Overload Protection : Full-range power limiting to protect network and transducers. Serviceable internal fuse to protect during exceptional overload conditions. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: foamed polyurethane secondary mold Grille : Thermoset composite coated steel, WeatherMax multi-layer foam Overload Protection : SonicGuard full range power limiting to protect network and transducers. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt spray,
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: patented JBL diamond surround Overload Protection : SonicGuard full range power limiting to protect network and transducers. Environmental : IEC 529 IP-X5 rating. Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV. Passes Mil-Std-202F for salt spray.
- Application: Music / Audio Systems
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: extremes, shock and vibration and explosive atmosphere. Housed in an IP67/NEMA 6 sealed aluminum case, the DVE10-LITE video monitor is light weight and watertight with sealed mil spec connectors. Front-mounted controls and various mounting options makes the DVE10-LITE rugged
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec
- Features: Flat Panel Monitor
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: ruggedized military displays are capable of operating in environments with extended temperature options, extreme shock and vibration, explosive atmosphere, NVIS, high altitude avionics, or marine and submarine environments. Housed in a milled billet aluminum case, the mil spec
- Features: Flat Panel Monitor
-
Supplier: Paramount Metal Finishing Company
Description: MIL-PRF-85582 MIL-PRF-53030 TT-P-1757 MIL-C-8514 DOD-P-15328 MIL-SPEC Topcoats MIL-PRF-22750 MIL-C-46168 MIL-PRF-85285 MIL-DTL-64159 MIL-C-53039 MIL-DTL-15090 MIL-L-11195 / MIL-DTL-11195 MIL-SPEC
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
-
Supplier: Powerstar UPS Inc.
Description: batteries rated 5 year 0° to 40°C. Premium cells rated for 10 year -15° to +50°C. Optional MIL spec connectors.
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 2 to 8 ms
- Volt-Amp Rating: 1,000 to 1,500 kVA
- Watt Rating: 100 to 1.4250000000000012 kwatts
-
Description: which monitors board voltages and temperatures. Features MIL-STD-704 28 VDC input voltage MIL-STD-461E EMI filtering PICMG 2.11 standard 47-position connector Up to 300 W output on 3.3 V, 5 V, and ±12 V On-card holdup capacitor for up to 40 ms (120 W symmetrical load
- DC Output Current: 25 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: Glenair, Inc.
Description: solutions for the complete range of currently specified military aerospace circular and rectangular connectors, including MIL-DTL-38999, MIL-DTL-83513, MIL-DTL-24308, ARINC 600 and others. We maintain a 100% vertically integrated manufacturing facility for every aspect of
- Features: Board Mount Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty, Right Angle, Straight
- Category: D-Sub, Micro Connector and Nano Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Description: XPm2020 can provide a combined total output power of up to 300 W at maximum operating temperature. The XPm2020 features a VITA 46.11 Tier 1 and Tier 2 Intelligent Platform Management Interface (IPMI) controller, which monitors board voltages and temperatures. Features
- DC Output Current: 20 amps
- DC Output Power: 300 watts
- AC Input Voltage: 28 volts
- Type: Computer Power Supply
-
Supplier: Douglas Electrical Components
Description: applications. Features Common Mechanical Interfaces Jam-nut bulkhead CF Flange KF Flange Radial O-ring Vacuum face seal Threaded connection (NPT, SAE, etc.) Back-potted assembly MIL-Spec Connector Types MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Rugged Information Technology
Description: Available Compact PCI Backplane Chassis / Power Supply Temprature Monitoring Built in Test Extended Operating Temperature Range MIL-STD-461/464 EMI/EMC 1024 Bit Data Encryption with Erasable Key HEMP & TEMPEST ARINC Mounting Tray MIL-STD-1275 Option Three 6U Core 2 Duo CPUs
- Operating Temperature: 14 to 131 F
- Processor: Intel®
- Operating System: Linux, Microsoft®
- Mounting / Configuration: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: Option DEWE-RACK-SERIAL Standard power supply: 230 VAC / 50 Hz (110 VAC / 60 Hz on request) Dimensions (W x H x D): 410 x 220 x 200 mm; 16.1 x 8.7 x 7.9 in. Operating temperature: -10 ° C to +50 ° C (enhanced temperature range upon request) Storage temperature: -20 ° C to +70 °
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: Parameters Monitoring/Compliance MIL-STD-1399 (US DoD) IEEE 1159 IEC 61000-4-30 Class A EN50160 Quality of Supply Current Inrush / Energization Voltage Fault recording Long Term Monitoring Continuous Data Logging w/min/max/avg Mil Standard 1399 Testing This interface standard for
- Electrical Parameters: AC Voltage
-
Supplier: KRYTAR, Inc.
Description: Model 301S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also
- Frequency Range: 100 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also
- Frequency Range: 10 to 20,000 MHz
- Connector Type: SMA
-
Supplier: KRYTAR, Inc.
Description: Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also
- Frequency Range: 10 to 20,000 MHz
- Connector Type: SMC
-
Supplier: KRYTAR, Inc.
Description: Model 201S: SMC Jack and measures 1.45 inches long x 0.4 inches in diameter KRYTAR detectors are ideal for use in MIL-Spec environments requiring precision test and measurement in instrumentation, subsystem assemblies, radar or missile guidance systems, and lab testing. KRYTAR also
- Frequency Range: 10 to 20,000 MHz
- Connector Type: BNC
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Standards (Test / Certify To): ASME, ASTM, MIL-SPEC
- Test Methods: Acoustic Microscopy (SAM), Mechanical Testing, Nondestructive Testing
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Fuel Cell / Battery Materials, Gases, Metals, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Textiles, Wafers / Surfaces, Welds / Joints
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
-
Supplier: Douglas Electrical Components
Description: types of optical fiber into a single hermetic feedthrough Qualifications to MIL-spec test method standards such as MIL-STD-810 Ingress Protection available to IP-69K and NEMA 6P; Hazardous rated designs available COMMON FIBER OPTIC CABLE TYPES Standard patch cables Singlemode
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: E-Labs, Inc.
Description: feet of test floor space with climatic, dynamic and pressure testing capabilities. E-Labs maintains state-of-the art equipment for data acquisition, with over 240 channels of instrumentation for temperature, accelerometer, high-speed video/camera, and strain gauging, pressure and force
- Test / Certify To: ASTM, FDA, IEEE, ISO, MIL-SPEC, NIST, OEM Specific
- Services: Abrasion / Wear Testing, Aging / Life Testing, Chemical Compatibility Testing, Climatics / Environmental Exposure, Condition Monitoring, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Fire Characteristics / Flammability, Flow / Pressure Testing, Functional /
- Industry: Aerospace / Avionics, Automotive, Building & Construction, Coatings / Paint, Electrical Power / Distribution, Electronics, Food & Beverage, Hydraulics / Pneumatics, Industrial, Instruments / Sensors, Marine, Motor Controllers / Control Systems, Piping / Pressure Vessels, Rubber Products,
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: Instrumented Sensor Technology
Description: This flexibility enables the instrument to be configured for a wide variety of dynamic recording applications. Temperature and Humidity Recording The EDR-3C unit also measures and records environmental temperature using a sensor built into the unit and/or an externally connected
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Instrumented Sensor Technology
Description: Contact IST if you've got a specification, chances are we have equipment to meet your specs: Meets MIL-STD-810F, most test methods Non-incendive environments (intrinsic safety) Flight Qualified (MIL-STD-461 RE02) Manned Space Flight Qualified by NASA Applications The EDR-6DOF
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
temperature shock. With over 20 chambers, the climatics department of E-Labs offers a wide range of chamber sizes from 2 to 3,500 cubic feet (drive-in). All chambers are equipped with microprocessor controllers and UUT over and under temperature protection with continuous monitoring and data (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
wide range of chamber sizes from 2 to 3,500 cubic feet (drive-in). All chambers are equipped with microprocessor controllers and UUT over and under temperature protection with continuous monitoring and data collection for safe and accurate operation at any temperature or humidity level. E (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Pyromation's laboratory managerial and technical team have documented education, training, technical knowledge and experience to precisely perform their assigned functions. The laboratory's test environment is constantly monitored and controlled to maintain all required conditions, while access (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
. Feedthroughs often contain hundreds to thousands of interconnect points to monitor temperature, pressure, and other system conditions during testing. A major example is the Dragonfly mission at Johns Hopkins Applied Physics Laboratory, where engineers use a 3,000-cubic-foot Titan Chamber to (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-stress situations. Coexistence with legacy interfaces Although SFF connectors offer substantial performance benefits in modern designs, they are not positioned to replace traditional Mil-Spec connectors across all applications. Legacy standards like MIL-DTL-38999 remain vital in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
. Product is rapidly transferred between the hot and cold chamber creating a temperature shock of the specimens. These thermal shock chambers meet a variety of test specifications including Mil-Std 810, Mil-Std 883, IEC 60068-2-14, JEDEC and a variety of commercial test standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
customer’s required environmental specifications. Military Standards (MIL-STD) testing (also called MIL-SPEC) is a body of test specifications approved for use by the United States Department of Defense (DOD). MIL-STD-810 is the most widely used specification and includes a nearly (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Dynamics » Combined Environment Vibration Testing At E-Labs, we have the flexibility to turn any of our 3 vibration systems into combined environments, combining temperature/humidity chambers (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
controllers and microprocessor technology for precise operation, offering safe, continuous monitoring and data collection. This ensures that your units under test undergo accurate testing in conditions that closely mimic real-world environments. Whether it’s simulating extreme temperature (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Filtered Conduction Empowers Mil-Spec Desert Systems - Nasa Tech Briefs :: NASA Tech Briefs
In RF Mil - Spec systems, system monitoring falls into five major categories: temperature monitoring, fan monitoring, voltage monitoring, remote access, and other options.
-
Design of a sensor to predict arcing faults in nuclear switchgear
The MIL - SPEC rated current for the cable was applied to the connection and the temperatures were monitored until they stabilized.
-
Test structures for MCM-D technology characterization
• low- temperature storage, automotive specs , 40 C, 250 h; • vibration, Mil -Std 883D, method 2007; • mechanical shock, Mil-Std 883D, method 2002 … JEDEC A110 Code D, 110 C, 85%RH, 200 h, triple-track, corrosion monitors biased at 10, 0…
-
GRC/PRC-525 military multiband, multirole tactical radio
…available on rotary switch) Test (BITE): module level; power up; manual BIT; continuous monitoring Power sources: manpack 16 … h (5 W, FM) Temperature range: -40 to +70°C operating; full spec -25 to +55°C Temperature, shock and vibration: MIL -STD-810E Immersion: 1…
-
Charge Coupled Device (CCD) Imaging Applications--A Modular Approach
The three basic sensor arrays (TV, linear and TDI) are assembled in Mil - Spec small hermetically sealed windowed enclosures complete with a … necessary heat transfer elements suitable for operation with MIL -E -5400 CLASS I temper- ature range ( -54 °C to .... A one stage thermo -electric cooler monitored by a temperature control module maintains the array tempera- ture…
-
Reliability life-testing and failure-analysis of GaAs monolithic Ku-band driver amplifiers
The de- vices were then placed on the life-test rack, and the initial values of ID & Po were measured at room temperature, at a baseplate temperature of 125°C (the Mil - Spec high temperature limit), and at the test temperature. .... These parameters were then monitored periodically throughout the life test and compared to the initial values.
-
Wireless finds its calling for maintenance and asset management | Plant Services
Mobile Workforce, for example, gives field employees roaming access to real-time control systems, enterprise applications, documents and other information via wireless handheld devices and hardened Mil Spec and NEMA 4-rated tablet PCs. .... The Condition Monitoring solution offers a wireless connection to remote sensors to provide incremental measurements like tank levels, temperatures , pH, vibration, etc. for a richer real-time data base to support model-based predictive maintenance strategies.
-
Overview Of Radiation Effects In Fiber Optics
…maintained over the time of the experiment, which is a challenging task when monitoring the recovery of .... The system must also be capable of maintaining the fiber at the temperatures of interest for system deployment, e.g. -55 to 80 C as a typical MIL - SPEC range.
-
Spain's SCOMBA common core combat system prepares to take command
Manufactured by FABA, the ARES cabinet is a standardised, mil - spec qualified aluminium enclosure being adopted for all Spanish Navy combat systems (including the … COTS servers and switching units from the external environmental effects (such as shock, temperature , EMI (electromagnetic interference) and … a power supply with redundant AC input, an ethernet network interface for readiness monitoring and status control…
Indicates content that may require registration and/or purchase.