Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VPT, Inc.
Description: is performed at both the component level and at the SVLFL Series hybrid converter level. Radiation-hardened to TID levels of 60 krad(Si) and SEE to 85 MeV/mg/cm2, the SVLFL Series of DC-DC converters is suited for use in many low Earth orbit (LEO), medium Earth orbit
- DC Input Voltage: 30 to 60 volts
- DC Output Voltage: 3.25 to 3.35 volts
- DC Output Power: 0 to 66 watts
- Features: DC/DC Converter
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Features: DC/DC Converter
-
Supplier: GAIA Converter
Description: output power. All the modules are designed with LC network filters to minimize reflected input current ripple and output voltage ripple. • 28Vdc input compliant with MIL-STD-704 D/E • Ultra compact 18/20W DC/DC converter • Wide temperature range : -40°C/+105°C case • High
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 0.06 to 4 amps
- Output Power: 18.00000000000003 watts
-
-
Supplier: Daburn Electronics & Cable
Description: (Standard) DC-DC ON: Short or 0 V < Vr < 1.2V DC-DC OFF: Open or 3V
DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V - DC Input Voltage: 12 to 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 #
- Features: DC/DC Converter
-
Supplier: Accuris
Description: CONVERTER, DC/DC: 10549021
-
Supplier: Daburn Electronics & Cable
Description: With an optional SMD package available, our 12 watt single and dual output DC-DC converter features a five-sided continuous EMI shield, a standard package of 1.25" x 0.80" x 0.40" and meets UL6095-1, EN 60950-1, IEC60950-1. This design is 88% efficient and compliant with
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.006 to 0.055 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.2 to 3.5 amps
-
Supplier: Daburn Electronics & Cable
Description: With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8 - 13.2
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.1 to 0.2 amps
- DC Output Power: 1 watts
-
Supplier: Daburn Electronics & Cable
Description: 16 Vdc 110 Vdc input: 40 Vdc Remote ON/OFF Positive Logic (Option) DC-DC ON: Open or 3V < Vr < 15V DC-DC OFF: Short or 0V < Vr < 1.2V Negative Logic (Standard) DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V < Vr < 15V Input
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.003 to 0.006 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.833 to 4.5 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335257-NDTD0512C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.27" L x 0.58" W x 0.27" H (32.3mm x 14.7mm x 6.9mm) Applications: ITE
- Output Voltage (Volt): 4.5 to 9 volts
- Output Power: 3 watts
- Operating Temperature: -40 to 85 C
- Package Type: DIP / CDIP / PDIP
-
Supplier: Allied Electronics, Inc.
Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature
-
Supplier: Allied Electronics, Inc.
Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature
-
Supplier: Allied Electronics, Inc.
Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature
-
Supplier: Allied Electronics, Inc.
Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature
-
Supplier: SAE International
Description: models becomes critical. To quickly develop controls for these systems, it is beneficial to develop plant models and determine the uncertainty of those models to predict performance and stability of the control algorithms. A process of model and control algorithm validation for a dc-dc
-
Supplier: SynQor, Inc.
Description: The MilQor® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal™ packaging approach ensures survivability in the most hostile environments.
- DC Input Voltage: 24 volts
- DC Output Voltage: -5 to 40 volts
- DC Output Current: 5 amps
- DC Output Power: 25 watts
-
Supplier: Infineon Technologies AG
Description: integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage (from 5 V to 48 V) for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Analytic Systems
Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Lineage Power
Description: New ProLynx Family of DC-DC Converters Accelerates Speed to Market by Reducing Design Cycle for Applications Requiring a Wide Input Voltage Tolerance. The ProLynx family is the 3rd generation of Lineage's world class point-of-load converters(POL converter). These
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 5 amps
- DC Output Voltage: 3 to 18 volts
- DC Output Current: 2.5 to 5 amps
-
Supplier: XCEL Power Systems, Ltd.
Description: The NEW 3V Series was developed to provide a range of power supplies for severe environmental applications with user specifiable outputs. 3V Series power supplies are configurable “standard” products, providing up to 4 outputs isolated from the supply (500VDC and 10Mohm), to a maximum power
- DC Input Voltage: 18 to 40 volts
- DC Output Voltage: 3 to 30 volts
- DC Output Current: 0 to 20 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: XCEL Power Systems, Ltd.
Description: • Configurable Standard Product • 1 ~ 4 User Specified Outputs • Integral EMI Filter (MIL-STD- 461C) • Rugged Design (MIL-STD-810D) GENERAL SPECIFICATION ¨ Typically 50VDC ~ 180 VDC, 90 VAC ~ 130VAC, 19 VDC ~ 50 VDC or 180VDC ~ 400VDC ¨ Up to 4 Outputs, typically 5VDC @ 5A,
- DC Input Voltage: 50 to 400 volts
- DC Output Voltage: 1 to 28 volts
- DC Output Current: 3 to 5 amps
- DC Output Power: 200 watts
-
Supplier: Jasper Electronics, Inc.
Description: Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models
- DC Output Power: 250.00000000000003 watts
- AC Input Voltage: 90 to 264 volts
- Features: DC Power Supply, DC/DC Converter, Hot Swappable, Power Factor Correction
-
Supplier: Lineage Power
Description: The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A
- DC Input Voltage: 4.5 to 14 volts
- DC Input Current: 6.5 amps
- DC Output Voltage: 0.59 to 5.5 volts
- DC Output Current: 6 amps
-
Supplier: VPT, Inc.
Description: The VPTF3-28 EMI filter filters conducted emissions of up to two VPT15-2800S Series DC-DC converters. High reliability Wide input voltage range: 0 to 50V with 80V transient suppression Up to 3.0 Amp maximum current Operation over a wide -55°C to +100°C STANDARD 55dB
- Rated Voltage: 50 volts
- Rated Current: 3 amps
- Minimum Insertion Loss: 55 dB
- Operating Temperature: -55 to 100 C
-
Supplier: GAIA Converter
Description: The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F the
- Rated Voltage: 9 to 50 volts
- Rated Current: 2 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: GAIA Converter
Description: FGDS-10A-50V complies with major standards including : the US MIL-STD-461 rev D, E and rev F the international DO-160 rev C, D, and rev E.
- Rated Voltage: 9 to 50 volts
- Rated Current: 10 amps
- Operating Temperature: -40 to 105 C
- Filter Type: DC
-
Supplier: American High Voltage, Inc.
Description: Output Proportional to Input Output Voltage: ST series are available in multiple output voltages ranging from +/-5,000VDC to +/-15,000VDC Power: 3W Dimension: 4.00” x 2.00” x 0.85” Electrical Characteristics & Description The ST Series is a line of compact high voltage DC to DC
- DC Output Voltage: 0 to -20,000 volts
- DC Output Current: 0 to 0.00015 amps
- DC Output Power: 3 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from
- Rated Voltage: -40 to 40 volts
- Rated Current: 20 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045177-NDTD2415C Category: Power Supplies - Board Mount Family: DC DC Converters Series: NDTD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package:
- DC Input Voltage: 18 to 36 volts
- DC Output Current: 0.1 amps
- DC Output Power: 3 watts
- Number of Outputs: 2 #
-
Supplier: Richardson RFPD
Description: stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold
- Frequency Range: 2,000 to 4,000 MHz
- Maximum Gain: 35 dB
- Output Power( P1dB): 32 dBm
- Minimum Operating Voltage: 10 volts
-
Supplier: Electronic Concepts, Inc.
Description: bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 &
- Capacitance Range: 70 to 1,100.0000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 2,400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 48 V intermediate bus
- Peak Output Current: 5.4 amps
- Supply Voltage: 3 to 15 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)
Browse AC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
. Certified to UL/ENEC/VDE standards, W43 capacitors provide proven safety and endurance. They are ideal for automotive DC-DC converters, improving the (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
RECOM REM2A and REM4A series of medical-grade regulated DC/DC converters both feature reinforced 250 VAC continuous working isolation with ≥8 mm creepage/clearance, compact DIP16/SMD packages with industry-standard pinouts, and tightly (read more)
Browse DC-DC Converters Datasheets for DigiKey
Conduct Research Top
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K
More Information Top
-
50W DC-DC converter — Cascaded Buck current fed Push-Pull topology with Average Current Mode Control
DC - DC converter is designed with inbuilt EMI/EMC filter meeting the Mil STD 461C standard .
-
Instrumentation for assessment of tremor, skin vibrations, and cardiovascular variables in MIR space missions
In order to achieve space qualification critical electronic components ( dc / dc converters , microprocessor, optocouplers, EEPROMS) have been selected according to the MIL - standard 993B.
-
Modular Power Architecture Up to 50W Power for 24V/28V Avionics/Military Applications
To meet the international DO-160D/E/F and US military standards MIL -STD-461C, and MIL-STD-461D/E/F requirements and in particular CE03 and CE102 requirements, Gaïa Converter can propose a ready-to-use EMI filter module : FGDS-2A-50V. For better EMI performance and stability purpose, GAIA Converter recommends to use a R*C* cell together with a common mode noise capacitance Cc (10nF typical) connected between Gin and Gout pins of the DC / DC converter.
-
Modular Power Architecture Up to 300W Power for 24V/28V Avionics/Military Applications
To meet the international DO-160D/E/F and US military standards MIL -STD-461C, MIL-STD-461D/E/F requirements and in particular CE03 and CE102 requirements, Gaïa Converter can propose ready-to-use EMI filter module : FGDS series. For better EMI performance and stability purpose, GAIA Converter recommends to use a R*C* cell together with 4 decoupling capacitors Cc (10nF typical) connected between input and case and output and case of the DC / DC converter.
-
Proton exchange membrane fuel cells for electrical power generation on-board commercial airplanes.
the voltage sags of the fuel cell are far less significant than those of the generator and easily meet the MIL -STD-704F standards . In Figure 68, the higher frequency small amplitude oscillations are an artifact of the DC - DC converter switching, while the longer, higher amplitude result from the PI (Proportional- Integral) controller in the DC-DC converter and may be able to be minimized …
-
Design of a total-dose radiation hardened monolithic CMOS DC-DC boost converter
The Co-60 source has a dose rate that falls within the standard range specified by US MIL -STD 883D, Test Method 1019.4 (50–300 rad(Si)/s). Two designs are presented to evaluate radiation tolerance in the radi- ation hardened and the normal monolithic DC – DC boost con- verters , which have been fabricated by a standard commercial 0.35 m CMOS process.
-
Prediction of conducted emissions of DC/DC converters for space applications
In particular, as concerns the European space industry, reference standards (tailored to specific systems and missions) are: MIL-STD-1541 [1], the original version of MIL -STD-462 [2] (methods CE01 … … for satellites), and the recent standard ECSS-E- ST-20 … In these norms, CE limits are specified as currents, measured via current probes which are clamped on the power leads of the DC / DC converter under test, connected to suitable line impedance stabilization networks (LISNs).
-
VPT unveils new triple output VPT30-2800T DC-DC converter
• VPT Video Lab: Achieving MIL -STD-1275 Compliance 26th October 2012 • VPT30-2800T DC - DC converter meeting Military Standards 12th September 2012 .
-
New Inrush Current Limiter Protects Avionics and Military Power Systems
• VPT Video Lab: Achieving MIL -STD-1275 Compliance 26th October 2012 • VPT30-2800T DC - DC converter meeting Military Standards 12th September 2012 .
-
VPT Adds 15 Amp Point of Load DC-DC Converter to Space Family of Power Conversion Products
• VPT Video Lab: Achieving MIL -STD-1275 Compliance 26th October 2012 • VPT30-2800T DC - DC converter meeting Military Standards 12th September 2012 .
Indicates content that may require registration and/or purchase.