Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Supplier Catalog
Go To Website
  • Description: With an optional SMD package available, our 12 watt single and dual output DC-DC converter features a five-sided continuous EMI shield, a standard package of 1.25" x 0.80" x 0.40" and meets UL6095-1, EN 60950-1, IEC60950-1. This design is 88% efficient and compliant with

    • DC Input Voltage: 24 to 48 volts
    • DC Input Current: 0.006 to 0.055 amps
    • DC Output Voltage: -15 to 15 volts
    • DC Output Current: -1.2 to 3.5 amps

  • Description: With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT 5V nominal input: 4.5 - 5.5 Vdc 12V nominal input: 10.8 - 13.2

    • DC Input Voltage: 5 to 24 volts
    • DC Output Voltage: -15 to 15 volts
    • DC Output Current: 0.1 to 0.2 amps
    • DC Output Power: 1 watts

  • Description: 16 Vdc 110 Vdc input: 40 Vdc Remote ON/OFF Positive Logic (Option) DC-DC ON: Open or 3V < Vr < 15V DC-DC OFF: Short or 0V < Vr < 1.2V Negative Logic (Standard) DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V < Vr < 15V Input

    • DC Input Voltage: 24 to 110 volts
    • DC Input Current: 0.003 to 0.006 amps
    • DC Output Voltage: -15 to 15 volts
    • DC Output Current: 0.833 to 4.5 amps

  • Buy Now

    Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1335257-NDTD0512C Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Size / Dimension: 1.27" L x 0.58" W x 0.27" H (32.3mm x 14.7mm x 6.9mm) Applications: ITE

    • Output Voltage (Volt): 4.5 to 9 volts
    • Output Power: 3 watts
    • Operating Temperature: -40 to 85 C
    • Package Type: DIP / CDIP / PDIP

  • Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature

  • Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature

  • Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature

  • Description: immediate visual confirmation of the output status. The DPX Series of DC-DC converters are enclosed in a rugged metal case and can be mounted on either a TS35/7.5 or TS35/15 standard DIN rail. Typical operating efficiencies are up to 86%. All DPX models feature

  • Description: models becomes critical. To quickly develop controls for these systems, it is beneficial to develop plant models and determine the uncertainty of those models to predict performance and stability of the control algorithms. A process of model and control algorithm validation for a dc-dc

  • Supplier: SynQor, Inc.

    Description: The MilQor® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal™ packaging approach ensures survivability in the most hostile environments.

    • DC Input Voltage: 24 volts
    • DC Output Voltage: -5 to 40 volts
    • DC Output Current: 5 amps
    • DC Output Power: 25 watts

  • Description: integration allows for seamless operation as well as optimal control of the two conversion stages, delivering class-leading performance. This innovative controller enables high power density designs and high system efficiency meeting international regulatory standards on power efficiency

    • Operating Temperature: -40 to 125 C
    • Configuration / Function: Flyback Converter
    • Features: Other

  • Description: standards on power efficiency (such as EU CoC Version 5 Tier 2 and DoE Level VI) as well as an effective control of the wide output voltage (from 5 V to 48 V) for the latest USB-PD extended power range (EPR) standard V3.1. It is very well suited to drive GaN-based devices, such as

    • Configuration / Function: Flyback Converter
    • Features: Other

  • Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone

    • Input Voltage: 24 volts
    • Charging Current: 22 amps
    • Output Voltage: 28 to 32 volts
    • Operating Temperature: -40 to 50 C

  • Supplier: Lineage Power

    Description: New ProLynx Family of DC-DC Converters Accelerates Speed to Market by Reducing Design Cycle for Applications Requiring a Wide Input Voltage Tolerance. The ProLynx family is the 3rd generation of Lineage's world class point-of-load converters(POL converter). These

    • DC Input Voltage: 9 to 36 volts
    • DC Input Current: 5 amps
    • DC Output Voltage: 3 to 18 volts
    • DC Output Current: 2.5 to 5 amps

  • Description: The NEW 3V Series was developed to provide a range of power supplies for severe environmental applications with user specifiable outputs. 3V Series power supplies are configurable “standard” products, providing up to 4 outputs isolated from the supply (500VDC and 10Mohm), to a maximum power

    • DC Input Voltage: 18 to 40 volts
    • DC Output Voltage: 3 to 30 volts
    • DC Output Current: 0 to 20 amps
    • DC Output Power: 250.00000000000003 watts

  • Description: • Configurable Standard Product • 1 ~ 4 User Specified Outputs • Integral EMI Filter (MIL-STD- 461C) • Rugged Design (MIL-STD-810D) GENERAL SPECIFICATION ¨ Typically 50VDC ~ 180 VDC, 90 VAC ~ 130VAC, 19 VDC ~ 50 VDC or 180VDC ~ 400VDC ¨ Up to 4 Outputs, typically 5VDC @ 5A,

    • DC Input Voltage: 50 to 400 volts
    • DC Output Voltage: 1 to 28 volts
    • DC Output Current: 3 to 5 amps
    • DC Output Power: 200 watts

  • Description: Description Jasper’s Compact PCI Power Supplies comply with the industry standard PICMG requirements and are available in AC or DC input, from 175W to 500W DC output. FEATURES ON SELECT MODELS INCLUDE: • AC/DC: 90-264VAC Input – 175, 200, 250, 300, 350, & 500 Watt Models

    • DC Output Power: 250.00000000000003 watts
    • AC Input Voltage: 90 to 264 volts
    • Features: DC Power Supply, DC/DC Converter, Hot Swappable, Power Factor Correction

  • Supplier: Lineage Power

    Description: The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A

    • DC Input Voltage: 4.5 to 14 volts
    • DC Input Current: 6.5 amps
    • DC Output Voltage: 0.59 to 5.5 volts
    • DC Output Current: 6 amps

  • Supplier: VPT, Inc.

    Description: The VPTF3-28 EMI filter filters conducted emissions of up to two VPT15-2800S Series DC-DC converters. High reliability Wide input voltage range: 0 to 50V with 80V transient suppression Up to 3.0 Amp maximum current Operation over a wide -55°C to +100°C STANDARD 55dB

    • Rated Voltage: 50 volts
    • Rated Current: 3 amps
    • Minimum Insertion Loss: 55 dB
    • Operating Temperature: -55 to 100 C

  • Description: The GAIA Converter filter module FGDS-2A-50V provides a state-of-the-art product to fulfill Electromagnetic Interferences (EMI) requirements for Aerospace/Defence applications. The FGDS-2A-50V complies with major standards including : the US MIL-STD-461 rev C, D, E and rev F the

    • Rated Voltage: 9 to 50 volts
    • Rated Current: 2 amps
    • Operating Temperature: -40 to 105 C
    • Filter Type: DC

  • Description: FGDS-10A-50V complies with major standards including : the US MIL-STD-461 rev D, E and rev F the international DO-160 rev C, D, and rev E.

    • Rated Voltage: 9 to 50 volts
    • Rated Current: 10 amps
    • Operating Temperature: -40 to 105 C
    • Filter Type: DC

  • Description: Output Proportional to Input Output Voltage: ST series are available in multiple output voltages ranging from +/-5,000VDC to +/-15,000VDC Power: 3W Dimension: 4.00” x 2.00” x 0.85” Electrical Characteristics & Description The ST Series is a line of compact high voltage DC to DC

    • DC Output Voltage: 0 to -20,000 volts
    • DC Output Current: 0 to 0.00015 amps
    • DC Output Power: 3 watts

  • Description: The FQA filter modules reduce differential and common mode conducted emissions from dc-dc switching converters. The series takes advantage of TDK technologies to simplify system level compliance to MILSTD-461. The FQB filter modules reduce conducted emissions from

    • Rated Voltage: -40 to 40 volts
    • Rated Current: 20 amps

  • Buy Now

    Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045177-NDTD2415C Category: Power Supplies - Board Mount Family: DC DC Converters Series: NDTD Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package:

    • DC Input Voltage: 18 to 36 volts
    • DC Output Current: 0.1 amps
    • DC Output Power: 3 watts
    • Number of Outputs: 2 #

  • Buy Now

    Description: stable performances together. With single +10.0V DC operation, the amplifier has built in DC-DC converter and sequencing bias circuitries. The amplifier works in Class-A operation at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold

    • Frequency Range: 2,000 to 4,000 MHz
    • Maximum Gain: 35 dB
    • Output Power( P1dB): 32 dBm
    • Minimum Operating Voltage: 10 volts

  • Description: bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 &

    • Capacitance Range: 70 to 1,100.0000000000002 microF
    • Capacitance Tolerance: 10 (+/- %)
    • DC Rated Voltage Range (WVDC): 500 to 2,400 volts
    • Operating Temperature: -40 to 85 C

  • Description: against switching noise Hardware-based protection to stay in safe operation area (SOA) Shoot-through protection during start-up Low MOSFET switching-losses Low dead-time losses Potential Applications Server SMPS Telecom SMPS EV-Charger DC/AC UPS Applications 48 V intermediate bus

    • Peak Output Current: 5.4 amps
    • Supply Voltage: 3 to 15 volts
    • Propagation Delay: 45 ns
    • Driver Type: High-side Gate Driver

  • Find Suppliers by Category Top

    DC-DC Converters (850 Companies)
    Search by Specification | Learn More about DC-DC Converters
    Switch Mode Transformers (70 Companies)
    Search by Specification | Learn More about Switch Mode Transformers
    Power Supplies (3,080 Companies)
    Search by Specification | Learn More about Power Supplies
    DC-DC Converter Chips (257 Companies)
    Search by Specification | Learn More about DC-DC Converter Chips
    Military (MIL-SPEC) Connectors (289 Companies)
    Search by Specification | Learn More about Military (MIL-SPEC) Connectors

    Conduct Research Top

    • Designing VME Power Systems from Standard Modules
      For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire