-
Supplier: Accuris
Description: COVER ASSEMBLY, TERMINAL BLOCK, TWO STUD
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks 32 PNP Out, Mil Conn
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: Accuris
Description: TERMINAL, CASUALTY POWER, TERMINAL GUARD, SYMBOL NUMBER 1037 (FOR TERMINAL BLOCK SYMBOL NUMBER 1075)
-
-
Supplier: Newark, An Avnet Company
Description: MILITARY TERMINAL BLOCKS
-
Supplier: Newark, An Avnet Company
Description: MILITARY TERMINAL BLOCK
-
Supplier: Accuris
Description: Terminal, Casualty Power, Terminal Guard, Symbol Number 1037 (for Terminal Block Symbol Number 1035)
-
Supplier: Accuris
Description: TERMINAL JUNCTION SYSTEM, TERMINAL JUNCTION BLOCKS, GROUNDING MODULES, INTEGRAL BRACKET MOUNTING, SERIES I
-
Supplier: DigiKey
Description: Wire Ferrule Connector 4/0 AWG (120.00mm²) Single Wire
-
Supplier: Newark, An Avnet Company
Description: DOUBLE ROW FLAT MOUNT THERMOSET TERMINAL BLOCKS 37TB SERIES MILITARY CLASS (MIL
-
Supplier: UL Standards & Engagement
Description: connect terminations or wrapped connections, etc.; - terminal blocks providing direct contact to the conductors by means of edges or points penetrating the insulation, for example insulation displacement connections, etc.; - special types of terminal blocks, for example
-
Supplier: Radwell International
Description: PLC CONNECTOR TERMINAL BLOCK, MIL CONNECTOR, 40 CONNECTOR POLE, 34 TERMINAL BLOCK POLE, M3 TERMINAL BLOCK SCREW, DIN RAIL / DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Termination Options: Screw Clamp
-
Supplier: UL Standards & Engagement
Description: of "American Wire Gage" (Gage (US) = Gauge (UK)); kcmil = 1 000 cmil; 1 cmil = 1 circular mil = surface of a circle having a diameter of 1 mil; 1 mil = 1/1 000 inch. This standard may be used as a guide for special types of PCB terminal blocks with components, such
-
Supplier: UL Standards & Engagement
Description: industrial applications. NOTE: AWG is the abbreviation of "American Wire Gage" [Gage (US) = Gauge (UK)] kcmil = 1000 cmil 1 cmil = 1 circular mil = surface of a circle having a diameter of 1 mil 1 mil = 1/1000 inch Protective conductor terminal blocks are used to
-
Supplier: Marathon Special Products
Description: SCREW TERMINAL TYPE 21 CIRCUIT(S) KULKA[R] BRAND APPLICABLE STANDARD MIL-T-55164/5 41TB MODEL "
- Conductor Size (North American): 16 AWG
- Voltage Rating: 600 volts
- Current Rating: 10 amps
- Operating Temperature: 150 C
-
Supplier: Powell Electronics, Inc.
Description: SOLIS BUTT 22-16 COMM 22-18MIL
-
Supplier: Heilind Electronics, Inc.
Description: TERMINAL JUNCTION SPLICE RESISTOR, SZ 20
-
Supplier: CSA Group
Description: terminal blocks for copper conductors. IEC 60947-7-2 is copyrighted by the IEC. Scope This part of IEC 60947 specifies requirements for protective conductor terminal blocks with PE function up to 120 mm2 (250 kcmil) and for protective conductor terminal
-
Supplier: SAE International
Description: 6.8.2 ) (1) Feedback type ( 6.8.2.1 ) (2) Feedthrough type ( 6.8.2.2 ) b Racks (mounting holders) for blocks ( 6.8.3 ) c Brackets, block mounting ( 6.8.4 ) d Wire in-line junctions ( 6.8.5 ) e Grounding terminal ( 6.8.6 ) f Grounding blocks ( 6.8.7 ) g Electronic
-
Supplier: Allied Electronics, Inc.
Description: Silverline Series Features and Benefits: Easy-to-install screw terminal connections Cover options Industry standard footprint Automatic resetting overload protection Short circuit protected Fast transient response Tight Regulation: 0.10% Line and Load Combined No Soldering Required
-
Supplier: Allied Electronics, Inc.
Description: Modules); Relay Output Types expand to 180 I/Os (CPU + 5 Modules) Screw Terminal, Fujitsu and MIL (Flat Ribbon) Style Connections Connect High-Density MIL and Fujitsu Models to Omron Relay or Terminal Blocks for Easy Wiring and Choice of I/O Style 4K Program
-
Supplier: Allied Electronics, Inc.
Description: Tape Dispensers This handy dispenser is a fast convenient system for marking wire or cable. Easy to carry in pocket or tool box; always at hand. The dispenser, which the user can pull out and tear off the amount of tape needed for thier particular application such as marking wires, terminal
-
Supplier: Genisco Filter
Description: Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011 National Electrical Code Standards
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular MIL Spec Connector 10P PT Series MIL-DTL-26482 I Product overview: 71-533723-10N from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Voltage Rating: 1,000 volts
-
Supplier: Allied Electronics, Inc.
Description: and cable including power, control, fiber optic, electronic, telecommunications and instrumentation. Phase identification on large or small gauge wire or cable. Identification of terminal blocks, terminal strips, and wire in panel boards or a piece of switchgear. Automotive
-
Supplier: Richardson RFPD
Description: industrial applications. The 90 series chip capacitors are capable of meeting the environmental requirements of MIL-STD -750 and MIL-STD-883. Suitable for DC Block and RF bypass applications.
- Capacitance Range: 0.0000099 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: TMP Pro Distribution
Description: impact polystyrene Grille : Zinc-plated steel grille with powder-coat finish, foam backing (removable for painting Environmental : Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV. IP44 capability per IEC 529 - splashproof rating. Termination : Two removable locking
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: (¾ in) copper clad aluminum voice coil with vented Nomex® coil-former. Enclosure Material : High impact polystyrene Environmental : Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV. IP44 capability per IEC 529 - splashproof rating. Termination : Two removable locking
- Application: Music / Audio Systems
-
Supplier: Daburn Electronics & Cable
Description: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.24" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 100 watts
- Type: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: a bus terminal block option. INPUT Voltage Range: 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Surge Voltage: 12 Vdc input: 36 Vdc 100 ms. max 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Start up time
- DC Input Voltage: 12 to 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 #
- Type: DC/DC Converter
-
Supplier: OnLogic Inc.
Description: also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms. VERSATILE CONNECTIVITY The Karbon 521 offers a comprehensive range of interfaces to support diverse and
- RAM: 96 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: ValueTronics International, Inc.
Description: of full scale Current range changes automatically with current limiter range switch Output Terminals: Front panel: Three insulated, 5-way binding post for positive, negative and ground; Rear panel: Seven screw terminals on a molded barrier block for positive and negative output,
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Daburn Electronics & Cable
Description: height Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Meets safety standards: IEC60950-1, UL60950-1, EN60950-1 and EN50155 24 and 48 Vin(nom): Metal 110 Vdc nominal input: aluminum base-plate with
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
-
Supplier: OnLogic Inc.
Description: rail, and maritime applications. Crucially, the Karbon 523 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile platforms requiring both extreme durability and
- RAM: 96 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Ruggedized Computers - Karbon 524 Rugged Fanless Industrial Computer with GPU/PCIe Expansion -- K524Supplier: OnLogic Inc.
Description: VESA, and even rack mounting for flexible installation capabilities wherever it's needed. Crucially, the Karbon 524 also features automotive power input with programmable ignition timing (12-48 VDC, 5-pin Terminal Block), making it ideal for direct integration into vehicles and mobile
- RAM: 96 GB
- Operating Temperature: -40 to 158 F
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
Supplier: Sealevel Systems, Inc.
Description: Microsoft Windows or Linux operating systems on the included 64GB mSATA solid-state disk (SSD). For easy implementation, a fan-out cable is included that terminates the system’s 100-pin SCSI-style connector to four DB-25M connectors. Terminal blocks, adapter cables other helpful
- Operating Temperature: 0 to 50 C
- Features: Serial/Device Server
Find Suppliers by Category Top
Featured Products Top
-
Class A with margins; Standards: designed to meet EN62368-1 and corresponding UL and CSA standards P400 chassis: 131 x 66 x 232 mm (5.2″ x 2.6″ x 9.13″) includes baseplate and terminal block on top surface of unit. Please contact ABSOPULSE for further information, pricing and delivery. (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
World class manufacturing
In 1942 they began production of MIL spec terminal blocks .
Indicates content that may require registration and/or purchase.