Products/Services for Military Gyro Stabilized Binoculars

  • Binoculars-Image
    Binoculars - (64 companies)
    ...binoculars include two side-by-side tubes fitted with lenses pointed in the same direction, they provide a three dimensional image that allows the viewer to accurately estimate distances. Heavy-duty devices for military and defense applications...
  • Military (MIL-SPEC) Connectors-Image
    Military (MIL-SPEC) Connectors - (289 companies)
    Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    Specifications. Inertial navigation systems generally fall into two different designs. The first design is gimbaled or stabilized in which the inertial sensors are mounted on a stable platform and mechanically isolated from the rotational motion of the vehicle...
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    ...surface can be measured. Multi-axis gyros provide measurements in two or three orthogonal directions. Image Credit: Hyperphysics.phy-astr.gsu.edu. The animation below shows a gyroscope precessing round a tower (shown in red). The gyroscope is shown...
  •  
    Binocular Repair Services - (3 companies)
    Binocular repair services refurbish binoculars to original operating specifications, or in some cases furnish upgrades. Common industry patrons of binocular repair services include science and technology, military and police, and recreation...
  •  
    Satellites - (40 companies)
    Satellites are manmade objects placed in orbit above the Earth for a variety of civil, scientific, and military applications, such as communications, environmental monitoring, navigation, and reconnaissance. A satellite is any object that orbits...
  •  
    Compasses - (75 companies)
    Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
  •  
    Parachutes - (32 companies)
    Parachutes are devices utilized to decelerate or stabilize objects, people, or vehicles in their travel through an atmosphere. They are most commonly constructed of high-strength fabric. These lightweight and low-volume instruments develop a large...
  •  
    Zirconium Oxide and Zirconia Ceramics - (90 companies)
    Zirconia ceramics are stabilized into a cubic crystal structure to avoid cracking and mechanical weakening during heating and cooling. Some products can also be transformed and toughened (tetragona-to-monoclinic phase change) under applied stress...
  •  
    Lens Holders - (23 companies)
    Lens holders are used to stabilize and maintain the position of all the optical components of a lens assembly. Lens holders are used to stabilize and maintain the position of all of the optical components in a lens assembly. The primary purpose...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • FLIR Systems
    MilSight series A family of night-vision gun sights Recon series A family of binocular sensor systems Thermovision series A series … … of night vision systems applicable to military vehicles and land-based … … purposes TacFLIR series A gyro - stabilised , vehicle mounted situational awareness …
  • ADI Services & Security Group
    Systems integration services are provided for complex military products including Communications Suite (Link 11), Joint Command Support … This covers a variety of systems, including navigation aids and equipment; power control systems; repair and calibration of gauges and instruments; repair, overhaul and calibration of gyro compasses; and binoculars and optical equipment. … the only one in Australia with the capability to fully service gyro compasses, stabilised gyro compasses, stabilising …
  • New Innovations For Surveillance Launched
    Marking their international debut the Polytech range of gyro - stabilised airborne platforms drew considerable interest from a range of visitors interested in observation and monitoring in a range of military and civilian applications. The binocular display enables comfortable viewing in all ambient lighting conditions.
  • POCIT portable optical communicators: VideoBeam and EtherBeam
    Each POCITTM transceiver consists of a 3.5- pound unit with a binocular -type form factor, which can be manually pointed, tripod- mounted or gyro - stabilized . The POCITTM units are ideally suited for numerous military scenarios, surveillance I espionage, industrial precious mineral exploration …
  • To Protect and To Serve
    GYRO stabilized binoculars w/night vision Compact and lightweight night vision binoculars; ×10, ×12, ×14, or ×16 magnification Incident commander’s radio interface (ICRI) Compatible with old and new, commercial and military , land and mobile radios …
  • Stabilised Multifunction Observation Device (SMOD)
    The Stabilised Multifunction Observation Device (SMOD) from the EO System Company (formally Optechs Korea Inc) is a lightweight, hand-held day/night observation binocular . … or equivalent image intensifier tube, with both day and night modules having a gyro -stabilised system for … … powered by either a pair of AA-type alkaline batteries or a single military BA-5567/U type.
  • Infrared / Video
    GUIDIR®IR516 - Binocular Handheld Thermal Imager The Talon continues FLIR Government Systems' tradition of providing military -qualified EO/IR systems that operate on a … The Talon is a program-proven, lightweight, gyro - stabilized 9" turret that contains up to 5 payloads simultaneously, with SMPTE digital video for all channels, ensuring the highest resolution images.
  • Airbus Defence and Space C212-200/-300/-400 multi-role surveillance and Search-and-Rescue variants
    … acquired Airbus Defence and Space (Airbus DS - formerly EADS CASA and then Airbus Military ) C212-200, -300 … … integrated satellite communications capability, digital and video cameras, Direction-Finding (DF) functionality, a Microwave Radiometer/Laser FlouroSensor (MWR/LFS), a searchlight, an integrated Automatic Identification System (AIS) application, integrated Vessel Monitoring System (VMS) functionality, a search radar, gyro - stabilised binoculars , a system operator's console …
  • Accurate location data comes rapidly to hand on the battlefield
    … features include an integral C/A-code GPS receiver and interface for an external military GPS; a DMC … … has a 768x494 colour CCD channel with a similar FOV and includes a binocular OLED display with … … US Army contract on an enhanced version of its M25 Stedi-Eye day/night stabilised binocular, a modern … Automated gyro -caging and laser eye-protection features were added using funds provided under the US Army's …
  • Principles of Flight Simulation
    … scenes, so that the approach and takeoff have appropriate visual cues, whereas a military helicopter simulator may … For example, the binocular vision from looking at a screen placed 3 m in front of the … It also stabilizes the eyes so that clear vision is achieved during movement of the head. In many ways, the vestibular system is equivalent to a gyro -stabilized inertial platform.