Products/Services for Military Plastic Foot Lockers
-
Lockers - (165 companies)...plastic, wood, or even a combination of materials. The material chosen can influence the locker's durability, weight, cost, and appearance. Type of Lock This could be a key lock, combination lock, electronic lock, or other types of lock. The type...
-
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl... -
Foot Switches - (181 companies)...searching for foot switches include: Construction Material - The switch base material can be thermoplastic or plastic, PVC, or metal. Choices for actuator or pedal material include thermoplastic or plastic, PVC or metal. Terminal Type - The terminal... -
Military (MIL-SPEC) Connectors - (289 companies)Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications... -
Thread Lockers and Retainers - (161 companies)Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening. Thread lockers and retainers are single component adhesives... -
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Furniture - (751 companies)...are furniture that comes in a variety of shapes and sizes to meet specific purposes. Examples include: Filing cabinets. Pedestals. Bookcases. Lockers (group and individual). Safety storage. Modular storage cabinets. This type of furniture may have optional...
-
Wavelength Lockers - (5 companies)Wavelength lockers are used to stabilize the wavelength output of lasers used in dense wavelength division multiplexers or optical add drop multiplexer systems as well as tunable lasers. Description. Wavelength lockers are used to stabilize...
-
Plastic Tubing - (606 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
Product News
-
Linemaster Switch Corporation
The material makeup of a foot control assembly Material Makeup of a Foot Control. The material makeup of a foot control assembly can be very simple depending on the application or very detailed if a more sophisticated solution is required. Some single pedal foot control enclosures can be comprised of one type of material, polymeric plastic for instance, and other single or multipedal enclosures require a mixture. All of this is subject to the OEM 's suggestions or requirements, which could certainly determine the exact material you need... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
OTTO Controls
Hall Effect Foot Pedal Switch The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated enclosure. The bottom half of the pedal utilizes the same proven contactless analog output Hall Effect technology used in OTTO joysticks and is available in J1939 and CANopen (R) formats. The CAN interface... (read more)Browse Foot Switches Datasheets for OTTO Controls -
Protomatic, Inc.
CNC Components and Assemblies for Military Protomatic's history of manufacturing custom CNC components and assemblies for OEM land vehicles, aircraft, and space vehicles has been a great source of pride in recent years. Therefore, we proudly offer support components for military ground vehicles, specializing in electronic chassis and brackets, custom connector components, plastic covers, and microwave applications. We provide military research and development parts for aerospace application to ground transporation components. We provide... (read more) -
Linemaster Switch Corporation
Medical-Grade Foot Switch for Soft Tissue Ablation Stand -by 2ua Standard Power Requirements. (Receiver): 6VDC @ 200 ma (other voltages optional). Transmitter low battery indicator. Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional. Receiver Switch Activation indicator(s). High impact plastic wiring channel and receiver housing. WHY A LINEMASTER MEDICAL-GRADE FOOT CONTROL IS BETTER. A Linemaster foot control is designed and manufactured with medical applications in mind. Die-hard, engineered robustness is at the heart of every... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Atlantic Rubber Company, Inc.
Packaging services for all military specifications Atlantic Rubber offers packaging services for all commercial, industrial and military specifications. Our extensive experience with and knowledge of government requirements will ensure quality, efficiency, and standardized packaging of your orders. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Atlantic Rubber Company, Inc. -
Linemaster Switch Corporation
Linemaster Wireless foot controls The leading global provider of medical and industrial foot controls. Find the switch that's right for you: Full Line Catalog. Medical Brochure. Linemaster gives you a competitive edge. We are the only foot control company in the world to hold FDA 510(k) Clearance on a wireless foot switch. Whether you need a standard foot switch made at the highest quality or a custom foot switch engineered to meet your demanding specifications, Linemaster is the number one source for medical grade foot... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Linemaster Switch Corporation
Cutomization options for foot controls Let us put you in control with Customization Options: Private Labeling. Custom Nameplate Service - O.E.M. Gold Alloy Contacts - O.E.M. Multi Pedal Controls - O.E.M. Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking. FDA. UL. RoHS. WEEE. Environmental Performance. Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment Manufacturers (O.E.M.). Special variations are only available to the O.E.M. (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Linemaster Switch Corporation
Private Label foot switches Let us put you in control with Customization Options: Private Labeling. Custom Nameplate Service - O.E.M. Gold Alloy Contacts - O.E.M. Multi Pedal Controls - O.E.M. Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking. FDA. UL. RoHS. WEEE. Environmental Performance. Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment Manufacturers (O.E.M.). Special variations are only available to the O.E.M. (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Linemaster Switch Corporation
Linemaster Customized Foot Controls Let us put you in control with Customization Options: Private Labeling. Custom Nameplate Service - O.E.M. Gold Alloy Contacts - O.E.M. Multi Pedal Controls - O.E.M. Custom Cordset Service - O.E.M. Multiple Listing - O.E.M. CE Marking. FDA. UL. RoHS. WEEE. Environmental Performance. Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment Manufacturers (O.E.M.). Special variations are only available to the O.E.M. (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Schmersal Inc.
Safety Foot Switch Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome this problem using 3 stage operations - the switch enables machine operation when the foot pedal is depressed to a mid-point, but will stop machinery when released or when fully depressed. The TFH... (read more)Browse Foot Switches Datasheets for Schmersal Inc.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… forte_N|1 pocketknife_N|3 leaf-like_J|1 manuscript_N|25 shopping_mall_N|1 fast_food_N|1 shred_V|5 theater_light_N|1 cab_N|2 engineer_N|25 extractor_N|1 fore-and-aft_rig_N|2 fore-and-aft_J|2 merchant_ship_N|8 forecastle_N|2 inward_R|23 shelve_V|4 active_application_N|1 jack_plane_N|1 jointer_plane_N|1 topsail_N|2 geometrical_J|3 wear_on_V|1 plastic _laminate_N|2 melamine_N|2 discussion_N|49 pendulum_N|6 … … style_V|4 garibaldi_N|2 suitcase_N|3 unfold_V|11 military _post_N|5 strangulation_N|2 hold_up_V|6 knitting_stitch_N|4 … highlander_N|1 dynamic_J|5 antidiabetic_drug_N|4 glucotrol_N|1 navigational_system_N|2 latitude_N|14 longitude_N|11 locker _N|2 dashboard_N|1 gas-discharge_tube_N|3 stroboscope_N|1 cold_cathode_N|1 diode_N|4 glow_N|11 doriden_N|1 … … landing_gear_N|4 well-defined_J|6 wool_fat_N|1 fatty_N|1 pinion_N|3 clocks_N|4 monochromatic_J|1 coherent_J|18 electrostatic_printer_N|1 electrostatically_R|1 leather_strip_N|2 human_ foot _N|3 nylon_N|9 or_gate_N|3 …
-
History of polarized image stereoscopic display
Over the next several years the company provided the military with many optical devices, including specialized goggles, cast plastic optical elements, an optical ringsight, and a heat-seeking missile system, as well as the Polaroid Vectograph. Field kits packaged in foot lockers were shipped to air force reconnaissance units in both the Pacific and the European combat regions.
-
listIndexWords30.dat (finlayson-gwc2014.zip)
… hard_disc-n XID-hard_roll-n XID-hardbake-n XID-hardliner-n XID-hare's- foot _bristle_fern-n XID … … XID-lobster_pot-n XID-local_anesthesia-n XID-localisation_of_function-n XID-loch_linnhe-n XID- locker -n XID-lockup … … XID-mikhail_ilarionovich_kutuzov-n XID-milano-n XID-miles_davis-n XID-militancy-n XID- military _blockade-n XID … … XID-plantation-n XID-plash-n XID-plasminogen-n XID-plasterboard-n XID- plastic _wrap-n XID …
-
noun.dat (finlayson-gwc2014.zip)
… 0000 #p 02085138 n 0000 %p 02224957 n 0000 | a room containing lockers for the temporary … … n 0000 | a powerful wooden bow drawn by hand; usually 5-6 feet long; used in … … 02746029 06 n 01 trench_coat 0 001 @ 02745881 n 0000 | a military style raincoat; belted … … 0000 ~ 03167402 n 0000 ~ 03238594 n 0000 | a long thin plastic strip coated with …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102908936,1,'film',n,4,28). s(102908936,2,' plastic _film',n,1 … … n,1,0). s(102942865,2,'artificial_additive',n,1,0). s(102943025,1,'food_processor',n,1,0). s(102943193,1,'food_hamper',n,1,0). s(102943293,1,' foot ',n,6,6 … … s(102945046,2,' locker ',n,3,0 … … 2,2). s(103054150,2,'HQ',n,1,0). s(103054150,3,' military _headquarters',n,1 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… turbulence_N|1 diatom_N|1 batter_V|2 gratified_J|1 hawaii_N|12 measuring_N|1 electric_circuit_N|1 forward_V|3 honolulu_N|3 seismograph_N|2 epicenter_N|3 time_of_arrival_N|1 communication_system_N|3 4th_J|4 kamchatka_peninsula_N|1 greenwich_time_N|2 seismic_J|1 alaska_N|15 arizona_N|1 longitude_N|1 military_service_N|1 freighter_N|1 maroon_V|1 geology_N|1 buried_J|2 restlessness_N|1 overemphasize_V|2 unsolved_J|3 plastic _J|2 twisting_J|1 dynamite_N|1 tremor_N|1 … … major_N|2 digging_N|1 profusely_R|1 illustrated_J|1 military _unit_N|1 enlisted_man_N|1 pistol-whip_V|1 … … corrugated_J|1 precast_J|1 mound_over_V|1 10_N|4 24_N|3 hatchway_N|2 ground_level_N|2 mounded_over_J|1 26_N|1 27_N|1 right_angle_N|1 blower_N|3 cubic_ foot _N|1 low-level_J|1 … … dreamy_J|2 ground_glass_N|1 cash_basis_N|1 have_a_look_V|5 do_one's_best_V|2 earnestly_R|2 expedient_J|1 make_do_V|1 straighten_out_V|4 ace_of_spades_N|1 superstitious_J|1 ring_up_V|1 wait_on_V|1 locker _N|4 overnight_J|2 wrong_R|1 …
-
listSenseKeys30.dat (finlayson-gwc2014.zip)
… apodemus%1:05:00:: conilurus%1:05:00:: american_harvest_mouse%1:05:00:: ondatra%1:05:00:: dusky- footed _woodrat%1:05:00 … … 01:: light_circuit%1:06:00:: light_pen%1:06:00:: limousine%1:06:00:: linen%1:06:00:: linkage%1:06:00:: lip_balm%1:06:00:: lisle%1:06:01:: living_quarters%1:06:00:: local_area_network%1:06:00:: locker _room%1:06:00:: lodge%1 … … 00:: microwave_bomb%1:06:00:: military _installation%1:06:00:: milk_wagon%1 … … 00:: pitch_pipe%1:06:00:: pizzeria%1:06:00:: plane%1:06:00:: plant%1:06:01:: plastic _wrap%1:06:00 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(103339296,1,'film%1:06:02::'). sk(103339296,2,' plastic _film%1:06:00 … … 06:00::'). sk(103378005,1,'food_court%1:06:00::'). sk(103378174,1,'food_processor%1:06:00::'). sk(103378342,1,'food_hamper%1:06:00::'). sk(103378442,1,' foot %1:06:01::' … … sk(103380301,2,' locker %1:06:01::' … … 00::'). sk(103504420,2,'hq%1:06:00::'). sk(103504420,3,' military _headquarters%1:06:00 …
-
data.noun (edu.mit.mwe2011.zip)
… 03491991 n 0000 #p 03180044 n 0000 | lights at the front of a theater stage that illuminate the set and actors 02711450 06 n 02 footlocker 0 locker 1 001 @ 03546538 … … usually kept at the foot of a bed (as … … 0 formica 0 001 @ 02901814 n 0000 | any of various laminated plastic sheets containing melamine … … 01 full-dress_uniform 0 001 @ 02997872 n 0000 | the naval or military uniform that is …
-
wn_g.pl (finlayson-gwc2014.zip)
… doorlock that can only be opened from the outside with a key'). g(103604455,'a leather strap or thong used to attach a sandal or shoe to the foot '). g(103604577,'key … … public toilet in a military area'). g(103606203,'framework … … from the knee to the ankle)'). g(103614658,'(trademark) a child''s plastic construction set for … … an athletic facility or workplace) where you can change clothes and which contains lockers for the temporary …
Indicates content that may require registration and/or purchase.