-
Supplier: Newark, An Avnet Company
Description: MILITARY ROTARY SWITCH
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch Military
-
Supplier: Newark, An Avnet Company
Description: ROTARY SWITCH, MILITARY
-
-
Supplier: Newark, An Avnet Company
Description: Rotary Switch Military shaftpanel seal
-
Supplier: Radwell International
Description: ROTARY SWITCH MILITARY 60DEG 1 DECK 2 POLE / GRAYHILL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches Stop Blade, accessory for rotary switches , fits double D bushing flats, military and standard for 1/8" diameter shafts
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches, toggle switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 10,000 cycles
- Number of Poles: 2 poles
- Number of Decks: 1
-
Supplier: Grayhill, Inc.
Description: Grayhill is the leading manufacturer of single and multi-deck rotary switches with extremely rugged construction and virtually limitless configurations. Many of our rotary switches are MIL qualified to exacting electrical, mechanical and environmental standards. We offer
- Angle Between Positions: 36 degrees
- Mechanical Life: 50,000 cycles
- Number of Decks: 12
- Number of Poles per Deck: 2
-
Supplier: APM Hexseal Corp.
Description: Rotary switches are unique in that they operate with a twisting motion as opposed to a push or press motion. The central shaft of a rotary device must be free to rotate, which can make sealing a rotary device more complicated to accomplish. Since a full-coverage boot does
- Operating Temperature: -103 to 400 F
- Boot Style: Half Boot
- Features: Rated for Military Applications (MIL-SPEC)
- Switch Configuration: Rotary
-
Supplier: Digitran Division
Description: All military spec materials, RoHS compliant, MIL-DTL-3786 (M option)
- Angle Between Positions: 15 degrees
- Mechanical Life: 1,000,000 cycles
- Number of Decks: 2
- Maximum Current Rating: 3 amps
-
Supplier: Utmel Electronic Limited
Description: Rotary Switches STOP WEDGE,SS STOP WEDGE,SS , fits double D bushing flats, military and standard for 1/8 diameter shafts
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and
- Maximum Current Rating: 4 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Movement Differential: 12 degrees
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Pre-Travel: 20 degrees
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ EN Series environment-sealed limit switch has resilient sealing as defined in MIL-PRF-8805, Symbol 4. In addition to the standard versions, miniature housing constructions may be available with similar actuator styles. The miniture versions meet the demand for smaller size and
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -54 to 85 C
- Pre-Travel: 13 degrees
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH™ Military Grade Construction
- Maximum Current Rating: 1 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -55 to 85 C
- Pre-travel: 0.040157502 inch
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic devices with push button switches, toggle switches and rotary
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: switches and rotary switches against external degradation due to gaseous or fluid pressure, dust, dirt, oil, wind, chemicals or moisture. Switches lacking our protective coverings are likely to rapidly become ineffective as a result of corrosion and degradation. Our boots
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: RF rotary joint support radio frequency/high frequency/coaxial rotating transfer, it’s used in the 360° continuous rotation devices to transfer DC~40GHz high frequency signals. Apply for satellite Antenna, vehicle, radar, Microwave antenna test bench….etc, it can support
- Number of Circuits: 19
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: OTTO Controls
Description: configurations of electrically maintained, mechanically maintained or mechanically locked. Magnetic hold functionality is especially suited for flight decks on commercial and military fixed wing and rotary aircraft. Features Meets SAE AS55941 Internal solenoid provides “hold” function
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: Interplex Etch Logic, LLC
Description: capabilities include rotary handling systems, fully automated and semi-automated systems as well as non-synchronous, rotary dial and cam operated automation. Interplex Automation's turnkey solutions help manufacturers increase plant productivity and efficiency by employing
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, SCADA Systems, Turnkey Systems
- Industries Served: Automotive, Computer, Defense / Military, Electrical, Electronics, General Industry / Manufacturing, Medical, Plastics, Telecommunications
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Welding
- Features: Europe Only, North America, United States Only
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Isolated Input / Output. Independent ON / OFF Switch for Input and Output. 16 x 2 Vacuum Fluroscent Display for Parameter Display. Complete Operation Through Push Switches & a Digital Rotary Encoder. Automatic Protection Against Overload, Short Circuit and Over Temperature. Built in
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Xoxide
Description: rudder twist 3-position rotary mode selector switch with LED indicators 3 spring-loaded, base-mounted toggle switches Up to 6 programmable Flight Commands 5-position Handle Adjustment System (Suits all Hand Sizes) Throttle Features: Progressive Throttle (w/ Tension Adjustment,
-
Supplier: Streamlight, Inc.
Description: Available in the following models and light configurations:Military Model White/Red/IR-IFF/Blue (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/Blue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Green (starts on low & progressively
- # of Batteries: 1
- Length: 3 inch
- Lumen: 1 to 55 lm
- Power Source: Battery, Lithium
-
Supplier: Betatronix LLC
Description: solution. These are available in single-turn and multi-turn combinations, as potentiometer-and-switch units, and in other rotary component combinations. Single- and multi-turn concentric shaft potentiometers are available in 1/2", 5/8", 7/8" and 1-1/16" diameter housings, with or without
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: David Round
Description: sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase overhead
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: Bobcat Company
Description: food plot – in just a single afternoon. Mount a grapple up front and add a rotary cutter or tine rake to the rear – and clear your plot site from the front and behind. When you’re ready to break ground, amend soil with fertilizer or manure and prepare for planting, switch to a front mounted
Find Suppliers by Category Top
Featured Products Top
-
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
AutomationDirect has added IDEM Skorpion rotary trapped key systems. These safety systems control access to running equipment with locks and rotary keys. To disable power to machinery and unlock a gate, the key is turned and removed from (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
efficient components in electronics design. Technical Excellence and Durability: Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
Precision, safety, and traceability are essential in the food and beverage (F&B) industry to ensure consistent product quality and meet stringent regulatory standards. NKK switches are designed to excel in the challenging environments of F&B production (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Magnetically held toggles trigger automatic resets in commercial and military aircraft systems. Now that OTTO Controls has entered the market, customers no longer have to wait nearly a year to buy these critical toggles. Automated systems in fixed wing and rotary aircraft systems use (read more)
Browse Toggle Switches Datasheets for OTTO Controls
More Information Top
-
QP Toolbox: February 2006
Electroswitch Snap-Action Rotary Military Switches comply with pertinent military specifications for AC or DC switching in high shock, high vibration environments.
-
Polymers for Electricity and Electronics: Materials Properties and Applications
An example is a rotary switch for military radios.
Indicates content that may require registration and/or purchase.