Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RESISTOR, CERAMIC, 13 OHM, 11W, 5%; Resistance:13ohm; Product Range:90 Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:1.08kV; Resistor Element Type:Wirewound; MIL Spec:MIL-R-26 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:150mW; Resistor Case / Package:0705 Mil Spec; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:Military M55342 Series; Voltage Rating:50V RoHS Compliant: No
-
Supplier: RCD Components, Inc.
Description: CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFTprogram Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy
- Resistance Range: 0 to 510,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.12499999999999964 to 15.000000000000002 watts
-
-
Supplier: RCD Components, Inc.
Description: MINIATURE AXIAL World’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency
- Resistance Range: 0.5 to 470,000,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 0.05 to 0.1 watts
-
Supplier: Genisco Filter
Description: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 10 to 225 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
EMI Filters and RFI Filters - Power Line Filter, High Performance Series Capacitive Input -- GF68200Supplier: Genisco Filter
Description: 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 100 dB 14 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Genisco Filter
Description: 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 60 to 90 dB
- Filter Type: DC, Single Phase
-
Supplier: Amphenol PCD
Description: M39029/1 pin contacts. Mounting rail and installation/termination accessories are available, and customization is always an option for your particular requirement and/or application. Features & Benefits Mil-T-81714 Approved Meets high quality standards M39029/1 contacts Meets military
- Contact Size (AWG): 12 to 26 AWG
- Current Rating: 5 to 23 amps
- Number of Contacts: 1 to 34 #
- Connector Type: Military Connector
-
Supplier: Amphenol PCD
Description: wide variety of diodes, resistors, capacitors, and fuses within the splice itself. TJSE Electronic Splices meet the electronic parameters of MIL-81714/24 and allow customers to incorporate system modifications into a wire bundle, avoiding changes in panels or boards. Amphenol Pcd's Electronic
- Connector Type: Military Connector
-
Supplier: Douglas Electrical Components
Description: types including MIL-spec connectors to create a hermetic assembly Use the design you have or start over – Douglas will partner with you to hermetically seal the circuit within the existing layout or partner to find a better alternative ADVANTAGES Protect against water vapor, condensation, and
- Additional Services: Design Assistance
- Industry: Electrical / Electronics, Military / Law Enforcement
- Sealing Method Capabilities: Epoxies
- Features: North America, Northeast US Only, United States Only
-
Supplier: DigiKey
Description: 8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
- Resistance Range: 8 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the heatsink. The TAH20 is designed for heatsink mounting and should be accompanied by the use of
- Resistance Range: 0.05 to 10,000 ohms
- Power Rating: 20 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 6.8 to 22,000 ohms
- Power Rating: 15.000000000000002 watts
- Operating DC Voltage: 8,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators, where the
- Resistance Range: 1 to 330 ohms
- Power Rating: 150 watts
- Operating DC Voltage: 5,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: RCD Components, Inc.
Description: MINIATURE POWER RESISTOR Industry’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film
- Resistance Range: 0.1 to 100,000 ohms
- Power Rating: 1 to 3 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: RCD Components, Inc.
Description: SPACE SAVING THICK FILM PLANAR RESISTORS! Series TP/TPS offer high power density in a lightweight design. Designed for switch mode power supplies, snubber circuits, heaters, in-rush limiters, dynamic braking, and other power applications, the planar construction offers significant PCB real
- Resistance Range: 0.5 to 50,000 ohms
- Power Rating: 5 to 100 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Designed from the TCH35 series, the TDH35 is a surfacemount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH35 presents a complete solution for your surfacemount wattage requirements. The thick film
- Resistance Range: 0.05 to 10,000 ohms
- Power Rating: 35 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 1.8 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 2 to 5.5 watts
- Operating DC Voltage: 1,000 to 2,500 volts
-
Supplier: Riedon, Inc.
Description: Power Rating 5 to 300 Watts All Welded Construction Resistances from 0.005 to 250kOhms Tolerance to +/-0.01% High Overload and Pulse Handling Low TCR: +/- 20ppm/K Standard Four Terminal Versions Available
- Resistance Range: 0.01 to 47,000 ohms
- Tolerance: 0.01 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 50 ±ppm/°C
- Power Rating: 7.500000000000001 to 12.5 watts
-
Supplier: Allied Electronics, Inc.
Description: Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic,
-
Supplier: Trigon Components, Inc.
Description: SERIES RWN DESCRIPTION Wirewound, Flame Proof RESISTANCE RANGE 0.1 ohm to 1 Kohm POWER RATING 1/2W to 5W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE Axial Feature •Industry’s Lowest Cost. •Delivery from stock in Bulk Taped, and Strip Pack. •Exceptional Long-Term Stability. •Exceeds Carbon Comp
- Resistance Range: 0.1 to 1,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 0.5 to 5 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Allied Electronics, Inc.
Description: Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic,
Find Suppliers by Category Top
Featured Products Top
-
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
The DLA-Approved Series of Precision Power Resistors (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
solutions—including appropriate commercially available components (vs. military-spec, or custom-created) while meeting their SMA goals. Resistors and other EEE components present great opportunities to evolve As government and commercial (COTS) manufacturers evaluate their (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Conard produces photo-etched copper and aluminum circuit board heatsinks for commercial and military applications. Component-side heatsinks are photochemically machined, precision drilled, conversion coated, dielectric epoxy coated and silk-screened. Where required, Conard installs detail parts (read more)
Browse Datasheets for Conard Corporation (The) -
connectors in seconds, including EMI filtering, ESD/transient protection, and resistors. Made from durable silicone rubber, our EESeals® are quick and easy to install, even in the field, and their innovative design ensures reliability in extreme environments. Using just your fingertip, you can (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc. -
. The force sensing load pins offer precision force measurement by simply replacing any existing shear pins, clevis bolts, shear axles and many other types of pinned joints used in the Aerospace, Automotive, Military and Marine industries. The internally gaged load pin is typically a (read more)
Browse Force and Load Sensors Datasheets for Strainsert
Conduct Research Top
-
Understanding Riedon Resistors & Temperature Dependence (.pdf)
The absolute ohmic value of a resistor is temperature-dependent.In today's modern fields of measurement and electronics, particularly in such industries as heating and ventilation(HVAC), medical technology, and military applications: precision, stability, and dependability are important
-
Temperature and TC of a Resistor (.pdf)
In today's modern fields of measurement and electronics, particularly in such industries as heating and ventilation (HVAC), medical technology, and military applications: precision, stability, and dependability are important criterions. Here the highest demands are made on every component
More Information Top
-
Practical Electronics for Inventors, Third Edition > Basic Electronic Circuit Components
Another five-band labeling scheme that is typically reserved for military - spec resistors has a fifth band reserved for reliability level.
Indicates content that may require registration and/or purchase.