-
Supplier: RS Components, Ltd.
Description: Amphenol Socapex USB3CFTV72ZN
- Gender: Female / Jack
- Geometry: Straight
- Features: USB Connector
- Connector Type: USB Type C
-
Supplier: Amphenol PCD
Description: low power non sparking connectors. The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.
- Voltage Rating: 60 volts
- Gender: Male / Plug
- Features: Military Connector, USB Connector
- Geometry: Straight
-
Supplier: DigiKey
Description: USB-C JAM NUT RECEPTACLE, ALUMIN
- Voltage Rating: 20 volts
- Current Rating: 5 amps
- Gender: Female / Jack
- Features: USB Connector
-
-
Supplier: Heilind Electronics, Inc.
Description: USB-C PLG BLK ZnNi MIL TYP AL SHELL,BLK ZN/NI PLT
- Connector Type: Military Connector
-
Supplier: DigiKey
Description: Adapter Connector HDMI, Receptacle To HDMI, Receptacle Panel Mount, Bulkhead
- Features: USB Connector
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Features: Military Connector, USB Connector
- Geometry: Straight
-
Supplier: Powell Electronics, Inc.
Description: USB-C Jam nut receptacle, male USB type
-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Powell Electronics, Inc.
Description: 62GB CONNECTORS
- Connector Type: Military Connector
-
Supplier: ACCES I/O Products, Inc.
Description: ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB/104
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Sealevel Systems, Inc.
Description: cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: L-com, Inc.
Description: Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Aerospace Data Storage Shipboard Video Transfer Military
- Cable Length: 16.404208333333333 ft
- Cable Shielding: Foil Braid
- Product Type: USB
- Features: USB 2.0, USB 3.0
-
Supplier: L-com, Inc.
Description: available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type B male connectors USB Revision 3.0 compliant. Transfer
- Cable Length: 0.9842525000000001 ft
- Cable Shielding: Foil Braid
- Product Type: USB
- Features: USB 3.0
-
Supplier: Douglas Electrical Components
Description: means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: L-com, Inc.
Description: available, please contact your L-com Sales Representative. Features Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage Type A male to Type B male connectors USB Revision 3.0
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Foil Braid
- Product Type: USB
- Features: USB 3.0
-
Supplier: L-com, Inc.
Description: Type B male connectors USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Application Data Storage Shipboard Aerospace Military Video Transfer
- Cable Length: 9.842525 ft
- Cable Shielding: Foil Braid
- Product Type: USB
- Features: USB 3.0
-
Supplier: MilesTek Corporation
Description: connectors Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Applications Shipboard Military Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: connectors Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Applications Shipboard Military Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: connectors Available in 0.3, 0.5,1,2,3 & USB 2.0 5 meter lengths; color is black Applications Shipboard Military Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: MilesTek's CAU3ZAA series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
-
Supplier: Sealevel Systems, Inc.
Description: improves the reliability and durability in medical, industrial and mobile applications. The isolator is essentially a 6 foot, ruggedized USB cable extender. The “bump” includes an integrated loop for convenient hanging or mounting. The host connector is a Type A right-angle USB
- Operating Temperature: -20 to 60 C
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: environments. The 2107 operates over an extended temperature range of -40 – +75C. Do you know that adapter design can impact your application? Find out how in this USB Serial performance report. The 2107 has a DB-9M connector and includes a removable terminal block. If you need a
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® single-port USB to RS-232 serial adapter utilizes Sealevel’s expertise in military-grade designs by incorporating a ruggedized, overmolded enclosure into the 2105R. This improves the reliability and durability in industrial and mobile applications such as GPS navigation
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Data Device Corporation (DDC)
Description: DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS Fast and Easy Lab Connections Quick Connect
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Application: Aerospace / Military, General Lab and Industrial
-
Supplier: PEI-Genesis
Description: PT 5C 5#16 PIN RECP
- Gender: Female / Jack
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: 3.0 USB slip ring-DHS030 series Standard 1-3 USB signals, maximum 5 channels USB slip ring is a slip ring that transmits USB signals. USB2.0 slip rings are widely used in various communication systems because USB interfaces are very common in
- Number of Circuits: 35
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Electro Standards Laboratories
Description: The Model 4166 is a high speed ruggedized Fiber to USB interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4166 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over fiber with a user
- Primary Port Maximum Cable Distance: 3,750 m
- Form Factor: Board, Module
- Network: Multimode Fiber
- Features: Other
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Current Rating: 3 amps
- Number of Contacts: 15 #
- Features: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Current Rating: 3 amps
- Number of Contacts: 62 #
- Features: D-Sub, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Current Rating: 3 amps
- Number of Contacts: 25 #
- Features: D-Sub, Military Connector, USB Connector
-
Supplier: Waytek, Inc.
Description: and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-000 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB
- Input Voltage: 9 to 32 volts
- Operating Temperature: -40 to 85 C
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: Waytek, Inc.
Description: and reliable operation. The center LED indicates charging is in progress. Carling CHG-A2A-001 Single Port USB, CV-Charger Category: USB Charging Ports Manufacturer: Carling Technologies Operating Temperature: -40°F( -40°C) to 185°F (85°C) Single USB charging port USB
- Input Voltage: 9 to 32 volts
- Operating Temperature: -40 to 85 C
- Charger Type: Automotive / Electrical Vehicle
- Display: LED Indicator
-
Supplier: Glenair, Inc.
Description: Ethernet, and 3) Peripheral and display protocols such as USB 3.0 and SATA. Generally speaking, standard mil-aero connector packages and contact layout densities are appropriately applied for category 1) Mil-Aero protocols. Higher density contact layouts with or without shielded
- Gender: Female / Jack, Male / Plug
- Features: Military Connector, Modular Connector and RJ Connector, RJ-45, USB Connector
- Geometry: Right Angle, Straight
Find Suppliers by Category Top
Featured Products Top
-
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Waytek stocks Switch Components USB charging ports in various styles for USB 2.0 and USB Type-C. Allows you to charge two devices, charging and powered at once (read more)
Browse USB Connectors Datasheets for Waytek, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2183/2184 USB 2.0 Bit-Drivers extend computer's USB port over 2Km-multimode fiber or 10Km-single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
LEMO's New OPTIMA D Series LEMO introduces the new OPTIMA D Series, a compact and rugged connector platform engineered for performance in the most demanding environments. Purpose-built for (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Usb Connector Exporters, Usb Connector Selling Leads
[ Related Keywords : swivel usb connector , military style, usb multi connector, new design connector ] .
-
Micro-USB Terrapin Launched At DVD 2012
Available in various RoHS compliant plating finishes the Terrapin Micro- USB connectors are suitable for both military and industrial applications.
-
ndura Rugged laptops
… Convertible: WLAN: 802.11ABGN (a/b/g/draft-N 2.0); GOLAN WLAN INTEL/WM3945AGM2GEN (Mini PCI-e);LAN: 10/100/1000; PAN: Bluetooth 2.1 Class II ;GPS receiver support; modem 56 kbps (V.92) Mil-Spec: military connectors : power input; 3 × USB ; Ethernet 10/100; Fax/Modem.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
When asked to install ActiveSync, the answer depends on whether the unit was shipped with a USB (default) or a round RS-232 military type connector as the local port connector.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/4c20d9b35fc2475785257773005eb42a/$File/2103217MNAB.pdf
When asked to install ActiveSync, the answer depends on whether the unit was shipped with a USB (default) or a round RS-232 military type connector as the local port connector.
-
Sonic Communications Fusion
The rear of the Fusion includes military specifications connectors , to provide external trigger inputs, 12v power input, hand controller connection, and USB download from the DVR.
-
PXI rugged hand-held computer
Computer Features CPU: Intel® Pentium® III up to 700 MHz processor Max RAM: 256 Mbytes Ethernet: fast Ethernet - 10/100 base-T via military connector I/O: RS-232, RS-422, PS/2 mouse and keyboard, external video, USB , Ethernet, parallel and audio Graphic: 2 …
-
Switchcraft Connectors | Switchcraft Distributor | Mouser
Switchcraft, Inc. is a leading manufacturer and supplier of broad lines of switches and connectors (audio/video, circular, power, RF, USB , cable) for the audio, video, telecommunications, computer, medical, appliance, military , transportation, and instrumentation industries.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/9dc63366f39890ce85257576004d5c79/$File/2103334MNAA.pdf
1.12.1 RS-232 Serial PCCU Cable (Round Military Connector )...........................1–21 1.12.2 PCCU32 USB Connection (USB Cable)....................................................1–22 .
-
Remote Secure Receiver (RSR)
GENERAL Data integration: Windows® devices, Android® devices, Linux® devices, military radios Military GPS: SAASM; L1/L2 operation; integrated antenna; keys: black and red key operation, OTAR support, unclassified when keyed Main I/O connector : non-proprietary connector; USB , NMEA or IS-GPS-153; RS …
Indicates content that may require registration and/or purchase.